- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Mounting Type
- Package / Case
- Resistor - Base (R1)
- Transistor Type
- Vce Saturation (Max) @ Ib, Ic
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- Resistor - Emitter Base (R2)
Attribute column
Manufacturer
Infineon Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Qualification Status | Polarity | Element Configuration | Power Dissipation | Power - Max | Transistor Application | Halogen Free | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Max Breakdown Voltage | Frequency - Transition | Emitter Base Voltage (VEBO) | Resistor - Base (R1) | Continuous Collector Current | Resistor - Emitter Base (R2) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCR22PNH6327XTSA1 Infineon Technologies | 7 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | - | 50 | 2 | Tape & Reel (TR) | 2011 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -65°C | BUILT IN BIAS RESISTANCE RATIO IS 1 | - | 250mW | GULL WING | - | - | - | BCR22PN | - | AEC-Q101 | - | NPN, PNP | Dual | 250mW | - | SWITCHING | Halogen Free | 1 NPN, 1 PNP - Pre-Biased (Dual) | 300mV | 100mA | 50 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 130MHz | 50V | 130MHz | - | 22k Ω | - | 22k Ω | 800μm | 2mm | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() BCR185SH6327XTSA1 Infineon Technologies | 458 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | - | 70 | - | Tape & Reel (TR) | 2007 | e3 | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 250mW | - | - | - | - | - | - | - | - | PNP | Dual | 250mW | - | - | Halogen Free | 2 PNP - Pre-Biased (Dual) | 300mV | 100mA | 70 @ 5mA 5V | 300mV @ 500μA, 10mA | - | - | 50V | 200MHz | 50V | 10k Ω | 100mA | 47k Ω | 800μm | 2mm | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() BCR116SH6327XTSA1 Infineon Technologies | 33 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | - | 70 | 2 | Tape & Reel (TR) | 2011 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO 10 | - | 250mW | GULL WING | - | - | - | BCR116S | - | - | - | NPN | Dual | - | - | SWITCHING | Halogen Free | 2 NPN - Pre-Biased (Dual) | 300mV | 100mA | 70 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 150MHz | - | 150MHz | - | 4.7k Ω | - | 47k Ω | 800μm | 2mm | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() BCR08PNH6327XTSA1 Infineon Technologies | 3000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | - | 70 | 2 | Tape & Reel (TR) | 2008 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO 1 | - | 250mW | GULL WING | - | - | - | BCR08PN | - | - | - | NPN, PNP | Dual | 250mW | - | SWITCHING | Halogen Free | 1 NPN, 1 PNP - Pre-Biased (Dual) | 300mV | 100mA | 70 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 100MHz | - | 170MHz | - | 2.2k Ω | - | 47k Ω | 800μm | 2mm | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() BCR35PNH6327XTSA1 Infineon Technologies | 15429 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | - | 70 | 2 | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 4.7 | - | 250mW | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BCR35PN | 6 | AEC-Q101 | - | NPN, PNP | Dual | - | - | SWITCHING | Halogen Free | 1 NPN, 1 PNP - Pre-Biased (Dual) | 300mV | 100mA | 70 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 150MHz | 50V | 150MHz | - | 10k Ω | - | 47k Ω | 800μm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() BCR133SH6327XTSA1 Infineon Technologies | 604 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | - | 30 | 2 | Tape & Reel (TR) | 2007 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 250mW | GULL WING | - | - | - | BCR133S | - | AEC-Q101 | - | NPN | Dual | - | - | SWITCHING | Halogen Free | 2 NPN - Pre-Biased (Dual) | 300mV | 100mA | 30 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 130MHz | 50V | 130MHz | - | 10k Ω | - | 10k Ω | 800μm | 2mm | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() BCR108SH6327XTSA1 Infineon Technologies | 90000 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | - | 70 | 2 | Tape & Reel (TR) | 2007 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 250mW | GULL WING | - | - | - | BCR108S | - | AEC-Q101 | - | NPN | Dual | - | - | SWITCHING | Halogen Free | 2 NPN - Pre-Biased (Dual) | 300mV | 100mA | 70 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 170MHz | - | 170MHz | - | 2.2k Ω | - | 47k Ω | 800μm | 2mm | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() BCR10PNH6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | - | 30 | 2 | Tape & Reel (TR) | 2011 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 250mW | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BCR10PN | - | - | - | NPN, PNP | Dual | 250mW | - | SWITCHING | Halogen Free | 1 NPN, 1 PNP - Pre-Biased (Dual) | 300mV | 100mA | 30 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 130MHz | 50V | 130MHz | - | 10k Ω | - | 10k Ω | 800μm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() BCR148SH6327XTSA1 Infineon Technologies | 30 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | - | 70 | 2 | Tape & Reel (TR) | 2009 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT IN BIAS RESISTOR RATIO IS 1 | - | 250mW | GULL WING | - | - | - | BCR148S | - | AEC-Q101 | - | NPN | Dual | - | - | SWITCHING | Halogen Free | 2 NPN - Pre-Biased (Dual) | 300mV | 100mA | 70 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 100MHz | - | 100MHz | - | 47k Ω | - | 47k Ω | 800μm | 2mm | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() BCR135SH6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | PG-SOT363-6 | 50V | 300mV | 100mA | 70 | - | Tape & Reel (TR) | 2011 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | - | 250mW | - | - | - | - | BCR135S | - | - | - | NPN | Dual | - | 250mW | - | Halogen Free | 2 NPN - Pre-Biased (Dual) | 300mV | 100mA | 70 @ 5mA 5V | 300mV @ 500μA, 10mA | 50V | - | 50V | 150MHz | - | 10kOhms | - | 47kOhms | 800μm | 2mm | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() BCR119SH6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | - | - | 120 | - | Tape & Reel (TR) | 2007 | e3 | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 250mW | - | NOT SPECIFIED | - | NOT SPECIFIED | BCR119S | - | - | - | NPN | Dual | - | - | - | Halogen Free | 2 NPN - Pre-Biased (Dual) | 300mV | 100mA | 120 @ 5mA 5V | 300mV @ 500μA, 10mA | - | - | - | 150MHz | - | 4.7k Ω | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCR183SH6327XTSA1 Infineon Technologies | 3000 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | - | 30 | 2 | Tape & Reel (TR) | 2007 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -65°C | BUILT IN BIAS RESISTOR RATIO IS 1 | - | 250mW | GULL WING | - | - | - | - | - | AEC-Q101 | - | PNP | Dual | - | - | SWITCHING | Halogen Free | 2 PNP - Pre-Biased (Dual) | 300mV | 100mA | 30 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 200MHz | - | 200MHz | - | 10k Ω | - | 10k Ω | 800μm | 2mm | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() BCR523UE6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | 6 | - | 50V | - | - | 70 | 2 | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 10 | 50V | 330mW | GULL WING | NOT SPECIFIED | 500mA | NOT SPECIFIED | - | 6 | - | Not Qualified | NPN | Dual | - | - | SWITCHING | Not Halogen Free | 2 NPN - Pre-Biased (Dual) | 300mV | 500mA | 70 @ 50mA 5V | 300mV @ 2.5mA, 50mA | - | 100MHz | - | 100MHz | - | 1k Ω | - | 10k Ω | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCR48PNH6327XTSA1 Infineon Technologies | 7 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | 300mV | 70mA 100mA | 70 | 2 | Tape & Reel (TR) | 2011 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO 1 | - | 250mW | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BCR48PN | - | - | - | NPN, PNP | Dual | - | - | SWITCHING | Halogen Free | 1 NPN, 1 PNP - Pre-Biased (Dual) | 300mV | 100mA | 70 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 100MHz | - | 100MHz 200MHz | - | 47k Ω, 2.2k Ω | - | 47k Ω | 800μm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() BCR141SH6327XTSA1 Infineon Technologies | 374 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | - | - | 50 | 2 | Tape & Reel (TR) | 2007 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT IN BIAS RESISTANCE RATIO IS 1 | - | 250mW | GULL WING | - | - | - | BCR141S | - | AEC-Q101 | - | NPN | Dual | - | - | SWITCHING | Halogen Free | 2 NPN - Pre-Biased (Dual) | 300mV | 100mA | 50 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 130MHz | - | 130MHz | - | 22k Ω | - | 22k Ω | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BCR169SH6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | - | - | 120 | - | Tape & Reel (TR) | 2007 | e3 | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 250mW | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | PNP | Dual | - | - | - | Halogen Free | 2 PNP - Pre-Biased (Dual) | 300mV | 100mA | 120 @ 5mA 5V | 300mV @ 500μA, 10mA | - | - | - | 200MHz | - | 4.7k Ω | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCR133SH6433XTMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | - | - | - | 2 | Tape & Reel (TR) | 2004 | - | yes | Not For New Designs | 1 (Unlimited) | 6 | - | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 250mW | GULL WING | - | - | - | BCR133S | - | AEC-Q101 | - | NPN | Dual | - | - | SWITCHING | - | 2 NPN - Pre-Biased (Dual) | 50V | 100mA | 30 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 130MHz | - | 130MHz | - | 10k Ω | - | 10k Ω | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCR35PNH6433XTMA1 Infineon Technologies | 12 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | - | - | - | 2 | Tape & Reel (TR) | 2011 | - | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 4.7 | - | 250mW | GULL WING | - | - | - | BCR35PN | - | AEC-Q101 | - | NPN, PNP | Dual | - | - | SWITCHING | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 70 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 150MHz | - | 150MHz | - | 10k Ω | - | 47k Ω | - | - | - | No | ROHS3 Compliant | - | ||
![]() BCR129SH6327XTSA1 Infineon Technologies | 900011 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | - | - | 120 | 2 | Tape & Reel (TR) | 2011 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR | - | 250mW | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | NPN | Dual | - | - | SWITCHING | Halogen Free | 2 NPN - Pre-Biased (Dual) | 300mV | 100mA | 120 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 150MHz | - | 150MHz | - | 10k Ω | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCR08PNH6433XTMA1 Infineon Technologies | 834 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 6 | - | 50V | - | - | - | 2 | Tape & Reel (TR) | 2007 | - | yes | Not For New Designs | 1 (Unlimited) | 6 | - | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO 1 | - | 250mW | GULL WING | - | - | - | BCR08PN | - | - | - | NPN, PNP | Dual | - | - | SWITCHING | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 70 @ 5mA 5V | 300mV @ 500μA, 10mA | - | 100MHz | - | 170MHz | - | 2.2k Ω | - | 47k Ω | - | - | - | - | ROHS3 Compliant | - |