- Current - Collector Cutoff (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Transistor Type
- Vce Saturation (Max) @ Ib, Ic
Attribute column
Manufacturer
Infineon Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Transistor Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Current | Power Dissipation | Power - Max | Transistor Application | Halogen Free | Gain Bandwidth Product | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Transition Frequency | Max Breakdown Voltage | Frequency - Transition | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Max Junction Temperature (Tj) | Turn Off Time-Max (toff) | Turn On Time-Max (ton) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BC847CE6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 45V | 600mV | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | 45V | 330mW | DUAL | GULL WING | - | 100mA | 250MHz | - | BC847 | - | - | - | - | Single | - | 330mW | - | SWITCHING | Not Halogen Free | - | NPN | NPN | 600mV | 100mA | 420 @ 2mA 5V | 15nA ICBO | 600mV @ 5mA, 100mA | 250MHz | 45V | - | 50V | 6V | - | - | - | 1mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BC857CE6327HTSA1 Infineon Technologies | 355 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 45V | 650mV | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | -45V | 330mW | DUAL | GULL WING | - | -100mA | 250MHz | - | BC857 | - | - | - | - | Single | - | 330mW | - | SWITCHING | Not Halogen Free | - | PNP | PNP | 650mV | 100mA | 420 @ 2mA 5V | 15nA ICBO | 650mV @ 5mA, 100mA | 250MHz | 45V | - | 50V | 5V | - | - | - | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BC847BE6327HTSA1 Infineon Technologies | 1234 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 45V | 200mV | - | 110 | 1 | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | - | - | 45V | 330mW | DUAL | GULL WING | - | 100mA | 250MHz | - | BC847 | - | - | - | - | Single | 200mA | 330mW | - | SWITCHING | - | 250MHz | NPN | NPN | 600mV | 100mA | 200 @ 2mA 5V | 15nA ICBO | 600mV @ 5mA, 100mA | 250MHz | 45V | - | 50V | 6V | - | - | - | 900μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BC857BE6327HTSA1 Infineon Technologies | 5705 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 45V | 650mV | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2008 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | -45V | 330mW | DUAL | GULL WING | - | -100mA | 250MHz | - | BC857 | - | - | - | - | Single | 200mA | 330mW | - | SWITCHING | Not Halogen Free | - | PNP | PNP | 650mV | 100mA | 220 @ 2mA 5V | 15nA ICBO | 650mV @ 5mA, 100mA | 250MHz | 45V | - | 50V | 5V | - | - | - | 1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMBT2222AE6327HTSA1 Infineon Technologies | 3000 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 40V | 300mV | - | 35 | 1 | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | 40V | 330mW | DUAL | GULL WING | - | 600mA | 300MHz | - | MBT2222A | - | - | SINGLE | - | - | - | 330mW | - | SWITCHING | Not Halogen Free | 300MHz | NPN | NPN | 40V | 600mA | 100 @ 150mA 10V | 10nA ICBO | 1V @ 50mA, 500mA | 300MHz | 40V | - | 75V | 6V | 150°C | 285ns | - | 1.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCW68HE6327HTSA1 Infineon Technologies | 210 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 45V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 1996 | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | -45V | 330mW | DUAL | GULL WING | - | -800mA | 200MHz | - | BCW68 | - | - | SINGLE | - | - | - | 330mW | - | - | Not Halogen Free | - | PNP | PNP | 700mV | 800mA | 250 @ 100mA 1V | 20nA ICBO | 700mV @ 50mA, 500mA | 200MHz | 45V | - | 60V | 2V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BFN27E6327HTSA1 Infineon Technologies | 5 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 300V | 500mV | - | 30 | 1 | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | - | -300V | 360mW | DUAL | GULL WING | - | -200mA | 100MHz | - | BFN27 | - | - | - | - | Single | - | 360mW | - | SWITCHING | Not Halogen Free | - | PNP | PNP | 10V | 200mA | 30 @ 30mA 10V | 100nA ICBO | 500mV @ 2mA, 20mA | 100MHz | 300V | - | 300V | 5V | - | - | - | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCV47E6327HTSA1 Infineon Technologies | 2540 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 60V | 1V | - | 10000 | 1 | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | - | 60V | 360mW | DUAL | GULL WING | - | 500mA | - | - | BCV47 | - | NPN | - | - | Single | - | 360mW | - | - | Not Halogen Free | - | - | NPN - Darlington | 60V | 500mA | 10000 @ 100mA 5V | 100nA ICBO | 1V @ 100μA, 100mA | 170MHz | 60V | 170MHz | 80V | 10V | 150°C | - | - | 1.1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCX41E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 125V | 900mV | - | 63 | 1 | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | 125V | 330mW | DUAL | GULL WING | - | 800mA | 100MHz | - | BCX41 | - | - | - | 125V | Single | 8A | 330mW | - | SWITCHING | Not Halogen Free | - | NPN | NPN | 1V | 800mA | 40 @ 200mA 1V | 10μA | 900mV @ 30mA, 300mA | 100MHz | 125V | - | 125V | 5V | - | - | - | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMBT2907AE6327HTSA1 Infineon Technologies | 2874 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 60V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | -60V | 330mW | DUAL | GULL WING | - | -600mA | 200MHz | - | MBT2907A | - | - | SINGLE | - | - | - | 330mW | - | SWITCHING | Not Halogen Free | - | PNP | PNP | 10V | 600mA | 100 @ 150mA 10V | 10nA ICBO | 1.6V @ 50mA, 500mA | 200MHz | 60V | - | 60V | 5V | - | - | 50ns | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCX70JE6327HTSA1 Infineon Technologies | 147000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 45V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | - | 45V | 330mW | DUAL | GULL WING | - | 100mA | 250MHz | - | BCX70 | - | - | SINGLE | 40V | - | 1A | 330mW | - | SWITCHING | Not Halogen Free | - | NPN | NPN | 550mV | 100mA | 250 @ 2mA 5V | 20nA ICBO | 550mV @ 1.25mA, 50mA | 250MHz | 45V | - | 45V | 6V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BC848CE6327HTSA1 Infineon Technologies | 68 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 30V | 600mV | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2001 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | - | 30V | 330mW | DUAL | GULL WING | - | 100mA | 250MHz | - | BC848 | - | - | - | 30V | Single | 100mA | 330mW | - | SWITCHING | Not Halogen Free | - | NPN | NPN | 600mV | 100mA | 420 @ 2mA 5V | 15nA ICBO | 600mV @ 5mA, 100mA | 250MHz | 30V | - | 30V | 6V | - | - | - | 1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BC817K40E6327HTSA1 Infineon Technologies | 73887 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 45V | 700mV | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 500mW | DUAL | GULL WING | - | - | 170MHz | - | BC817 | - | - | - | - | Single | - | 330mW | 500mW | AMPLIFIER | Not Halogen Free | - | NPN | NPN | 700mV | 500mA | 250 @ 100mA 1V | 100nA ICBO | 700mV @ 50mA, 500mA | 170MHz | 45V | - | 50V | 5V | - | - | - | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BC847BWH6327XTSA1 Infineon Technologies | 1908 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | SILICON | 45V | 600mV | 100mA | 200 | 1 | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | - | Not For New Designs | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Tin (Sn) | - | - | 250mW | DUAL | GULL WING | - | - | 250MHz | - | BC847 | - | - | - | - | Single | - | 250mW | - | AMPLIFIER | Halogen Free | - | NPN | NPN | 600mV | 100mA | 200 @ 2mA 5V | 15nA ICBO | 600mV @ 5mA, 100mA | 250MHz | - | - | 50V | 6V | - | - | - | 800μm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BFN26E6327HTSA1 Infineon Technologies | 13069 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 300V | 500mV | - | 30 | 1 | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | 300V | 360mW | DUAL | GULL WING | - | 200mA | 70MHz | - | BFN26 | - | - | - | - | Single | - | 360mW | - | SWITCHING | Not Halogen Free | - | NPN | NPN | 10V | 200mA | 30 @ 30mA 10V | 100nA ICBO | 500mV @ 2mA, 20mA | 70MHz | 300V | - | 300V | 6V | - | - | - | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCX70KE6327HTSA1 Infineon Technologies | 3716 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 45V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | - | - | 45V | 330mW | DUAL | GULL WING | - | 100mA | 250MHz | - | BCX70 | - | - | SINGLE | - | - | - | 330mW | - | SWITCHING | Not Halogen Free | - | NPN | NPN | 550mV | 100mA | 380 @ 2mA 5V | 20nA ICBO | 550mV @ 1.25mA, 50mA | 250MHz | 45V | - | 45V | 6V | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCV27E6327HTSA1 Infineon Technologies | 13205 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 30V | 1V | - | 4000 | 1 | 150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | - | 30V | 360mW | DUAL | GULL WING | - | 500mA | - | - | BCV27 | - | NPN | - | - | Single | - | 360mW | - | - | Not Halogen Free | - | - | NPN - Darlington | 1V | 500mA | 20000 @ 100mA 5V | 100nA ICBO | 1V @ 100μA, 100mA | 170MHz | 30V | 170MHz | 40V | 10V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMBTA92E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 300V | - | - | 40 | 1 | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | -300V | 360mW | DUAL | GULL WING | - | -500mA | 50MHz | - | MBTA92 | - | - | SINGLE | - | - | - | 360mW | - | - | Not Halogen Free | - | PNP | PNP | 10V | 500mA | 25 @ 30mA 10V | 100nA ICBO | 500mV @ 2mA, 20mA | 50MHz | 300V | - | 300V | 5V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMBTA42E6327HTSA1 Infineon Technologies | 1998 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 300V | 500mV | - | 40 | 1 | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | 300V | 360mW | DUAL | GULL WING | - | 500mA | 70MHz | - | MBTA42 | - | - | - | - | Single | - | 360mW | - | - | Not Halogen Free | - | NPN | NPN | 10V | 500mA | 40 @ 30mA 10V | 100nA ICBO | 500mV @ 2mA, 20mA | 50MHz | 300V | - | 300V | 6V | - | - | - | 1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BC850CE6327HTSA1 Infineon Technologies | 100 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 45V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | LOW NOISE | 45V | 330mW | DUAL | GULL WING | NOT SPECIFIED | 100mA | 250MHz | NOT SPECIFIED | BC850 | Not Qualified | - | SINGLE | - | - | - | 330mW | - | SWITCHING | Not Halogen Free | - | NPN | NPN | 45V | 100mA | 420 @ 2mA 5V | 15nA ICBO | 600mV @ 5mA, 100mA | 250MHz | 45V | - | 50V | 6V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |