- Current - Collector Cutoff (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Mounting Type
- Package / Case
- Transistor Type
- Vce Saturation (Max) @ Ib, Ic
- Packaging
- Resistor - Base (R1)
- Max Power Dissipation
- Mount
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
Attribute column
Manufacturer
Infineon Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Element Configuration | Power Dissipation | Power - Max | Transistor Application | Halogen Free | Gain Bandwidth Product | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Max Breakdown Voltage | Frequency - Transition | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Max Junction Temperature (Tj) | Resistor - Base (R1) | Resistor - Emitter Base (R2) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCR135E6327HTSA1 Infineon Technologies | 10058 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 70 | 1 | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 50V | 200mW | DUAL | GULL WING | - | 100mA | - | BCR135 | - | - | NPN | Single | 200mW | - | SWITCHING | Not Halogen Free | - | NPN - Pre-Biased | 300mV | 100mA | 70 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 150MHz | 50V | 150MHz | - | - | - | 10 k Ω | 47 k Ω | 1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR133E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 30 | 1 | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 200mW | DUAL | GULL WING | - | 100mA | - | BCR133 | - | - | NPN | Single | - | - | SWITCHING | Not Halogen Free | - | NPN - Pre-Biased | 300mV | 100mA | 30 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 130MHz | 50V | 130MHz | - | 10V | - | 10 k Ω | 10 k Ω | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR141E6327HTSA1 Infineon Technologies | 7 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 50 | 1 | Tape & Reel (TR) | 2004 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 250mW | DUAL | GULL WING | - | 100mA | - | BCR141 | - | - | NPN | Single | 200mW | - | SWITCHING | Not Halogen Free | - | NPN - Pre-Biased | 300mV | 100mA | 50 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 130MHz | 50V | 130MHz | - | 10V | - | 22 k Ω | 22 k Ω | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR112E6327HTSA1 Infineon Technologies | 3090 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 20 | 1 | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 50V | 200mW | DUAL | GULL WING | - | 100mA | - | BCR112 | - | - | NPN | Single | 200mW | - | SWITCHING | Not Halogen Free | - | NPN - Pre-Biased | 50V | 100mA | 20 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 140MHz | 50V | 140MHz | 50V | - | 150°C | 4.7 k Ω | 4.7 k Ω | 1.1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR198E6327HTSA1 Infineon Technologies | 25 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 70 | 1 | Tape & Reel (TR) | 2004 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | -50V | 200mW | DUAL | GULL WING | - | -70mA | - | BCR198 | - | - | PNP | Single | - | - | SWITCHING | Not Halogen Free | - | PNP - Pre-Biased | 300mV | 100mA | 70 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 190MHz | 50V | 190MHz | - | - | - | 47 k Ω | 47 k Ω | 1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR108E6327HTSA1 Infineon Technologies | 30223 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | - | - | 70 | 1 | Tape & Reel (TR) | 2007 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 50V | 200mW | DUAL | GULL WING | - | 100mA | - | BCR108 | - | - | NPN | Single | 200mW | - | SWITCHING | Not Halogen Free | - | NPN - Pre-Biased | 300mV | 100mA | 70 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 170MHz | 50V | 170MHz | - | - | - | 2.2 k Ω | 47 k Ω | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCR512E6327HTSA1 Infineon Technologies | 31320 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 60 | 1 | Tape & Reel (TR) | 2002 | e3 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 50V | 330mW | DUAL | GULL WING | - | 500mA | - | BCR512 | - | - | NPN | Single | 330mW | - | SWITCHING | Not Halogen Free | 100MHz | NPN - Pre-Biased | 50V | 500mA | 60 @ 50mA 5V | 100nA ICBO | 300mV @ 2.5mA, 50mA | - | 100MHz | 50V | - | 50V | - | 150°C | 4.7 k Ω | 4.7 k Ω | 1.1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR148E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 70 | 1 | Tape & Reel (TR) | 2002 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 200mW | DUAL | GULL WING | - | 70mA | - | BCR148 | - | - | NPN | Single | 200mW | - | SWITCHING | Not Halogen Free | - | NPN - Pre-Biased | 300mV | 100mA | 70 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 100MHz | 50V | 100MHz | - | - | - | 47 k Ω | 47 k Ω | 1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR533E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 70 | 1 | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 50V | 330mW | DUAL | GULL WING | - | 500mA | - | BCR533 | - | - | NPN | Single | 330mW | - | SWITCHING | Not Halogen Free | 100MHz | NPN - Pre-Biased | 50V | 500mA | 70 @ 50mA 5V | 100nA ICBO | 300mV @ 2.5mA, 50mA | - | 100MHz | 50V | - | 50V | - | 150°C | 10 k Ω | 10 k Ω | 1.1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR503E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 40 | 1 | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 330mW | DUAL | GULL WING | - | 500mA | - | BCR503 | - | - | NPN | Single | - | - | SWITCHING | Not Halogen Free | - | NPN - Pre-Biased | 300mV | 500mA | 40 @ 50mA 5V | 100nA ICBO | 300mV @ 2.5mA, 50mA | - | 100MHz | 50V | 100MHz | - | - | - | 2.2 k Ω | 2.2 k Ω | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR523E6327HTSA1 Infineon Technologies | 787 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 70 | 1 | Tape & Reel (TR) | 2002 | e3 | - | Not For New Designs | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 50V | 330mW | DUAL | GULL WING | NOT SPECIFIED | 500mA | NOT SPECIFIED | BCR523 | R-PDSO-G6 | - | NPN | Single | 330mW | - | SWITCHING | Not Halogen Free | - | NPN - Pre-Biased | 50V | 500mA | 70 @ 50mA 5V | 100nA ICBO | 300mV @ 2.5mA, 50mA | - | 100MHz | 50V | 100MHz | 50V | 5V | 150°C | 1 k Ω | 10 k Ω | 1.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCR116E6327HTSA1 Infineon Technologies | 1750 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 70 | 1 | Tape & Reel (TR) | 2001 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 50V | 200mW | DUAL | GULL WING | - | 100mA | - | BCR116 | - | - | NPN | Single | 200mW | - | SWITCHING | Not Halogen Free | 150MHz | NPN - Pre-Biased | 50V | 100mA | 70 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 160MHz | 50V | - | 50V | 5V | 150°C | 4.7 k Ω | 47 k Ω | 1.1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR505E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 70 | 1 | Tape & Reel (TR) | 2004 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 4.5454 | - | 50V | 330mW | DUAL | GULL WING | - | 500mA | - | BCR505 | - | - | NPN | Single | - | - | SWITCHING | Not Halogen Free | - | NPN - Pre-Biased | 300mV | 500mA | 70 @ 50mA 5V | 100nA ICBO | 300mV @ 2.5mA, 50mA | - | 100MHz | 50V | 100MHz | - | - | - | 2.2 k Ω | 10 k Ω | 1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR562E6327HTSA1 Infineon Technologies | 2966 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 60 | 1 | Tape & Reel (TR) | 2011 | e3 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO 1 | - | -50V | 330mW | DUAL | GULL WING | - | -500mA | - | BCR562 | - | - | PNP | Single | - | - | SWITCHING | Not Halogen Free | - | PNP - Pre-Biased | 300mV | 500mA | 60 @ 50mA 5V | 100nA ICBO | 300mV @ 2.5mA, 50mA | - | 150MHz | 50V | 150MHz | - | - | - | 4.7 k Ω | 4.7 k Ω | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR183E6327HTSA1 Infineon Technologies | 118828 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | 300mV | - | 30 | 1 | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | -50V | 200mW | DUAL | GULL WING | - | -100mA | - | BCR183 | - | - | PNP | Single | - | - | SWITCHING | Not Halogen Free | - | PNP - Pre-Biased | 300mV | 100mA | 30 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 200MHz | 50V | 200MHz | - | 10V | - | 10 k Ω | 10 k Ω | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR158E6327HTSA1 Infineon Technologies | 6000 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | 50V | 300mV | 100mA | 70 | - | Tape & Reel (TR) | 2011 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | - | - | -50V | 200mW | - | - | - | -100mA | - | BCR158 | - | - | PNP | Single | - | 200mW | - | Not Halogen Free | - | PNP - Pre-Biased | 300mV | 100mA | 70 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | 50V | - | 50V | 200MHz | - | - | - | 2.2 kOhms | 47 kOhms | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR555E6327HTSA1 Infineon Technologies | 2945 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | - | - | 70 | 1 | Tape & Reel (TR) | 2011 | e3 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO 0.22 | 8541.21.00.75 | -50V | 330mW | DUAL | GULL WING | - | -500mA | - | BCR555 | - | - | PNP | Single | - | - | SWITCHING | Not Halogen Free | - | PNP - Pre-Biased | 300mV | 500mA | 70 @ 50mA 5V | 100nA ICBO | 300mV @ 2.5mA, 50mA | - | 150MHz | 50V | 150MHz | - | - | - | 2.2 k Ω | 10 k Ω | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR192E6327HTSA1 Infineon Technologies | 38 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | - | - | 70 | 1 | Tape & Reel (TR) | 2001 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | -50V | 200mW | DUAL | GULL WING | NOT SPECIFIED | -100mA | NOT SPECIFIED | BCR192 | - | Not Qualified | PNP | Single | - | - | SWITCHING | Not Halogen Free | - | PNP - Pre-Biased | 300mV | 100mA | 70 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 200MHz | - | 200MHz | - | - | - | 22 k Ω | 47 k Ω | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCR185E6327HTSA1 Infineon Technologies | 25 |
| Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | - | - | 70 | 1 | Tape & Reel (TR) | 2002 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 4.7 | - | -50V | 200mW | DUAL | GULL WING | - | -100mA | - | BCR185 | - | - | PNP | Single | 200mW | - | SWITCHING | Not Halogen Free | - | PNP - Pre-Biased | 300mV | 100mA | 70 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 200MHz | 50V | 200MHz | - | - | - | 10 k Ω | 47 k Ω | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCR142E6327HTSA1 Infineon Technologies | 4072 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 50V | - | - | 70 | 1 | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 50V | 200mW | DUAL | GULL WING | - | 100mA | - | BCR142 | - | - | NPN | Single | 200mW | - | SWITCHING | Not Halogen Free | - | NPN - Pre-Biased | 300mV | 100mA | 70 @ 5mA 5V | 100nA ICBO | 300mV @ 500μA, 10mA | - | 150MHz | 50V | 150MHz | - | - | - | 22 k Ω | 47 k Ω | - | - | - | No | - | ROHS3 Compliant | Lead Free |