- Part Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Gain
- RoHS Status
- Frequency
- Package / Case
- Published
- Transistor Type
- Current - Test
- Voltage Rated
- Voltage - Test
Attribute column
Manufacturer
Infineon Transistors - FETs, MOSFETs - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Transistor Element Material | Number of Elements | Operating Temperature (Max.) | Usage Level | Voltage Rated | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Case Connection | Current - Test | Transistor Application | Halogen Free | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Gain | Max Frequency | Max Output Power | Drain Current-Max (Abs) (ID) | Transition Frequency | Drain to Source Breakdown Voltage | Input Capacitance | DS Breakdown Voltage-Min | Power - Output | FET Technology | Collector Base Voltage (VCBO) | Power Dissipation-Max (Abs) | Emitter Base Voltage (VEBO) | Noise Figure | Voltage - Test | Highest Frequency Band | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BF998E6327HTSA1 Infineon Technologies | 1727 | - | Datasheet | 4 Weeks | Tin | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | 1 | - | Military grade | - | Tape & Reel (TR) | 2001 | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 150°C | -55°C | - | 12V | - | 200mW | DUAL | GULL WING | - | - | 30mA | 45MHz | - | BF998 | 4 | - | - | - | SINGLE | 1 | - | DUAL GATE, DEPLETION MODE | - | SOURCE | 10mA | - | Not Halogen Free | - | - | N-Channel | - | - | 30mA | 8V | 28dB | - | - | 0.03A | - | - | 1.2pF | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 2.8dB | - | - | 1mm | 2.9mm | 1.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() BF999E6327HTSA1 Infineon Technologies | 6842 |
| Datasheet | 6 Weeks | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | 1 | - | Military grade | - | Tape & Reel (TR) | 2007 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | - | 20V | - | 200mW | DUAL | GULL WING | - | - | 30mA | 45MHz | - | - | - | - | - | - | SINGLE | 1 | - | DEPLETION MODE | - | - | 10mA | - | Not Halogen Free | - | - | N-Channel | - | - | 30mA | 12V | 27dB | - | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 2.1dB | 10V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BF5030WH6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | 1 | - | - | 8V | Tape & Reel (TR) | 2005 | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 150°C | -55°C | - | - | - | 200mW | - | - | - | - | 25mA | 800MHz | - | BF5030 | - | - | - | - | - | - | - | - | - | - | 10mA | - | Halogen Free | - | - | N-Channel | - | - | 25mA | 6V | 24dB | - | - | - | - | - | - | - | - | - | - | - | - | 1.3dB | 3V | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BG3130H6327XTSA1 Infineon Technologies | 7824 |
| Datasheet | 4 Weeks | Tin | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | 6 | - | - | 2 | - | - | 8V | Tape & Reel (TR) | 2007 | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | 150°C | -55°C | LOW NOISE | - | - | 200mW | - | GULL WING | NOT SPECIFIED | - | 25mA | 800MHz | NOT SPECIFIED | BG3130 | - | - | - | - | - | - | - | DUAL GATE, DEPLETION MODE | - | - | 14mA | AMPLIFIER | Halogen Free | - | - | 2 N-Channel (Dual) | - | - | 25mA | 6V | 24dB | - | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 1.3dB | 5V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BF2040WH6814XTSA1 Infineon Technologies | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | 1 | - | - | 8V | Tape & Reel (TR) | 2007 | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | 150°C | -55°C | - | - | - | 200mW | DUAL | GULL WING | - | - | 40mA | 800MHz | - | BF2040 | - | - | - | - | SINGLE | - | - | DUAL GATE, DEPLETION MODE | - | SOURCE | 15mA | AMPLIFIER | Halogen Free | - | - | N-Channel | - | - | 40mA | 7V | 23dB | - | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 1.6dB | 5V | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BF2030WH6814XTSA1 Infineon Technologies | 9800 | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | 1 | - | - | 8V | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | 150°C | -55°C | - | - | - | 200mW | DUAL | GULL WING | - | - | 40mA | 800MHz | - | BF2030 | - | - | - | - | SINGLE | - | - | DUAL GATE, DEPLETION MODE | - | SOURCE | 10mA | AMPLIFIER | - | - | - | N-Channel | - | - | 40mA | - | 23dB | - | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 1.5dB | 5V | - | - | - | - | No | RoHS Compliant | - | ||
![]() BF1005SE6327HTSA1 Infineon Technologies | 161910 | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | 1 | - | - | 8V | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 150°C | -55°C | - | - | - | 200mW | - | - | - | - | 25mA | 800MHz | - | BF1005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | 25mA | - | 22dB | - | - | - | - | - | - | - | - | - | - | - | - | 1.6dB | 5V | - | - | - | - | - | RoHS Compliant | - | ||
![]() BF999E6433HTMA1 Infineon Technologies | 9800 | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | 1 | - | - | 20V | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | 150°C | -55°C | - | - | 30mA | 200mW | - | - | - | - | 30mA | 45MHz | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | N-Channel | - | - | 30mA | 12V | 27dB | 300MHz | - | - | - | - | - | - | - | - | - | - | - | 2.1dB | 10V | - | - | - | - | - | RoHS Compliant | - | ||
![]() BG3130RH6327XTSA1 Infineon Technologies | 546975 | - | Datasheet | 4 Weeks | Tin | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | 6 | - | - | 2 | - | - | 8V | Tape & Reel (TR) | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | 150°C | -55°C | LOW NOISE | - | - | 200mW | - | GULL WING | NOT SPECIFIED | - | 25mA | 800MHz | NOT SPECIFIED | BG3130 | - | - | - | - | - | - | - | DUAL GATE, DEPLETION MODE | - | - | 14mA | AMPLIFIER | Halogen Free | - | - | 2 N-Channel (Dual) | - | - | 25mA | 6V | 24dB | - | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 1.3dB | 5V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PTFA212001EV4R250XTMA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | - | 2-Flatpack, Fin Leads | YES | 3 | - | SILICON | 1 | - | - | - | Tape & Reel (TR) | 2009 | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | 150°C | - | HIGH RELIABILITY | - | 10μA | - | DUAL | - | - | unknown | 10μA | 2.14GHz | - | PTFA212001 | - | R-XDFM-F2 | - | - | - | - | Single | ENHANCEMENT MODE | - | SOURCE | - | AMPLIFIER | - | - | N-CHANNEL | LDMOS | - | - | 1.6A | 12V | 15.8dB | - | - | - | - | 65V | - | - | 50W | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | 30V | - | - | - | - | - | RoHS Compliant | - | ||
![]() BF1009SE6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | 1 | - | - | 12V | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | 150°C | -55°C | - | - | - | 200mW | DUAL | GULL WING | - | - | 25mA | 800MHz | - | - | - | - | - | - | SINGLE | - | - | DUAL GATE, DEPLETION MODE | - | SOURCE | - | AMPLIFIER | - | - | - | N-Channel | - | - | 25mA | - | 22dB | - | - | 0.025A | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 1.4dB | 9V | - | - | - | - | No | RoHS Compliant | - | ||
![]() BF2030E6814HTSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | 1 | - | - | 8V | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | 150°C | -55°C | LOW NOISE | - | - | 200mW | DUAL | GULL WING | - | - | 40mA | 800MHz | - | BF2030 | - | - | - | - | SINGLE | - | - | DUAL GATE, DEPLETION MODE | - | SOURCE | 10mA | AMPLIFIER | - | - | - | N-Channel | - | - | 40mA | - | 23dB | - | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 1.5dB | 5V | - | - | - | - | - | RoHS Compliant | - | ||
![]() BG 3230 E6327 Infineon Technologies | 52200 | - | Datasheet | - | - | - | 6-VSSOP, SC-88, SOT-363 | YES | - | - | - | - | 150°C | - | 8V | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 25mA | - | - | - | - | unknown | - | 800MHz | - | - | - | - | - | - | Single | - | - | ENHANCEMENT MODE | - | - | - | - | - | - | - | 2 N-Channel (Dual) | - | - | - | - | 24dB | - | - | 0.025A | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | 0.2W | - | 1.3dB | 5V | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTFA190451EV4XWSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Screw | H-36265-2 | - | 3 | - | - | 1 | - | - | 65V | Tray | 2009 | - | - | Obsolete | 1 (Unlimited) | 2 | - | 200°C | -40°C | HIGH RELIABILITY | - | - | 192W | DUAL | FLAT | - | unknown | 10μA | 1.96GHz | - | PTFA190451 | - | R-CDFM-F2 | - | - | SINGLE | - | - | ENHANCEMENT MODE | - | SOURCE | 450mA | AMPLIFIER | - | - | N-CHANNEL | LDMOS | - | - | - | - | 17.5dB | - | 11W | - | - | - | - | 65V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | 28V | - | - | - | - | - | RoHS Compliant | - | ||
![]() BF2040E6814HTSA1 Infineon Technologies | 3000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | 1 | - | Military grade | - | Tape & Reel (TR) | 2007 | e3 | - | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 150°C | -55°C | LOW NOISE | 8V | - | 200mW | DUAL | GULL WING | NOT SPECIFIED | - | 40mA | 800MHz | NOT SPECIFIED | BF2040 | - | - | - | - | SINGLE | - | - | DUAL GATE, DEPLETION MODE | - | SOURCE | 15mA | AMPLIFIER | Not Halogen Free | 8V | - | N-Channel | - | - | 40mA | 15V | 23dB | - | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 1.6dB | 5V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTFA192401FV4XWSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 2-Flatpack, Fin Leads, Flanged | - | 3 | - | - | 1 | - | - | 65V | Tray | 2009 | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | 200°C | -40°C | HIGH RELIABILITY | - | - | 761W | DUAL | - | NOT SPECIFIED | unknown | 10μA | 1.96GHz | NOT SPECIFIED | PTFA192401 | 2 | R-CDFP-F2 | Not Qualified | - | SINGLE | - | - | ENHANCEMENT MODE | - | SOURCE | 1.6A | AMPLIFIER | - | - | N-CHANNEL | LDMOS | - | - | - | - | 16dB | - | - | - | - | - | - | 65V | 50W | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | 30V | - | - | - | - | - | RoHS Compliant | - | ||
![]() BF888H6327XTSA1 Infineon Technologies | 360000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | SOT-343 | - | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | 150°C | -55°C | LOW NOISE | - | - | 160mW | DUAL | GULL WING | NOT SPECIFIED | - | - | 47GHz | NOT SPECIFIED | - | - | R-PDSO-G4 | - | NPN | SINGLE | - | - | - | 160mW | EMITTER | - | SWITCHING | - | - | - | - | 4V | 30mA | - | - | - | - | - | - | 47000MHz | - | - | - | - | - | 13V | - | 1.2V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTFA192001EV4R250XTMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | 2-Flatpack, Fin Leads | YES | 3 | - | SILICON | 1 | 200°C | - | 65V | Tape & Reel (TR) | 2009 | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | DUAL | - | - | unknown | 10μA | 1.99GHz | - | PTFA192001 | - | R-CDFM-F2 | - | - | SINGLE | - | - | ENHANCEMENT MODE | - | SOURCE | 1.8A | - | - | - | N-CHANNEL | LDMOS | - | - | - | - | 15.9dB | - | - | - | - | - | - | 65V | 50W | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | 30V | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTFB212507SHV1R250XTMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | - | - | YES | 5 | - | SILICON | 1 | 200°C | - | - | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | - | - | QUAD | UNSPECIFIED | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | R-CQSO-X4 | - | - | SINGLE | - | - | ENHANCEMENT MODE | - | SOURCE | - | AMPLIFIER | - | - | N-CHANNEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | S B | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTFA092201FV4R250XTMA1 Infineon Technologies | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2-Flatpack, Fin Leads, Flanged | - | 3 | - | - | - | - | - | 65V | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | 200°C | -40°C | - | - | - | - | - | - | NOT SPECIFIED | - | 10μA | 960MHz | NOT SPECIFIED | PTFA092201 | - | - | - | - | - | - | - | - | - | - | 1.85A | - | - | - | - | LDMOS | - | - | - | 12V | 18.5dB | - | - | - | - | - | - | - | 220W | - | - | - | - | - | 30V | - | - | - | - | - | RoHS Compliant | - |