- Packaging
- Part Status
- RoHS Status
- Channel Type
- Configuration
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- RoHS
Attribute column
Manufacturer
Infineon Transistors - JFETs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Diode Element Material | Number of Terminals | Channel Mode | Continuous Drain Current Id | ECCN (US) | Id - Continuous Drain Current | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Drain Current (mA) | Maximum Drain Source Voltage (V) | Maximum Gate Source Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | PCB changed | Pd - Power Dissipation | Qg - Gate Charge | Qualification | Rds On - Drain-Source Resistance | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Standard Package Name | Supplier Package | Tab | Transistor Polarity | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Power - Max | FET Type | Input Capacitance (Ciss) (Max) @ Vds | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Rep Pk Reverse Voltage-Max | Gate to Source Voltage (Vgs) | Max Dual Supply Voltage | Channel Type | Breakdown Voltage-Min | Breakdown Voltage-Max | Current - Drain (Idss) @ Vds (Vgs=0) | Resistance - RDS(On) | Current Drain (Id) - Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSB056N10NN3GXUMA1/SAMPLE Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESD5V3L1B02LSE6327XTSA1 Infineon | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | ESD5V3L1B02LSE6327XTSA1 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | 0.62 X 0.32 MM, 0.31 MM HEIGHT, GREEN, PLASTIC, TSSLP-2-1, 2 PIN | - | - | RECTANGULAR | CHIP CARRIER | - | Obsolete | - | - | - | - | - | NOT SPECIFIED | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | AVALANCHE | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | R-PBCC-N2 | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 5.3 V | - | - | - | 6 V | 10 V | - | - | - | - | - | ||
![]() IGO60R070D1AUMA2 Infineon | 1705 |
| Datasheet | - | - | - | PG-DSO-20 | - | - | - | - | - | - | Enhancement | 31A | - | 31 A | - | - | - | - | - | - | - | + 150 C | - | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 125 W | 5.8 nC | - | 70 mOhms | - | - | - | - | - | - | - | - | N-Channel | 800 V | - 10 V, + 10 V | 900 mV | - | - | - | CoolGaN 600V | - | - | - | - | - | - | GaN | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | ||
![]() IJW120R070T1FKSA1 Infineon Technologies | 360 | - | Datasheet | - | Through Hole | Through Hole | TO-247-3 | - | 3 | PG-TO247-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Single | - | 238W | N-Channel | 2000pF @ 19.5V VGS | 1200V | 35μA | - | 2V | 1.2kV | - | - | - | 3.3μA @ 1200V | 70mOhms | 35A | RoHS Compliant | Lead Free | ||
![]() IJW120R100T1FKSA1 Infineon Technologies | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | TO-247-3 | - | - | PG-TO247-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Single | - | 190W | N-Channel | 1550pF @ 19.5V VGS | 1200V | 26μA | - | 2V | 1.2kV | - | - | - | 1.5μA @ 1200V | 100mOhms | 26A | RoHS Compliant | Lead Free | ||
![]() BCP49E6419XT Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCR503E6393XT Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCR119SE6393XT Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCR133SE6393XT Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IGT60R070D1 Infineon Technologies AG | 1990 | - | Datasheet | - | - | - | - | - | - | - | GaN | - | - | - | - | EAR99 | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | IGT60R070D1 | 31000 | 600 | -10(Min) | - | 150 | 125000 | No | - | -55 | - | Surface Mount | - | - | - | - | - | - | 2.3 | 9.9 | - | - | 10.38 | Active | 8 | - | - | - | - | - | 2.24 | - | Yes | - | - | HSOF | Tab | - | - | - | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | unknown | 9 | - | - | Single Hex Source | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Yes with exemptions | - | ||
![]() IGO60R070D1 Infineon Technologies AG | 1 |
| Datasheet | - | - | - | - | - | - | - | GaN | - | - | - | - | EAR99 | - | INFINEON TECHNOLOGIES AG | Gull-wing | Infineon Technologies AG | IGO60R070D1 | 31000 | 600 | -10(Min) | - | 150 | 125000 | No | - | -55 | - | Surface Mount | - | - | - | - | - | , | 3.25 | 15.9 | - | - | 11 | Active | 20 | - | - | - | - | NOT SPECIFIED | 2.27 | - | Yes | - | SOP | DSO EP | - | - | - | - | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | 20 | - | - | Single Hex Drain Seven Source | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Yes with exemptions | - | ||
![]() IGT60R190D1S Infineon Technologies AG | 49 |
| - | - | - | - | - | - | - | - | GaN | - | - | - | - | EAR99 | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | IGT60R190D1S | 12500 | 600 | -10(Min) | - | 150 | 55500 | No | - | -55 | 3 | Surface Mount | - | - | - | - | - | , | 2.3 | 9.9 | - | - | 10.38 | Active | 8 | - | - | - | - | - | 2.28 | - | Yes | Trans JFET N-CH 600V 12.5A GaN 9-Pin(8+Tab) HSOF T/R | - | HSOF | Tab | - | - | - | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | compliant | 9 | - | - | Single Hex Source | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Yes with exemptions | - |