- Series
- Mfr
- Product Status
- Package
- Package / Case
- Mounting Type
- Supplier Device Package
- Base Product Number
- Type
- Voltage - Supply
- Output
- Frequency-Max
Attribute column
Manufacturer
Infineon Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Level | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Supply Current | Mfr | Minimum Input Frequency | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Elements per Chip | Output Frequency Range | Package | Package Type | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Screening Level | Main Purpose | Divider/Multiplier | Output Level | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY25560SXCT Infineon Technologies | 9 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY25560 | - | 55 % | 2500 | 100MHz | - | - | 100 MHz | 100 MHz | - | + 70 C | - | Infineon Technologies | - | - | 0 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | Details | - | 3.63 V | 2.97 V | - | 0.019048 oz | - | 0°C ~ 70°C | MouseReel | CY25560 | Clock Generators | 2.97V ~ 3.63V | Clock | - | 1 Output | - | 3.3 V | 1 | 42 mA | Clock, Crystal | 1:1 | Yes | No/No | - | - | Yes/No | - | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY22393FXIT Infineon Technologies | 22 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22393 | - | - | 2500 | 166MHz | - | - | 166 MHz | 150 MHz | - | + 85 C | - | Infineon Technologies | 1 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 3 | 166 | Tape & Reel (TR) | - | Active | Details | TSSOP | - | - | - | 0.006102 oz | Industrial grade | -40 to 85 °C | Reel | CY22393FXI | Programmable Clock Generators | 3.135V ~ 3.465V | CMOS | 16 | - | - | 3.3 V | 1 | - | LVTTL, Crystal | 1:6 | Yes with Bypass | No/No | Industrial | - | Yes/No | - | - | - | - | ||
![]() CY2302SXI-1T Infineon Technologies | 1043 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY2302 | - | - | 2500 | 133MHz | - | - | - | 133 MHz | - | + 85 C | - | Infineon Technologies | 5 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 133 MHz | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | SOIC | 5.5 V | 3.135 V | - | 0.019048 oz | Industrial grade | -40 to 85 °C | MouseReel | CY2302SXI | Zero Delay PLL Clock Multiplier | 3.3V, 5V | LVCMOS | 8 | - | - | 3.3 V, 5 V | 1 Circuit | - | LVCMOS, LVTTL | 1:2 | Yes | No/No | Industrial | - | Yes/Yes | - | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY23S09SXC-1HT Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SOIC-16 | 16-SOIC | CY23S09 | - | - | 2500 | 133.33MHz | - | - | - | - | - | + 70 C | - | Infineon Technologies | - | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | - | Tape & Reel (TR) | - | Active | Details | SOIC | 3.6 V | 3 V | - | 0.023492 oz | Commercial grade | 0 to 70 °C | Reel | CY23S09SXC | Zero Delay PLL Clock Buffer | 3V ~ 3.6V | LVCMOS | 16 | - | - | 3.3 V | 1 Circuit | - | LVCMOS, LVTTL | 1:9 | Yes with Bypass | No/No | Commercial | - | No/No | - | 1.48 mm | 9.98 mm | 3.9 mm | ||
![]() CY22393FXCT Infineon Technologies | 22 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22393 | - | - | 2500 | 200MHz | - | - | 200 MHz | 166 MHz | - | + 70 C | - | Infineon Technologies | 1 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 3 | 200 | Tape & Reel (TR) | - | Active | Details | TSSOP | - | - | - | 0.006102 oz | Commercial grade | 0 to 70 °C | Reel | CY22393FXC | Programmable Clock Generators | 3.135V ~ 3.465V | CMOS | 16 | - | - | 3.3 V | 1 | - | LVTTL, Crystal | 1:6 | Yes with Bypass | No/No | Commercial | - | Yes/No | - | - | - | - | ||
![]() CY2292FXI Infineon Technologies | 1126 |
| Datasheet | Surface Mount | SOIC-16 | 16-SOIC | CY2292 | 9.98 x 3.98 x 1.47mm | - | 960 | 60MHz, 80MHz | - | - | - | 30 MHz | 5.5 V | + 85 C | 110 (Typ.) mA | Infineon Technologies | 1 MHz | 4.5 V | - 40 C | Yes | Surface Mount | SMD/SMT | 3 | 0.076923 MHz to 80 MHz | Tube | SOIC | Active | Details | SOIC | 5.5 V | 3 V | - | 0.023492 oz | Industrial grade | -40 to 85 °C | Tube | CY2292FX | Programmable PLL Clock Generator | 3.3V, 5V | CMOS | 16 | - | - | 3.3 V, 5 V | 3 Circuit | - | Clock, Crystal | 1:6 | Yes | No/No | Industrial | - | Yes/No | - | 1.48 mm | 9.98 mm | 3.99 mm | ||
![]() CY223811FXI Infineon Technologies | 47 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY223811 | - | - | 485 | 166MHz | - | 200 ps | 166 MHz | 150 MHz | - | + 85 C | - | Infineon Technologies | 1 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 3 | 166 | Tube | - | Active | Details | SOIC | 3.465 V | 3.135 V | - | 0.019048 oz | Industrial grade | -40 to 85 °C | Tube | CY223811FX | Programmable Clock Generators | 3.135V ~ 3.465V | CMOS | 8 | 3 Output | CMOS | 3.3 V | 1 | 70 mA | LVTTL, Crystal | 1:3 | Yes with Bypass | No/No | Industrial | - | Yes/No | - | - | - | - | ||
![]() CY7B994V-2BBI Infineon Technologies | 26 |
| Datasheet | Surface Mount | TBGA-100 | 100-TBGA (11x11) | CY7B994 | - | - | 176 | 200MHz | - | - | - | 200 MHz | - | + 85 C | - | Infineon Technologies | 24 MHz | - | - 40 C | Yes | - | SMD/SMT | - | 24 MHz to 200 MHz | Tray | - | Obsolete | N | - | 3.63 V | 2.97 V | RoboClock | - | - | -40°C ~ 85°C | Tray | CY7B994V | Zero Delay PLL Clock Buffer | 2.97V ~ 3.63V | LVTTL | - | - | - | 3.3 V | 1 Circuit | - | LVPECL, LVTTL | 4:18 | Yes | No/No | - | - | Yes/Yes | - | 0.89 mm | 11 mm | 11 mm | ||
![]() CY24272ZXC Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TSSOP-28 | 28-TSSOP | CY24272 | - | 60 % | 100 | 667MHz | - | 25 ps | 667 MHz | 133 MHz | - | + 70 C | - | Infineon Technologies | 133 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 300, 667 MHz | Tube | - | Obsolete | Details | TSSOP | - | - | - | 0.014215 oz | Commercial grade | 0 to 70 °C | Tube | CY24272ZXC | Clock Generators | 2.375V ~ 2.625V | Clock | 28 | 4 Output | Differential | 2.5 V | 1 | 85 mA | Clock | 1:4 | Yes | Yes/Yes | Commercial | Memory, RDRAM; Extreme Data Rate (XDR™) | - | - | - | - | - | ||
![]() CY22801KFXIT Infineon Technologies | 22 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY22801 | - | - | 2500 | 166.6MHz | - | - | - | 133 MHz | - | + 70 C | - | Infineon Technologies | 1 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 1, 200 MHz | Tape & Reel (TR) | - | Active | Details | SOIC | 3.47 V | 3.14 V | - | 0.019048 oz | Industrial grade | 0 to 70 °C | Reel | CY22801KFXI | Programmable Clock Generators | 3.14V ~ 3.47V | LVCMOS | 8 | - | - | 3.3 V | 1 | - | Clock, Crystal | 1:3 | Yes | No/No | Industrial | - | Yes/No | - | - | - | - | ||
![]() CY24293ZXC Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY24293 | - | - | 480 | 200MHz | - | - | - | 25 MHz | - | + 70 C | - | Infineon Technologies | 25 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 200 MHz | Tube | - | Obsolete | Details | TSSOP | 3.6 V | 3 V | - | 0.006102 oz | Commercial grade | 0 to 70 °C | Tube | CY24293ZXC | PLL Clock Synthesizer | 3V ~ 3.6V | HCSL, LVDS | 16 | - | - | 3.3 V | 1 Circuit | - | Clock, Crystal | 1:3 | Yes | No/Yes | Commercial | - | No/No | - | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY22801KFXCT Infineon Technologies | 9 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY22801 | - | - | 2500 | 200MHz | - | 250 ps | 200 MHz | 133 MHz | - | - | - | Infineon Technologies | 1 MHz | - | - | Yes | Surface Mount | SMD/SMT | 1 | 1, 200 MHz | Tape & Reel (TR) | - | Active | Details | SOIC | 3.47 V | 3.14 V | - | 0.019048 oz | Commercial grade | 0 to 70 °C | Reel | CY22801KFXC | Programmable Clock Generators | 3.14V ~ 3.47V | LVCMOS | 8 | 3 Output | - | 3.3 V | 1 | 30 mA | Clock, Crystal | 1:3 | Yes | No/No | Commercial | - | Yes/No | - | - | - | - | ||
![]() CY22050KFZXI Infineon Technologies | 22 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22050 | - | - | 1920 | 150MHz, 166.6MHz | CMOS | - | - | 133 MHz | - | + 85 C | - | Infineon Technologies | 1 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | 0.08 MHz to 166.6 MHz | Bulk | - | Active | Details | TSSOP | 3.465 V | 3.135 V | - | 0.006102 oz | Industrial grade | -40 to 85 °C | Tube | CY22050KFZ | Programmable PLL Clock Generator | 2.5V, 3.3V | CMOS | 16 | - | - | 3.3 V | 1 Circuit | 45 mA | LVCMOS, LVTTL, Crystal | 1:6 | Yes with Bypass | No/No | Industrial | - | Yes/No | LVCMOS, LVTTL | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY22050KFI Infineon Technologies | 2109 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22050 | - | - | 960 | 150MHz, 166.6MHz | - | - | - | 133 MHz | - | + 85 C | - | Infineon Technologies | 1 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | 0.08 MHz to 166.6 MHz | Tube | - | Active | Details | TSSOP | 3.465 V | 3.135 V | - | 0.006102 oz | Industrial grade | -40 to 85 °C | Tube | CY22050KF | Programmable PLL Clock Generator | 2.5V, 3.3V | CMOS | 16 | - | - | 3.3 V | 1 Circuit | - | LVCMOS, LVTTL, Crystal | 1:6 | Yes with Bypass | No/No | Industrial | - | Yes/No | - | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY22801KFXI Infineon Technologies | 9 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY22801 | - | 55 % | 970 | 166.6MHz | - | - | 200 MHz | 30 MHz | - | + 70 C | - | Infineon Technologies | 1 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 1, 200 MHz | Tube | - | Active | Details | SOIC | 3.47 V | 3.14 V | - | 0.019048 oz | Industrial grade | 0 to 70 °C | Tube | CY22801KFXI | Programmable Clock Generators | 3.14V ~ 3.47V | LVCMOS | 8 | 3 Output | - | 3.3 V | 1 | 30 mA | Clock, Crystal | 1:3 | Yes | No/No | Industrial | - | Yes/No | - | - | - | - | ||
![]() CY24292LFXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-32 | 32-QFN (5x5) | CY24292 | - | 60 % | 490 | 100MHz | - | 200 ps | 25 MHz | 25 MHz | - | + 70 C | - | Infineon Technologies | 25 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 100 | Tray | - | Obsolete | Details | QFN EP | 3.6 V | 3 V | - | 0.006653 oz | Industrial grade | -40 to 85 °C | Tray | CY24292LFXI | Clock Generators | 3V ~ 3.6V | HCSL, LVCMOS, LVDS | 32 | 4 Output | - | 3.3 V | 1 | 135 mA | LVCMOS, LVTTL, Crystal | 1:5 | Yes | No/Yes | Industrial | PCI Express (PCIe) | - | - | - | - | - | ||
![]() CY25100KZXC46 Infineon Technologies | In Stock | - | Datasheet | - | - | - | CY25100 | - | - | 810 | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Yes | - | - | - | - | Tube | - | Active | Details | - | - | - | - | - | - | - | Tube | CY25100KZXC | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY25404ZXI011T Infineon Technologies | In Stock | - | Datasheet | - | - | - | CY25404 | - | - | 2000 | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | - | - | Reel | CY25404ZXI011 | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY22801SXC-030 Infineon Technologies | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | 485 | 200MHz | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Yes | - | - | - | - | Tube | - | Active | Details | - | 3.47 V | 3.14 V | - | - | - | 0°C ~ 70°C (TA) | Tube | - | Clock Generator | 3.14V ~ 3.47V | LVCMOS | - | - | - | 3.3 V | 1 | - | CMOS, Crystal | 1:3 | Yes | No/No | - | - | Yes/No | - | - | - | - | ||
![]() CY2545QC022 Infineon Technologies | 958 |
| Datasheet | Surface Mount | 24-UFQFN Exposed Pad | 24-QFN (4x4) | CY2545 | - | 60 % | 980 | 166MHz | - | - | 166 MHz | 48 MHz | - | + 70 C | - | Infineon Technologies | - | - | 0 C | Yes | - | SMD/SMT | - | - | Tray | - | Active | Details | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | - | Programmable Clock Generators | 2.25V ~ 3.6V | Clock | - | 8 Output | - | 2.5 V to 3.3 V | 4 | 22 mA | Clock, Crystal | 2:8 | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - |