- Series
- Mfr
- Product Status
- Package
- Package / Case
- Mounting Type
- Supplier Device Package
- Base Product Number
- Type
- Voltage - Supply
- Output
- Frequency-Max
Attribute column
Manufacturer
Infineon Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Level | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Supply Current | Mfr | Minimum Input Frequency | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Elements per Chip | Output Frequency Range | Package | Package Type | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Number of Channels | Number of Circuits | Operating Supply Current | Logic Function | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Screening Level | Divider/Multiplier | Output Level | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY24271ZXC Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TSSOP-28 | 28-TSSOP | CY24271 | - | - | 250 | 1.067MHz | Differential | - | - | 133 MHz | - | + 70 C | - | Infineon Technologies | 100 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 300 MHz to 800 MHz | Tube | - | Obsolete | Details | TSSOP | 2.625 V | 2.375 V | - | 0.014215 oz | Commercial grade | 0 to 70 °C | Tube | CY24271ZXC | PLL Clock Generator | 2.375V ~ 2.625V | Clock | 28 | - | - | 2.5 V | - | 1 Circuit | 130 mA | - | Clock | 1:4 | Yes with Bypass | Yes/Yes | Commercial | No/Yes | Differential | 0.95 mm | 9.8 mm | 4.5 mm | ||
![]() CY23S09ZXC-1H Infineon Technologies | 61 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY23S09 | - | - | 480 | 133.33MHz | - | - | - | 133 MHz | - | + 70 C | - | Infineon Technologies | 10 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 133.33 MHz | Tube | - | Active | Details | TSSOP | 3.6 V | 3 V | - | 0.006102 oz | Commercial grade | 0 to 70 °C | Tube | CY23S09ZXC | Zero Delay PLL Clock Buffer | 3V ~ 3.6V | LVCMOS | 16 | - | - | 3.3 V | - | 1 Circuit | - | - | LVCMOS, LVTTL | 1:9 | Yes with Bypass | No/No | Commercial | No/No | - | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY2305SXC-1H Infineon Technologies | 876 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY2305 | - | - | 970 | 133.33MHz | - | - | - | 133 MHz | - | + 70 C | - | Infineon Technologies | 10 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 133.33 MHz | Tube | SOIC | Active | Details | SOIC | 3.6 V | 3 V | - | 0.019048 oz | Commercial grade | 0 to 70 °C | Tube | CY2305SXC | Zero Delay PLL Clock Buffer | 3V ~ 3.6V | Clock | 8 | - | - | 3.3 V | 1 | 1 Circuit | - | Buffer | Clock | 1:5 | Yes | No/No | Commercial | No/No | - | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY23EP09SXI-1H Infineon Technologies | 27 |
| Datasheet | Surface Mount | SOIC-16 | 16-SOIC | CY23EP09 | - | - | 480 | 200MHz, 220MHz | - | - | - | 220 MHz | - | + 85 C | - | Infineon Technologies | 10 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 220 MHz | Tube | - | Active | Details | SOIC | 3.6 V | 2.3 V | - | 0.023492 oz | Industrial grade | -40 to 85 °C | Tube | CY23EP09SXI | Zero Delay PLL Clock Buffer | 2.5V, 3.3V | LVCMOS | 16 | - | - | 2.5 V, 3.3 V | - | 1 Circuit | - | - | LVCMOS, LVTTL | 1:9 | Yes with Bypass | No/No | Industrial | No/No | - | 1.48 mm | 9.98 mm | 3.9 mm | ||
![]() CY23EP05SXI-1T Infineon Technologies | 1462 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY23EP05 | - | - | 2500 | 133MHz, 167MHz | - | - | - | 220 MHz | - | + 85 C | - | Infineon Technologies | 10 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 220 MHz | Tape & Reel (TR) | - | Active | Details | SOIC | 3.6 V | 2.3 V | - | 0.019048 oz | Industrial grade | -40 to 85 °C | Reel | CY23EP05SXI | Zero Delay PLL Clock Buffer | 2.5V, 3.3V | LVCMOS | 8 | - | - | 2.5 V, 3.3 V | - | 1 Circuit | - | - | LVCMOS, LVTTL | 1:5 | Yes | No/No | Industrial | No/No | - | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY22381FXCT Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY22381 | - | - | 2500 | 200MHz | - | - | 200 MHz | 166 MHz | - | + 70 C | - | Infineon Technologies | 1 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 3 | 200 | Tape & Reel (TR) | - | Active | Details | SOIC | 3.465 V | 3.135 V | - | 0.019048 oz | Commercial grade | 0 to 70 °C | Reel | CY22381FX | Programmable Clock Generators | 3.135V ~ 3.465V | CMOS | 8 | - | - | 3.3 V | - | 1 | - | - | LVTTL, Crystal | 1:3 | Yes with Bypass | No/No | Commercial | Yes/No | - | - | - | - | ||
![]() CY2292FXIT Infineon Technologies | 22 |
| Datasheet | Surface Mount | SOIC-16 | 16-SOIC | CY2292 | - | - | 2500 | 60MHz, 80MHz | - | - | - | 30 MHz | - | + 85 C | - | Infineon Technologies | 1 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 3 | 0.076923 MHz to 80 MHz | Tape & Reel (TR) | - | Active | Details | SOIC | 5.5 V | 3 V | - | 0.023492 oz | Industrial grade | -40 to 85 °C | Reel | CY2292FX | Programmable PLL Clock Generator | 3.3V, 5V | CMOS | 16 | - | - | 3.3 V, 5 V | - | 3 Circuit | - | - | Clock, Crystal | 1:6 | Yes | No/No | Industrial | Yes/No | - | 1.48 mm | 9.98 mm | 3.99 mm | ||
![]() CY23S09ZXC-1HT Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY23S09 | - | - | 2500 | 133.33MHz | - | - | - | - | - | + 70 C | - | Infineon Technologies | - | - | 0 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | Details | - | 3.6 V | 3 V | - | 0.006102 oz | - | 0°C ~ 70°C | Reel | CY23S09ZXC | Zero Delay PLL Clock Buffer | 3V ~ 3.6V | LVCMOS | - | - | - | 3.3 V | - | 1 Circuit | - | - | LVCMOS, LVTTL | 1:9 | Yes with Bypass | No/No | - | No/No | - | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY22150FZXI Infineon Technologies | 11 | - | Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22150 | - | - | 480 | 166.6MHz | - | - | - | 133 MHz | - | + 85 C | - | Infineon Technologies | 1 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | 0.08 MHz to 166.6 MHz | Tube | - | Active | Details | TSSOP | 3.465 V | 3.135 V | - | 0.006102 oz | Industrial grade | -40 to 85 °C | Tube | CY22150FZX | Programmable PLL Clock Generator | 2.375V ~ 3.465V | CMOS | 16 | - | - | 3.3 V | - | 1 Circuit | - | - | LVCMOS, LVTTL, Crystal | 1:6 | Yes | No/No | Industrial | Yes/No | - | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY29972AXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TQFP-52 | 52-TQFP (10x10) | CY29972 | - | - | 160 | 125MHz | - | - | - | 480 MHz | - | + 85 C | - | Infineon Technologies | 200 MHz | - | - 40 C | Yes | - | SMD/SMT | - | 125 MHz | Tray | - | Obsolete | Details | - | 3.6 V | 2.9 V | - | 0.009171 oz | - | -40°C ~ 85°C | Tray | CY29972AXI | Zero Delay PLL Clock Buffer | 2.9V ~ 3.6V | Clock | - | - | - | 3.3 V | - | 1 Circuit | - | - | Clock, Crystal | 3:12 | Yes with Bypass | No/No | - | Yes/No | - | 1 mm | 10 mm | 10 mm | ||
![]() CY23EP05SXC-1H Infineon Technologies | 9 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY23EP05 | 4.97 x 3.98 x 1.47mm | - | 970 | 200MHz, 220MHz | - | - | - | 220 MHz | 3.6 V | + 70 C | 30 mA, 45 mA | Infineon Technologies | 10 MHz | 3 V | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 220 MHz | Tube | SOIC | Active | Details | SOIC | 3.6 V | 2.3 V | - | 0.019048 oz | Commercial grade | 0 to 70 °C | Tube | CY23EP05SXC | Zero Delay PLL Clock Buffer | 2.5V, 3.3V | LVCMOS | 8 | - | - | 2.5 V, 3.3 V | - | 1 Circuit | - | - | LVCMOS, LVTTL | 1:5 | Yes | No/No | Commercial | No/No | - | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY25568SXC Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SOIC-16 | 16-SOIC | CY25568 | - | - | 480 | 128MHz | - | - | - | 32 MHz | - | + 70 C | - | Infineon Technologies | 4 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 4 MHz to 128 MHz | Tube | - | Obsolete | Details | SOIC | 3.6 V | 2.9 V | - | 0.023492 oz | Commercial grade | 0 to 70 °C | Tube | CY25568SXC | PLL Clock Generator | 2.9V ~ 3.6V | Clock | 16 | - | - | 3.3 V | - | 1 Circuit | - | - | Clock, Crystal, Resonator | 1:4 | Yes | No/No | Commercial | Yes/Yes | - | 1.48 mm | 9.98 mm | 3.9 mm | ||
![]() CY22393FXC Infineon Technologies | 871 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22393 | - | 60 % | 960 | 200MHz | - | 400 ps | 200 MHz | 166 MHz | - | + 70 C | - | Infineon Technologies | 1 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 3 | 200 | Tube | - | Active | Details | TSSOP | - | - | - | 0.006102 oz | Commercial grade | 0 to 70 °C | Tube | CY22393FXC | Programmable Clock Generators | 3.135V ~ 3.465V | CMOS | 16 | 6 Output | CMOS | 3.3 V | - | 1 | 5 uA | - | LVTTL, Crystal | 1:6 | Yes with Bypass | No/No | Commercial | Yes/No | - | - | - | - | ||
![]() CY2303SXC Infineon Technologies | 591 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY2303 | - | - | 485 | 166.67MHz | - | - | - | 41.67 MHz | - | + 70 C | - | Infineon Technologies | 10 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 166.67 MHz | Tube | - | Active | Details | SOIC | 3.6 V | 3 V | - | 0.019048 oz | Commercial grade | 0 to 70 °C | Tube | CY2303SXC | PLL Clock Multiplier | 3V ~ 3.6V | LVCMOS | 8 | - | - | 3.3 V | - | 1 Circuit | - | - | LVCMOS, LVTTL | 1:3 | Yes | No/No | Commercial | No/Yes | - | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY7B993V-5AXC Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TQFP-100 | 100-TQFP (14x14) | CY7B993 | - | - | 90 | 100MHz | - | - | - | 100 MHz | - | + 70 C | - | Infineon Technologies | 12 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 12 MHz to 100 MHz | Tray | - | Obsolete | Details | TQFP | 3.63 V | 2.97 V | RoboClock | 0.023175 oz | Commercial grade | 0 to 70 °C | Tray | CY7B993V | Zero Delay PLL Clock Buffer | 2.97V ~ 3.63V | LVTTL | 100 | - | - | 3.3 V | - | 1 Circuit | - | - | LVPECL, LVTTL | 4:18 | Yes | No/No | Commercial | Yes/Yes | - | 1.4 mm | 14 mm | 14 mm | ||
![]() CY22393FXI Infineon Technologies | 614 | - | Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22393 | - | 55 % | 960 | 166MHz | - | 400 ps | 166 MHz | 150 MHz | - | + 85 C | - | Infineon Technologies | 1 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 3 | 166 | Tube | - | Active | Details | TSSOP | - | - | - | 0.006102 oz | Industrial grade | -40 to 85 °C | Tube | CY22393FXI | Programmable Clock Generators | 3.135V ~ 3.465V | CMOS | 16 | 6 Output | CMOS | 3.3 V | - | 1 | 100 mA | - | LVTTL, Crystal | 1:6 | Yes with Bypass | No/No | Industrial | Yes/No | - | - | - | - | ||
![]() CY23EP09ZXI-1HT Infineon Technologies | 22 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY23EP09 | - | - | 2500 | 200MHz, 220MHz | - | - | - | 220 MHz | - | + 85 C | - | Infineon Technologies | 10 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 220 MHz | Tape & Reel (TR) | - | Active | Details | TSSOP | 3.6 V | 2.3 V | - | 0.006102 oz | Industrial grade | -40 to 85 °C | Reel | CY23EP09ZXI | Zero Delay PLL Clock Buffer | 2.5V, 3.3V | LVCMOS | 16 | - | - | 2.5 V, 3.3 V | - | 1 Circuit | - | - | LVCMOS, LVTTL | 1:9 | Yes with Bypass | No/No | Industrial | No/No | - | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY2302SXC-1T Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY2302 | - | - | 2500 | 133MHz | - | - | - | 133 MHz | - | + 70 C | - | Infineon Technologies | 5 MHz | - | 0 C | Yes | - | SMD/SMT | - | 10 MHz to 133 MHz | Tape & Reel (TR) | - | Active | Details | - | 5.5 V | 3.135 V | - | 0.019048 oz | - | 0°C ~ 70°C | MouseReel | CY2302SXC | Zero Delay PLL Clock Multiplier | 3.3V, 5V | LVCMOS | - | - | - | 3.3 V, 5 V | - | 1 Circuit | - | - | LVCMOS, LVTTL | 1:2 | Yes | No/No | - | Yes/Yes | - | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY22150FZXC Infineon Technologies | 13 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22150 | 5.1 x 4.5 x 0.95mm | - | 960 | 200MHz | - | - | - | 133 MHz | 3.46 V | + 70 C | 45 mA | Infineon Technologies | 1 MHz | 3.13 V | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 80 kHz to 200 MHz | Tube | TSSOP | Active | Details | TSSOP | 7 V | - 0.5 V | - | 0.006102 oz | Commercial grade | 0 to 70 °C | Tube | CY22150FZX | Programmable PLL Clock Generator | 2.375V ~ 3.465V | CMOS | 16 | - | - | 3.3 V | - | 1 Circuit | - | - | LVCMOS, LVTTL, Crystal | 1:6 | Yes | No/No | Commercial | Yes/No | - | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY25812ZXC Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TSSOP-8 | 8-TSSOP | CY25812 | - | - | 810 | 64MHz | - | - | - | 32 MHz | - | + 70 C | - | Infineon Technologies | 4 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 8 MHz to 64 MHz | Tube | - | Obsolete | Details | TSSOP | 3.63 V | 2.97 V | - | 0.005573 oz | Commercial grade | 0 to 70 °C | Tube | CY25812ZXC | PLL Frequency Synthesizer | 2.97V ~ 3.63V | Clock | 8 | - | - | 3.3 V | - | 1 Circuit | - | - | Clock, Crystal, Resonator | 1:1 | Yes | No/No | Commercial | Yes/Yes | - | 1.1 mm | 3.1 mm | 4.5 mm |