- Series
- Mfr
- Product Status
- Package
- Package / Case
- Mounting Type
- Supplier Device Package
- Base Product Number
- Type
- Voltage - Supply
- Output
- Frequency-Max
Attribute column
Manufacturer
Infineon Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Frequency-Max | Frequency(Max) | Mfr | Package | Product Status | Operating Temperature | Series | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Resistor Type | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Supply Current-Max | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Consumer IC Type | Resistance Tolerance | Divider/Multiplier | Number of Bands | Noise Figure | Built-in IF Amplifier | Input Frequency-Min (RF) | Product Length | Product Width | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY24130KZXC-1 Infineon | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | CY24130 | 148.5MHz | - | Infineon Technologies | Tube | Obsolete | 0°C ~ 70°C | HOTlink II™ | - | - | - | - | - | Clock Generator, Fanout Distribution | - | - | - | - | - | - | 3.135V ~ 3.465V | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | 1 | - | - | - | CMOS, Crystal | 1:2 | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY2542FC Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | Tray | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY26121KZC-21T Infineon | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | CY26121 | 33.33MHz | - | Infineon Technologies | Tape & Reel (TR) | Obsolete | 0°C ~ 70°C | PacketClock™ | - | - | - | - | 50.0000 ppm/°C | Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator | 562 kOhm | - | - | - | - | 0.1 W | 3.135V ~ 3.465V | - | - | - | - | - | High Reliability, MIL-PRF-55182 | - | Clock | - | - | - | - | - | 1 | - | - | - | Clock, Crystal | 1:5 | Yes with Bypass | No/No | - | 1 | Yes/No | - | - | - | - | 4.75 | - | - | - | - | - | - | ||
![]() CY2412SXC-1T Infineon | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | CY2412 | 54MHz | - | Infineon Technologies | Tape & Reel (TR) | Obsolete | 0°C ~ 70°C | - | - | - | - | - | 25 ppm/°C | Clock Generator, Fanout Distribution | 665 Ohm | - | - | - | - | 0.25 W | 3.14V ~ 3.47V | - | - | - | - | - | High Reliability | - | CMOS | - | - | - | - | - | 1 | - | - | - | Clock | 1:3 | Yes | No/No | - | 0.1 | Yes/No | - | - | - | - | 3.2 | 1.6 | - | - | - | - | - | ||
![]() TUA6034-T Infineon Technologies | 2810 | - | Datasheet | Surface Mount | - | TSSOP | 38 | - | - | - | 863.25MHz | - | - | - | - | - | e3 | 3 (168 Hours) | 38 | EAR99 | - | - | - | MATTE TIN | 125°C | -20°C | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.5mm | - | NOT SPECIFIED | - | 38 | Not Qualified | 5V | 5V | AUTOMOTIVE | - | 5.5V | 4.5V | 89mA | - | - | - | - | VIDEO TUNER | - | - | 3 | 8 dB | YES | 44.25MHz | - | - | 1.2mm | 9.7mm | 4.4mm | RoHS Compliant | Lead Free |