- Series
- Mfr
- Product Status
- Package
- Package / Case
- Mounting Type
- Supplier Device Package
- Base Product Number
- Type
- Voltage - Supply
- Output
- Frequency-Max
Attribute column
Manufacturer
Infineon Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Supply Current | Mfr | Minimum Input Frequency | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Elements per Chip | Output Frequency Range | Package | Package Type | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Screening Level | Divider/Multiplier | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY27410LTXI-002T Infineon Technologies | In Stock | - | - | Surface Mount | QFN-48 | 48-QFN (7x7) | - | - | 60 % | 2000 | 250MHz, 700MHz | 50 ps | 700 MHz | 700 MHz | - | + 85 C | - | Infineon Technologies | - | - | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | Details | - | 3.46 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Reel | CY27410 | Clock Generators | 1.71V ~ 1.89V, 2.25V ~ 2.75V, 3.13V ~ 3.46V | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 12 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 38 mA | LVCMOS, Crystal | 3:12 | Yes with Bypass | Yes/Yes | - | Yes/No | - | - | - | ||
![]() CY22394FXC Infineon Technologies | 59 | - | Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22394 | - | - | 480 | 200MHz, 400MHz | - | - | 166 MHz | - | + 70 C | - | Infineon Technologies | 1 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 3 | 100 MHz to 400 MHz | Tube | - | Active | Details | TSSOP | 3.465 V | 3.135 V | 0.006102 oz | Commercial grade | 0 to 70 °C | Tube | CY22394FXC | Programmable PLL Clock Generator | 3.135V ~ 3.465V | CMOS, PECL | 16 | - | - | 3.3 V | 3 Circuit | - | LVTTL, Crystal | 1:5 | Yes with Bypass | No/Yes | Commercial | Yes/No | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY23EP09ZXC-1HT Infineon Technologies | 940 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY23EP09 | - | - | 2500 | 200MHz, 220MHz | - | - | 220 MHz | - | + 70 C | - | Infineon Technologies | 10 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 220 MHz | Tape & Reel (TR) | - | Active | Details | TSSOP | 3.6 V | 2.3 V | 0.006102 oz | Commercial grade | 0 to 70 °C | Reel | CY23EP09ZXC | Zero Delay PLL Clock Buffer | 2.5V, 3.3V | LVCMOS | 16 | - | - | 2.5 V, 3.3 V | 1 Circuit | - | LVCMOS, LVTTL | 1:9 | Yes with Bypass | No/No | Commercial | No/No | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY25100SXCF Infineon Technologies | 2500 | - | Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY25100 | - | 55 % | 485 | 200MHz | - | 200 MHz | 166 MHz | - | + 70 C | - | Infineon Technologies | 8 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 3, 200 MHz | Tube | - | Active | Details | SOIC | - | - | 0.019048 oz | Commercial grade | 0 to 70 °C | Tube | CY25100SXCF | Programmable Clock Generators | 3.13V ~ 3.45V | CMOS | 8 | 2 Output | CMOS | 3.3 V | 1 | 25 mA | CMOS, Crystal | 1:2 | Yes | No/No | Commercial | Yes/No | - | - | - | ||
![]() CY22392FXCT Infineon Technologies | 49 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22392 | - | - | 2500 | 200MHz | - | 200 MHz | 166 MHz | - | + 70 C | - | Infineon Technologies | 1 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 3 | 200 | Tape & Reel (TR) | - | Active | Details | TSSOP | - | - | 0.006102 oz | Commercial grade | 0 to 70 °C | Reel | CY22392FX | Programmable Clock Generators | 3.135V ~ 3.465V | LVCMOS | 16 | - | - | 3.3 V | 1 | - | LVTTL, Crystal | 1:6 | Yes with Bypass | No/No | Commercial | Yes/No | - | - | - | ||
![]() CY22381FXI Infineon Technologies | 1308 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY22381 | - | 55 % | 970 | 166MHz | 200 ps | 200 MHz | 166 MHz | - | + 70 C | - | Infineon Technologies | 1 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 3 | 166 | Tube | - | Active | Details | SOIC | 3.465 V | 3.135 V | 0.019048 oz | Industrial grade | -40 to 85 °C | Tube | CY22381FX | Programmable Clock Generators | 3.135V ~ 3.465V | CMOS | 8 | 3 Output | - | 3.3 V | 1 | 70 mA | LVTTL, Crystal | 1:3 | Yes with Bypass | No/No | Industrial | Yes/No | - | - | - | ||
![]() CY2292FXCT Infineon Technologies | 19 |
| Datasheet | Surface Mount | SOIC-16 | 16-SOIC | CY2292 | - | - | 2500 | 66.6MHz, 90MHz | - | - | 30 MHz | - | + 70 C | - | Infineon Technologies | 1 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 3 | 0.076923 MHz to 90 MHz | Tape & Reel (TR) | - | Active | Details | SOIC | 5.5 V | 3 V | 0.023492 oz | Commercial grade | 0 to 70 °C | Reel | CY2292FX | Programmable PLL Clock Generator | 3.3V, 5V | CMOS | 16 | - | - | 3.3 V, 5 V | 3 Circuit | - | Clock, Crystal | 1:6 | Yes | No/No | Commercial | Yes/No | 1.48 mm | 9.98 mm | 3.9 mm | ||
![]() CY2303SXCT Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY2303 | - | - | 2500 | 166.67MHz | - | - | 41.67 MHz | - | + 70 C | - | Infineon Technologies | 10 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 166.67 MHz | Tape & Reel (TR) | - | Active | Details | SOIC | 3.6 V | 3 V | 0.019048 oz | Commercial grade | 0 to 70 °C | Reel | CY2303SXC | PLL Clock Multiplier | 3V ~ 3.6V | LVCMOS | 8 | - | - | 3.3 V | 1 Circuit | - | LVCMOS, LVTTL | 1:3 | Yes | No/No | Commercial | No/Yes | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY23EP09SXC-1H Infineon Technologies | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | CY23EP09 | - | - | 240 | 200MHz, 220MHz | - | - | 220 MHz | - | + 70 C | - | Infineon Technologies | 10 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 220 MHz | Tube | - | Obsolete | Details | SOIC | 3.6 V | 2.3 V | 0.023492 oz | Commercial grade | 0 to 70 °C | Tube | CY23EP09SXC | Zero Delay PLL Clock Buffer | 2.5V, 3.3V | LVCMOS | 16 | - | - | 2.5 V, 3.3 V | 1 Circuit | - | LVCMOS, LVTTL | 1:9 | Yes with Bypass | No/No | Commercial | No/No | 1.48 mm | 9.98 mm | 3.9 mm | ||
![]() CY223931FXI Infineon Technologies | 1190 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY223931 | - | 60 % | 1920 | 166MHz | 400 ps | 166 MHz | 150 MHz | - | + 85 C | - | Infineon Technologies | 1 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 3 | 166 | Tube | - | Active | Details | TSSOP | - | - | 0.006102 oz | Industrial grade | -40 to 85 °C | Tube | CY223931FX | Programmable Clock Generators | 3.135V ~ 3.465V | CMOS | 16 | 6 Output | LVPECL | 3.3 V | 1 | 100 mA | LVTTL, Crystal | 1:6 | Yes with Bypass | No/No | Industrial | Yes/No | - | - | - | ||
![]() CY22801KSXC-029 Infineon Technologies | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | 485 | 200MHz | - | - | - | - | - | - | Infineon Technologies | - | - | - | Yes | - | - | - | - | Tube | - | Active | Details | - | 3.47 V | 3.14 V | - | - | 0°C ~ 70°C (TA) | Tube | - | Clock Generator | 3.14V ~ 3.47V | LVCMOS | - | - | - | 3.3 V | 1 | - | CMOS, Crystal | 1:3 | Yes | No/No | - | Yes/No | - | - | - | ||
![]() CY25560SXIT Infineon Technologies | 22 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY25560 | - | - | 2500 | 100MHz | - | - | 100 MHz | - | + 85 C | - | Infineon Technologies | 25 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | - | Tape & Reel (TR) | - | Active | Details | SOIC | 3.63 V | 2.97 V | 0.019048 oz | Industrial grade | -40 to 85 °C | Reel | CY25560 | PLL Frequency Synthesizer | 2.97V ~ 3.63V | Clock | 8 | - | - | 3.3 V | 1 | - | Clock, Crystal | 1:1 | Yes | No/No | Industrial | Yes/No | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY23EP05SXI-1 Infineon Technologies | 30 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY23EP05 | - | - | 485 | 133MHz, 167MHz | - | - | 220 MHz | - | + 85 C | - | Infineon Technologies | 10 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 220 MHz | Tube | - | Active | Details | SOIC | 3.6 V | 2.3 V | 0.019048 oz | Industrial grade | -40 to 85 °C | Tube | CY23EP05SXI | Zero Delay PLL Clock Buffer | 2.5V, 3.3V | LVCMOS | 8 | - | - | 2.5 V, 3.3 V | 1 Circuit | - | LVCMOS, LVTTL | 1:5 | Yes | No/No | Industrial | No/No | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY23FP12OXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SSOP-28 | 28-SSOP | CY23FP12 | - | - | 94 | 166.7MHz | - | - | 166.7 MHz | - | + 85 C | - | Infineon Technologies | 10 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 166.7 MHz | Tube | - | Obsolete | Details | SSOP | 3.465 V | 3.135 V | 0.025045 oz | Industrial grade | -40 to 85 °C | Tube | CY23FP12OXI | Zero Delay Programmable PLL Clock Buffer | 2.5V, 3.3V | LVCMOS | 28 | - | - | 3.3 V | 1 Circuit | - | LVCMOS, LVTTL | 2:12 | Yes | No/No | Industrial | Yes/No | 1.85 mm | 10.4 mm | 5.6 mm | ||
![]() CY22394FXCT Infineon Technologies | 22 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22394 | - | - | 2500 | 200MHz, 400MHz | - | - | 166 MHz | - | + 70 C | - | Infineon Technologies | 1 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 3 | 100 MHz to 400 MHz | Tape & Reel (TR) | - | Active | Details | TSSOP | 3.465 V | 3.135 V | 0.006102 oz | Commercial grade | 0 to 70 °C | Reel | CY22394FXC | Programmable PLL Clock Generator | 3.135V ~ 3.465V | CMOS, PECL | 16 | - | - | 3.3 V | 3 Circuit | - | LVTTL, Crystal | 1:5 | Yes with Bypass | No/Yes | Commercial | Yes/No | 0.95 mm | 5.1 mm | 4.5 mm | ||
![]() CY25560SXI Infineon Technologies | 798 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY25560 | - | 55 % | 970 | 100MHz | - | 100 MHz | 100 MHz | - | + 85 C | - | Infineon Technologies | 25 MHz | - | - 40 C | Yes | Surface Mount | SMD/SMT | 1 | - | Tube | - | Active | Details | SOIC | 3.63 V | 2.97 V | 0.019048 oz | Industrial grade | -40 to 85 °C | Tube | CY25560 | Clock Generators | 2.97V ~ 3.63V | Clock | 8 | 1 Output | - | 3.3 V | 1 | 42 mA | Clock, Crystal | 1:1 | Yes | No/No | Industrial | Yes/No | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY2305SXC-1HT Infineon Technologies | 89 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY2305 | - | - | 2500 | 133.33MHz | - | - | 133 MHz | - | + 70 C | - | Infineon Technologies | 10 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | 10 MHz to 133.33 MHz | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | SOIC | 3.6 V | 3 V | 0.019048 oz | Commercial grade | 0 to 70 °C | MouseReel | CY2305SXC | Zero Delay PLL Clock Buffer | 3V ~ 3.6V | Clock | 8 | - | - | 3.3 V | 1 Circuit | - | Clock | 1:5 | Yes | No/No | Commercial | No/No | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY22392FXC Infineon Technologies | 1412 |
| Datasheet | Surface Mount | TSSOP-16 | 16-TSSOP | CY22392 | 5.1 x 4.5 x 0.95mm | 55 % | 1920 | 200MHz | 400 ps | 200 MHz | 166 MHz | 3.46 V | + 70 C | 100 (Typ.) mA | Infineon Technologies | 1 MHz | 3.13 V | 0 C | Yes | Surface Mount | SMD/SMT | 3 | 200 | Tube | TSSOP | Active | Details | TSSOP | - | - | 0.006102 oz | Commercial grade | 0 to 70 °C | Tube | CY22392FX | Programmable Clock Generators | 3.135V ~ 3.465V | LVCMOS | 16 | 6 Output | CMOS | 3.3 V | 1 | 100 mA | LVTTL, Crystal | 1:6 | Yes with Bypass | No/No | Commercial | Yes/No | 0.95mm | 5.1mm | 4.5mm | ||
![]() CY25560SXC Infineon Technologies | 26 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY25560 | - | - | 970 | 100MHz | - | - | 100 MHz | - | + 70 C | - | Infineon Technologies | 25 MHz | - | 0 C | Yes | Surface Mount | SMD/SMT | 1 | - | Tube | - | Active | Details | SOIC | 3.63 V | 2.97 V | 0.019048 oz | Commercial grade | 0 to 70 °C | Tube | CY25560 | PLL Frequency Synthesizer | 2.97V ~ 3.63V | Clock | 8 | - | - | 3.3 V | 1 | - | Clock, Crystal | 1:1 | Yes | No/No | Commercial | Yes/No | 1.48 mm | 4.98 mm | 3.99 mm | ||
![]() CY23S05SXC-1HT Infineon Technologies | 22 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY23S05 | - | - | 2500 | 133.33MHz | - | - | - | - | + 70 C | - | Infineon Technologies | - | - | 0 C | Yes | - | SMD/SMT | - | 10 MHz to 133.33 MHz | Tape & Reel (TR) | - | Active | Details | - | 3.6 V | 3 V | 0.019048 oz | - | 0°C ~ 70°C | Reel | CY23S05SXC | Zero Delay PLL Clock Buffer | 3V ~ 3.6V | LVCMOS | - | - | - | 3.3 V | 1 Circuit | - | LVCMOS, LVTTL | 1:5 | Yes | No/No | - | No/No | 1.48 mm | 4.98 mm | 3.99 mm |