- Series
- Package / Case
- Mfr
- Package
- Product Status
- Packaging
- RoHS
- Operating Temperature
- Mounting Type
- Supplier Device Package
- Factory Pack QuantityFactory Pack Quantity
- Interface
Attribute column
Manufacturer
Infineon Data Acquisition - Touch Screen Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Interface | Operating Supply Current | Input Type | Current - Supply | Number of Inputs | Resolution | Resolution (Bits) | Touchscreen | Voltage Reference | Proximity Detection | Product | LED Driver Channels |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYAT817AZS72-3B002 Infineon Technologies | 36 |
| Datasheet | - | TQFP-100 | - | - | 900 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 1.71 V | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81652-100AS48T Infineon Technologies | 36 |
| Datasheet | - | TQFP-100 | - | - | 1500 | I2C, SPI | + 105 C | - | - 40 C | - | SMD/SMT | - | - | Details | 5.5 V | 1.71 V | TrueTouch | - | - | Reel | CYAT8165x | Capacitive Touch Controller | - | - | - | 10 Key | - | - | 32 bit | - | - | - | - | - | - | ||
![]() CYAT817AZA98-5BFBA Infineon Technologies | 19 |
| Datasheet | - | - | - | - | 720 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 1.71 V | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYAT817AZS98-5BFFE Infineon Technologies | 36 |
| Datasheet | - | TQFP-128 | - | - | 720 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 1.71 V | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81650-64AS48T Infineon Technologies | 36 |
| Datasheet | - | TQFP-64 | - | - | 1500 | I2C, SPI | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Reel | CYAT8165x | Automotive | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81659-64AS48T Infineon Technologies | In Stock | - | Datasheet | - | TQFP-64 | - | - | 1500 | I2C, SPI | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Reel | CYAT8165x | Automotive | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81655-64AS48 Infineon Technologies | 19 |
| Datasheet | - | TQFP-64 | - | - | 1600 | I2C, SPI | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Tray | CYAT8165x | Automotive | - | - | 20 mA | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81652-64AS48 Infineon Technologies | 36 |
| Datasheet | - | TQFP-64 | - | - | 1600 | I2C, SPI | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Tray | CYAT8165x | Automotive | - | - | 20 mA | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81650-64AA48 Infineon Technologies | In Stock | - | Datasheet | - | TQFP-64 | - | - | 1600 | I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Tray | CYAT8165x | Automotive | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81655-64AS48T Infineon Technologies | 36 | - | Datasheet | - | TQFP-64 | - | - | 1500 | I2C, SPI | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Cut Tape | CYAT8165x | Automotive | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CY8CTMA1036AA-13T Infineon Technologies | 36 |
| Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | 1500 | - | - | Infineon Technologies | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | CYAT817 | - | 1.71V ~ 5.5V, 2.6V ~ 5.5V | I²C, SPI | - | - | - | - | - | 32 b | 2 Wire Capacitive | Internal | - | - | - | ||
![]() CY8CTMA768AS-33T Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | 1500 | - | - | Infineon Technologies | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | Reel | CYAT817 | - | 1.71V ~ 5.5V, 2.6V ~ 5.5V | I²C, SPI | - | - | - | - | - | 32 b | 2 Wire Capacitive | Internal | - | - | - | ||
![]() CYAT81659-64AA48 Infineon Technologies | 36 |
| Datasheet | - | TQFP-64 | - | - | 1600 | I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Tray | CYAT8165x | Automotive | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81658-64AA48T Infineon Technologies | 19 |
| Datasheet | - | TQFP-64 | - | - | 1500 | I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Reel | CYAT8165x | Automotive | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81658-64AS48T Infineon Technologies | 1158 |
| Datasheet | - | TQFP-64 | - | - | 1500 | I2C, SPI | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Reel | CYAT8165x | Automotive | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81658-64AA48 Infineon Technologies | 4800 |
| Datasheet | - | TQFP-64 | - | - | 1600 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Tray | CYAT8165x | Automotive | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CYAT81655-64AA48 Infineon Technologies | 49 |
| Datasheet | - | TQFP-64 | - | - | 1600 | I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5.5 V | 3 V | TrueTouch | - | - | Tray | CYAT8165x | Automotive | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | ||
![]() CY8CMBR2110-24LQXI Infineon Technologies | 53 |
| Datasheet | Surface Mount | QFN-24 | 32-QFN (5x5) | CY8CMBR2110 | 980 | I2C | - | Infineon Technologies | - | Yes | SMD/SMT | Tray | Active | Details | - | - | CapSense | 0.032741 oz | -40°C ~ 85°C | Tray | CY8CMBR2110 | Buttons | 1.71V ~ 5.5V | I²C | - | - | 3.4mA | Up to 10 | - | - | - | - | No | - | Up to 10 | ||
![]() CYAT81685-100AS61Z Infineon Technologies | 30 |
| Datasheet | - | TQFP-100 | - | - | 900 | I2C, SPI | + 105 C | - | - 40 C | - | SMD/SMT | - | - | Details | 5.5 V | 1.71 V | TrueTouch | - | - | Tray | CYAT81685 | Capacitive Touch Controller | - | - | - | 10 Key | - | - | - | - | - | - | - | - | - | ||
![]() CYAT81658-100AS48T Infineon Technologies | 1530 |
| Datasheet | - | TQFP-100 | - | - | 1500 | I2C, SPI | + 105 C | - | - 40 C | - | SMD/SMT | - | - | Details | 5.5 V | 1.71 V | TrueTouch | - | - | Reel | CYAT8165x | Capacitive Touch Controller | - | - | - | 10 Key | - | - | - | - | - | - | - | - | - |