- Series
- Package / Case
- Mfr
- Package
- Product Status
- Packaging
- RoHS
- Operating Temperature
- Mounting Type
- Supplier Device Package
- Factory Pack QuantityFactory Pack Quantity
- Interface
Attribute column
Manufacturer
Infineon Data Acquisition - Touch Screen Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Base Product Number | Category | Contact Materials | Content | Dim | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Package | Package Type | Product Depth (mm) | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tradename | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Termination | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Contact Type | Pitch | Voltage - Supply | Orientation | Depth | Pin Count | Contact Finish | Operating Supply Voltage | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Number of Channels | Interface | Load Capacitance | Output Current | Input Type | Current - Supply | Number of Inputs | Resolution | Sensor Type | Screening Level | Resolution (Bits) | Touchscreen | Voltage Reference | Proximity Detection | Features | LED Driver Channels | Flammability | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Card Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY8CMBR3002-SX1I Infineon Technologies | 9354 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | - | CY8CMBR3002 | Sensors and Transducers Tools | - | - | - | - | 2910 | GPO | + 85 C | Infineon Technologies | - 40 C | Yes | Surface Mount | SMD/SMT | - | Tube | - | - | Active | Details | SOIC | 5.5 V | 1.71 V | CapSense | - | 0.019048 oz | Industrial grade | -40 to 85 °C | Tube | CY8CMBR3 | - | Capacitive Touch Controller | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | 8 | - | 1.8 V, 2 V to 5.5 V | - | - | - | - | - | Open Drain | - | - | 2 Key | 140mA | Up to 2 | - | - | Industrial | - | - | - | Yes | - | Up to 1 | - | - | - | - | - | - | - | - | ||
![]() CY8CMBR3106S-LQXI Infineon Technologies | 3181 |
| Datasheet | Surface Mount | QFN-24 | 24-QFN (4x4) | - | CY8CMBR3106 | Sensors and Transducers Tools | - | - | - | - | 2450 | I2C | + 85 C | Infineon Technologies | - 40 C | Yes | Surface Mount | SMD/SMT | - | Tray | - | - | Active | Details | QFN | 5.5 V | 1.71 V | CapSense | - | 0.032741 oz | Industrial grade | -40 to 85 °C | Tray | CY8CMBR3 | - | Capacitive Touch Controller | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | 24 | - | 1.8 V, 2 V to 5.5 V | - | - | - | - | - | I²C | - | - | 11 Key | 140mA | Up to 11 | - | - | Industrial | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CMBR3002-SX1IT Infineon Technologies | 2537 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | - | CY8CMBR3002 | - | - | - | - | 4.97 x 3.98 x 1.47mm | 2500 | GPO | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SOIC | - | Active | Details | - | 5.5 V | 1.71 V | - | 1.8 V | 0.019048 oz | - | -40 to 85 °C | Cut Tape | CapSense® Express™ SmartSense™ | - | Capacitive Touch Controller | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | 8 | - | 1.71 V to 5.5 V | - | - | - | - | 1 | Open Drain | 45 pF | 85 mA | 2 Button, 2 Capacitive Sensing | 140mA | Up to 2 | 7 Bit | Touch Screen Controllers | - | - | - | - | Yes | - | Up to 1 | - | - | 1.47mm | 4.97mm | 3.98mm | - | - | - | ||
![]() CY8CMBR3108-LQXIT Infineon Technologies | 30000 | - | Datasheet | Surface Mount | QFN-16 | 16-QFN (3x3) | - | CY8CMBR3108 | Capacitive Sense Controller | - | - | - | - | 2500 | I2C, GPO | + 85 C | Infineon Technologies | - 40 C | Yes | Surface Mount | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | QFN | - | Active | Details | QFN | 5.5 V | 1.71 V | - | - | 0.002014 oz | Industrial grade | -40 to 85 °C | MouseReel | CapSense® Express™ SmartSense™ | - | Capacitive Touch Controller | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | 16 | - | 1.71 V to 5.5 V | - | - | - | - | - | I²C | - | 85 mA | 8 Button, 8 Capacitive Sensing | 140mA | Up to 8 | - | - | Industrial | - | - | - | Yes | - | Up to 4 | - | - | - | - | - | - | - | - | ||
![]() CY8CMBR3110-SX2IT Infineon Technologies | 60000 | - | Datasheet | Surface Mount | SOIC-16 | 16-SOIC | - | CY8CMBR3110 | - | - | - | - | - | 2500 | I2C, GPO | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | 5.5 V | 1.71 V | - | - | 0.009877 oz | - | -40 to 85 °C | Cut Tape | CapSense® Express™ SmartSense™ | - | Capacitive Touch Controller | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | 1.71 V to 5.5 V | - | - | - | - | 1 | I²C | 45 pF | 85 mA | 10 Button, 10 Capacitive Sensing | 140mA | Up to 10 | 7 Bit | - | - | - | - | - | Yes | - | Up to 5 | - | - | - | - | - | - | - | - | ||
![]() CY8CMBR3106S-LQXIT Infineon Technologies | 19 |
| Datasheet | Surface Mount | QFN-24 | 24-QFN (4x4) | - | CY8CMBR3106 | Proximity Sensor | - | - | - | - | 2500 | I2C | + 85 C | Infineon Technologies | - 40 C | Yes | Surface Mount | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | 5.5 V | 1.71 V | - | - | 0.032741 oz | Industrial grade | -40 to 85 °C | MouseReel | CapSense® Express™ SmartSense™ | - | Capacitive Touch Controller | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | 1.71 V to 5.5 V | - | - | - | - | - | I²C | - | 85 mA | 11 Button, 16 Capacitive Sensing | 140mA | Up to 11 | 7 bit | - | Industrial | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CMBR3116-LQXIT Infineon Technologies | 1613 |
| Datasheet | Surface Mount | QFN-24 | 24-QFN (4x4) | - | CY8CMBR3116 | - | - | - | - | - | 2500 | I2C, GPO | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | 5.5 V | 1.71 V | - | - | 0.032741 oz | - | -40 to 85 °C | MouseReel | CapSense® Express™ SmartSense™ | - | Capacitive Touch Controller | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | 1.71 V to 5.5 V | - | - | - | - | 1 | I²C | 45 pF | 85 mA | 16 Button, 16 Capacitive Sensing | 140mA | Up to 16 | 7 Bit | - | - | - | - | - | Yes | - | Up to 8 | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA460AS-33T Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | - | 1500 | - | - | Infineon Technologies | - | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | Details | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | CYAT817 | - | - | - | - | - | - | - | - | - | 1.71V ~ 5.5V, 2.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | 32 b | 2 Wire Capacitive | Internal | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA768AS-33 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | - | 900 | - | - | Infineon Technologies | - | Yes | - | - | - | Tray | - | - | Last Time Buy | Details | - | - | - | - | - | 0.001369 oz | - | -40°C ~ 105°C (TA) | Tray | CYAT817 | - | - | - | - | - | - | - | - | - | 1.71V ~ 5.5V, 2.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | 32 b | 2 Wire Capacitive | Internal | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA1036AA-13T Infineon Technologies | 36 |
| Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | - | 1500 | - | - | Infineon Technologies | - | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | Details | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | CYAT817 | - | - | - | - | - | - | - | - | - | 1.71V ~ 5.5V, 2.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | 32 b | 2 Wire Capacitive | Internal | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA768AS-33T Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | - | - | - | - | 1500 | - | - | Infineon Technologies | - | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | Details | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | CYAT817 | - | - | - | - | - | - | - | - | - | 1.71V ~ 5.5V, 2.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | 32 b | 2 Wire Capacitive | Internal | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP8649AT Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP8133ATT Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP7915FTT Infineon | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | (W x H x D) 9.9 x 4.8 x 12 mm | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8mm | - | 9.9mm | - | - | - | ||
![]() CP8412ATT Infineon | In Stock | - | - | Through Hole | - | - | Diallyl Phthalate (DAP) | 317-032 | - | Copper Alloy | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | 317 | Wire Wrap | - | 32 | Green | - | 1 | Female | Cantilever with Back-Up Spring | 0.156 (3.96mm) | - | - | - | - | Gold | - | Non Specified - Single Edge | Single | 32 | Top Mount Opening, Threaded Insert, M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
![]() CP8063AT Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | ||
![]() CYFP10020I00 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYFP10021I01-1 Infineon | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Surface Mount | -40C to 85C | Tray | - | 5(mm) | Obsolete | - | - | - | - | - | - | - | Industrial grade | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | 0.9(mm) | ||
![]() CP8063ATT Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP8697AT Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |