- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Program Memory Size
- RoHS
- Package / Case
- Mfr
- Moisture Sensitive
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Series
Attribute column
Manufacturer
Infineon Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Output Power | Data Bus Width | Product Type | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Controller Series | Product Category | ADC Resolution | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM43242KFFBG Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | ARM Cortex M3 | - | - | - | - | - | - | 168 | - | - | - | 300 Mbps | + 70 C | - | - 10 C | Yes | - | - | - | - | Details | 171 mA | - | 1.26 V | 1.14 V | - | - | - | Tray | - | Bluetooth | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 606 kB | - | 8.5 dBm | - | - | - | - | - | - | - 89.5 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW43455XKUBGT Infineon Technologies | 5000 | - | Datasheet | Surface Mount | WLBGA-140 | 140-WLBGA (4.47x5.27) | CYW43455 | - | ARM Cortex M3, ARM Cortex R4 | - | - | - | - | - | - | 5000 | - | - | - | 433.3 Mbps | + 85 C | Infineon Technologies | - 30 C | - | SMD/SMT | - | Tape & Reel (TR) | Not For New Designs | Details | - | - | 1.26 V | 1.14 V | - | - | -30°C ~ 85°C | MouseReel | - | Bluetooth, Wi-Fi | - | - | 1.2V ~ 3.3V | 2.4GHz, 5GHz | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 768 B | - | 8.5 dBm | - | - | 802.11a/b/g/n, Bluetooth v4.1 | - | 12dBm | Bluetooth, WiFi | - 95.5 dBm | 433.3Mbps | I²S, SPI, UART | 55mA | 400mA | 8DPSK, DQPSK, GFSK | 15 | - | - | - | - | - | - | - | ||
![]() BCM20707UA1KFFB1G Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | ARM Cortex M3 | - | - | - | - | - | - | 490 | - | - | - | 2 Mbps | + 85 C | - | - 30 C | Yes | - | - | - | - | Details | 26.4 mA | 60 mA | 1.26 V | 1.14 V | - | - | - | Tray | - | Bluetooth | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 848 kB | - | 9 dBm | - | - | - | - | - | - | - 93.5 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM4322KFBGH Infineon Technologies | 243 | - | - | - | - | - | - | - | ARM Cortex M3 | - | - | - | - | - | - | 176 | - | - | - | 300 Mbps | - | - | - | Yes | - | - | - | - | Details | - | - | 1.26 V | 1.14 V | - | - | - | Tray | - | Wi-Fi | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 dBm, 18 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CLED03D02-56LTXI Infineon Technologies | 903 |
| Datasheet | Surface Mount | QFN-56 | 56-QFN (8x8) | CY8CLED03 | - | M8C | 8 bit, 9 bit | - | 1 kB | SRAM | 2 kB | EEPROM | 260 | API, DALI, DMX512, I2C, SPI, UART, USB | - | 48 MHz | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 14 I/O | Tray | Obsolete | Details | - | - | - | - | PowerPSoC | 0.006751 oz | -40°C ~ 85°C | Tray | CY8CLED03D02 | - | Intelligent LED Driver | - | 4.75V ~ 5.25V | - | - | 5 V | DALI, DMX512, I²C, IrDA, SPI, UART/USART | - | 16 mA | - | - | 1K x 8 | - | M8C | - | Flash | - | 16 kB | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | CY8CLED | - | 12 bit | - | 1 mm | 8 mm | 8 mm | ||
![]() CYBL10563-56LQXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | - | - | ARM Cortex M0 | - | - | - | - | - | - | 260 | - | - | - | 1 Mbps | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tray | Obsolete | Details | 16.4 mA | 15.6 mA | 5.5 V | 1.9 V | - | 0.006751 oz | -40°C ~ 105°C | Tray | CYBL10563 | Bluetooth | - | - | 1.8V ~ 5.5V | 2.4GHz | 2.4 GHz | - | I2C/I2S/SPI/UART | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | - | - | - | 128 kB | - | 3 dBm | 32 Bit | - | Bluetooth v4.1 | - | 3dBm | Bluetooth | - 89 dBm | 1Mbps | I²C, I²S, SPI, UART | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | GFSK | 36 | - | - | - | ARM Cortex M0 | - | - | - | ||
![]() CYBL10163-56LQXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | - | - | ARM Cortex M0 | - | - | - | - | - | - | 260 | - | - | - | 1 Mbps | + 105 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tray | Obsolete | Details | 16.4 mA | 15.6 mA | 5.5 V | 1.9 V | - | 0.006751 oz | -40°C ~ 105°C | Tray | CYBL10163 | Bluetooth | - | - | 1.8V ~ 5.5V | 2.4GHz | 2.4 GHz | - | I2C/I2S/SPI/UART | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | - | - | - | 128 kB | - | 3 dBm | 32 Bit | - | Bluetooth v4.1 | - | 3dBm | Bluetooth | - 89 dBm | 1Mbps | I²C, I²S, SPI, UART | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | GFSK | 36 | - | - | - | ARM Cortex M0 | - | - | - | ||
![]() CYBL10562-56LQXI Infineon Technologies | 240 | - | Datasheet | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | - | - | ARM Cortex M0 | - | - | - | - | - | - | 260 | - | - | - | 1 Mbps | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | Tray | Obsolete | Details | 16.4 mA | 15.6 mA | 5.5 V | 1.9 V | - | - | -40°C ~ 85°C | Tray | CYBL10562 | Bluetooth | - | - | 1.9V ~ 5.5V | 2.4GHz | 2.4 GHz | - | I2C/I2S/SPI/UART | 128kB Flash, 16kB SRAM | - | - | - | - | - | - | - | - | - | 128 kB | - | 3 dBm | 32 Bit | - | Bluetooth v4.1 | - | 3dBm | Bluetooth | - 89 dBm | 1Mbps | I²C, I²S, SPI, UART | 16.4mA | 15.6mA | GFSK | 36 | - | - | - | ARM Cortex M0 | - | - | - | ||
![]() CYBL10463-56LQXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | - | - | ARM Cortex M0 | - | - | - | - | - | - | 260 | - | - | - | 1 Mbps | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | Tray | Obsolete | Details | 16.4 mA | 15.6 mA | 5.5 V | 1.9 V | - | - | -40°C ~ 105°C | Tray | CYBL10463 | Bluetooth | - | - | 1.8V ~ 5.5V | 2.4GHz | 2.4 GHz | - | I2C/SPI/UART | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | - | - | - | 128 kB | - | 3 dBm | 32 Bit | - | Bluetooth v4.1 | - | 3dBm | Bluetooth | - 89 dBm | 1Mbps | I²C, SPI, UART | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | GFSK | 36 | - | - | - | ARM Cortex M0 | - | - | - | ||
![]() CY8C4147LQE-S473T Infineon | In Stock | - | Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 2500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, DMA, LCD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4126AZE-S455T Infineon | 30 |
| Datasheet | Surface Mount | 64-LQFP | 64-TQFP (10x10) | - | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 1500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 54 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 24MHz | 8K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, DMA, LCD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 64KB (64K x 8) | FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4147LQS-S283T Infineon | 30 |
| Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 2500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100, PSOC® 4 CY8C4100 | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LCD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4147AZE-S265T Infineon | 32 |
| Datasheet | Surface Mount | 64-LQFP | 64-TQFP (10x10) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 1500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 54 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4147LQS-S273T Infineon | 16 |
| Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 2500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100, PSOC® 4 CY8C4100 | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, DMA, LCD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CYW20835PB1KML1GGF Infineon | 737 |
| Datasheet | Surface Mount | 60-VFQFN Exposed Pad | PG-VQFN-60-800 | CYW20835 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | -30°C ~ 85°C | - | AIROC™ Bluetooth | TxRx + MCU | - | - | 1.625V ~ 1.775V | 2.4GHz | - | - | - | 2MB ROM, 384kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.2, CDMA, EDGE, GSM, WCDMA | - | 12dBm | Bluetooth | -94.5dBm | 2Mbps | ADC, GPIO, HCI, I²C, I²S, JTAG, PCM, PWM, SPI, UART | 8mA | 18mA | GFSK | 24 | - | - | - | - | - | - | - | ||
![]() CY8C4146LQS-S273 Infineon | 4439 |
| Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | - | Infineon Technologies | - | - | A/D 16x10b, 12x12b SAR; D/A 2x7b | - | - | - | - | 4900 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tray | Active | Details | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100, PSOC® 4 CY8C4100 | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 48MHz | 8K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, DMA, LCD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 64KB (64K x 8) | FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4147LQE-S273T Infineon | In Stock | - | Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 2500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, DMA, LCD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4147AZE-S275T Infineon | 38 |
| Datasheet | Surface Mount | 64-LQFP | 64-TQFP (10x10) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 1500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 54 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4126LQA-S453T Infineon | 47 |
| Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | CY8C4126 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 2500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | Internal | 24MHz | 8K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4126LQE-S453 Infineon | 38 |
| Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | - | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 4900 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tray | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | Internal | 24MHz | 8K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - |