- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Program Memory Size
- RoHS
- Package / Case
- Mfr
- Moisture Sensitive
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Series
Attribute column
Manufacturer
Infineon Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Output Power | Data Bus Width | Product Type | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Controller Series | Product Category | ADC Resolution | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY8C4126LQA-S453 Infineon | 38 |
| Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | - | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 4900 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tray | Active | Details | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | Internal | 24MHz | 8K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4147LQS-S273 Infineon | In Stock | - | Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 4900 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tray | Active | Details | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100, PSOC® 4 CY8C4100 | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, DMA, LCD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C614ABZI-S2F44T Infineon | 12 |
| - | Surface Mount | 124-VFBGA | 124-VFBGA (9x9) | - | - | - | - | A/D 16x10/12b SAR ; D/A 2x7/8b Sigma-Delta | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | 100 | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | PSoC® 6 | - | - | - | - | - | - | - | - | - | - | External, Internal | 150MHz | 1M x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, LCD, LVD, PMC, POR, PWM, RSA, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 2MB (2M x 8) | eMMC/SD/SDIO, FIFO, I²C, IrDA, LINbus, Microwire, QSPI, SmartCard, SPI, SSP, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW4373IUBGT Infineon Technologies | 116 | - | Datasheet | - | WLBGA-128 | - | - | - | ARM Cortex M3, ARM Cortex R4 | - | - | - | - | - | - | 5000 | - | - | - | 433.3 Mbps | + 70 C | - | - 20 C | - | SMD/SMT | - | - | - | Details | - | - | 1.26 V | 1.14 V | - | - | - | Cut Tape | - | Bluetooth, Wi-Fi | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 768 B | - | 9.5 dBm | - | - | - | - | - | - | - 96.2 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CLED01D01-56LTXQ Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (8x8) | - | - | M8C | - | - | 1 kB | - | - | - | 260 | - | - | 24 MHz | - | + 105 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 10 I/O | Tray | Obsolete | Details | - | - | - | - | PowerPSoC | 0.006751 oz | -40°C ~ 105°C | Tray | CY8CLED01D01 | - | Intelligent LED Driver | - | 4.75V ~ 5.25V | - | - | 4.75 V to 5.25 V | DALI, DMX512, I²C, IrDA, SPI, UART/USART | - | - | - | - | 1K x 8 | - | M8C | - | FLASH (16KB) | - | 16 kB | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | CY8CLED | - | No ADC | - | - | - | - | ||
![]() BCM43236BKMLG Infineon Technologies | 234 | - | Datasheet | - | - | - | - | - | ARM Cortex M3 | - | - | - | - | - | - | 168 | - | - | - | 300 Mbps | + 65 C | - | 0 C | Yes | - | - | - | - | Details | 462 mA | 462 mA | 1.26 V | 1.14 V | - | - | - | Tray | - | Wi-Fi | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 256 kB | - | 15.5 dBm | - | - | - | - | - | - | - 66 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM20737A1KML2G Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | ARM Cortex M3 | - | - | - | - | - | - | 490 | - | - | - | 1 Mbps | + 85 C | - | - 30 C | Yes | - | - | - | - | Details | 9.8 mA | 9.1 mA | 1.26 V | 1.14 V | - | - | - | Tray | - | Bluetooth | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 320 kB | - | 4 dBm | - | - | - | - | - | - | - 94 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CLED03D01-56LTXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (8x8) | CY8CLED03 | - | M8C | 8 bit, 9 bit | - | 1 kB | SRAM | 2 kB | EEPROM | 260 | API, DALI, DMX512, I2C, SPI, UART, USB | - | 24 MHz | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 14 I/O | Tray | Obsolete | Details | - | - | - | - | PowerPSoC | 0.006751 oz | -40°C ~ 85°C | Tray | CY8CLED03D01 | - | Intelligent LED Driver | - | 4.75V ~ 5.25V | - | - | 5 V | DALI, DMX512, I²C, IrDA, SPI, UART/USART | - | 16 mA | - | - | 1K x 8 | - | M8C | - | Flash | - | 16 kB | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | CY8CLED | - | 12 bit | - | 1 mm | 8 mm | 8 mm | ||
![]() CY8CLED03G01-56LTXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (8x8) | CY8CLED03 | - | M8C | 8 bit, 9 bit | - | 1 kB | SRAM | 2 kB | EEPROM | 260 | API, DALI, DMX512, I2C, SPI, UART, USB | - | 48 MHz | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 14 I/O | Tray | Obsolete | Details | - | - | - | - | PowerPSoC | 0.006751 oz | -40°C ~ 85°C | Tray | CY8CLED03G01 | - | Intelligent LED Driver | - | 4.75V ~ 5.25V | - | - | 5 V | DALI, DMX512, I²C, IrDA, SPI, UART/USART | - | 16 mA | - | - | 1K x 8 | - | M8C | - | Flash | - | 16 kB | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | CY8CLED | - | 12 bit | - | 1 mm | 8 mm | 8 mm | ||
![]() CYBL10462-56LQXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | - | - | ARM Cortex M0 | - | - | - | - | - | - | 260 | - | - | - | 1 Mbps | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tray | Obsolete | Details | 16.4 mA | 15.6 mA | 5.5 V | 1.9 V | - | 0.006751 oz | -40°C ~ 105°C | Tray | CYBL10462 | Bluetooth | - | - | 1.8V ~ 5.5V | 2.4GHz | 2.4 GHz | - | I2C/I2S/SPI/UART | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | - | - | - | 128 kB | - | 3 dBm | 32 Bit | - | Bluetooth v4.1 | - | 3dBm | Bluetooth | - 89 dBm | 1Mbps | I²C, I²S, SPI, UART | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | GFSK | 36 | - | - | - | ARM Cortex M0 | - | - | - | ||
![]() CYW54591RKUBGT Infineon Technologies | 3835 | - | Datasheet | Surface Mount | WLBGA-194 | 194-WLBGA (5.16x7.7) | - | - | ARM Cortex M4, ARM Cortex R4 | - | - | - | - | - | - | 5000 | - | - | - | 867 Mbps | + 85 C | Infineon Technologies | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 1.26 V | 1.14 V | - | - | -20°C ~ 70°C (TA) | MouseReel | - | Bluetooth, Wi-Fi | - | - | 3V ~ 4.8V | 2.4GHz, 5GHz | 2.4 GHz, 5 GHz | - | - | 896kB RAM, 896kB ROM | - | - | - | - | - | - | - | - | - | - | - | 13 dBm | - | - | 802.11a/b/g/-c, Bluetooth v5.0 | - | 21dBm | Bluetooth, WiFi | - 98.5 dBm | 433.3Mbps | I²S, PCM, UART, USB | - | - | 16QAM, 64QAM, 256QAM, BPSK, CCK, DSSS, GFSK, OFDM | - | - | - | - | - | - | - | - | ||
![]() CYW20835PB1KML1G Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 60-VFQFN Exposed Pad | 60-QFN (7x7) | - | - | ARM Cortex M4 | - | - | - | - | - | - | 2600 | - | - | - | 6 Mbps | + 70 C | Infineon Technologies | 0 C | - | - | - | Tray | Discontinued at Digi-Key | Details | 8 mA | 18 mA | 3.63 V | 1.7 V | - | - | 0°C ~ 70°C | Tray | AIROC™ Bluetooth | Bluetooth | - | - | 1.62V ~ 3.63V | 2.4GHz | 2.4 GHz | - | - | 384kB RAM, 2MB ROM | - | - | - | - | - | - | - | - | - | 2 MB | - | 12 dBm | - | - | Bluetooth v5.2 | - | 12dBm | Bluetooth | - 94.5 dBm | 2Mbps | ADC, I²C, PWM, SPI, UART | 8mA | 18mA | GFSK | 24 | - | - | - | - | - | - | - | ||
![]() CY8C4147LQA-S283 Infineon | 21 |
| Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 4900 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tray | Active | Details | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LCD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4146LQE-S263T Infineon | In Stock | - | Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | - | Infineon Technologies | - | - | A/D 16x10b, 16x12b SAR; D/A 2x7b | - | - | - | - | 2500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 48MHz | 8K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, DMA, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 64KB (64K x 8) | FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4126LQS-S453 Infineon | In Stock | - | Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | - | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 4900 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tray | Active | Details | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 24MHz | 8K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, DMA, LCD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 64KB (64K x 8) | FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4126LQS-S453T Infineon | 47 |
| Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | - | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 2500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | Internal | 24MHz | 8K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4147LQE-S263 Infineon | 21 |
| Datasheet | Surface Mount, Wettable Flank | 40-UFQFN Exposed Pad | 40-QFN (6x6) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 4900 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 34 | Tray | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | External, Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, DMA, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4147AZE-S475T Infineon | 14 |
| Datasheet | Surface Mount | 64-LQFP | 64-TQFP (10x10) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 1500 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 54 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | ||
![]() CY8C4147AZE-S275 Infineon | 30 |
| Datasheet | Surface Mount | 64-LQFP | 64-TQFP (10x10) | CY8C4147 | Infineon Technologies | - | - | A/D 16x10b, 20x12b SAR | - | - | - | - | 1600 | - | Infineon | - | - | - | Infineon Technologies | - | Yes | - | 54 | Tray | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | Internal | 24MHz | 16K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - |