- Series
- Package / Case
- Mfr
- Package
- Product Status
- Supplier Device Package
- Operating Temperature
- Voltage - Supply
- Interface
- Packaging
- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Infineon Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Category | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/Os | Package | Package Type | Product Status | Protocols Supported | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Pin Count | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Speed | RAM Size | Core Processor | Program Memory Type | Current - Supply | Data Rate | Protocol | Screening Level | Number of Transceivers | ESD Protection | Standards | Controller Series | Product | Standard | Power Supply Type | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C68016A-56LTXC Infineon Technologies | 22 |
| Datasheet | Surface Mount | QFN-56 | 56-QFN (8x8) | CY7C68016 | - | 8051 | - | 2600 | I2C, UART | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | 26 | Tray | - | Active | - | Details | - | 3.6 V | 3 V | EZ-USB FX2LP | 0.006751 oz | - | 0°C ~ 70°C | Tray | CY7C68016A | Peripheral Controller | USB Microcontroller | 3V ~ 3.6V | - | - | 3 V to 3.6 V | I2C/USART/USB | 50 mA | - | High Speed (HS) | 16K x 8 | 8051 | ROMless | - | 480 Mb/s | - | - | - | - | - | CY7C680xx | USB Controllers | USB 2.0 | - | 8051 | - | - | - | ||
![]() CY7C64345-32LQXC Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-32 | 32-QFN (5x5) | CY7C64345 | Full Speed USB Controller | - | - | 4900 | - | + 70 C | Infineon Technologies | 0 C | Yes | Surface Mount | SMD/SMT | 25 | Tray | - | Last Time Buy | - | Details | QFN EP | 5.5 V | 3 V | enCoRe V | 0.006653 oz | Commercial grade | 0 to 70 °C | Tray | CY7C64345 | Peripheral Controller | USB Microcontroller | 3V ~ 5.5V | 32 | - | 3 V to 5.5 V | I²C, SPI, USB | 4 mA | - | Full Speed (FS) | 1K x 8 | M8C | FLASH (16kB) | - | 12 Mb/s | - | Commercial | - | - | - | CY7C643xx | USB Controllers | USB 1.1 | - | - | - | - | - | ||
![]() CY7C64343-32LQXC Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-32 | 32-QFN (5x5) | CY7C64343 | - | - | - | 4900 | - | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | 25 | Tray | - | Last Time Buy | - | Details | - | 5.5 V | 3 V | enCoRe V | 0.006653 oz | - | 0°C ~ 70°C | Tray | CY7C64343 | Peripheral Controller | USB Microcontroller | 3V ~ 5.5V | - | - | 3 V to 5.5 V | I²C, SPI, USB | 4 mA | - | Full Speed (FS) | 1K x 8 | M8C | FLASH (8kB) | - | 12 Mb/s | - | - | - | - | - | CY7C643xx | USB Controllers | USB 1.1 | - | - | - | - | - | ||
![]() CY7C68013A-56LTXCT Infineon Technologies | 709 |
| Datasheet | Surface Mount | QFN-56 | 56-QFN (8x8) | CY7C68013 | - | 8051 | - | 2000 | I2C, SCI, SPI, USB | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | 24 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 3.6 V | 3 V | EZ-USB FX2LP | 0.006751 oz | - | 0°C ~ 70°C | MouseReel | CY7C68013A | Peripheral Controller | USB Microcontroller | 3V ~ 3.6V | - | - | 3.3 V | I²C, USB, USART | 50 mA | - | High Speed (HS) | 16K x 8 | 8051 | ROMless | - | 480 Mb/s | - | - | - | - | - | CY7C680xx | USB Controllers | USB 2.0 | - | - | - | - | - | ||
![]() CY7C65634-48AXC Infineon Technologies | 1121 |
| Datasheet | Surface Mount | TQFP-48 | 48-TQFP (7x7) | CY7C65634 | - | - | 7 x 7 x 1.4mm | 2500 | Serial, USB | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tray | TQFP | Active | USB 2.0 | Details | - | 5.25 V | 3.15 V | EZ-USB HX2VL | 0.319998 oz | - | 0°C ~ 70°C | Tray | CY7C65634 | Hub Controller | - | 3.15V ~ 5.25V | 48 | Hub Controller | 3.3 V to 5 V | USB | 42.8 mA | - | High Speed (HS) | - | - | - | - | 480 Mb/s | USB | - | 3 | Yes | USB 2.0 | - | USB Hubs | USB 2.0 | Single | - | 1.4mm | 7mm | 7mm | ||
![]() CY7C65642-48AXC Infineon Technologies | 2185 | - | Datasheet | - | TQFP-48 | 48-TQFP (7x7) | CY7C65642 | - | - | - | 2500 | SPI, I2C, GPIO | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tray | - | Active | - | Details | - | 5.25 V | 3.15 V | TetraHub | 0.319998 oz | - | 0°C ~ 70°C | Tray | CY7C65642 | Hub Controller | - | 3.15V ~ 5.25V | - | Controller | 3.15 V to 3.6 V, 4.75 V to 5.25 V | I²C, SPI | 88.7 mA | - | High Speed (HS) | - | - | - | - | 480 Mb/s, 12 Mb/s | USB | - | - | - | USB 2.0 | - | USB Hubs | USB 2.0 | - | - | - | - | - | ||
![]() CY7C65642-48AXCT Infineon Technologies | 2000 |
| Datasheet | - | TQFP-48 | 48-TQFP (7x7) | CY7C65642 | - | - | - | 2000 | SPI, I2C, GPIO | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 5.25 V | 3.15 V | TetraHub | 0.319998 oz | - | 0°C ~ 70°C | MouseReel | CY7C65642 | Hub Controller | - | 3.15V ~ 5.25V | - | Hub Controller | 3.15 V to 3.6 V, 4.75 V to 5.25 V | USB | 88.7 mA | - | High Speed (HS) | - | - | - | - | 480 Mb/s, 12 Mb/s | USB | - | - | - | USB 2.0 | - | USB Hubs | USB 2.0 | - | - | - | - | - | ||
![]() CY7C65632-28LTXCT Infineon Technologies | 6000 | - | Datasheet | Surface Mount | QFN-28 | 28-QFN (5x5) | CY7C65632 | - | - | 5 x 5 x 0.7mm | 3000 | SPI, I2C, GPIO | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | QFN | Active | USB 2.0 | Details | - | 5.25 V | 3.15 V | EZ-USB HX2VL | 0.002497 oz | - | 0°C ~ 70°C | MouseReel | CY7C65632 | Hub Controller | - | 3.15V ~ 5.25V | 28 | Hub Controller | 3.15 V to 3.45 V | USB | 97.23 mA | - | High Speed (HS) | - | - | - | - | 480 Mb/s, 12 Mb/s | USB | - | 4 | Yes | USB 2.0 | - | USB Hubs | USB 2.0 | Single | - | 0.7mm | 5mm | 5mm | ||
![]() CY7C65632-28LTXC Infineon Technologies | 353 |
| Datasheet | - | QFN-28 | 28-QFN (5x5) | CY7C65632 | - | - | - | 4900 | Serial, USB | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tray | - | Active | - | Details | - | 3.45 V | 3.15 V | EZ-USB HX2VL | 0.002497 oz | - | 0°C ~ 70°C | Tray | CY7C65632 | Hub Controller | - | 3.15V ~ 5.25V | - | Hub Controller | 3.3 V to 5 V | USB | 42.8 mA | - | High Speed (HS) | - | - | - | - | 480 Mb/s | USB | - | - | - | USB 2.0 | - | USB Hubs | USB 2.0 | - | - | - | - | - | ||
![]() CY7C64225-28PVXCT Infineon Technologies | 832 | - | Datasheet | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | CY7C64225 | - | - | - | 1000 | - | + 100 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 5.25 V | 3 V | - | 0.007055 oz | - | 0°C ~ 70°C | Cut Tape | CY7C64225 | Bridge, USB to UART | - | 3V ~ 5.25V | - | Bridge, USB to UART | - | USB | 14 mA | - | Full Speed (FS) | - | - | - | - | 480 Mb/s | USB | - | - | - | USB 2.0 | - | USB Controllers | USB 2.0 | - | - | - | - | - | ||
![]() CY7C69356-48LTXC Infineon Technologies | In Stock | - | Datasheet | - | 48-VFQFN Exposed Pad | 48-QFN (7x7) | - | - | - | - | 260 | - | + 70 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | Tray | - | Obsolete | - | Details | - | 5.5 V | 4 V | enCoRe V | - | - | 0°C ~ 70°C | Tray | CY7C69356 | Peripheral Controller | - | 3V ~ 5.5V | - | Controller | - | - | - | - | Full Speed (FS) | - | - | - | - | 12 Mb/s | USB | - | - | - | - | - | USB Controllers | USB 1.1 | - | - | - | - | - | ||
![]() CY7C65621-56LTXI Infineon Technologies | 83 |
| Datasheet | - | QFN-56 | 56-QFN (8x8) | CY7C65621 | - | - | - | 2600 | Serial, USB | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | Tray | - | Active | - | Details | - | 3.45 V | 3.15 V | EZ-USB HX2LP | 0.006751 oz | - | -40°C ~ 85°C | Tray | CY7C65621 | Hub Controller | - | 3.15V ~ 3.45V | - | Hub Controller | 3.3 V | USB | 190 mA | - | High Speed (HS) | - | - | - | - | 480 Mb/s | USB | - | - | - | USB 2.0 | - | USB Hubs | USB 2.0 | - | - | - | - | - | ||
![]() CYUSB3011-BZXC Infineon Technologies | 92 | - | Datasheet | Surface Mount | BGA-121 | 121-FBGA (10x10) | CYUSB3011 | - | - | - | 336 | I2C, I2S, SPI, UART, USB | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | 60 | Tray | - | Active | - | Details | - | 1.25 V | 1.15 V | EZ-USB | 0.008039 oz | - | 0°C ~ 70°C | Tray | EZ-USB FX3 | Peripheral Controller | SuperSpeed USB Peripheral Controller | 1.15V ~ 1.25V | - | - | 3.2 V to 6 V | GPIF, I²C, I²S, SPI, UART, USB | 200 mA | - | Super Speed (SS) | 256K x 8 | ARM9® | External Program Memory | - | 5 Gb/s | - | - | - | - | - | CYUSB | USB Controllers | USB 3.0 | - | - | - | - | - | ||
![]() CYUSB3328-88LTXC Infineon Technologies | 1248 |
| Datasheet | Surface Mount | QFN-88 | 88-QFN (10x10) | CYUSB3328 | - | - | - | 1680 | I2C | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | 10 | Tray | - | Active | - | Details | - | 1.26 V | 1.14 V | EZ-USB HX3 | 0.010490 oz | - | 0°C ~ 70°C | Tray | CYUSB3328 | Hub Controller | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | 1.2 V | I²C | 410 mA | 8 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | - | ||
![]() CYUSB3035-BZXI Infineon Technologies | 92 | - | Datasheet | Surface Mount | BGA-121 | 121-FBGA (10x10) | CYUSB3035 | - | - | - | 840 | GPIF II | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | 60 | Tray | - | Active | - | Details | - | 1.2 V | 1.2 V | EZ-USB | 0.008039 oz | - | -40°C ~ 85°C | Tray | EZ-USB FX3S | Peripheral Controller | USB Host/Peripheral Controller | 1.15V ~ 1.25V | - | - | 1.2 V | GPIF, I²C, I²S, MMC/SD/SDIO, SPI, UART, USB | 200 mA | - | Super Speed (SS) | 512K x 8 | ARM9® | External Program Memory | - | 5 Gb/s | - | - | - | - | - | CYUSB | USB Controllers | USB 3.0 | - | - | - | - | - | ||
![]() CY7C65211-24LTXI Infineon Technologies | 68 | - | Datasheet | - | QFN-24 | 24-QFN (4x4) | CY7C65211 | - | - | - | 4900 | GPIO, I2C, SPI, UART | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | Tray | - | Active | - | Details | - | 5.25 V | 3.15 V | - | 0.032741 oz | - | -40°C ~ 85°C | Tray | CY7C65211 | Bridge, USB to UART/I2C/SPI | - | 1.71V ~ 5.5V | - | Bridge, USB to I²C | 1.71 V to 5.5 V | UART | 20 mA | - | High Speed (HS) | - | - | - | 20mA | 12 Mb/s | USB | - | - | - | USB 2.0 | - | USB Controllers | USB 2.0 | - | - | - | - | - | ||
![]() CY7C65631-56LTXIT Infineon Technologies | 737 |
| Datasheet | - | 56-VFQFN Exposed Pad | 56-QFN (8x8) | CY7C65631 | - | - | - | 2000 | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 3.45 V | 3.15 V | EZ-USB HX2LP | - | - | -40°C ~ 85°C | Cut Tape | CY7C65631 | Hub Controller | - | 3.15V ~ 3.45V | - | Hub Controller | - | USB | 163 mA | - | High Speed (HS) | - | - | - | - | 480 Mb/s | USB | - | - | - | USB 2.0 | - | USB Hubs | USB 2.0 | - | - | - | - | - | ||
![]() CYUSB3304-68LTXC Infineon Technologies | 20000 | - | Datasheet | Surface Mount | QFN-68 | 68-QFN (8x8) | CYUSB3304 | - | ARM Cortex M0 | 8 x 8 x 0.95mm | 1300 | Serial | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | 10 | Tray | QFN | Active | USB 3.0 | Details | - | 1.26 V | 1.14 V | EZ-USB HX3 | 0.028572 oz | - | 0°C ~ 70°C | Tray | CYUSB3304 | Hub Controller | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | 68 | - | 1.2 V | I²C | 410 mA | 4 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | 4 | Yes | - | CYUSB | USB Hubs | USB 3.0 | Single | - | 0.95mm | 8mm | 8mm | ||
![]() CYUSB3314-88LTXC Infineon Technologies | 1392 | - | Datasheet | Surface Mount | QFN-88 | 88-QFN (10x10) | CYUSB3314 | USB 3.0 Hub Controller | - | - | 1680 | I2C | + 70 C | Infineon Technologies | 0 C | Yes | Surface Mount | SMD/SMT | 10 | Tray | - | Active | - | Details | QFN | 1.26 V | 1.14 V | EZ-USB HX3 | 0.010179 oz | Commercial grade | 0 to 70 °C | Tray | CYUSB3314 | Hub Controller | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | 88 | - | 1.2 V | I²C | 410 mA | 4 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | Commercial | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | - | ||
![]() CY7C65213-32LTXIT Infineon Technologies | 2500 |
| Datasheet | - | QFN-32 | 32-QFN (5x5) | CY7C65213 | - | - | - | 2500 | GPIO, I2C, SPI, UART | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 5.25 V | 3.15 V | - | 0.006653 oz | - | -40°C ~ 85°C | Cut Tape | CY7C65213 | Bridge, USB to UART | - | 1.71V ~ 5.5V | - | Bridge, USB to UART | 1.71 V to 5.5 V | UART | 20 mA | - | High Speed (HS) | - | - | - | 20mA | 12 Mb/s | USB | - | - | - | USB 2.0 | - | USB Controllers | USB 2.0 | - | - | - | - | - |