- Series
- Package / Case
- Mfr
- Package
- Product Status
- Supplier Device Package
- Operating Temperature
- Voltage - Supply
- Interface
- Packaging
- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Infineon Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Package Type | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Pin Count | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Speed | RAM Size | Core Processor | Program Memory Type | Current - Supply | Data Rate | Protocol | Number of Transceivers | ESD Protection | Standards | Controller Series | Product | Standard | Port Type | Power Supply Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYUSB3328-88LTXI Infineon Technologies | 36 |
| Datasheet | Surface Mount | 88-VFQFN Exposed Pad | 88-QFN (10x10) | CYUSB3328 | - | - | - | 1680 | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 10 | Tray | - | Active | Details | 1.26 V | 1.14 V | EZ-USB HX3 | 0.131112 oz | -40°C ~ 85°C (TA) | Tray | CYUSB3328 | Hub Controller | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | I²C | 410 mA | - | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | - | ||
![]() CYUSB3302-68LTXI Infineon Technologies | 127 | - | Datasheet | Surface Mount | QFN-68 | 88-QFN (10x10) | CYUSB3302 | ARM Cortex M0 | - | - | 1300 | Serial | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 10 | Tray | - | Active | Details | 3.6 V | 3 V | EZ-USB HX3 | 0.006401 oz | -40°C ~ 85°C (TA) | Tray | CYUSB3302 | - | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | 1.2 V | I²C | 526 mA | 2 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | - | ||
![]() CY7C65221-24LTXI Infineon Technologies | 49 |
| Datasheet | - | QFN-24 | 24-QFN (4x4) | CY7C65221 | - | - | - | 4900 | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | Details | - | - | - | 0.032741 oz | -40°C ~ 85°C | Tray | - | Peripheral Controller | - | 1.71V ~ 5.5V | - | Controller | - | I²C, SPI, UART | - | - | Full Speed (FS) | - | - | - | 20mA | - | USB | - | - | USB 2.0 | - | USB Controllers | - | - | - | - | - | - | ||
![]() CYUSB3312-88LTXI Infineon Technologies | 125 | - | Datasheet | Surface Mount | QFN-88 | 88-QFN (10x10) | CYUSB3312 | ARM Cortex M0 | - | - | 1680 | I2C | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 10 | Tray | - | Active | Details | 1.26 V | 1.14 V | EZ-USB HX3 | - | -40°C ~ 85°C (TA) | Tray | CYUSB3312 | HX3 USB Hub | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | 1.2 V | I²C | 410 mA | 2 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | - | ||
![]() CY7C65210-24LTXI Infineon Technologies | 422 |
| Datasheet | - | QFN-24 | 24-QFN (4x4) | CY7C65210 | - | - | - | 4900 | I2C, SPI, UART | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | Details | 5.5 V | 1.71 V | - | 0.001105 oz | -40°C ~ 85°C | Tray | CY7C65210 | Peripheral Controller | - | 1.71V ~ 5.5V | - | Controller | - | I²C | 20 mA | - | Full Speed (FS) | - | - | - | 20mA | 12 Mb/s | USB | - | - | USB 2.0 | - | USB Controllers | USB 2.0 | - | - | - | - | - | ||
![]() CYPD2103-20FNXIT Infineon Technologies | 2000 | - | Datasheet | Surface Mount | CSP-20 | 20-WLCSP (1.63x2.03) | CYPD2103 | ARM Cortex M0 | CY4502 | - | 2000 | I2C, SPI, UART | + 85 C | Infineon Technologies | - 40 C | - | SMD/SMT | 9 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 5.5 V | 2.7 V | EZ-PD | 0.000129 oz | -40°C ~ 85°C (TA) | MouseReel | CYPD2103 | Power Delivery | USB Type C | 1.71V ~ 5.5V | - | - | 2.7 V to 5.5 V | I²C, SPI, UART/USART, USB | 7.5 mA | 1 Port | - | 4K x 8 | ARM® Cortex®-M0 | FLASH (32kB) | - | 1 Mb/s | - | - | - | - | - | USB Controllers | USB-C PD | - | - | - | - | - | ||
![]() CYPD1120-40LQXIT Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 40-UFQFN Exposed Pad | 40-QFN (6x6) | - | ARM Cortex-M0 | - | - | 2500 | GPIO, I2C, SPI, UART | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 34 | Tape & Reel (TR) | - | Obsolete | Details | 5.5 V | 2.7 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | EZ-PD™ CCG1 | Power Delivery | USB Type C | 1.71V ~ 5.5V | - | - | 1.71 V to 5.5 V | I²C, SPI, UART/USART, USB | 7.5 mA | 1 Port | High Speed (HS) | 4K x 8 | ARM® Cortex®-M0 | FLASH (32KB) | - | 1 Mb/s | - | - | - | - | - | USB Controllers | USB-C 1.0 | - | - | - | - | - | ||
![]() CYPD2122-24LQXIT Infineon Technologies | 78 | - | Datasheet | Surface Mount | 24-UFQFN Exposed Pad | 24-QFN (4x4) | CYPD2122 | - | - | - | 2500 | - | + 105 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 14 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 5.5 V | 2.7 V | EZ-PD | 0.001118 oz | -40°C ~ 85°C (TA) | MouseReel | CYPD2122 | Power Delivery | USB Type C | 1.71V ~ 5.5V | - | - | - | I²C, SPI, UART/USART, USB | 7.5 mA | - | High Speed (HS) | 4K x 8 | ARM® Cortex®-M0 | FLASH (32KB) | - | 1 Mb/s | - | - | - | - | - | USB Controllers | USB-C 1.0 | - | - | - | - | - | ||
![]() CY7C64215-28PVXI Infineon Technologies | 1532 |
| Datasheet | Surface Mount | SSOP-28 | 28-SSOP | CY7C64215 | - | - | - | 2350 | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 22 | Tube | - | Active | Details | 5.5 | 3 V | - | 0.025045 oz | -40°C ~ 85°C | Tube | CY7C64215 | Peripheral Controller | USB Microcontroller | 3V ~ 5.25V | - | - | 3 V to 5.25 V | I²C, USB | 4 mA | - | Full Speed (FS) | 1K x 8 | M8C | FLASH (16KB) | - | 12 Mb/s | - | - | - | - | CY7C642xx | USB Controllers | USB 2.0 | - | - | - | - | - | ||
![]() CYUSB3326-88LTXC Infineon Technologies | 13 |
| Datasheet | Surface Mount | QFN-88 | 88-QFN (10x10) | CYUSB3326 | ARM Cortex M0 | - | - | 1680 | Serial | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | 10 | Tray | - | Active | Details | 1.26 V | 1.14 V | EZ-USB HX3 | - | 0°C ~ 70°C | Tray | CYUSB3326 | Hub Controller | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | 1.2 V | I²C | 410 mA | 6 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | - | ||
![]() CYPD2121-24LQXIT Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 24-UFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | - | 2500 | - | + 105 C | Infineon Technologies | - 40 C | - | SMD/SMT | 14 | Tape & Reel (TR) | - | Obsolete | Details | 5.5 V | 2.7 V | EZ-PD | - | -40°C ~ 85°C (TA) | Cut Tape | CYPD2121 | Power Delivery | USB Type C | 1.71V ~ 5.5V | - | - | - | I²C, SPI, UART/USART, USB | 7.5 mA | - | High Speed (HS) | 4K x 8 | ARM® Cortex®-M0 | FLASH (32KB) | - | 1 Mb/s | - | - | - | - | - | USB Controllers | USB-C 1.0 | - | - | - | - | - | ||
![]() CYPD4225-40LQXI Infineon Technologies | 2336 |
| Datasheet | Surface Mount | 40-UFQFN Exposed Pad | 40-QFN (6x6) | CYPD4225 | - | - | - | 4900 | - | + 105 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 30 | Tray | - | Active | Details | 5.5 V | 2.7 V | EZ-PD | 1.132118 oz | -40°C ~ 85°C (TA) | Tray | CYPD4125, CYPD4225 | Power Delivery | USB Type C | 2.7V ~ 5.5V | - | - | - | I²C, SPI, UART/USART, USB | 10 mA | - | High Speed (HS) | 8K x 8 | ARM® Cortex®-M0 | FLASH (128kB) | - | 1 Mb/s | - | - | - | - | - | USB Controllers | USB-C 3.0 | - | - | - | - | - | ||
![]() CYPD4225-40LQXIT Infineon Technologies | 2036 |
| Datasheet | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | Details | - | - | EZ-PD | - | - | Reel | CYPD4125, CYPD4225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | - | - | - | - | - | ||
![]() CYPD4125-40LQXIT Infineon Technologies | 36 |
| Datasheet | - | - | - | CYPD4125 | - | - | - | 2500 | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | EZ-PD | - | - | Reel | CYPD4125, CYPD4225 | - | - | - | - | - | - | - | - | - | High Speed (HS) | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | - | - | - | - | - | ||
![]() CYPD4125-40LQXI Infineon Technologies | 49 |
| - | - | - | - | CYPD4125 | - | - | - | 4900 | - | - | Infineon Technologies | - | Yes | - | - | Tray | - | Active | Details | - | - | EZ-PD | - | - | Tray | CYPD4125, CYPD4225 | - | - | - | - | - | - | - | - | - | High Speed (HS) | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | - | - | - | - | - | ||
![]() CYPD3123-40LQXIT Infineon Technologies | 4204 |
| Datasheet | Surface Mount | QFN-40 | 40-QFN (6x6) | CYPD3123 | ARM Cortex M0 | - | - | 2500 | I2C, SPI, UART | + 85 C | Infineon Technologies | - 40 C | - | SMD/SMT | 16 | Tape & Reel (TR) | - | Active | Details | 21.5 V | 2.7 V | EZ-PD | - | -40°C ~ 85°C (TA) | Reel | CCG3 | Hub Controller | USB Type C | 2.7V ~ 21.5V | - | - | 2.7 V to 21.5 V | I²C, SPI, UART/USART, USB | 25 mA | 1 Port | Full Speed (FS) | 8K x 8 | ARM® Cortex®-M0 | FLASH (128kB) | - | 1 Mb/s | - | - | - | - | - | USB Hubs | USB 3.0 | DRP | - | - | - | - | ||
![]() CYPD3120-40LQXIT Infineon Technologies | 141 |
| Datasheet | Surface Mount | QFN-40 | 40-QFN (6x6) | CYPD3120 | ARM Cortex M0 | - | - | 2500 | I2C, SPI, UART | + 85 C | Infineon Technologies | - 40 C | - | SMD/SMT | 16 | Tape & Reel (TR) | - | Active | Details | 21.5 V | 2.7 V | EZ-PD | - | -40°C ~ 85°C (TA) | Cut Tape | CCG3 | Hub Controller | USB Type C | 2.7V ~ 21.5V | - | - | 2.7 V to 21.5 V | I²C, SPI, UART/USART, USB | 25 mA | 1 Port | Full Speed (FS) | 8K x 8 | ARM® Cortex®-M0 | FLASH (128kB) | - | 1 Mb/s | - | - | - | - | - | USB Hubs | USB 3.0 | UFP | - | - | - | - | ||
![]() CYPD3120-40LQXI Infineon Technologies | 2450 | - | Datasheet | Surface Mount | QFN-40 | 40-QFN (6x6) | CYPD3120 | ARM Cortex M0 | - | 6 x 6 x 0.55mm | 4900 | I2C, SPI, UART | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 16 | Tray | QFN | Active | Details | 21.5 V | 2.7 V | EZ-PD | 0.002233 oz | -40°C ~ 85°C (TA) | Tray | CCG3 | Hub Controller | USB Type C | 2.7V ~ 21.5V | 40 | - | 2.7 V to 21.5 V | I²C, SPI, UART/USART, USB | 25 mA | 1 Port | Full Speed (FS) | 8K x 8 | ARM® Cortex®-M0 | FLASH (128kB) | - | 1 Mb/s | - | 1 | Yes | - | - | USB Hubs | USB 3.0 | UFP | Single | 0.55mm | 6mm | 6mm | ||
![]() CYPD3125-40LQXI Infineon Technologies | 2450 | - | Datasheet | Surface Mount | QFN-40 | 40-QFN (6x6) | CYPD3125 | ARM Cortex M0 | - | - | 2450 | I2C, SPI/UART | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 20 | Tray | - | Active | Details | 21.5 V | 2.7 V | EZ-PD | 0.002233 oz | -40°C ~ 85°C (TA) | Tray | CCG3 | Hub Controller | USB Type C | 2.7V ~ 5.5V | - | - | 2.7 V to 21.5 V | I²C, SPI, UART/USART, USB | 25 mA | 1 Port | Full Speed (FS) | 8K x 8 | ARM® Cortex®-M0 | FLASH (128kB) | - | 1 Mb/s | - | - | - | - | - | USB Hubs | USB-C 3.0 | DRP | - | - | - | - | ||
![]() CYPD3135-40LQXIT Infineon Technologies | 19 |
| Datasheet | - | QFN-40 | 40-QFN (6x6) | CYPD3135 | ARM Cortex M0 | - | - | 2500 | I2C, SPI/UART | + 85 C | Infineon Technologies | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | 21.5 V | 2.7 V | EZ-PD | - | -40°C ~ 85°C (TA) | Reel | CCG3 | - | - | 2.7V ~ 21.5V | - | Controller | 2.7 V to 21.5 V | I²C, SPI, UART, USB | 25 mA | 1 Port | Full Speed (FS) | - | - | - | 25mA | 1 Mb/s | USB | - | - | USB 3.0 | - | USB Controllers | USB-C 3.0 | DFP | - | - | - | - |