- Series
- Package / Case
- Mfr
- Package
- Product Status
- Supplier Device Package
- Operating Temperature
- Voltage - Supply
- Interface
- Packaging
- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Infineon Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Category | Clock Frequency-Max | Core | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Protocols Supported | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Operating Supply Current | Number of Ports | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Supply Current-Max | Bit Size | Current - Supply | Has ADC | DMA Channels | Data Rate | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | Protocol | CPU Family | Screening Level | External Data Bus Width | Number of Transceivers | ESD Protection | Standards | ROM Programmability | Bus Compatibility | Data Transfer Rate-Max | Controller Type | Controller Series | Product | Standard | Power Supply Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C68013A-128AXC Infineon Technologies | 10030 | - | Datasheet | - | Surface Mount | TQFP-128 | YES | 128-TQFP (14x20) | 128 | CY7C68013 | - | 24 MHz | 8051 | - | 20 x 14 x 1.4mm | 360 | CYPRESS SEMICONDUCTOR CORP | GPIF, I2C, USART | CY7C68013A-128AXC | + 70 C | Infineon Technologies | 0 C | Yes | 3 | - | SMD/SMT | 40 | 40 | 70 °C | - | Tray | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | TQFP | Active | QFP | Active | USB 1.1, USB 2.0 | 16384 | 30 | 1.54 | Details | Yes | 0 | USB 2 Controller,8051,CY7C68013A-128AXC Cypress Semiconductor CY7C68013A-128AXC, USB Controller, 480Mbit/s, USB 2.0, 3.3 V, 128-Pin TQFP | - | 3.6 V | 3 V | 3.3 V | EZ-USB FX2LP | 0.017760 oz | - | 0°C ~ 70°C | Tray | CY7C68013A | e3 | Yes | 3A991.A.3 | Peripheral Controller | Matte Tin (Sn) | USB Microcontroller | - | 8542.31.00.01 | CMOS | 3V ~ 3.6V | QUAD | GULL WING | 260 | 0.5 mm | compliant | 128 | R-PQFP-G128 | - | Not Qualified | 3.3 V | 3.3 V | COMMERCIAL | I²C, USB, USART | 50 mA | - | High Speed (HS) | 16K x 8 | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 8051 | ROMless | 85 mA | 8 | - | NO | NO | 480 Mb/s | NO | NO | 1.6 mm | 16 | - | 8051 | - | 8 | 1 | Yes | - | EEPROM | I2C; UART; USB | 60 MBps | - | CY7C680xx | USB Controllers | USB 2.0 | Single | 1.4mm | 20mm | 14mm | ||
![]() CY7C68013A-56PVXI Infineon Technologies | 83 | - | Datasheet | - | Surface Mount | SSOP-56 | - | 56-SSOP | - | CY7C68013 | - | - | 8051 | - | - | 520 | - | GPIF, I2C, USART | - | + 105 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | 24 | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | EZ-USB FX2LP | 0.024508 oz | - | -40°C ~ 85°C | Tube | CY7C68013A | - | - | - | Peripheral Controller | - | USB Microcontroller | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | I²C, USB, USART | 50 mA | - | High Speed (HS) | 16K x 8 | - | 8051 | ROMless | - | - | - | - | - | 480 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C680xx | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C68014A-100AXC Infineon Technologies | 500 |
| Datasheet | - | Surface Mount | TQFP-100 | - | 100-TQFP (14x20) | - | CY7C68014 | - | - | 8051 | - | - | 144 | - | GPIF, I2C, USART | - | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | - | 40 | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | EZ-USB FX2LP | 0.023175 oz | - | 0°C ~ 70°C | Tray | CY7C68014A | - | - | - | Peripheral Controller | - | USB Microcontroller | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | I²C, USB, USART | 50 mA | - | High Speed (HS) | 16K x 8 | - | 8051 | ROMless | - | - | - | - | - | 480 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C680xx | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C68014A-56PVXC Infineon Technologies | 3681 | - | Datasheet | - | Surface Mount | SSOP-56 | - | 56-SSOP | - | CY7C68014 | - | - | 8051 | - | - | 520 | - | GPIF, I2C, USART | - | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | - | 24 | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | EZ-USB FX2LP | 0.024508 oz | - | 0°C ~ 70°C | Tube | CY7C68014A | - | - | - | Peripheral Controller | - | USB Microcontroller | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | I²C, USB, USART | 50 mA | - | High Speed (HS) | 16K x 8 | - | 8051 | ROMless | - | - | - | - | - | 480 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C680xx | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C63310-SXC Infineon Technologies | In Stock | - | Datasheet | - | - | SOIC-16 | - | 16-SOIC | - | CY7C63310 | Low-Speed USB Peripheral Controller | - | - | - | - | 1440 | - | SPI, USB | - | + 70 C | Infineon Technologies | 0 C | Yes | - | Surface Mount | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | - | - | SOIC | 5.5 V | 4 V | - | enCoRe II | 0.023492 oz | - | 0 to 70 °C | Tube | CY7C63310 | - | - | - | Peripheral Controller | - | - | - | - | - | 4V ~ 5.5V | - | - | - | - | - | 16 | - | Controller | - | 4 V to 5.5 V | - | - | GPIO, SPI | 2 mA | - | High Speed (HS) | - | - | - | - | - | - | 40mA | - | - | 1.5 Mb/s | - | - | - | - | USB | - | - | - | - | - | USB 2.0 | - | - | - | - | - | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C63823-SXCT Infineon Technologies | In Stock | - | Datasheet | - | - | SOIC-24 | - | 24-SOIC | - | CY7C63823 | - | - | - | - | - | 1000 | - | SPI, USB | - | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | - | - | - | 5.5 V | 4 V | - | enCoRe II | 0.038731 oz | - | 0°C ~ 70°C | MouseReel | CY7C63823 | - | - | - | Peripheral Controller | - | - | - | - | - | 4V ~ 5.5V | - | - | - | - | - | - | - | Controller | - | 4 V to 5.5 V | - | - | GPIO, SPI | 10 mA | - | High Speed (HS) | - | - | - | - | - | - | 40mA | - | - | 1.5 Mb/s | - | - | - | - | USB | - | - | - | - | - | USB 2.0 | - | - | - | - | - | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C68013A-128AXI Infineon Technologies | 3571 |
| Datasheet | 1 Week | Surface Mount | TQFP-128 | YES | 128-TQFP (14x20) | 128 | CY7C68013 | - | 24 MHz | 8051 | - | - | 360 | CYPRESS SEMICONDUCTOR CORP | GPIF, I2C, USART | CY7C68013A-128AXI | + 105 C | Infineon Technologies | - 40 C | Yes | 3 | - | SMD/SMT | 40 | 40 | 105 °C | -40 °C | Tray | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | QFP | Active | - | 16384 | 20 | 1.53 | Details | Yes | 0 | - | - | 3.6 V | 3 V | 3.3 V | EZ-USB FX2LP | 0.017760 oz | - | -40°C ~ 85°C | Tray | CY7C68013A | e3 | Yes | 3A991.A.3 | Peripheral Controller | Matte Tin (Sn) | USB Microcontroller | - | 8542.31.00.01 | CMOS | 3V ~ 3.6V | QUAD | GULL WING | 260 | 0.5 mm | compliant | 128 | R-PQFP-G128 | - | Not Qualified | 3.3 V | 3.3 V | INDUSTRIAL | I²C, USB, USART | 50 mA | - | High Speed (HS) | 16K x 8 | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 8051 | ROMless | 85 mA | 8 | - | NO | NO | 480 Mb/s | NO | NO | 1.6 mm | 16 | - | 8051 | - | 8 | - | - | - | EEPROM | I2C; UART; USB | 60 MBps | - | CY7C680xx | USB Controllers | USB 2.0 | - | - | 20 mm | 14 mm | ||
![]() CY7C68053-56BAXI Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | VFBGA-56 | - | 56-VFBGA (5x5) | - | CY7C68053 | - | - | 8051 | - | - | 2450 | - | I2C | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | 56 | - | - | Tray | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | MoBL-USB | 0.002074 oz | - | -40°C ~ 85°C | Tray | CY7C68053 | - | - | - | Peripheral Controller | - | USB Microcontroller | - | - | - | 1.71V ~ 1.89V | - | - | - | - | - | - | - | - | - | 1.8 V, 1.8 V to 3.3 V | - | - | I²C, USB | 50 mA | - | High Speed (HS) | 16K x 8 | - | 8051 | ROMless | - | - | - | - | - | 480 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C680xx | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C68053-56BAXIT Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | VFBGA-56 | - | 56-VFBGA (5x5) | - | CY7C68053 | - | - | 8051 | - | - | 2500 | - | I2C | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | 56 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | MoBL-USB | 0.002074 oz | - | -40°C ~ 85°C | Reel | CY7C68053 | - | - | - | Peripheral Controller | - | USB Microcontroller | - | - | - | 1.71V ~ 1.89V | - | - | - | - | - | - | - | - | - | 1.8 V, 1.8 V to 3.3 V | - | - | I²C, USB | - | - | High Speed (HS) | 16K x 8 | - | 8051 | ROMless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C680xx | USB Controllers | - | - | - | - | - | ||
![]() CY7C64215-28PVXC Infineon Technologies | 4345 |
| Datasheet | 1 Week | Surface Mount | SSOP-28 | YES | 28-SSOP | 28 | CY7C64215 | - | 25.92 MHz | M8C | - | 10.4 x 5.6 x 1.85mm | 2350 | CYPRESS SEMICONDUCTOR CORP | I2C, UART | CY7C64215-28PVXC | + 70 C | Infineon Technologies | 0 C | Yes | 3 | - | SMD/SMT | - | 22 | 70 °C | - | Tube | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | SSOP | Active | SSOP | Active | USB 2.0 | 1024 | 30 | 1.07 | Details | Yes | 16384 | - | - | 5.25 V | 3 V | 3.3 V | enCoRe III | 0.025045 oz | - | 0°C ~ 70°C | Tube | CY7C64215 | e3 | Yes | 3A991.A.3 | Peripheral Controller | Matte Tin (Sn) | USB Microcontroller | ALSO OPERATES AT 24.96 MHZ AT 5V SUPPLY | 8542.31.00.01 | CMOS | 3V ~ 5.25V | DUAL | GULL WING | 260 | 0.65 mm | compliant | 28 | R-PDSO-G28 | - | Not Qualified | 3 V to 5.25 V | 3.3/5 V | COMMERCIAL | I²C, USB | 14 mA | - | Full Speed (FS) | 1K x 8 | BUS CONTROLLER, UNIVERSAL SERIAL BUS | M8C | FLASH (16kB) | 27 mA | 8 | - | - | - | 12 Mb/s | - | - | 2 mm | - | - | M8C | - | - | 1 | Yes | - | FLASH | - | 12 MBps | - | CY7C642xx | USB Controllers | USB 2.0 | Single | 1.85mm | 10.4mm | 5.6mm | ||
![]() CY7C68013A-56PVXC Infineon Technologies | 500 |
| Datasheet | 1 Week | Surface Mount | SSOP-56 | YES | 56-SSOP | 56 | CY7C68013 | - | 24 MHz | 8051 | - | 0.73 x 0.29 x 0.092in | 520 | CYPRESS SEMICONDUCTOR CORP | GPIF, I2C, USART | CY7C68013A-56PVXC | + 70 C | Infineon Technologies | 0 C | Yes | 3 | - | SMD/SMT | 24 | 24 | 70 °C | - | Tube | PLASTIC/EPOXY | SSOP | SSOP, SSOP56,.4 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | SSOP | Active | SSOP | Active | USB 2.0 | 16384 | 30 | 1.54 | Details | Yes | 0 | USB 2.0 Microcontroller FX2LPu0099 SSOP56 Cypress Semiconductor CY7C68013A-56PVXC, USB Controller, 480Mbit/s, USB 1.1, USB 2.0, 3.3 V, 56-Pin SSOP | - | 3.6 V | 3 V | 3.3 V | EZ-USB FX2LP | 0.024508 oz | - | 0°C ~ 70°C | Tube | CY7C68013A | e4 | Yes | 3A991.A.3 | Peripheral Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | USB Microcontroller | - | 8542.31.00.01 | CMOS | 3V ~ 3.6V | DUAL | GULL WING | 260 | 0.635 mm | compliant | 56 | R-PDSO-G56 | - | Not Qualified | 3.3 V | 3.3 V | COMMERCIAL | I²C, USB, USART | 50 mA | - | High Speed (HS) | 16K x 8 | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 8051 | ROMless | 85 mA | 8 | - | NO | NO | 480 Mb/s | NO | NO | 2.794 mm | - | - | 8051 | - | - | 1 | Yes | - | EEPROM | I2C; UART; USB | 60 MBps | - | CY7C680xx | USB Controllers | USB 2.0 | Single | 2.34mm | 18.54mm | 7.37mm | ||
![]() CY7C63823-SXC Infineon Technologies | In Stock | - | Datasheet | - | - | SOIC-24 | - | 24-SOIC | - | CY7C63823 | - | - | - | - | - | 1550 | - | USB | - | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | - | - | - | 5.5 V | 4 V | - | enCoRe II | 0.038731 oz | - | 0°C ~ 70°C | Tube | CY7C63823 | - | - | - | Peripheral Controller | - | - | - | - | - | 4V ~ 5.5V | - | - | - | - | - | - | - | Controller | - | 4 V to 5.5 V | - | - | GPIO, SPI | 40 mA | - | High Speed (HS) | - | - | - | - | - | - | 40mA | - | - | 1.5 Mb/s | - | - | - | - | USB | - | - | - | - | - | USB 2.0 | - | - | - | - | - | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C65630-56LTXC Infineon Technologies | 14000 | - | Datasheet | - | - | QFN-56 | - | 56-QFN (8x8) | - | CY7C65630 | - | - | - | - | - | 1300 | - | - | - | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 3.45 V | 3.15 V | - | EZ-USB HX2LP | 0.015168 oz | - | 0°C ~ 70°C | Tray | CY7C65630 | - | - | - | Hub Controller | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | Hub Controller | - | 3.15 V to 3.45 V | - | - | USB | 10 mA | - | High Speed (HS) | - | - | - | - | - | - | - | - | - | 480 Mb/s | - | - | - | - | USB | - | - | - | - | - | USB 2.0 | - | - | - | - | - | USB Hubs | USB 2.0 | - | - | - | - | ||
![]() CY7C68014A-56LTXC Infineon Technologies | 1040 | - | Datasheet | - | Surface Mount | QFN-56 | - | 56-QFN (8x8) | - | CY7C68014 | - | - | 8051 | - | - | 520 | - | - | - | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | - | 24 | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | EZ-USB FX2LP | 0.006751 oz | - | 0°C ~ 70°C | Tray | CY7C68014A | - | - | - | Peripheral Controller | - | USB Microcontroller | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | I²C, USB, USART | 50 mA | - | High Speed (HS) | 16K x 8 | - | 8051 | ROMless | - | - | - | - | - | 480 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C680xx | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C63833-LTXC Infineon Technologies | 44 |
| Datasheet | - | - | QFN-32 | - | 32-QFN (5x5) | - | CY7C63833 | Low-Speed USB Peripheral Controller | - | - | - | - | 490 | - | - | - | + 70 C | Infineon Technologies | 0 C | Yes | - | Surface Mount | SMD/SMT | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Details | - | - | - | QFN EP | 5.5 V | 4 V | - | enCoRe II | 0.006653 oz | - | 0 to 70 °C | Tray | CY7C63833 | - | - | - | Peripheral Controller | - | - | - | - | - | 4V ~ 5.5V | - | - | - | - | - | 32 | - | Controller | - | 4 V to 5.5 V | - | - | GPIO, SPI | 40 mA | - | High Speed (HS) | - | - | - | - | - | - | 40mA | - | - | 480 Mb/s | - | - | - | - | USB | - | - | - | - | - | USB 2.0 | - | - | - | - | - | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C65631-56LTXC Infineon Technologies | 47 |
| Datasheet | - | - | QFN-56 | - | 56-QFN (8x8) | - | CY7C65631 | - | - | - | - | - | 2600 | - | USB | - | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 3.45 V | 3.15 V | - | EZ-USB HX2LP | 0.015168 oz | - | 0°C ~ 70°C | Tray | CY7C65631 | - | - | - | Hub Controller | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | Hub Controller | - | 3.15 V to 3.45 V | - | - | USB | 110 mA | - | High Speed (HS) | - | - | - | - | - | - | - | - | - | 480 Mb/s | - | - | - | - | USB | - | - | - | - | - | USB 2.0 | - | - | - | - | - | USB Hubs | USB 2.0 | - | - | - | - | ||
![]() CY7C64316-16LKXC Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | QFN-16 | - | 16-QFN (3x3) | - | CY7C64316 | - | - | M8C | - | - | 4900 | - | I2C, SPI, USB | - | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | - | 11 | - | - | Tray | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | - | - | - | 5.5 V | 3 V | - | enCoRe V | 0.002014 oz | - | 0°C ~ 70°C | Tray | CY7C64316 | - | - | - | Peripheral Controller | - | USB Microcontroller | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | 3 V to 5.5 V | - | - | I²C, SPI, USB | 14 mA | - | Full Speed (FS) | 2K x 8 | - | M8C | FLASH (32kB) | - | - | - | - | - | 12 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C643xx | USB Controllers | USB 1.1 | - | - | - | - | ||
![]() CY7C68034-56LTXC Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | QFN-56 | - | 56-QFN-EP (8x8) | - | CY7C68034 | Flexible USB NAND Flash Controller | - | - | EZ-USB NX2LP-Flex | - | 260 | - | I2C | - | + 70 C | Infineon Technologies | 0 C | Yes | - | Surface Mount | SMD/SMT | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Details | - | - | - | QFN EP | 3.6 V | 3 V | - | EZ-USB NX2LP-Flex | - | Commercial grade | 0 to 70 °C | Tray | CY7C68034 | - | - | - | Peripheral Controller | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | 56 | - | - | - | 3.3 V | - | - | - | 43 mA | 8 Port | High Speed (HS) | - | - | - | - | - | - | - | - | - | 480 Mb/s | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | NAND Flash - USB | - | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CYWB0226ABS-BVXI Infineon Technologies | In Stock | - | Datasheet | - | - | VFBGA-100 | - | 100-VFBGA (6x6) | - | CYWB0226 | USB/Mass Storage Peripheral Controller | - | - | - | - | 429 | - | SPI, USB | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | Surface Mount | SMD/SMT | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Details | - | - | - | VFBGA | 1.9 V | 1.7 V | - | West Bridge Astoria | - | Industrial grade | -40 to 85 °C | Tray | CYWB0226ABS | - | - | - | Bridge, USB to Mass Storage | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 100 | - | Controller | - | 1.7 V to 1.9 V | - | - | Parallel | 5 mA | - | High Speed (HS) | - | - | - | - | - | - | - | - | - | 480 Mb/s | - | - | - | - | USB, Memory Card | - | Industrial | - | - | - | USB 2.0 | - | - | - | - | - | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C68013A-56LTXI Infineon Technologies | 23000 |
| Datasheet | - | Surface Mount | QFN-56 | - | 56-QFN (8x8) | - | CY7C68013 | - | - | - | - | - | 1300 | - | I2C, USART | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | 24 | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | EZ-USB FX2LP | 0.006751 oz | - | -40°C ~ 85°C | Tray | CY7C68013A | - | - | - | Peripheral Controller | - | USB Microcontroller | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | I²C, USB, USART | 50 mA | - | High Speed (HS) | 16K x 8 | - | 8051 | ROMless | - | - | - | - | - | 480 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C680xx | USB Controllers | USB 2.0 | - | - | - | - |