- Series
- Package / Case
- Mfr
- Package
- Product Status
- Supplier Device Package
- Operating Temperature
- Voltage - Supply
- Interface
- Packaging
- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Infineon Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Protocols Supported | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Operating Temperature | Packaging | Series | ECCN Code | Type | Applications | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Operating Supply Voltage | Temperature Grade | Interface | Operating Supply Current | Number of Ports | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Supply Current-Max | Control Features | Current - Supply | Topology | Data Rate | Frequency - Switching | Seated Height-Max | Protocol | Internal Switch(s) | Fault Protection | Number of Transceivers | ESD Protection | Standards | Duty Cycle | Output Isolation | Bus Compatibility | Voltage - Breakdown | Data Transfer Rate-Max | Controller Series | Product | Standard | Port Type | Power Supply Type | Drive Interface Standard | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYUSB3302-68LTXIT Infineon Technologies | 19 |
| Datasheet | Surface Mount | 68-VFQFN Exposed Pad | - | 68-QFN (8x8) | - | CYUSB3302 | ARM Cortex M0 | - | 2000 | - | Serial | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 10 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.2 V | 1.2 V | - | EZ-USB HX3 | - | -40°C ~ 85°C (TA) | Reel | CYUSB3302 | - | - | USB 3.0 Hub Controller | - | - | - | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | - | - | - | - | 1.2 V | - | I²C | - | 2 Port | Super Speed (SS) | 16K x 8 | - | - | ARM® Cortex®-M0 | ROM (32kB) | - | - | - | - | 5 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | - | - | ||
![]() CY7C65213A-28PVXI Infineon Technologies | 475 | - | Datasheet | - | 28-SSOP (0.209, 5.30mm Width) | YES | 28-SSOP | 28 | CY7C65213 | - | - | 1175 | CYPRESS SEMICONDUCTOR CORP | - | CY7C65213A-28PVXI | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SSOP | SSOP-28 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Active | Active | - | 2.19 | Details | Yes | 5.25 V | 3.15 V | 5 V | - | - | -40°C ~ 85°C | Tube | - | 3A991.A.2 | Bridge, USB to UART | - | ALSO OPERATES AT 3.3 V TYP | 8542.31.00.01 | CMOS | 1.71V ~ 5.5V | DUAL | GULL WING | 0.65 mm | compliant | - | R-PDSO-G28 | Bridge, USB to UART | - | INDUSTRIAL | UART | 18 mA | - | Full Speed (FS) | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 18 mA | - | 20mA | - | 12 Mb/s | - | 2 mm | USB | - | - | - | - | USB 2.0 | - | - | UART; VBUS | - | 1.5 MBps | - | USB Controllers | USB 2.0 | - | - | RS232; RS422; RS485 | - | 10.2 mm | 5.3 mm | ||
![]() CYUSB3304-68LTXCT Infineon Technologies | 36 |
| Datasheet | Surface Mount | QFN-68 | - | 68-QFN (8x8) | - | CYUSB3304 | ARM Cortex M0 | - | 2000 | - | Serial | - | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | 10 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.26 V | 1.14 V | - | EZ-USB HX3 | - | 0°C ~ 70°C | Cut Tape | CYUSB3304 | - | - | USB 3.0 Hub Controller | - | - | - | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | - | - | - | - | 1.2 V | - | I²C | 410 mA | 4 Port | Super Speed (SS) | 16K x 8 | - | - | ARM® Cortex®-M0 | ROM (32kB) | - | - | - | - | 5 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | - | - | ||
![]() CYPD2119-24LQXIT Infineon Technologies | 20000 |
| Datasheet | Surface Mount | 24-UFQFN Exposed Pad | - | 24-QFN (4x4) | - | CYPD2119 | - | - | 2500 | - | - | - | + 105 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 14 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 5.5 V | 2.7 V | - | EZ-PD | 0.009161 oz | -40°C ~ 85°C (TA) | Cut Tape | CYPD2119 | - | Power Delivery | USB Type C | - | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | I²C, SPI, UART/USART, USB | 7.5 mA | - | High Speed (HS) | 4K x 8 | - | - | ARM® Cortex®-M0 | FLASH (32KB) | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | USB-C 1.0 | - | - | - | - | - | - | ||
![]() CYUSB3314-88LTXCT Infineon Technologies | 1636 |
| Datasheet | Surface Mount | 88-VFQFN Exposed Pad | - | 88-QFN (10x10) | - | CYUSB3314 | - | - | 2000 | - | - | - | - | Infineon Technologies | - | Yes | - | 10 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.26 V | 1.14 V | - | EZ-USB HX3 | - | 0°C ~ 70°C | Reel | CYUSB3314 | - | Hub Controller | USB 3.0 Hub Controller | - | - | - | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | I²C | - | - | Super Speed (SS) | 16K x 8 | - | - | ARM® Cortex®-M0 | ROM (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | USB Hubs | - | - | - | - | - | - | - | ||
![]() CYUSB3312-88LTXCT Infineon Technologies | 19 |
| Datasheet | Surface Mount | QFN-88 | - | 88-QFN (10x10) | - | CYUSB3312 | ARM Cortex M0 | - | 2000 | - | I2C | - | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | 10 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.26 V | 1.14 V | - | EZ-USB HX3 | - | 0°C ~ 70°C | Reel | CYUSB3312 | - | HX3 USB Hub | USB 3.0 Hub Controller | - | - | - | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | - | - | - | - | 1.2 V | - | I²C | 410 mA | 2 Port | Super Speed (SS) | 16K x 8 | - | - | ARM® Cortex®-M0 | ROM (32kB) | - | - | - | - | 5 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | - | - | ||
![]() CYUSB3324-88LTXIT Infineon Technologies | 49 |
| Datasheet | Surface Mount | QFN-88 | - | 88-QFN (10x10) | - | CYUSB3324 | ARM Cortex M0 | - | 2000 | - | Serial | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 10 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.26 V | 1.14 V | - | EZ-USB HX3 | - | -40°C ~ 85°C (TA) | Reel | CYUSB3324 | - | - | USB 3.0 Hub Controller | - | - | - | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | - | - | - | - | 1.2 V | - | I²C | 410 mA | 4 Port | Super Speed (SS) | 16K x 8 | - | - | ARM® Cortex®-M0 | ROM (32kB) | - | - | - | - | 5 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | - | - | ||
![]() CY7C65213A-28PVXIT Infineon Technologies | 336 | - | Datasheet | - | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | CY7C65213 | - | - | 1000 | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | - | - | Bridge, USB to UART | - | - | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | Bridge, USB to UART | - | - | UART | - | - | Full Speed (FS) | - | - | - | - | - | - | - | 20mA | - | - | - | - | USB | - | - | - | - | USB 2.0 | - | - | - | - | - | - | USB Controllers | - | - | - | - | - | - | - | ||
![]() CYPD5137-40LQXIT Infineon Technologies | 542 |
| Datasheet | - | QFN-40 | - | - | - | CYPD5137 | ARM Cortex M0 | - | 2500 | - | I2C | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 5.5 V | 2.75 V | - | EZ-PD | - | - | Cut Tape | CYPD5137 | - | Power Delivery | - | - | - | - | - | - | - | - | - | - | - | - | 2.75 V to 5.5 V | - | - | 10 mA | 1 Port | Super Speed (SS) | - | - | - | - | - | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | USB-C PD | - | - | - | - | - | - | ||
![]() CYPD5126-40LQXIT Infineon Technologies | 76 | - | Datasheet | - | QFN-40 | - | - | - | CYPD5126 | ARM Cortex M0 | - | 2500 | - | I2C | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 5.5 V | 2.75 V | - | EZ-PD | - | - | Cut Tape | CYPD5126 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75 V to 5.5 V | - | - | 10 mA | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | USB-C PD | - | - | - | - | - | - | ||
![]() CYPD2134A-24LQXQT Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | EZ-PD | - | - | Reel | CYPD2134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | - | - | - | - | - | - | ||
![]() CYPD3174-16SXQT Infineon Technologies | 2269 |
| Datasheet | Surface Mount | SOIC-16 | - | 16-SOIC | - | CYPD3174 | ARM Cortex M0 | - | 2500 | - | Serial | - | - | Infineon Technologies | - | Yes | SMD/SMT | 5 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 5.5 V | 2.7 V | - | EZ-PD | - | -40°C ~ 105°C (TA) | Reel | CCG3PA | - | - | USB Type C | - | - | - | 3V ~ 24.5V | - | - | - | - | - | - | - | 2.7 V to 5.5 V | - | I²C, SPI, UART | 10 mA | 1 Port | Full Speed (FS) | 8K x 8 | - | - | ARM® Cortex®-M0 | FLASH (64kB) | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | USB-C 3.0 | DFP | - | - | - | - | - | ||
![]() CYPD3184A1-24LQXQ Infineon Technologies | 3956 | - | Datasheet | Surface Mount | 24-UFQFN Exposed Pad | - | 24-QFN (4x4) | - | CYPD3184 | - | - | 4900 | - | - | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 5.5 V | 2.7 V | - | - | - | -40°C ~ 85°C | Tray | EZ-PD™ PAG1P | - | Power Delivery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | Flyback | - | 20kHz ~ 150kHz | - | - | No | - | - | - | - | - | Isolated | - | - | - | - | USB Controllers | - | - | - | - | - | - | - | ||
![]() CYPD3177-24LQXQ Infineon Technologies | 464 | - | Datasheet | Surface Mount | QFN-24 | - | 24-QFN (4x4) | - | CYPD3177 | - | - | 4900 | - | I2C | - | + 105 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | - | - | 24.5 V | 2.7 V | - | BCR | 0.064152 oz | -40°C ~ 125°C (TA) | Tray | CYPD3177 | - | Power Delivery | USB Type C | - | - | - | 3V ~ 24.5V | - | - | - | - | - | - | - | 3 V to 24.5 V | - | - | 10 mA | 1 Port | - | - | - | - | - | - | - | - | - | - | 400 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | USB 1.1 | - | - | - | - | - | - | ||
![]() CYPD3177-24LQXQT Infineon Technologies | 5000 | - | Datasheet | Surface Mount | QFN-24 | - | 24-QFN (4x4) | - | CYPD3177 | - | - | 2500 | - | I2C | - | + 105 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | 24.5 V | 2.7 V | - | BCR | 0.024028 oz | -40°C ~ 125°C (TA) | MouseReel | CYPD3177 | - | Power Delivery | USB Type C | - | - | - | 3V ~ 24.5V | - | - | - | - | - | - | - | 3 V to 24.5 V | - | - | 10 mA | 1 Port | - | - | - | - | - | - | - | - | - | - | 400 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | USB 1.1 | - | - | - | - | - | - | ||
![]() CYPD6227-96BZXI Infineon Technologies | 2880 |
| Datasheet | Surface Mount | 96-VFBGA | - | 96-BGA (6x6) | - | - | - | - | 4900 | - | - | - | + 125 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 19 | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 5.5 V | 2.7 V | - | - | - | -40°C ~ 85°C (TA) | Tray | EZ-PD™ CCG6DF | - | Power Delivery | USB Type C | - | - | - | 2.75V ~ 5.5V | - | - | - | - | - | - | - | - | - | I²C, SPI, UART, USB | 10 mA | - | High Speed (HS) | 16K x 8 | - | - | ARM® Cortex®-M0 | FLASH (64kB), ROM (96kB) | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | USB-C PD | - | - | - | - | - | - | ||
![]() CY7C65210A-24LTXI Infineon Technologies | 4407 |
| Datasheet | - | QFN-24 | - | 24-QFN (4x4) | - | CY7C65210 | - | - | 4900 | - | I2C | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 5.5 V | 1.71 V | - | - | - | -40°C ~ 85°C (TA) | Tray | CY7C65210A | - | Peripheral Controller | - | - | - | - | 1.71V, 3.15V, 4.35V ~ 1.89V, 3.45V, 3.63V | - | - | - | - | - | - | Controller | - | - | GPIO, I²C, Serial, UART | 20 mA | 11 Port | Full Speed (FS) | - | - | - | - | - | - | - | 20mA | - | 12 Mb/s | - | - | USB | - | - | - | - | USB 2.0 | - | - | - | - | - | - | USB Controllers | USB 2.0 | - | - | - | - | - | - | ||
![]() CYUSB3014-BZXC Infineon Technologies | 3360 | - | Datasheet | Surface Mount | BGA-121 | - | 121-FBGA (10x10) | - | CYUSB3014 | - | 10 x 10 x 1.05mm | 840 | - | I2C, I2S, SPI, UART, USB | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 60 | - | - | Tray | - | - | - | - | - | - | BGA | - | Active | USB 2.0 | - | Details | - | 1.25 V | 1.15 V | - | EZ-USB | 0.008113 oz | 0°C ~ 70°C | Tray | EZ-USB FX3 | - | Peripheral Controller | SuperSpeed USB Peripheral Controller | - | - | - | 1.15V ~ 1.25V | - | - | - | - | 121 | - | - | 3.2 V to 6 V | - | GPIF, I²C, I²S, SPI, UART, USB | 200 mA | - | Super Speed (SS) | 512K x 8 | - | - | ARM9® | External Program Memory | - | - | - | - | 5 Gb/s | - | - | - | - | - | 1 | Yes | - | - | - | - | - | - | CYUSB | USB Controllers | USB 3.0 | - | Single | - | 1.05mm | 10mm | 10mm | ||
![]() CYUSB3013-BZXC Infineon Technologies | 2758 | - | Datasheet | Surface Mount | BGA-121 | - | 121-FBGA (10x10) | - | CYUSB3013 | - | - | 840 | - | I2C, I2S, SPI, UART, USB | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 60 | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.25 V | 1.15 V | - | EZ-USB | 0.008039 oz | 0°C ~ 70°C | Tray | EZ-USB FX3 | - | Peripheral Controller | SuperSpeed USB Peripheral Controller | - | - | - | 1.15V ~ 1.25V | - | - | - | - | - | - | - | 3.2 V to 6 V | - | GPIF, I²C, I²S, SPI, UART, USB | 200 mA | - | Super Speed (SS) | 512K x 8 | - | - | ARM9® | External Program Memory | - | - | - | - | 5 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | USB Controllers | USB 3.0 | - | - | - | - | - | - | ||
![]() CYUSB2302-68LTXI Infineon Technologies | 2358 |
| Datasheet | Surface Mount | QFN-68 | - | 68-QFN (8x8) | - | CYUSB2302 | ARM Cortex M0 | - | 2600 | - | Serial | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 10 | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1.26 V | 1.14 V | - | - | - | -40°C ~ 85°C (TA) | Tray | CYUSB2304 | - | - | USB 2.0 Hub Controller | - | - | - | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | - | - | - | - | 1.2 V | - | I²C | 410 mA | 2 Port | Super Speed (SS) | 16K x 8 | - | - | ARM® Cortex®-M0 | ROM (32kB) | - | - | - | - | 5 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | USB Hubs | USB 2.0 | - | - | - | - | - | - |