- Package / Case
- Packaging
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
- Part Status
- Published
- RoHS Status
- Topology
Attribute column
Manufacturer
Infineon PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Voltage | Analog IC - Other Type | Operating Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICE2QR2280ZXKLA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 1999 | CoolMOS™, CoolSET™-Q1 | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | PWM CONTRO TECHNIQUE ALSO POSSIBLE | 8542.39.00.01 | - | 54W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 52kHz | NOT SPECIFIED | ICE2QR2280 | 7 | - | Not Qualified | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | RESONANT CONTROL | - | 800V | - | - | SINGLE | 800V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | 18V | - | - | - | - | - | 9.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR2280GXUMA1 Infineon Technologies | 5 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | CoolMOS™, CoolSET™-Q1 | e3 | yes | Active | 3 (168 Hours) | 12 | EAR99 | Tin (Sn) | - | PWM CONTROL TECHNIQUE ALSO POSSIBLE | 8542.39.00.01 | - | 53W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | 52kHz | NOT SPECIFIED | - | 12 | - | Not Qualified | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | RESONANT CONTROL | - | 800V | - | - | SINGLE | 800V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | 18V | - | - | - | - | 1.75mm | 10mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3BR0665JZXKLA1 Infineon Technologies | 48 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2004 | CoolMOS™, CoolSET™F3R | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | 74W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 7 | - | Not Qualified | 650V | 25V | 18V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~25V | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 0.8 % | - | - | 75% | Isolated | 18V | - | - | - | - | 4.8mm | 9.385mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR0665XKLA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™-Q1 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | 88W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 52kHz | NOT SPECIFIED | ICE2QR0665 | 8 | - | Not Qualified | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | RESONANT CONTROL | - | 650V | - | - | SINGLE | 650V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | 18V | - | - | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR2280JZXKLA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | 43W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 100kHz | NOT SPECIFIED | - | 7 | - | Not Qualified | - | - | 17V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | - | 25V | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 800V | 30 ns | - | SINGLE | 800V | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | 17V | - | - | - | - | 4.8mm | 9.385mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QS03GXUMA1 Infineon Technologies | 211 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | 52kHz | - | ICE2QS03 | 8 | - | - | 500V | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | - | 26V | - | Halogen Free | RESONANT CONTROL | - | - | - | - | SINGLE | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | 18V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3B0565JFKLA1 Infineon Technologies | 88 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.260, 6.60mm) | - | 8 | - | -40°C~150°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | 25W | DUAL | - | - | 1 | 2.54mm | - | - | - | 8 | 1 | - | 650V | - | 18V | - | - | SWITCHING REGULATOR | - | - | 500mA | 10.3V~26V | - | Soft Start | - | Flyback | - | CURRENT-MODE | - | 67kHz | 26V | - | - | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 80 % | - | - | 75% | Isolated | 18V | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR10080JZXKLA1 Infineon Technologies | 30 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | - | - | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | 8542.39.00.01 | 10W | 22W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 7 | - | Not Qualified | - | - | 17V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 9.8V | Flyback | - | CURRENT-MODE | 1.1A | 100kHz | 25V | - | Halogen Free | PULSE WIDTH MODULATION | - | 800V | - | - | SINGLE | 800V | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | 17V | - | - | - | - | - | 9.435mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR4765GXUMA1 Infineon Technologies | 437 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | CoolMOS™, CoolSET™-Q1 | e3 | yes | Active | 3 (168 Hours) | 12 | EAR99 | Tin (Sn) | - | ALSO HAS CONTROL TECHNIQUE OF RESONANT | 8542.39.00.01 | - | 29W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | 12 | - | - | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 9.8V | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | PULSE WIDTH MODULATION | - | 650V | - | - | SINGLE | 650V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | 18V | - | - | - | - | 1.75mm | 10mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3BR0665JXKLA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2.26799g | -40°C~150°C TJ | Tube | 2007 | CoolMOS™, CoolSET™F3R | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 74W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 65kHz | NOT SPECIFIED | ICE3BR0665 | 8 | - | Not Qualified | 650V | - | 18V | 1 | - | SWITCHING REGULATOR | - | - | - | 10.5V~25V | - | - | - | Flyback | - | CURRENT-MODE | - | - | 25V | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | - | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | 18V | - | - | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3B0565XKLA1 Infineon Technologies | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~150°C TJ | Tube | 2006 | CoolMOS™, CoolSET™F3 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | 25W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE3B0565 | 8 | 1 | Not Qualified | 650V | 21V | 15V | - | - | SWITCHING REGULATOR | - | - | 500mA | 8.5V~21V | - | Soft Start | 9V | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | 72% | Isolated | 15V | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3A2565FKLA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | 68W | 68W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE3A2565 | 8 | - | Not Qualified | 650V | 21V | 15V | 1 | 15V | SWITCHING REGULATOR | - | - | - | 8.5V~21V | - | Soft Start | - | Flyback | 85V | CURRENT-MODE | - | 100kHz | - | 265V | - | PULSE WIDTH MODULATION | 30ns | - | - | 265V | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | 650mOhm | 72% | Isolated | - | 85V | 265V | - | - | 4.37mm | 9.52mm | 7.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR4780JZXKLA1 Infineon Technologies | 1804 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | 31W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 7 | - | - | - | - | 17V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | 100kHz | 25V | - | Halogen Free | PULSE WIDTH MODULATION | - | 800V | - | - | SINGLE | 800V | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | 17V | - | - | - | - | - | 9.435mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3BR4765JFKLA1 Infineon Technologies | 20 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | -40°C~150°C TJ | Tube | 2007 | CoolMOS™, CoolSET™F3R | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 27W | - | - | - | 27W | DUAL | - | - | 1 | 2.54mm | - | - | ICE3BR4765 | 8 | 1 | - | 650V | 25V | 18V | - | - | SWITCHING REGULATOR | - | - | 500mA | 10.5V~27V | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 24.5V | - | - | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75 % | - | - | - | Isolated | 18V | - | - | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2A180ZXKLA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 7 | 2.26799g | -40°C~150°C TJ | Tube | 2004 | CoolSET®F2 | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | - | 29W | 29W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE2A180 | 7 | - | Not Qualified | 800V | 21V | 15V | 1 | - | SWITCHING REGULATOR | 1A | - | 1A | 8.5V~21V | 31W | Soft Start | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 800V | - | 265V | SINGLE | 800V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72 % | 264V | - | - | Isolated | 13.5V | - | - | 90V | - | - | 9.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3A2065ELJFKLA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 57W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 100kHz | NOT SPECIFIED | ICE3A2065 | 8 | - | Not Qualified | 650V | - | 18V | 1 | - | SWITCHING CONTROLLER | - | - | - | 10.5V~26V | - | - | - | Flyback | - | CURRENT-MODE | - | - | 26V | - | - | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | 18V | - | - | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3AS03LJGXUMA1 Infineon Technologies | 8421 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -25°C~130°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | 100kHz | - | ICE3AS03 | 8 | - | - | 650V | - | 18V | - | - | SWITCHING CONTROLLER | - | - | 390mA | 10.5V~25V | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | - | 25V | - | Halogen Free | PULSE WIDTH MODULATION | 150ns | - | 55 ns | - | SINGLE | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | 18V | - | - | - | - | 1.73mm | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3B1565JFKLA1 Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -25°C~130°C TJ | Tube | 2003 | CoolMOS™, CoolSET™F3 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 42W | - | - | 20W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE3B1565 | 8 | - | Not Qualified | 650V | - | 18V | - | - | SWITCHING REGULATOR | - | - | 1.5kA | 10.3V~26V | - | Soft Start | 10.3V | Flyback | - | CURRENT-MODE | - | 67kHz | 26V | - | - | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Open Circuit, Over Load, Over Temperature, Over Voltage | 80 % | - | - | 75% | Isolated | 18V | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3A2065ZXKLA1 Infineon Technologies | 2000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -25°C~130°C TJ | Tube | 2009 | CoolMOS™, CoolSET™F3 | e3 | - | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | 57W | 57W | DUAL | - | - | - | 2.54mm | - | - | ICE3A2065 | - | - | Not Qualified | 650V | 21V | - | - | 27V | - | - | 32W | - | 8.5V~21V | - | Soft Start | - | Flyback | 85V | CURRENT-MODE | - | 100kHz | - | 265V | Halogen Free | - | 30ns | 650V | 30 ns | 21V | - | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | 72% | Isolated | 15V | 85V | 265V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE3BR2280JZXKLA1 Infineon Technologies | 3 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -25°C~130°C TJ | Tube | 2010 | CoolSET®F3R80 | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | 43W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 65kHz | NOT SPECIFIED | ICE3BR2280 | 7 | - | Not Qualified | - | - | 17V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~25V | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | 65kHz | 25V | - | Halogen Free | PULSE WIDTH MODULATION | - | 800V | - | - | SINGLE | 800V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | 17V | - | - | - | - | 4.8mm | 9.52mm | - | - | - | ROHS3 Compliant | Lead Free |