- Package / Case
- Packaging
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
- Part Status
- Published
- RoHS Status
- Topology
Attribute column
Manufacturer
Infineon PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICE3A2065PBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-6 Formed Leads | NO | - | -25°C~130°C TJ | Tube | 2012 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | 102W | - | 8542.39.00.01 | ZIG-ZAG | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | ICE3A2065 | 3 | R-XZFM-T6 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 100kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | - | - | - | RoHS Compliant | ||
![]() ICE3B3565PBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-6 Formed Leads | NO | - | -25°C~130°C TJ | Tube | 2012 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | 170W | - | 8542.39.00.01 | ZIG-ZAG | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | ICE3B3565 | 3 | R-XZFM-T6 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | - | - | - | RoHS Compliant | ||
![]() ICE3B2065PBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-6 Formed Leads | NO | - | -25°C~130°C TJ | Tube | 2012 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | 102W | - | 8542.39.00.01 | ZIG-ZAG | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | ICE3B2065 | 3 | R-XZFM-T6 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | - | - | - | RoHS Compliant | ||
![]() ICE2QR1065ZXKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Tube | 1999 | CoolMOS™, CoolSET™-Q1 | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | 41W | ALSO HAS A CONTROL TECHNIQUE OF RESONANT | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | compliant | NOT SPECIFIED | - | 7 | R-PDIP-T7 | Not Qualified | 18V | SWITCHING CONTROLLER | 10.5V~27V | - | 11.2V | Flyback | CURRENT-MODE | - | 52kHz | 26V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50% | Isolated | 650V | 18V | 4.57mm | 9.435mm | 7.62mm | RoHS Compliant | ||
![]() TDA16822XK Infineon Technologies | 39 |
| Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | P-DIP-8 | -25°C~130°C TJ | Tube | 2000 | CoolSET®F1 | - | - | Discontinued | 1 (Unlimited) | - | - | - | 20W | - | - | - | - | - | - | - | - | TDA16822 | - | - | - | - | - | 9V~17V | Soft Start | - | Flyback | - | - | 100kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 14V | - | - | - | ROHS3 Compliant | ||
![]() ICE3B3065PBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-6 Formed Leads | NO | - | -25°C~130°C TJ | Tube | 2012 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | 128W | - | 8542.39.00.01 | ZIG-ZAG | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | ICE3B3065 | 3 | R-XZFM-T6 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | - | - | - | RoHS Compliant | ||
![]() ICE3A1065LJHKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -25°C~130°C TJ | Tube | 2011 | CoolMOS™, CoolSET™F3 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 32W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | ICE3A1065 | 8 | R-PDIP-T8 | Not Qualified | 18V | SWITCHING REGULATOR | 10.5V~26V | - | 10.5V | Flyback | CURRENT-MODE | 3.4A | 100kHz | 26V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 650V | 18V | 4.37mm | 9.52mm | 7.62mm | RoHS Compliant | ||
![]() ICE2B765P2BKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-6 Formed Leads | NO | - | -40°C~150°C TJ | Tube | 2006 | CoolSET®F2 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | 240W | - | 8542.39.00.01 | ZIG-ZAG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | ICE2B765 | 3 | R-PZFM-T6 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 8.5V | Flyback | CURRENT-MODE | 7A | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 13.5V | - | - | - | RoHS Compliant | ||
![]() ICE2A765P2BKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-6 Formed Leads | NO | - | -40°C~150°C TJ | Tube | 2013 | CoolSET®F2 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | 240W | - | 8542.39.00.01 | ZIG-ZAG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | ICE2A765 | 3 | R-PZFM-T6 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 8.5V | Flyback | CURRENT-MODE | 7A | 100kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 13.5V | - | - | - | RoHS Compliant | ||
![]() ICE3B2065HKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -25°C~130°C TJ | Tube | 2013 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 57W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE3B2065 | 8 | R-PDIP-T8 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | 4.37mm | 9.52mm | 7.62mm | RoHS Compliant | ||
![]() ICE2B765PCKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-6 Formed Leads | NO | - | -40°C~150°C TJ | Tube | 2002 | CoolSET®F2 | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | 240W | - | - | ZIG-ZAG | - | 1 | - | compliant | - | ICE2B765 | - | R-PZFM-T6 | - | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | 7A | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 13.5V | - | - | - | - | ||
![]() ICE2A0565FKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~150°C TJ | Tube | 2014 | CoolSET®F2 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 23W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE2A0565 | 8 | R-PDIP-T8 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 8.5V | Flyback | CURRENT-MODE | 0.5A | 100kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 13.5V | 4.37mm | 9.52mm | 7.62mm | RoHS Compliant | ||
![]() ICE2A765PBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-6 Formed Leads | NO | - | -40°C~150°C TJ | Tube | 2011 | CoolSET®F2 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | MATTE TIN | 240W | - | 8542.39.00.01 | ZIG-ZAG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | ICE2A765 | 3 | R-PZFM-T6 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | 7A | 100kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 13.5V | - | - | - | - | ||
![]() ICE2A365FKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~150°C TJ | Tube | 2013 | CoolSET®F2 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 67W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | compliant | NOT SPECIFIED | ICE2A365 | 8 | R-PDIP-T8 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 8.5V | Flyback | CURRENT-MODE | 3A | 100kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 13.5V | 4.37mm | 9.52mm | 7.62mm | RoHS Compliant | ||
![]() ICE2QS03HKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -25°C~125°C TJ | Tube | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | DUAL | - | - | 2.54mm | - | - | ICE2QS03 | - | R-PDIP-T8 | - | - | - | 10.5V~27V | - | - | Flyback | - | - | 52kHz | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 50% | Isolated | - | 18V | - | - | - | RoHS Compliant | ||
![]() ICE2B0565FKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~150°C TJ | Tube | 2014 | CoolSET®F2 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 23W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE2B0565 | 8 | R-PDIP-T8 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 8.5V | Flyback | CURRENT-MODE | 0.5A | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 13.5V | 4.37mm | 9.52mm | 7.62mm | RoHS Compliant | ||
![]() ICE3B1065FKLA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -25°C~130°C TJ | Tube | 2013 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 32W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE3B1065 | 8 | R-PDIP-T8 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | 4.37mm | 9.52mm | 7.62mm | RoHS Compliant | ||
![]() ICE3B1565FKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -25°C~130°C TJ | Tube | 2013 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 42W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE3B1565 | 8 | R-PDIP-T8 | Not Qualified | 15V | SWITCHING REGULATOR | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | 4.37mm | 9.52mm | 7.62mm | RoHS Compliant | ||
![]() DAP032XUMA1 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICE2QS03GTXUMA1 Infineon Technologies | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | PG-DSO-8 | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V~25V | EN, Soft Start | - | Flyback | - | - | 52kHz | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 50% | Isolated | - | 18V | - | - | - | - |