- Package / Case
- Packaging
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
- Part Status
- Published
- RoHS Status
- Topology
Attribute column
Manufacturer
Infineon PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Halogen Free | Control Technique | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Internal Switch(s) | Fault Protection | Max Duty Cycle | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICE3BR1765JXKLA1 Infineon Technologies | 27 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -25°C~130°C TJ | Tube | 2007 | CoolMOS™, CoolSET™F3R | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | 46W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 65kHz | NOT SPECIFIED | ICE3BR1765 | 8 | - | 1 | Not Qualified | 650V | - | 18V | - | SWITCHING REGULATOR | 1.5mA | - | - | 10.5V~25V | - | - | - | Flyback | CURRENT-MODE | - | - | 25V | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | - | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 18V | - | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR0680ZXKLA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™-Q1 | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | - | ALSO HAS CONTROL TECHNIQUE OF RESONANT | 8542.39.00.01 | - | 102W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 52kHz | NOT SPECIFIED | - | 7 | - | - | Not Qualified | - | - | 18V | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 11.2V | Flyback | CURRENT-MODE | - | 52kHz | 26V | Halogen Free | PULSE WIDTH MODULATION | - | 800V | - | - | SINGLE | 800V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | Isolated | - | 18V | - | - | 9.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR0665GXUMA1 Infineon Technologies | 2521 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | CoolMOS™, CoolSET™-Q1 | e4 | - | Active | 3 (168 Hours) | 12 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | ALSO HAS CONTROL TECHNIQUE OF RESONANT | - | - | 79W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 12 | - | 1 | Not Qualified | 650V | - | 18V | - | SWITCHING CONTROLLER | 1.5mA | - | 2.5A | 10.5V~27V | 79W | - | - | Flyback | CURRENT-MODE | - | 52kHz | 26V | Halogen Free | PULSE WIDTH MODULATION | - | 650V | - | - | SINGLE | 650V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50 % | - | - | Isolated | - | 18V | 1.5mm | - | 10mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() ICE1HS01G1XUMA1 Infineon Technologies | In Stock |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -25°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 600kHz | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 10.2V~18V | - | Frequency Control | - | Half-Bridge | - | - | 50kHz~609kHz | - | Halogen Free | - | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Voltage | - | - | 50% | Isolated | - | 12V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3A1565FKLA1 Infineon Technologies | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | 42W | 42W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE3A1565 | 8 | - | - | Not Qualified | 650V | - | 15V | 1 | SWITCHING REGULATOR | - | - | 1.5kA | 8.5V~21V | - | Soft Start | - | Flyback | CURRENT-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | 265V | SINGLE | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | 1.7Ohm | 72% | Isolated | - | 15V | - | 4.37mm | 9.52mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2A280ZXKLA1 Infineon Technologies | 22 |
| Datasheet | 12 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Tube | 2013 | CoolSET®F2 | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | 50W | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 7 | R-PDIP-T7 | - | Not Qualified | - | - | 15V | - | SWITCHING REGULATOR | - | - | - | 8.5V~21V | - | Soft Start | 8.5V | Flyback | CURRENT-MODE | 2A | 100kHz | 21V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | 72% | Isolated | 800V | 13.5V | - | 4.37mm | 9.52mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() ICE3B0565JGXUMA1 Infineon Technologies | 30 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 16 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | CoolMOS™, CoolSET™F3 | - | yes | Not For New Designs | 1 (Unlimited) | 12 | EAR99 | - | - | - | 8542.39.00.01 | - | 25W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | ICE3B0565 | 12 | R-PDSO-G12 | - | Not Qualified | 650V | - | 18V | - | SWITCHING REGULATOR | - | - | 500A | 10.3V~26V | - | Soft Start | 10.3V | Flyback | CURRENT-MODE | - | 67kHz | 26V | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 18V | - | - | 10mm | 4mm | - | Non-RoHS Compliant | Lead Free | ||
![]() ICE2QS02GXUMA1 Infineon Technologies | In Stock |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -25°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | ALSO HAS THE CONTROL TECHNIQUE OF RESONANT | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | ICE2QS02 | 8 | - | - | - | - | - | 18V | - | SWITCHING CONTROLLER | - | - | - | 11V~25V | - | - | - | Flyback | CURRENT-MODE | - | 20kHz~150kHz | 25V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | No | Current Limiting, Open Loop, Over Load, Over Voltage | - | - | - | Isolated | - | 12V | 1.47mm | - | 5mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3BR4765JZXKLA1 Infineon Technologies | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 2.26799g | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | yes | Not For New Designs | 3 (168 Hours) | 7 | EAR99 | Tin (Sn) | 26W | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 7 | - | - | Not Qualified | - | 25V | 18V | - | SWITCHING CONTROLLER | - | - | 500mA | 10.5V~25V | - | - | 11.2V | Flyback | CURRENT-MODE | - | 65kHz | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | - | - | SINGLE | 650V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 18V | - | 4.8mm | 9.385mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR0680JZXKLA1 Infineon Technologies | 970 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | - | - | 82W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 100kHz | NOT SPECIFIED | - | 7 | - | - | Not Qualified | 800V | - | 17V | 1 | SWITCHING CONTROLLER | - | - | 2A | 10.5V~27V | - | - | - | Flyback | CURRENT-MODE | - | - | 25V | Halogen Free | PULSE WIDTH MODULATION | 30ns | 800V | 30 ns | - | SINGLE | 800V | Yes | Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 17V | - | 4.8mm | 9.385mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3BR1765JZXKLA1 Infineon Technologies | 39 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2010 | CoolSET®F3R | e3 | - | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | 44.5W | - | - | - | 44.5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 7 | - | 1 | Not Qualified | 650V | 25V | 18V | - | SWITCHING CONTROLLER | 2.7mA | - | - | 10.5V~25V | - | - | - | Flyback | CURRENT-MODE | - | 65kHz | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 75 % | - | - | Isolated | - | 18V | - | 4.8mm | 9.385mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3BR4765JGXUMA1 Infineon Technologies | 29768267 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | CoolMOS™, CoolSET™F3R | - | - | Not For New Designs | 1 (Unlimited) | 12 | - | - | - | - | - | - | 24W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | - | - | - | 650V | - | 18V | 1 | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | - | Flyback | CURRENT-MODE | - | 65kHz | 25V | Halogen Free | PULSE WIDTH MODULATION | - | 650V | - | - | SINGLE | 650V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | - | 18V | - | - | - | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3B0365JFKLA1 Infineon Technologies | 639 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -25°C~130°C TJ | Tube | 2003 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | 10W | 22W | DUAL | - | - | 1 | 2.54mm | - | - | ICE3B0365 | 8 | - | - | - | 650V | - | 18V | - | SWITCHING REGULATOR | - | - | 300A | 10.3V~26V | - | Soft Start | 10.3V | Flyback | CURRENT-MODE | - | 67kHz | 26V | - | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | 75% | Isolated | - | 18V | - | 4.37mm | 9.52mm | 7.62mm | No | RoHS Compliant | Lead Free | ||
![]() ICE3AR0680VJZXKLA1 Infineon Technologies | 4000 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | 39W | 82W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | - | Flyback | - | - | 100kHz | - | Halogen Free | - | - | 800V | - | - | - | 800V | Yes | Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | - | 17V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3BR0680JZXKLA1 Infineon Technologies | 2000 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | 82W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 65kHz | NOT SPECIFIED | - | 7 | R-PDIP-T7 | - | Not Qualified | - | - | 17V | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 11.2V | Flyback | CURRENT-MODE | - | 65kHz | 25V | Halogen Free | PULSE WIDTH MODULATION | - | 800V | - | - | SINGLE | 800V | Yes | Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | - | 17V | - | 4.8mm | 9.385mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR2280VJZXKLA1 Infineon Technologies | 2000 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | 28W | 43W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | 800V | 25V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | - | Flyback | - | - | 100kHz | - | Halogen Free | - | 30ns | 800V | - | - | - | 800V | Yes | Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 17V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR1765XKLA1 Infineon Technologies | 1424 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™-Q1 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | 56.4W | DUAL | - | - | 1 | 2.54mm | - | - | ICE2QR1765 | 8 | - | 1 | - | 650V | - | 18V | - | SWITCHING CONTROLLER | 2.3mA | 1.5mA | 1.5A | 10.5V~27V | 56.4W | - | - | Flyback | CURRENT-MODE | - | 52kHz | 26V | Halogen Free | RESONANT CONTROL | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50 % | - | - | Isolated | - | 18V | - | - | 9.52mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR4765XKLA1 Infineon Technologies | 465 | - | Datasheet | 20 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™-Q1 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | 30W | DUAL | - | - | 1 | 2.54mm | - | - | - | 8 | - | - | - | - | - | 18V | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 11.2V | Flyback | CURRENT-MODE | - | 52kHz | 26V | Halogen Free | RESONANT CONTROL | - | 650V | - | - | SINGLE | 650V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | Isolated | - | 18V | - | - | 9.52mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR2280G1XUMA1 Infineon Technologies | 87 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | CoolMOS™, CoolSET™-Q1 | - | - | Active | 3 (168 Hours) | 12 | EAR99 | - | 53W | PWM CONTRO TECHNIQUE ALSO POSSIBLE | 8542.39.00.01 | - | 53W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | 27V | 18V | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | 10.5V | Flyback | CURRENT-MODE | - | 52kHz | 26V | Halogen Free | RESONANT CONTROL | 30ns | 800V | - | - | SINGLE | 800V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50 % | - | - | Isolated | - | 18V | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3RBR1765JZXKLA1 Infineon Technologies | 9 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 850.995985mg | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Tin (Sn) | - | - | - | - | 44.5W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | 650V | - | - | - | SWITCHING CONTROLLER | 2.7mA | - | - | 10.5V~25V | - | - | - | Flyback | - | - | 65kHz | - | Halogen Free | - | 30ns | 650V | - | - | - | 650V | Yes | Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 18V | - | - | - | - | - | ROHS3 Compliant | Lead Free |