- Package / Case
- Packaging
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
- Part Status
- Published
- RoHS Status
- Topology
Attribute column
Manufacturer
Infineon PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Halogen Free | Control Technique | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICE5QR2280AZXKLA1 Infineon Technologies | In Stock |
| Datasheet | 26 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~125°C TJ | Tube | 2017 | CoolMOS™ | - | - | Active | 1 (Unlimited) | 7 | - | - | - | - | 41W | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | - | 800V | - | - | 27V | 9.5V | 1 | ANALOG CIRCUIT | - | 10V~27V | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | Isolated | - | 16V | 4.57mm | 9.435mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() ICE3A5565PBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-6 Formed Leads | - | - | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 240W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.27mm | unknown | - | NOT SPECIFIED | ICE3A5565 | 3 | R-XZFM-T6 | - | Not Qualified | 650V | - | 15V | - | - | - | SWITCHING REGULATOR | 5.5kA | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 100kHz | 21V | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | 72% | Isolated | - | 15V | - | - | - | - | RoHS Compliant | - | ||
![]() ICE3RBR0665JGXUMA1 Infineon Technologies | 4979 | - | Datasheet | 20 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | CoolMOS™, CoolSET™ | e3 | yes | Active | 3 (168 Hours) | 12 | EAR99 | Tin (Sn) | - | - | 66W | - | 8542.39.00.01 | 43.83W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G12 | - | - | - | - | 18V | - | - | - | SWITCHING CONTROLLER | - | 10.5V~25V | - | 11.2V | Flyback | CURRENT-MODE | - | 65kHz | 25V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | - | 75% | Isolated | 650V | 18V | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ICE3AR1080VJZXKLA1 Infineon Technologies | 5 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 71W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | - | - | - | - | 800V | 25V | 17V | - | - | - | SWITCHING CONTROLLER | 3.5A | 10.5V~27V | - | 11.2V | Flyback | CURRENT-MODE | - | 100kHz | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 800V | - | - | SINGLE | 800V | Yes | Over Load, Over Temperature, Over Voltage | 80 % | 75% | Isolated | - | 17V | - | 9.435mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR1080GXUMA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | CoolMOS™, CoolSET™-Q1 | e3 | yes | Active | 3 (168 Hours) | 12 | EAR99 | Tin (Sn) | - | - | 77W | ALSO HAS A CONTROL TECHNIQUE OF PWM | 8542.39.00.01 | 45W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G12 | - | - | - | - | 17V | - | - | - | SWITCHING REGULATOR | - | 10.5V~25V | - | 11.2V | Flyback | CURRENT-MODE | - | 52kHz | 26V | - | RESONANT CONTROL | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 50% | Isolated | 800V | 18V | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ICE5ASAGXUMA1 Infineon Technologies | In Stock |
| Datasheet | 26 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 60W | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | 100kHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 1 | ANALOG CIRCUIT | - | 10V~25.5V | EN, Soft Start, Sync | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 75% | Non-Isolated | - | 16V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ICE3B5565I Infineon Technologies | 31 |
| Datasheet | - | - | Through Hole | TO-220-6 Formed Leads | NO | 6 | - | -25°C~130°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3 | e3 | yes | Discontinued | 1 (Unlimited) | 6 | EAR99 | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 240W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.27mm | - | - | NOT SPECIFIED | ICE3B5565 | 3 | - | - | Not Qualified | - | - | 15V | - | - | - | SWITCHING REGULATOR | - | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 67kHz | 21V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 72% | Isolated | 650V | 15V | 12.4mm | 9.9mm | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3A1565L Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | -25°C~130°C TJ | Tube | 1999 | CoolMOS™, CoolSET™F3 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 42W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | ICE3A1565 | 8 | - | - | Not Qualified | - | - | 15V | - | - | - | SWITCHING REGULATOR | - | 8.5V~20V | Soft Start | - | Flyback | CURRENT-MODE | 6.1A | 100kHz | 21V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 72% | Isolated | 650V | 15V | 4.37mm | 9.52mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() ICE3A5565I Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-6 Formed Leads | NO | - | - | -25°C~130°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | MATTE TIN | - | - | - | - | - | - | 240W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | ICE3A5565 | 3 | R-XZIP-T6 | 1 | Not Qualified | 650V | - | 15V | - | - | - | SWITCHING REGULATOR | 5.5A | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | 72% | Isolated | - | 15V | - | 9.9mm | 9.2mm | - | RoHS Compliant | Lead Free | ||
![]() ICE2QR4780GXUMA2 Infineon Technologies | 2538 |
| Datasheet | 20 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | CoolMOS™, CoolSET™-Q1 | e3 | yes | Active | 3 (168 Hours) | 12 | EAR99 | Tin (Sn) | - | - | 37W | ALSO HAS A CONTROL TECHNIQUE OF PWM | 8542.39.00.01 | 22W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G12 | - | - | - | - | 17V | - | - | - | SWITCHING CONTROLLER | - | 10.5V~25V | - | 11.2V | Flyback | CURRENT-MODE | - | 52kHz | 26V | - | RESONANT CONTROL | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 50% | Isolated | 800V | 18V | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ICE5QR1680AGXUMA1 Infineon Technologies | 10 |
| Datasheet | 26 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | CoolMOS™, CoolSET™ | - | - | Active | 3 (168 Hours) | 12 | - | - | - | - | 50W | - | 8542.39.00.01 | 27W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 18V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G12 | - | - | - | - | - | 27V | 9.5V | - | ANALOG CIRCUIT | - | 10V~27V | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | Isolated | 800V | 16V | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ICE3AR2280JZ1XKLA1 Infineon Technologies | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | PG-DIP-7 | -25°C~125°C TJ | Tube | 2016 | CoolMOS™, CoolSET™F3R80 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -25°C | 43W | - | - | - | 43W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V~25V | - | - | Flyback | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage | - | 75% | Isolated | 800V | 17V | - | - | - | - | RoHS Compliant | - | ||
![]() ICE3A5065PBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-6 Formed Leads | - | - | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 220W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.27mm | unknown | - | NOT SPECIFIED | ICE3A5065 | 3 | R-XZFM-T6 | - | Not Qualified | 650V | - | 15V | - | - | - | SWITCHING REGULATOR | 5kA | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 100kHz | 21V | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | 72% | Isolated | - | 15V | - | - | - | - | RoHS Compliant | - | ||
![]() ICE3RBR4765JGXUMA1 Infineon Technologies | 215 |
| Datasheet | 20 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~130°C TJ | Tape & Reel (TR) | 2016 | CoolMOS™, CoolSET™ | - | yes | Active | 3 (168 Hours) | 12 | EAR99 | - | - | - | 24W | - | 8542.39.00.01 | 16.5W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G12 | - | - | - | - | 18V | - | - | - | SWITCHING CONTROLLER | - | 10.5V~25V | - | 11.2V | Flyback | CURRENT-MODE | - | 65kHz | 25V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 75% | Isolated | 650V | 18V | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ICE5GR2280AGXUMA1 Infineon Technologies | 198 |
| Datasheet | 26 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | CoolMOS™, CoolSET™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 23W | - | - | 23W | - | - | - | NOT SPECIFIED | - | - | - | - | 125kHz | NOT SPECIFIED | - | - | - | - | - | 800V | - | - | - | - | 1 | ANALOG CIRCUIT | - | 10V~25.5V | EN, Soft Start, Sync | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 75% | Non-Isolated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ICE3B0365L Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | -25°C~130°C TJ | Tube | 1999 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | - | - | - | 22W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | ICE3B0365 | 8 | - | - | Not Qualified | - | - | 15V | - | - | - | SWITCHING REGULATOR | - | 8.5V~20V | Soft Start | - | Flyback | CURRENT-MODE | 1.6A | 67kHz | 21V | Not Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 72% | Isolated | 650V | 15V | 4.37mm | 9.52mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() ICE3B5065PBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-6 Formed Leads | - | - | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 220W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | ICE3B5065 | 3 | R-XZFM-T6 | - | - | 650V | - | 15V | - | - | - | SWITCHING REGULATOR | 5kA | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 67kHz | 21V | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | 72% | Isolated | - | 15V | - | - | - | No | RoHS Compliant | - | ||
![]() ICE3A0565FKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 25W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | unknown | - | NOT SPECIFIED | ICE3A0565 | 8 | - | - | Not Qualified | 650V | - | 15V | - | - | - | SWITCHING REGULATOR | 500A | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 100kHz | 21V | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 72% | Isolated | - | 15V | 4.37mm | 9.52mm | 7.62mm | - | RoHS Compliant | - | ||
![]() ICE3A0365FKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 22W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | ICE3A0365 | 8 | - | - | - | 650V | - | 15V | - | - | - | SWITCHING REGULATOR | 300A | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 100kHz | 21V | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | 72% | Isolated | - | 15V | 4.37mm | 9.52mm | 7.62mm | No | RoHS Compliant | - | ||
![]() ICE5QR2270AZXKLA1 Infineon Technologies | 35 |
| Datasheet | 26 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~125°C TJ | Tube | 2017 | CoolMOS™ | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | - | 41W | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | - | 700V | - | - | 27V | 9.5V | 1 | ANALOG CIRCUIT | - | 10V~27V | - | - | Flyback | - | - | - | - | - | - | - | - | - | 3.6V | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | Isolated | - | 16V | 4.57mm | 9.435mm | 7.62mm | - | ROHS3 Compliant | - |