- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Operating Temperature
- Base Part Number
- Length
- Number of Terminations
Attribute column
Manufacturer
Infineon PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Accuracy | Supply Current-Max (Isup) | Sensing Method | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE72422GXUMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | -40°C~150°C | Tape & Reel (TR) | 2011 | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | TLE7242 | - | Current Source | - | - | - | - | ANALOG CIRCUIT | - | - | - | Low-Side | - | - | - | ROHS3 Compliant | ||
![]() IR2175 Infineon Technologies | 1500 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~125°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 15V | 2.54mm | NOT SPECIFIED | IR2175 | R-PDIP-T8 | Current Sense | Not Qualified | 20V | 9.5V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | ±0.5% | 0.5mA | - | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() 98-0229 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~125°C | Tube | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IR2171S | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR2170S Infineon Technologies | 3 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~125°C | Tube | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IR2170S | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR2170 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~125°C | Tube | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IR2170 | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR2171STR Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IR2171S | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR21726S Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~125°C | Tube | 2006 | e3 | Obsolete | 1 (Unlimited) | 16 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | OPEN DRAIN OUTPUTS, DIRECT DIGITAL PWM OUTPUT FOR EASY INTERFACE, FLOATING CHANNEL UP TO +600V | - | DUAL | GULL WING | NOT SPECIFIED | 15V | 1.27mm | NOT SPECIFIED | IR21726S | R-PDSO-G16 | Current Sense | Not Qualified | 20V | 9.5V | - | ANALOG CIRCUIT | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant |