- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Applications
- Interface
- Mounting Type
- Package / Case
- Voltage - Load
- Voltage - Supply
- Fault Protection
- Load Type
Attribute column
Manufacturer
Infineon PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Turn On Delay Time | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Halogen Free | Output Current per Channel | Control Technique | Supply Current-Max (Isup) | Voltage - Load | Switching Frequency-Max | Fault Protection | Number of Drivers | Turn On Time | Isolation Voltage | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Load Type | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE94110ELXUMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | AC Motors, DC Motors, General Purpose | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G24 | - | - | 40V | - | - | - | 5.5V | - | 3V | SPI | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (10) | 2A | - | - | - | - | - | - | - | - | - | 5.5V~20V | - | Over Temperature, Short Circuit, UVLO | - | - | - | - | 850m Ω LS, 850m Ω HS | - | - | - | - | Inductive | - | 1.7mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() BTN8980TAAUMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | 7 | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | NovalithIC™ | e3 | - | Last Time Buy | 3 (168 Hours) | 7 | EAR99 | Matte Tin (Sn) | DC Motors, General Purpose | SEATED HGT-NOM; SEATED HGT-CALCULATED | - | - | 6V~40V | SINGLE | GULL WING | NOT SPECIFIED | 1 | 13.5V | - | not_compliant | NOT SPECIFIED | - | 4 | - | 1 | - | - | 117A | 40V | - | - | - | - | Logic | - | - | Half Bridge | - | - | - | - | - | - | Halogen Free | 50A | - | - | 6V~40V | - | Current Limiting, Over Temperature, Short Circuit, UVLO | - | 40 μs | - | 77A | 4.7m Ω LS, 5.3m Ω HS | - | 24 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE SINK | Inductive | Latch Function, Slew Rate Controlled, Status Flag | 4.5mm | - | 9.25mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() IRSM505-055PA Infineon Technologies | 2 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | - | - | Logic | - | - | Half Bridge (3) | 2.4A | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.9kV | - | 1.3 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TDA21220AUMA1 Infineon Technologies | 5000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 3 (168 Hours) | 40 | EAR99 | Tin (Sn) | Buck Converters | - | 8542.39.00.01 | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | TDA21220 | 40 | - | - | Not Qualified | - | - | - | - | - | - | - | PWM | - | - | Half Bridge | - | - | - | - | - | - | Halogen Free | 50A | - | - | 5V~16V | - | Shoot-Through, UVLO | - | - | - | 50A | - | - | - | OVER CURRENT | SOURCE SINK | Inductive | Bootstrap Circuit | 0.85mm | 6mm | 6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IRSM505-065PA Infineon Technologies | 101 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | - | - | Logic | - | - | Half Bridge (3) | 2.6A | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.9kV | - | 1 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BTM7751GXUMA1 Infineon Technologies | In Stock | - | Datasheet | 27 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | TrilithIC™ | - | yes | Not For New Designs | 3 (168 Hours) | 28 | EAR99 | - | DC Motors, General Purpose | - | - | - | 1.8V~42V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1.27mm | - | NOT SPECIFIED | BTM7751 | 28 | - | 4 | Not Qualified | - | - | - | - | - | - | - | Logic | - | 4.3mA | Half Bridge (2) | - | - | - | - | - | - | Halogen Free | - | - | - | 1.8V~42V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | 180 µs | - | 22A | 45m Ω LS, 70m Ω HS | - | 180 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE SINK | Inductive | Status Flag | 2.65mm | 18.1mm | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRSM505-035DA Infineon Technologies | 12 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | - | - | - | -40°C~150°C TJ | Tube | 2005 | µIPM™-DIP | - | - | Active | 1 (Unlimited) | - | - | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | - | - | Logic | - | - | Half Bridge (3) | 2.1A | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.9kV | - | 1.8 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IRSM505-035PA Infineon Technologies | 15 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | - | - | Logic | - | - | Half Bridge (3) | 2.1A | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.9kV | - | 1.8 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IR3742MTRPBF Infineon Technologies | 100 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 17-PowerVQFN | - | 17 | - | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | PowIRstage® | - | - | Obsolete | 2 (1 Year) | - | EAR99 | - | Synchronous Buck Converters | - | - | - | 4.5V~7.5V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 7V | 20A | - | - | - | - | - | PWM | SWITCHING REGULATOR | - | Half Bridge | 20A | 23mA | - | - | - | - | - | - | - | - | 1V~21V | - | Current Limiting, Over Temperature, UVLO | 2 | - | - | - | 4m Ω LS, 8m Ω HS | - | - | - | - | Inductive | Bootstrap Circuit, Status Flag | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLE94108ELXUMA1 Infineon Technologies | 900 | - | Datasheet | 18 Weeks | - | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | AC Motors, DC Motors, General Purpose | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G24 | - | - | 40V | - | - | - | 5.5V | - | 3V | SPI | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (8) | 2A | - | - | - | - | - | - | - | - | - | 5.5V~20V | - | Over Temperature, Short Circuit, UVLO | - | - | - | - | 850m Ω LS, 850m Ω HS | - | - | - | - | Inductive | - | 1.7mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TDA21242AUMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 30-PowerTFQFN | YES | - | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | 30 | EAR99 | Tin (Sn) | Synchronous Buck Converters | - | 8542.39.00.01 | - | 4.5V~7V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.45mm | not_compliant | NOT SPECIFIED | - | - | S-PQMA-N30 | - | - | - | - | - | 5V | - | - | - | PWM | SWITCHING REGULATOR | - | Half Bridge | - | - | - | 4.5V | 40A | 7V | - | - | PULSE WIDTH MODULATION | - | 4.5V~16V | 1000kHz | Over Temperature, Shoot-Through, UVLO | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit | 1.1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() IRSM808-105MH Infineon Technologies | 640 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 31-PowerVQFN | - | 32 | 368.798946mg | - | - | 150°C TJ | Tray | 2014 | µIPM™ | - | - | Active | 3 (168 Hours) | 32 | - | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | UNSPECIFIED | - | - | 1 | 15V | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | 15V | 13.5V | Logic | AC MOTOR CONTROLLER | - | Half Bridge | 10A | - | - | - | - | - | - | - | - | 1.8mA | 400V Max | - | UVLO | - | - | 1.5kV | - | 580m Ω | - | - | - | - | Inductive | Bootstrap Circuit | 1mm | 9mm | 8mm | No | - | ROHS3 Compliant | - | ||
![]() IR3578MTRPBF Infineon Technologies | 15000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 30-PowerVFQFN | - | 32 | - | - | - | - | Tape & Reel (TR) | 2014 | PowIRstage® | - | yes | Active | 2 (1 Year) | - | - | - | Synchronous Buck Converters, Voltage Regulators | - | - | - | 4.5V~7V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 50A | - | - | - | - | - | PWM | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~15V | - | Current Limiting, Over Temperature, Over Voltage, UVLO | 2 | - | - | - | - | - | - | - | - | Inductive | Diode Emulation, Status Flag | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLE84106ELXUMA1 Infineon Technologies | 18 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | 24 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | no | Not For New Designs | 3 (168 Hours) | 24 | EAR99 | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | SPI | - | - | Half Bridge (6) | - | - | - | - | - | - | Halogen Free | - | - | - | 7V~18V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | - | 1.5A | 800m Ω LS, 800m Ω HS | 13.5V | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | Inductive | - | 1.7mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRSM505-025PA Infineon Technologies | 961 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | - | - | Logic | - | - | Half Bridge (3) | 1.5A | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.9kV | - | 3 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IRSM807-105MH Infineon Technologies | 1185 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 31-PowerVQFN | - | 32 | - | - | - | 150°C TJ | Tray | 2014 | µIPM™ | - | - | Active | 3 (168 Hours) | - | EAR99 | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | - | - | Logic | - | - | Half Bridge | 10A | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.5kV | - | 580m Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | 9mm | - | No | - | ROHS3 Compliant | - | ||
![]() IR3557MTRPBF Infineon Technologies | 981 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 30-PowerVFQFN | - | 32 | - | - | - | - | Tape & Reel (TR) | 2014 | PowIRstage® | - | yes | Active | 2 (1 Year) | - | - | - | Synchronous Buck Converters, Voltage Regulators | - | - | - | 4.5V~7V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 40A | - | - | - | - | - | PWM | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~15V | - | Current Limiting, Over Temperature, Over Voltage, UVLO | 2 | - | - | - | - | - | - | - | - | Inductive | Diode Emulation, Status Flag | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IR3555AMTRPBF Infineon Technologies | 8196 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 30-PowerVFQFN | - | 32 | - | - | - | - | Tape & Reel (TR) | 2014 | PowIRstage® | - | yes | Active | 2 (1 Year) | - | - | - | Synchronous Buck Converters, Voltage Regulators | - | - | - | 4.5V~7V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 60A | - | - | - | - | - | PWM | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~15V | - | Current Limiting, Over Temperature, UVLO | 2 | - | - | - | - | - | - | - | - | Inductive | Diode Emulation, Status Flag | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IRSM005-301MH Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 27-PowerVQFN | - | 27 | 2.174692g | 220 ns | - | 150°C TJ | Tray | 2014 | µIPM™ | - | - | Active | 3 (168 Hours) | 27 | EAR99 | - | AC Motors, DC Motors, DC-DC Converters, General Purpose | - | - | 13.5W | 10V~20V | QUAD | - | - | 1 | 15V | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | Logic | - | - | Half Bridge | - | 520μA | 220 ns | - | - | - | - | - | - | - | 100V Max | - | UVLO | 1 | 0.22 μs | - | - | 16m Ω | - | 0.22 μs | TRANSIENT; UNDER VOLTAGE | SOURCE SINK | Inductive, Capacitive | Bootstrap Circuit | - | 8mm | 7mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() BTN7933BAUMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | NovalithIC™ | - | no | Last Time Buy | 3 (168 Hours) | 7 | EAR99 | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 4.5V~28V | SINGLE | GULL WING | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | BTN7933 | 4 | R-PSSO-G7 | - | Not Qualified | - | 50A | 18V | - | - | - | - | Logic | - | - | Half Bridge | - | - | - | - | - | - | Halogen Free | 20A | - | - | 4.5V~28V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | 12A | 18m Ω LS, 10m Ω HS | - | - | - | SOURCE SINK | Inductive | Latch Function, Slew Rate Controlled, Status Flag | - | - | - | - | - | ROHS3 Compliant | Contains Lead |