- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Applications
- Interface
- Mounting Type
- Package / Case
- Voltage - Load
- Voltage - Supply
- Fault Protection
- Load Type
Attribute column
Manufacturer
Infineon PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Voltage - Load | Switching Frequency-Max | Fault Protection | Number of Drivers | Turn On Time | Isolation Voltage | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Built-in Protections | Load Type | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRSM505-065DA2 Infineon Technologies | 1 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | 23-DIP | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | 150°C | -40°C | AC Motors | - | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | - | Logic | - | - | Half Bridge (3) | 2.6A | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.9kV | - | 1Ohm | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IRSM515-025DA Infineon Technologies | 210 | - | Datasheet | 21 Weeks | - | Through Hole | 23-DIP Module | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | - | - | 3 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRSM505-015DA Infineon Technologies | 10 | - | Datasheet | 21 Weeks | - | Through Hole | 23-DIP Module | - | - | - | -40°C~150°C TJ | Tube | 2009 | µIPM™-DIP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | - | - | 5 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA21102 Infineon Technologies | 9800 | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | -25°C~150°C TJ | Tape & Reel (TR) | 2004 | CoreControl™ | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DC-DC Converters | - | 900mW | 10.8V~13.2V | DUAL | GULL WING | - | 2 | 12V | - | - | - | TDA21102 | 14 | - | 4 | - | - | 4A | 12V | - | - | - | PWM | - | 4.9mA | Half Bridge (2) | 4A | 1.8mA | - | - | - | - | - | 22ns | 14 ns | 5V~13.2V | - | Shoot-Through, UVLO | 2 | 0.035 μs | - | 4A | 1.4 Ω LS, 1 Ω HS | 12V | YES | - | - | Inductive | Bootstrap Circuit | 1.75mm | 8.75mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() IRSM836-015MA Infineon Technologies | 18 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 36-PowerVQFN | - | 36 | - | -40°C~150°C TJ | Tray | 2014 | µIPM™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | - | Logic | AC MOTOR CONTROLLER | - | Half Bridge (3) | 1A | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.5kV | - | 4.8 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IRSM515-065PA Infineon Technologies | 375 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | - | - | Logic | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | - | - | 1 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BTS7810KNTMA1 Infineon Technologies | 1 | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-18 (15 Leads + 3 Tabs) | - | 18 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | TrilithIC™ | - | no | Obsolete | 1 (Unlimited) | 15 | EAR99 | - | - | - | DC Motors, General Purpose | - | - | 1.8V~42V | SINGLE | GULL WING | - | 3 | - | - | - | - | BTS7810 | 4 | R-PSSO-G15 | 4 | - | - | 42A | - | - | - | - | Logic | - | 5mA | Half Bridge (2) | 5mA | - | - | - | - | Not Halogen Free | - | - | - | 1.8V~42V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | 220 μs | - | 42A | 14m Ω LS, 26m Ω HS | - | - | 250 μs | THERMAL; UNDER VOLTAGE | Inductive | Status Flag | - | 21.6mm | 9.25mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() IRSM836-084MA Infineon Technologies | 44 | - | Datasheet | 18 Weeks | - | Surface Mount | 36-PowerVQFN | YES | - | - | -40°C~150°C TJ | Tray | 2014 | µIPM™ | - | - | Active | 3 (168 Hours) | 39 | EAR99 | - | - | - | AC Motors | 8542.39.00.01 | - | 10V~20V | BOTTOM | NO LEAD | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | - | - | S-PBCC-N39 | - | - | 250V | - | - | - | 18.5V | 11.5V | Logic | AC MOTOR CONTROLLER | - | Half Bridge (3) | 7A | - | - | - | - | - | - | - | - | 200V Max | - | UVLO | - | - | 1.5kV | - | 310m Ω | - | - | - | - | Inductive | Bootstrap Circuit | 1mm | 12mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() IRSM515-015DA Infineon Technologies | 48 |
| Datasheet | 21 Weeks | - | Through Hole | 23-DIP Module | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 500V | - | - | - | - | - | Logic | - | - | Half Bridge (3) | 1.2A | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.9kV | - | 5 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IR3552MTRPBF Infineon Technologies | 3000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 25-PowerVFQFN | - | 25 | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | PowIRstage® | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | Synchronous Buck Converters, Voltage Regulators | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 60A | - | - | - | - | PWM | SWITCHING REGULATOR | - | Half Bridge | - | - | - | - | - | - | - | - | - | 4.5V~17V | - | Over Temperature, Shoot-Through, UVLO | 2 | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Status Flag | - | - | - | No | - | RoHS Compliant | - | ||
![]() IRSM505-084PA Infineon Technologies | 1 | - | Datasheet | 21 Weeks | - | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2000 | µIPM™-DIP | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 250V | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | - | Half Bridge (3) | 4.6A | - | - | - | - | - | - | - | - | 200V Max | - | UVLO | - | - | 1.9kV | - | 340m Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IRSM506-076PA Infineon Technologies | 9 | - | Datasheet | 14 Weeks | - | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2016 | µIPM™-DIP | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 600V | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | - | Half Bridge (3) | 4A | - | - | - | - | - | - | - | - | 480V Max | - | UVLO | - | - | 1.9kV | - | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRSM515-015PA Infineon Technologies | 167 | - | Datasheet | 21 Weeks | - | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 500V | - | - | - | - | - | Logic | - | - | Half Bridge (3) | 1.2A | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.9kV | - | 5 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRSM505-025DA Infineon Technologies | 7 | - | Datasheet | 21 Weeks | - | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2009 | µIPM™-DIP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | - | - | 3 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA21241AUMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | 30-PowerTFQFN | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | 30 | EAR99 | Tin (Sn) | - | - | Synchronous Buck Converters | 8542.39.00.01 | - | 4.5V~7V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.45mm | not_compliant | NOT SPECIFIED | - | - | S-PQMA-N30 | - | - | - | - | - | 5V | - | - | PWM | SWITCHING REGULATOR | - | Half Bridge | - | - | 4.5V | 35A | 7V | - | PULSE WIDTH MODULATION | - | - | 5V~16V | 1000kHz | Over Temperature, Shoot-Through, UVLO | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit | 1.1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TLE9202EDXUMA1 Infineon Technologies | In Stock | - | Datasheet | 27 Weeks | - | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 36 | EAR99 | - | - | - | DC Motors, General Purpose | 8542.39.00.01 | - | 2.9V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-G36 | - | - | - | - | - | - | 28V | 8V | SPI | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 5V~28V | - | Current Limiting, Over Temperature, Short Circuit, UVLO | - | - | - | - | 100m Ω LS, 100m Ω HS | - | - | - | - | Inductive | - | 2.5mm | 10.3mm | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() IRSM515-025PA Infineon Technologies | 220 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | - | Logic | - | - | Half Bridge (3) | 4A | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.9kV | - | 3 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BTS7750GNUMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | TrilithIC™ | - | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | - | - | DC Motors, General Purpose | 8542.39.00.01 | - | 1.8V~42V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1.27mm | unknown | NOT SPECIFIED | BTS7750 | 28 | - | - | Not Qualified | - | 12A | - | - | 42V | 3.2V | Logic | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 1.8V~42V | - | ESD, Over Temperature, Short Circuit, UVLO | - | - | - | - | 45m Ω LS, 70m Ω HS | - | - | - | - | Inductive | Status Flag | 2.65mm | 18.1mm | 7.6mm | - | - | Non-RoHS Compliant | - | ||
![]() IRSM505-024PA Infineon Technologies | 48 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 16.5V | - | - | - | Logic | - | - | Half Bridge (3) | 1.6A | - | - | - | - | - | - | - | - | 200V Max | - | UVLO | - | - | 1.9kV | - | 1.8 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRSM515-055DA Infineon Technologies | 48 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | 23-DIP Module | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AC Motors | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 16.5V | - | - | - | Logic | - | - | Half Bridge (3) | 2.4A | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | 1.9kV | - | 1.3 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - |