- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Applications
- Interface
- Mounting Type
- Package / Case
- Voltage - Load
- Voltage - Supply
- Fault Protection
- Load Type
Attribute column
Manufacturer
Infineon PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Output Current | Output Current-Max | Output Current per Channel | Supply Current-Max (Isup) | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Isolation Voltage | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Built-in Protections | Output Current Flow Direction | Load Type | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR35401MTRPBF Infineon Technologies | 8 | - | - | 99 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BTS7710GNUMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | TrilithIC™ | - | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | DC Motors, General Purpose | 8542.39.00.01 | 1.8V~42V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1.27mm | unknown | NOT SPECIFIED | BTS7710 | 28 | - | Not Qualified | - | 15A | - | 42V | - | 1.8V | Logic | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | - | - | - | 1.8V~42V | - | Over Temperature, Short Circuit, UVLO | - | - | - | 40m Ω LS, 70m Ω HS | - | - | - | - | - | Inductive | Status Flag | 2.65mm | 18.1mm | 7.6mm | - | - | RoHS Compliant | - | ||
![]() IRSM505-044DA Infineon Technologies | 10 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Obsolete | 1 (Unlimited) | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | - | - | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | 200V Max | - | UVLO | - | - | - | 800m Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IRSM515-024PA Infineon Technologies | 10 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 16.5V | - | - | - | Logic | - | Half Bridge (3) | 1.6A | - | - | - | 200V Max | - | UVLO | - | 1.9kV | - | 1.8 Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() IRSM515-044DA Infineon Technologies | 2 | - | Datasheet | 16 Weeks | - | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Obsolete | 1 (Unlimited) | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | 200V Max | - | UVLO | - | - | - | 800m Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRSM515-084DA Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 23-DIP Module | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Obsolete | 1 (Unlimited) | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | 200V Max | - | UVLO | - | - | - | 340m Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRSM515-044PA Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Obsolete | 3 (168 Hours) | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | 200V Max | - | UVLO | - | - | - | 800m Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRSM515-065DA Infineon Technologies | 240 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | 23-DIP Module | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 1 (Unlimited) | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | - | - | Logic | - | Half Bridge (3) | - | - | - | - | 400V Max | - | UVLO | - | - | - | 1 Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IRSM505-024DA Infineon Technologies | 240 | - | Datasheet | 21 Weeks | - | Through Hole | 32-PowerDIP Module, 23 Leads | NO | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 1 (Unlimited) | 23 | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | - | - | R-XDMA-T23 | - | - | - | - | 16.5V | - | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | 4mA | 200V Max | - | UVLO | - | - | - | 1.8 Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | 3.35mm | 29mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() IFX9202EDXUMA1 Infineon Technologies | In Stock | - | Datasheet | 27 Weeks | - | Surface Mount | 36-FSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | 36 | EAR99 | Tin (Sn) | DC Motors, General Purpose | 8542.39.00.01 | 2.9V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-G36 | - | - | - | - | 36V | - | 8V | PWM | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | 10A | - | - | 13mA | 5V~36V | - | Current Limiting, Over Temperature, Short Circuit, UVLO | - | - | - | 100m Ω LS + HS | - | - | - | - | - | Inductive | - | 2.5mm | 10.3mm | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() BTS7960P Infineon Technologies | 542 | - | Datasheet | - | Through Hole | Through Hole | TO-220-7 (Formed Leads) | - | - | - | -40°C~150°C TJ | Tube | 2005 | NovalithIC™ | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | DC Motors, General Purpose | 8542.39.00.01 | 5.5V~27.5V | ZIG-ZAG | - | - | 1 | 8V | - | unknown | - | BTS7960 | 3 | R-PZFM-T7 | Not Qualified | - | 60A | - | - | - | - | Logic | - | Half Bridge | - | - | 40A | - | 5.5V~27.5V | - | Current Limiting, Over Temperature, Short Circuit, UVLO | 25.4 μs | - | 62A | 9m Ω LS, 7m Ω HS | - | - | 16 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | Inductive | Latch Function, Slew Rate Controlled, Status Flag | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TDA21201-P7 Infineon Technologies | 18 | - | Datasheet | - | Through Hole | Through Hole | TO-220-7 | - | - | - | -25°C~125°C TJ | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Synchronous Buck Converters | 8542.39.00.01 | 9V~15V | SINGLE | - | - | 1 | 12V | 1.27mm | unknown | - | TDA21201 | 3 | R-XSFM-T7 | Not Qualified | - | - | - | - | 9/15V | - | PWM | - | Half Bridge | - | - | 30A | - | 9V~15V | 1 | Over Temperature, Shoot-Through, UVLO | - | - | 30A | 4.8m Ω LS, 13.3m Ω HS | - | - | - | OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | Inductive | Bootstrap Circuit | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IRSM515-035DA Infineon Technologies | 1 | - | Datasheet | 21 Weeks | - | Through Hole | 23-DIP Module | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 1 (Unlimited) | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | 400V Max | - | UVLO | - | - | - | 1.8 Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA21201-S7 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-7 | - | - | - | -25°C~125°C TJ | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Synchronous Buck Converters | 8542.39.00.01 | 9V~15V | ZIG-ZAG | - | - | 1 | 12V | 1.27mm | unknown | - | TDA21201 | 3 | R-XZFM-T7 | Not Qualified | - | - | - | - | 9/15V | - | PWM | - | Half Bridge | - | - | 30A | - | 9V~15V | 1 | Over Temperature, Shoot-Through, UVLO | - | - | 30A | 4.8m Ω LS, 13.3m Ω HS | - | - | - | OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | Inductive | Bootstrap Circuit | - | - | - | - | - | RoHS Compliant | - | ||
![]() TDA21103 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2004 | CoreControl™ | - | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | DC-DC Converters, Voltage Regulators | 8542.39.00.01 | 10.8V~13.2V | DUAL | GULL WING | - | 1 | 12V | 1.27mm | unknown | - | TDA21103 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | - | 12V | - | PWM | - | Half Bridge (2) | - | - | - | - | 6V~13.2V | - | Shoot-Through, Over Voltage | - | - | - | 1.9 Ω LS, 1.75 Ω HS | 12V | YES | - | - | - | Inductive | Bootstrap Circuit | 1.753mm | 8.69mm | 4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IRSM516-076PA Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | - | µIPM™-DIP | - | - | Discontinued | 3 (168 Hours) | - | EAR99 | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | 480V Max | - | UVLO | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA21201-B7 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Synchronous Buck Converters | 8542.39.00.01 | 9V~15V | SINGLE | GULL WING | - | 1 | 12V | 1.27mm | unknown | - | TDA21201 | 4 | R-XSSO-G6 | Not Qualified | - | - | - | - | 9/15V | - | PWM | - | Half Bridge | - | - | 30A | - | 9V~15V | 1 | Over Temperature, Shoot-Through, UVLO | - | - | 30A | 4.8m Ω LS, 13.3m Ω HS | - | - | - | OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | Inductive | Bootstrap Circuit | 4.5mm | 10mm | 9.25mm | - | - | Non-RoHS Compliant | - | ||
![]() IR53HD420 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 9-SIP, 7 Leads | NO | - | - | -55°C~150°C TJ | Tube | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 7 | - | Tin (Sn) | AC Motors | - | 10V~15.6V | SINGLE | - | NOT SPECIFIED | 1 | 12V | 2.54mm | - | NOT SPECIFIED | IR53HD420 | - | R-PSIP-T7 | Not Qualified | - | - | - | - | 12V | - | On/Off | - | Half Bridge | - | 0.7A | - | - | 500V Max | - | UVLO | - | - | - | 3 Ω | - | - | - | ZENER CLAMP | SOURCE SINK | Inductive | Bootstrap Circuit, Internal Oscillator | 9.52mm | 22.86mm | 3.43mm | - | - | Non-RoHS Compliant | - | ||
![]() IRSM506-076DA Infineon Technologies | 10 | - | Datasheet | - | - | Through Hole | 23-PowerDIP Module (0.551, 14.00mm) | - | - | - | -40°C~150°C TJ | Tube | - | µIPM™-DIP | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | 480V Max | - | UVLO | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRSM515-025DA4 Infineon Technologies | 75 | - | Datasheet | 21 Weeks | - | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 1 (Unlimited) | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (3) | - | - | - | - | 400V Max | - | UVLO | - | - | - | 3 Ω | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | ROHS3 Compliant | - |