- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Rise Time | Fall Time (Typ) | Min Output Voltage | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Ambient Temperature Range High | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR2103PBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | Half-Bridge | 0.8V 3V | 220 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | 125°C | -40°C | - | - | 1W | 10V~20V | - | - | - | - | - | - | - | IR2103PBF | - | 2 | - | 620V | 360mA | - | 2 | 20V | 10V | - | 1W | 210mA | - | 60 ns | Inverting, Non-Inverting | 820 ns | 20V | 170ns | 60 ns | 10V | - | - | - | 100ns 50ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 210mA 360mA | - | - | - | - | 600V | - | - | 4.9276mm | - | 10.8966mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2132PBF Infineon Technologies | 2593 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | Half-Bridge | 0.8V 2.2V | 425 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 28 | - | EAR99 | 75Ohm | - | - | - | - | 8542.39.00.01 | 1.5W | 10V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | IR2132PBF | - | 6 | - | 300mV | 500mA | 15V | - | - | - | 30μA | 1.5W | 200mA | - | 850 ns | Inverting | 675 ns | - | 125ns | 55 ns | - | - | - | - | 80ns 35ns | - | 3-Phase | - | 0.85 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.55 μs | - | 600V | - | - | 5.969mm | - | 39.7256mm | 14.732mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21064SPBF Infineon Technologies | 2 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | High-Side or Low-Side | 0.8V 2.5V | 30 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 14 | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | IRS21064SPBF | - | 2 | - | 20V | 600mA | 15V | - | - | - | 180μA | 1W | 290mA | 180μA | 300 ns | Non-Inverting | 30 ns | 20V | 220ns | 80 ns | - | - | 200 ns | - | 100ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | 0.3 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2106PBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | High-Side or Low-Side | 0.8V 2.5V | 30 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IRS2106PBF | - | 2 | - | 10V | 600mA | 15V | - | - | - | 180μA | 1W | 290mA | 180μA | 300 ns | Non-Inverting | 30 ns | - | 220ns | 80 ns | - | - | - | - | 100ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | 0.3 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2301PBF Infineon Technologies | 137 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | High-Side or Low-Side | 0.8V 2.9V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 1W | 5V~20V | DUAL | - | - | 1 | 15V | - | - | IR2301PBF | - | 2 | - | 620V | 350mA | 15V | - | - | - | 120μA | 1W | 200mA | 190μA | 220 ns | Non-Inverting | 220 ns | - | 130ns | 50 ns | - | - | - | - | 130ns 50ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | - | 0.3 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | 150°C | YES | - | - | 600V | 150°C | - | 5.33mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2135STRPBF Infineon Technologies | 200 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 2.214806g | Half-Bridge | 0.8V 2.2V | 950 ns | - | 125°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 3 (168 Hours) | 28 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 1.6W | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 3 | 15V | 1.27mm | NOT SPECIFIED | IR2135SPBF | - | - | Not Qualified | - | 500mA | 15V | - | - | - | - | 1.6W | 500mA | - | - | Inverting | 1 μs | - | 150ns | 70 ns | - | - | - | - | 90ns 40ns | - | 3-Phase | 6 | - | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.95 μs | - | 600V | - | - | 2.3622mm | - | 18.0848mm | 7.5946mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR21834PBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | Half-Bridge | 0.8V 2.7V | 220 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IR21834PBF | - | - | - | 620V | 2.3A | - | - | - | - | 1.6mA | 1.6W | 1.9A | 1.6mA | 330 ns | Inverting, Non-Inverting | 35 ns | - | 60ns | 35 ns | - | - | - | - | 40ns 20ns | - | Independent | 2 | - | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | YES | 0.33 μs | - | 600V | - | - | 4.9276mm | - | 20.1676mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21851STRPBF Infineon Technologies | 2000 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | High-Side | 0.8V 2.5V | - | - | -55°C~150°C TJ | Cut Tape (CT) | 1996 | - | - | - | Obsolete | 2 (1 Year) | 8 | - | EAR99 | - | - | - | - | - | - | 1.25W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | IRS21851SPBF | - | - | - | - | 4A | - | - | - | - | 240μA | 1.25W | 4A | 240μA | 210 ns | Non-Inverting | 210 ns | - | 40ns | 40 ns | - | - | - | - | 15ns 15ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | - | 4A | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() IRS2117PBF Infineon Technologies | 3688 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | High-Side | 6V 9.5V | 105 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | IRS2117PBF | - | 1 | - | 620V | 600mA | - | - | - | - | 340μA | 1W | 290mA | 340μA | 200 ns | Non-Inverting | 125 ns | - | 130ns | 65 ns | - | - | 105 ns | - | 75ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | - | 0.2 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21814MTRPBF Infineon Technologies | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 14 Leads | - | 16 | - | - | Half-Bridge | 0.8V 2.5V | 220 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 2 (1 Year) | 14 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.08W | 10V~20V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 15V | 0.5mm | NOT SPECIFIED | IRS21814MPBF | S-XQCC-N14 | - | Not Qualified | - | 2.3A | 15V | - | - | - | - | 2.08W | 1.9A | - | 330 ns | Non-Inverting | 35 ns | - | 60ns | 35 ns | - | - | - | - | 40ns 20ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | 2.5A | N-Channel MOSFET | 1.9A 2.3A | - | - | 0.33 μs | TRANSIENT | 600V | - | - | - | 1.05mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR2235JTRPBF Infineon Technologies | 1 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | - | Half-Bridge | 0.8V 2V | 950 ns | - | 125°C TJ | Tape & Reel (TR) | 1996 | - | - | - | Active | 3 (168 Hours) | 32 | - | EAR99 | 100Ohm | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | - | 3 | 15V | 1.27mm | - | IR2235JPBF | S-PQCC-J32 | - | - | - | 500mA | - | - | - | - | - | 2W | 200mA | - | - | Inverting | 750 ns | - | 150ns | 70 ns | - | - | - | - | 90ns 40ns | - | 3-Phase | 6 | 1 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.95 μs | - | 1200V | - | - | 4.572mm | - | 16.6624mm | 16.6624mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2336DJPBF Infineon Technologies | 29 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | - | Half-Bridge | 0.8V 2.5V | 750 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | - | 1 | 15V | 1.27mm | - | IRS2336DJPBF | S-PQCC-J32 | 6 | Not Qualified | 20V | 350mA | - | - | - | - | 200mA | 2W | 200mA | - | 750 ns | Inverting | 750 ns | - | 190ns | 75 ns | - | INVERTED | 530 ns | STANDARD | 125ns 50ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | - | 0.75 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | - | YES | 0.75 μs | - | 600V | - | - | 3.69mm | - | 16.66mm | 16.66mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2330SPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | Half-Bridge | 0.8V 2.2V | 500 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | 75Ohm | - | - | - | - | - | 1.6W | 10V~20V | DUAL | GULL WING | - | - | 15V | 1.27mm | - | IRS2330SPBF | - | 3 | Not Qualified | 620V | 500mA | 15V | - | - | - | 4mA | 1.6W | 200mA | - | 700 ns | Inverting | 50 ns | - | 80ns | 35 ns | - | - | - | - | 80ns 35ns | - | 3-Phase | 6 | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | - | 600V | - | - | 2.35mm | - | 18.0848mm | 7.5946mm | - | No SVHC | RoHS Compliant | - | ||
![]() AUIRS2336STR Infineon Technologies | 87 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | Half-Bridge | 0.8V 2.5V | 50 ns | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 1.6W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | AUIRS2336S | - | 3 | - | - | 350mA | 15V | - | - | - | - | 1.6W | 200mA | - | 750 ns | Non-Inverting | 50 ns | - | - | 120 ns | - | - | - | - | 125ns 50ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | 6 | 0.75 μs | - | IGBT, N-Channel, P-Channel MOSFET | 200mA 350mA | - | - | 0.75 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | 600V | - | - | 2.65mm | - | 18.1mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2EDN7524GXTMA1 Infineon Technologies | 10 |
| Datasheet | 14 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | EiceDriver™ | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 4.5V~20V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.65mm | NOT SPECIFIED | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 5.3ns 4.5ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 5A 5A | - | - | - | UNDER VOLTAGE | - | - | SOURCE | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() IRS2104PBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | Half-Bridge | 0.8V 2.5V | 60 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 1W | 10V~20V | - | - | - | - | - | - | - | IRS2104PBF | - | 2 | - | 620V | 600mA | - | 2 | 20V | 10V | 270μA | 1W | 290mA | 270μA | 820 ns | Non-Inverting | 60 ns | - | 170ns | 90 ns | - | - | 150 ns | - | 70ns 35ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | - | 600V | - | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR44273LTRPBF Infineon Technologies | In Stock |
| Datasheet | 17 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | Low-Side | 0.6V 2.7V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | µHVIC™ | - | - | Last Time Buy | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 5V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | - | - | IGBT, N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR21814PBF Infineon Technologies | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | Half-Bridge | 0.8V 2.7V | 330 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Last Time Buy | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IR21814PBF | - | - | - | 620V | 2.3A | 15V | - | - | - | - | 1.6W | 1.9A | - | 330 ns | Non-Inverting | 270 ns | - | 60ns | 35 ns | - | - | - | - | 40ns 20ns | - | Independent | 2 | - | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | YES | 0.33 μs | - | 600V | - | - | 4.9276mm | - | 20.1676mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2101PBF Infineon Technologies | 2388 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | High-Side or Low-Side | 0.8V 2.5V | 50 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IRS2101PBF | - | 2 | - | 620V | 600mA | 15V | - | - | - | 270μA | 1W | 290mA | 270μA | 220 ns | Non-Inverting | 50 ns | - | 170ns | 90 ns | - | - | 150 ns | - | 70ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2103PBF Infineon Technologies | 23188 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | 60 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IRS2103PBF | - | 2 | - | 620V | 600mA | 15V | - | - | - | 270μA | 1W | 290mA | 270μA | 820 ns | Inverting, Non-Inverting | 60 ns | - | 170ns | 90 ns | - | - | 150 ns | - | 70ns 35ns | - | Independent | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free |