- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Halogen Free | Input Offset Voltage (Vos) | Rise Time | Fall Time (Typ) | Min Output Voltage | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRS2334MTRPBF Infineon Technologies | In Stock |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | Half-Bridge | 0.8V 2.5V | 750 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | - | Active | 2 (1 Year) | 28 | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 3.363W | 10V~20V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 15V | 0.4mm | NOT SPECIFIED | IRS2334MPBF | - | - | Not Qualified | - | 200mA | 15V | - | - | 200mA | - | 200mA | - | 750 ns | Non-Inverting | 750 ns | - | - | - | 125ns | 50 ns | - | 125ns 50ns | - | 3-Phase | 6 | 0.75 μs | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | 0.75 μs | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | 600V | - | - | 1mm | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() IRS21814PBF Infineon Technologies | 154 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Half-Bridge | 0.8V 2.5V | 35 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IRS21814PBF | - | 2 | - | 20V | 2.3A | 15V | - | - | 240μA | 1.6W | 1.9A | 240μA | 330 ns | Non-Inverting | 35 ns | - | - | - | 60ns | 35 ns | - | 40ns 20ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 20.1676mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2106PBF Infineon Technologies | 6000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.9V | 280 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IR2106PBF | - | 2 | - | 620V | 350mA | 15V | - | - | - | 1W | 200mA | - | 300 ns | Non-Inverting | 300 ns | 20V | - | - | 220ns | 80 ns | 10V | 150ns 50ns | - | Independent | - | 0.3 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AUIRS2124STR Infineon Technologies | In Stock |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side | - | 140 ns | - | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | AUIRS2124S | - | - | Not Qualified | - | 500mA | - | - | - | - | - | 500mA | - | 240 ns | Non-Inverting | 140 ns | - | - | - | 200ns | 200 ns | - | 80ns 80ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.24 μs | 0.5A | IGBT, N-Channel MOSFET | 500mA 500mA | YES | 0.24 μs | - | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | - | ROHS3 Compliant | - | ||
![]() IRS25752LTRPBF Infineon Technologies | In Stock |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | High-Side | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 1996 | µHVIC™ | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 828mW | 10V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.95mm | NOT SPECIFIED | - | - | 1 | - | - | 240mA | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 85ns | 40 ns | - | 85ns 40ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | - | - | - | N-Channel MOSFET | 160mA 240mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | SOURCE SINK | 1.3mm | - | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR21084PBF Infineon Technologies | 3688 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Half-Bridge | 0.8V 2.9V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 1.6W | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR21084PBF | - | - | Not Qualified | 620V | 350mA | 15V | - | - | 1.6mA | 1.6W | 200mA | 1.6mA | 300 ns | Non-Inverting | 30 ns | 20V | - | - | 220ns | 80 ns | 10V | 150ns 50ns | - | Independent | 2 | 0.3 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 4.9276mm | - | 20.1676mm | 7.112mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2EDL05I06PJXUMA1 Infineon Technologies | 3020 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Half-Bridge | 1.1V 1.7V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | EiceDriver™ | e3 | - | Active | 3 (168 Hours) | 14 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 850mW | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | - | 15V | - | NOT SPECIFIED | - | - | 2 | Not Qualified | - | 500mA | 15V | - | - | - | - | 500mA | 600μA | 600 ns | Non-Inverting | - | - | Halogen Free | - | - | - | - | 48ns 24ns | - | Independent | - | - | - | N-Channel, P-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR44272LTRPBF Infineon Technologies | In Stock |
| Datasheet | 17 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | - | Low-Side | 0.6V 2.7V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | µHVIC™ | - | - | Last Time Buy | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 5V~18V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | IGBT, N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRS2109PBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IRS2109PBF | - | 2 | - | 20V | 600mA | 15V | - | - | 1.6mA | 1W | 290mA | 1.6mA | 950 ns | Non-Inverting | 750 ns | - | - | - | 220ns | 80 ns | - | 100ns 35ns | - | Synchronous | - | 0.95 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2131PBF Infineon Technologies | 2 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | Half-Bridge | 0.8V 2.2V | 600 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 28 | - | EAR99 | 75Ohm | - | - | - | - | 8542.39.00.01 | 1.5W | 10V~20V | DUAL | - | - | 3 | 15V | 2.54mm | - | IR2131PBF | - | - | - | - | 500mA | - | - | - | 4.5mA | 1.5W | 160mA | 4.5mA | 2 μs | Inverting | 1.3 μs | - | - | - | 150ns | 100 ns | - | 80ns 40ns | - | Independent | 6 | - | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 1 μs | - | 600V | - | 5.969mm | - | 39.7256mm | 14.73mm | No | - | ROHS3 Compliant | - | ||
![]() IR2133PBF Infineon Technologies | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | Half-Bridge | 0.8V 2.2V | 950 ns | - | 125°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 28 | - | EAR99 | 100Ohm | - | - | - | - | 8542.39.00.01 | 1.5W | 10V~20V | DUAL | - | NOT SPECIFIED | 3 | 15V | 2.54mm | NOT SPECIFIED | IR2133PBF | - | - | Not Qualified | - | 500mA | 15V | - | - | - | 1.5W | 200mA | - | - | Inverting | 750 ns | - | - | - | 150ns | 70 ns | - | 90ns 40ns | - | 3-Phase | 6 | 1 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | - | 600V | - | 5.969mm | - | 39.7256mm | 14.73mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() IR21834STR Infineon Technologies | 2500 | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | 0.8V 2.7V | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR21834S | R-PDSO-G14 | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 40ns 20ns | - | Independent | 2 | - | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | YES | 0.33 μs | - | 600V | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() PX3517FTMA1 Infineon Technologies | 580000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e4 | - | Not For New Designs | 1 (Unlimited) | 10 | - | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | - | 4.5V~8V | DUAL | NO LEAD | - | - | 5V | 0.5mm | - | - | - | 1 | Not Qualified | - | 2A | 5V | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 10ns 10ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 30V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2181PBF Infineon Technologies | 970 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 35 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IRS2181PBF | - | - | - | 620V | 2.3A | 15V | - | - | 240μA | 1W | 1.9A | 240μA | 330 ns | Non-Inverting | 35 ns | 20V | - | - | 60ns | 35 ns | - | 40ns 20ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR21362SPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Half-Bridge | 0.8V 3V | 550 ns | - | -40°C~150°C TJ | Tube | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 1.6W | 11.5V~20V | - | - | - | - | - | - | - | IR21362SPBF | - | - | - | 620V | 350mA | - | - | - | 120μA | 1.6W | 200mA | - | - | Inverting, Non-Inverting | 550 ns | - | - | - | 190ns | 75 ns | - | 125ns 50ns | - | 3-Phase | 6 | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() IRS2608DSPBF Infineon Technologies | 51680 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Half-Bridge | 0.8V 2.2V | 250 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | - | 200Ohm | - | 125°C | -40°C | - | - | 625mW | 10V~20V | - | - | - | - | - | - | - | IRS2608DSPBF | - | 2 | - | 620V | 350mA | - | 20V | 10V | - | 625mW | 200mA | - | 380 ns | Inverting, Non-Inverting | 60 ns | - | - | - | 220ns | 80 ns | - | 150ns 50ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() IRS2011PBF Infineon Technologies | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.7V | 15 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IRS2011PBF | - | 2 | - | 220V | 1A | 15V | - | - | 300μA | 1W | 1A | 300μA | 80 ns | Inverting | 20 ns | - | - | 200V | 40ns | 35 ns | - | 25ns 15ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | - | N-Channel MOSFET | 1A 1A | - | - | TRANSIENT; UNDER VOLTAGE | - | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AUIRS2123STR Infineon Technologies | 2036 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | AUIRS2123S | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 80ns 80ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.24 μs | 0.5A | IGBT, N-Channel MOSFET | 500mA 500mA | YES | 0.24 μs | - | 600V | - | - | - | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IRS21844PBF Infineon Technologies | 12 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Half-Bridge | 0.8V 2.5V | 40 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IRS21844PBF | - | 2 | - | 620V | 2.3A | 15V | - | - | 1.6mA | 1.6W | 1.9A | 1.6mA | 900 ns | Non-Inverting | 90 ns | - | - | - | 60ns | 35 ns | - | 40ns 20ns | - | Synchronous | - | 0.9 μs | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.4 μs | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 20.1676mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS20752LTRPBF Infineon Technologies | 325 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | High-Side | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 1996 | µHVIC™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 828mW | 10V~18V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 240mA | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 85ns | 40 ns | - | 85ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | N-Channel MOSFET | 160mA 240mA | - | - | - | 200V | - | 1.3mm | - | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free |