- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Rise Time | Fall Time (Typ) | Min Output Voltage | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRS21953SPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Half-Bridge, Low-Side | 0.6V 3.5V | 380 ns | -55°C~150°C TJ | Tube | 1996 | - | e3 | - | Obsolete | 2 (1 Year) | 16 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 1W | 10V~20V | - | GULL WING | 260 | 1 | 15V | 1.27mm | - | 30 | IRS21953SPBF | - | - | Not Qualified | 20V | 500mA | 15V | - | Dual | 100μA | 1W | 500mA | - | 380 ns | Non-Inverting | 380 ns | - | 25ns | 25 ns | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 3 | - | 0.5A | - | N-Channel MOSFET | 500mA 500mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.5mm | - | 9.98mm | 3.99mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() IRS2113MTRPBF Infineon Technologies | 10 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 14 Leads | - | 16 | - | Half-Bridge | 6V 9.5V | 120 ns | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 14 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 2.08W | 10V~20V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 15V | 0.5mm | - | NOT SPECIFIED | IRS2113MPBF | S-XQCC-N14 | - | Not Qualified | 20V | 2.5A | 15V | - | - | 15μA | 2.08W | 2.5A | - | 200 ns | Non-Inverting | 20 ns | - | 35ns | 25 ns | - | - | - | - | 25ns 17ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | 2.5A | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | 0.19 μs | TRANSIENT | 600V | - | - | 1.05mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2183PBF Infineon Technologies | 227 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 220 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS2183PBF | - | - | - | 620V | 2.3A | 15V | - | - | 1.6mA | 1W | 1.9A | 1.6mA | 330 ns | Inverting, Non-Inverting | 180 ns | - | 60ns | 35 ns | - | - | - | - | 40ns 20ns | - | Independent | 2 | - | 1.9A | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR21094PBF Infineon Technologies | 106 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Half-Bridge | 0.8V 2.9V | 200 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IR21094PBF | - | 2 | - | 620V | 350mA | 15V | - | - | 1.6mA | 1.6W | 200mA | 1.6mA | 950 ns | Non-Inverting | 70 ns | - | 220ns | 80 ns | - | - | - | - | 150ns 50ns | - | Synchronous | - | 0.95 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 5.4mm | - | 20.19mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21864PBF Infineon Technologies | 1 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | High-Side or Low-Side | 0.8V 2.5V | 170 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS21864PBF | - | 2 | - | - | 4A | 15V | - | - | 240μA | 1.6W | 4A | 240μA | 250 ns | Non-Inverting | 170 ns | - | 38ns | 30 ns | - | - | - | - | 22ns 18ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | 4A | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 20.1676mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR44252LTRPBF Infineon Technologies | In Stock |
| Datasheet | 15 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | Low-Side | 0.6V 2.7V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | µHVIC™ | - | - | Last Time Buy | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | 5V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.95mm | - | NOT SPECIFIED | - | R-PDSO-G5 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 85ns 40ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 300mA 550mA | - | - | UNDER VOLTAGE | - | SINK | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() IR2102PBF Infineon Technologies | 20630 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 3V | 150 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IR2102PBF | - | 2 | - | 620V | 360mA | 15V | - | - | 270μA | 1W | 130mA | 270μA | 220 ns | Inverting | 160 ns | 20V | 170ns | 90 ns | 10V | - | - | - | 100ns 50ns | - | Independent | - | - | 0.36A | - | IGBT, N-Channel MOSFET | 210mA 360mA | YES | - | - | 600V | - | 4.9276mm | - | 10.8966mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() IRS2304PBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.7V 2.3V | 150 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS2304PBF | - | 2 | - | 620V | 600mA | 15V | - | - | 240μA | 1W | 130mA | 240μA | 210 ns | Non-Inverting | 150 ns | - | 120ns | 50 ns | - | - | 140 ns | - | 70ns 35ns | - | Independent | - | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2108PBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 30 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS2108PBF | - | 2 | - | 10V | 600mA | 15V | - | - | 1.6mA | 1W | 290mA | 1.6mA | 300 ns | Inverting, Non-Inverting | 30 ns | - | 220ns | 80 ns | - | - | - | - | 100ns 35ns | - | Independent | - | 0.3 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR21091PBF Infineon Technologies | 5000 | - | Datasheet | 18 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | Half-Bridge | 0.8V 2.9V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR21091PBF | R-PDIP-T8 | - | Not Qualified | - | - | 15V | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 150ns 50ns | - | Synchronous | 2 | 0.95 µs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | - | 5.33mm | 9.88mm | - | - | - | ROHS3 Compliant | - | ||
![]() IR2155PBF Infineon Technologies | 948 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Integrated Circuit (IC) | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 12V | - | 106kHz | - | IR2155PBF | - | 2 | - | 10V | 500mA | - | 5mA | - | 5mA | 1W | 500mA | 5mA | - | RC Input Circuit | - | - | 120ns | 70 ns | - | - | - | - | 80ns 45ns | - | Synchronous | - | - | 0.5A | 12V | IGBT, N-Channel MOSFET | 250mA 500mA | YES | - | - | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | RoHS Compliant | Contains Lead, Lead Free | ||
![]() IRS21064PBF Infineon Technologies | 2100 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | High-Side or Low-Side | 0.8V 2.5V | 30 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS21064PBF | - | 2 | - | 10V | 600mA | 15V | - | - | 180μA | 1.6W | 290mA | 180μA | 300 ns | Non-Inverting | 30 ns | - | 220ns | 80 ns | - | - | - | - | 100ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | 0.3 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 5.33mm | - | 20.19mm | 7.11mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21858SPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | High-Side | 0.8V 3.5V | 160 ns | -55°C~150°C TJ | Tube | 1996 | - | e3 | - | Obsolete | 2 (1 Year) | 16 | - | EAR99 | - | - | Tin (Sn) | - | - | 1W | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IRS21858SPBF | - | - | Not Qualified | - | 290mA | 15V | - | - | 120μA | 1W | 290mA | - | - | Non-Inverting | 160 ns | - | 60ns | 20 ns | - | - | - | - | 60ns 20ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | - | 9.9568mm | 3.9878mm | - | No SVHC | RoHS Compliant | - | ||
![]() IRS21094PBF Infineon Technologies | 4500 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Half-Bridge | 0.8V 2.5V | 200 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS21094PBF | - | 2 | - | 620V | 600mA | 15V | - | - | 1.6mA | 1.6W | 290mA | 1.6mA | 950 ns | Non-Inverting | 750 ns | - | 220ns | 80 ns | - | - | 200 ns | - | 100ns 35ns | - | Synchronous | - | 0.95 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 5.33mm | - | 20.19mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2332DSTRPBF Infineon Technologies | 2257 | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 2.214806g | Half-Bridge | 0.8V 2.2V | 500 ns | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | - | 75Ohm | - | - | 8542.39.00.01 | 1.6W | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | - | NOT SPECIFIED | IRS2332DSPBF | - | - | Not Qualified | - | 500mA | 15V | - | - | - | 1.6W | 200mA | - | 700 ns | Inverting | 50 ns | - | 125ns | 55 ns | - | - | - | - | 80ns 35ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | 6 | 0.7 μs | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.7 μs | - | 600V | - | 2.3622mm | - | 18.0848mm | 7.5946mm | - | - | RoHS Compliant | Lead Free | ||
![]() IR7304STRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Half-Bridge | 0.8V 2.3V | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | - | Last Time Buy | 2 (1 Year) | - | - | EAR99 | - | - | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 200ns 100ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 60mA 130mA | - | - | - | 700V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRS2184PBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 40 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS2184PBF | - | 2 | - | 620V | 2.3A | 15V | - | - | 1.6mA | 1W | 1.9A | 1.6mA | 900 ns | Non-Inverting | 90 ns | - | 60ns | 35 ns | - | - | 270 ns | - | 40ns 20ns | - | Synchronous | - | 0.9 μs | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.4 μs | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AUIRS21281S Infineon Technologies | 285 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side | 0.8V 2.5V | - | -40°C~150°C TJ | Tube | 2012 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | 625mW | 9V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | AUIRS21281S | - | - | - | - | 600mA | - | - | - | - | 625mW | 290mA | - | 275 ns | Inverting | 275 ns | - | 130ns | 65 ns | - | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.275 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | 0.275 μs | OVER CURRENT; UNDER VOLTAGE | 600V | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | RoHS Compliant | - | ||
![]() IRS23364DJPBF Infineon Technologies | In Stock |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | Half-Bridge | 0.8V 2.5V | 530 ns | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 2W | 11.5V~20V | QUAD | J BEND | - | 1 | 15V | - | - | - | IRS23364DJPBF | S-PQCC-J32 | 1 | - | 20V | 350mA | - | - | - | 3mA | 2W | 200mA | - | 750 ns | Non-Inverting | 530 ns | - | 190ns | 75 ns | - | TRUE | - | STANDARD | 125ns 50ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | 6 | 0.75 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | 0.75 μs | - | 600V | - | 3.69mm | - | 16.66mm | 16.66mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2EDN8524RXUMA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Low-Side | 1.2V 1.9V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | EiceDriver™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 4.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | - | 5A | - | - | - | - | - | - | - | 25 ns | Non-Inverting | - | - | - | - | - | - | - | - | 5.3ns 4.5ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | SOURCE | - | 1.04mm | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | - |