- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Halogen Free | Rise Time | Fall Time (Typ) | Release Time | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR2308PBF Infineon Technologies | 5 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.9V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1W | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2308PBF | - | - | - | - | 350mA | - | - | - | - | - | 1W | 200mA | - | 300 ns | - | Non-Inverting | 220 ns | - | 220ns | 80 ns | - | 150ns 50ns | - | Independent | 2 | - | 0.3 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() IR22141SSPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | 24-SSOP | Half-Bridge | 0.8V 2V | 440 ns | - | -40°C~150°C TJ | Tube | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 60Ohm | - | 125°C | -40°C | - | 1.5W | 11.5V~20V | - | - | - | - | - | - | - | - | IR22141SSPBF | - | 2 | - | 620V | 3A | - | 20V | 11.5V | - | 2.5mA | 1.5W | 1A | 2.5mA | 660 ns | - | Non-Inverting | 440 ns | - | 24ns | 7 ns | 440 ns | 24ns 7ns | - | Independent | 2 | 330μA | - | - | IGBT | 2A 3A | - | - | - | 1200V | - | 1.75mm | - | 8.2mm | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() IR3535MTRPBF Infineon Technologies | 2500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | Half-Bridge | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 2 (1 Year) | - | - | EAR99 | - | - | - | - | - | - | 4.5V~7V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | IR3535MPBF | - | - | - | - | 4A | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - 4A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR2135PBF Infineon Technologies | 1530 | - | Datasheet | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | Half-Bridge | 0.8V 2.2V | 950 ns | - | 125°C TJ | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100Ohm | - | - | - | - | 1.5W | 10V~20V | - | - | - | - | - | - | - | - | IR2135PBF | - | - | - | 10V | 500mA | - | - | - | - | - | 1.5W | 200mA | - | - | - | Inverting | 750 ns | - | 150ns | 70 ns | - | 90ns 40ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | 5.969mm | - | 39.7256mm | 14.732mm | No | - | RoHS Compliant | - | ||
![]() AUIRS2124S Infineon Technologies | 4393 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side | - | - | - | -55°C~150°C TJ | Tube | 2009 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | compliant | NOT SPECIFIED | AUIRS2124S | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 80ns 80ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.24 μs | 0.5A | IGBT, N-Channel MOSFET | 500mA 500mA | YES | 0.24 μs | - | 600V | - | - | - | 4.89mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() IR21844PBF Infineon Technologies | 4 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Half-Bridge | 0.8V 2.7V | 40 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IR21844PBF | - | 2 | - | 620V | 2.3A | 15V | - | - | - | 1.6mA | 1.6W | 1.9A | 1.6mA | 900 ns | - | Non-Inverting | 90 ns | - | 60ns | 35 ns | - | 40ns 20ns | - | Independent | - | - | 0.9 μs | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | YES | 0.4 μs | - | 600V | - | 4.9276mm | - | 20.1676mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2112STR Infineon Technologies | 581 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | High-Side or Low-Side | 6V 9.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2112S | R-PDSO-G16 | - | Not Qualified | - | - | 15V | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 80ns 40ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 0.18 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.16 μs | - | 600V | - | - | - | 10.3mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() 2EDN7523GXTMA1 Infineon Technologies | 30000 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | EiceDriver™ | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 4.5V~20V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 5.3ns 4.5ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | SOURCE | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AUIRS21811STR Infineon Technologies | 7500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 35 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | AUIRS21811S | - | - | - | 20V | 2.3A | 15V | - | - | - | 130μA | 625mW | 1.9A | - | 230 ns | - | Non-Inverting | 35 ns | - | 60ns | 35 ns | - | 60ns 35ns Max | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AUIRS2012STR Infineon Technologies | 1 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | 0.7V 2.5V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2000 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 22ns 15ns | - | Independent | 2 | - | - | 2A | N-Channel MOSFET | 2A 2A | - | - | UNDER VOLTAGE | 200V | SOURCE SINK | - | 1.75mm | 4.89mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() IR21362JPBF Infineon Technologies | 9945 | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | Half-Bridge | 0.8V 3V | 400 ns | - | -40°C~150°C TJ | Tube | 2008 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 2W | 11.5V~20V | - | - | - | - | - | - | - | - | IR21362JPBF | - | - | - | 300mV | 350mA | - | - | - | - | 120μA | 2W | 200mA | - | - | - | Inverting, Non-Inverting | 550 ns | - | 190ns | 75 ns | - | 125ns 50ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IRS2127PBF Infineon Technologies | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side | 0.8V 2.5V | 150 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1W | 12V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | IRS2127PBF | - | 1 | - | - | 600mA | - | - | - | - | 120μA | 1W | 200mA | 120μA | 200 ns | 60μA | Non-Inverting | 150 ns | - | 130ns | 65 ns | 150 ns | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.2 μs | 0.6A | IGBT, N-Channel MOSFET | 290mA 600mA | YES | 0.2 μs | - | 600V | - | 5.33mm | - | 10.92mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21844MTRPBF Infineon Technologies | 2928 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 14 Leads | - | 16 | - | Half-Bridge | 0.8V 2.5V | 40 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 14 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.08W | 10V~20V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 15V | 0.5mm | - | NOT SPECIFIED | IRS21844MPBF | S-XQCC-N14 | - | Not Qualified | - | 2.3A | 15V | - | - | - | - | 2.08W | 1.9A | - | 900 ns | - | Non-Inverting | 90 ns | - | 60ns | 35 ns | - | 40ns 20ns | - | Synchronous | 2 | - | 0.9 μs | 2.3A | N-Channel MOSFET | 1.9A 2.3A | - | 0.4 μs | TRANSIENT | 600V | - | - | 1.05mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21853SPBF Infineon Technologies | 30 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | High-Side | 0.6V 3.5V | 170 ns | - | -55°C~150°C TJ | Tube | 1996 | - | e3 | - | Obsolete | 2 (1 Year) | 16 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1.25W | 10V~20V | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | IRS21853SPBF | - | - | - | - | 2A | 15V | - | - | - | 75μA | 1.25W | 2A | - | 170 ns | - | Non-Inverting | 170 ns | - | 50ns | 50 ns | - | 15ns 15ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | 2A | IGBT, N-Channel MOSFET | 2A 2A | - | - | UNDER VOLTAGE | 600V | - | 1.4986mm | - | 9.9568mm | 3.9878mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() IRS2332JPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | Half-Bridge | 0.8V 2.2V | 700 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 44 | SMD/SMT | EAR99 | 75Ohm | - | - | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | - | - | 15V | 1.27mm | - | - | IRS2332JPBF | - | - | Not Qualified | 20V | 500mA | 15V | - | - | - | 250mA | 2W | 200mA | - | 700 ns | - | Inverting | 50 ns | - | 80ns | 35 ns | - | 80ns 35ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | 3.59mm | - | 16.66mm | 16.66mm | - | No SVHC | RoHS Compliant | - | ||
![]() IRS21084PBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Half-Bridge | 0.8V 2.5V | 30 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS21084PBF | - | 2 | - | 10V | 600mA | 15V | - | - | - | 1.6mA | 1.6W | 290mA | 1.6mA | 300 ns | - | Inverting, Non-Inverting | 30 ns | - | 220ns | 80 ns | - | 100ns 35ns | - | Independent | - | - | 0.3 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 5.33mm | - | 20.19mm | 7.11mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21091PBF Infineon Technologies | 6000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1W | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IRS21091PBF | - | - | Not Qualified | - | 600mA | 15V | - | - | - | 1.6mA | 1W | 290mA | 1.6mA | 950 ns | - | Non-Inverting | 70 ns | - | 220ns | 80 ns | - | 100ns 35ns | - | Synchronous | 2 | - | 0.95 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; THERMAL | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2EDN8524FXTMA1 Infineon Technologies | 2440 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Low-Side | 1.2V 1.9V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | EiceDriver™ | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | 25 ns | - | Non-Inverting | - | Halogen Free | - | - | - | 5.3ns 4.5ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | SOURCE | - | 1.73mm | 4.93mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2001MPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | Half-Bridge | 0.8V 2.5V | 50 ns | - | -40°C~150°C TJ | Tube | 2010 | - | - | - | Obsolete | 2 (1 Year) | - | - | EAR99 | - | - | - | - | - | 2.08W | 10V~20V | - | - | - | - | - | - | - | - | IRS2001MPBF | - | - | - | 15V | 600mA | - | - | - | - | 150μA | 2.08W | 600mA | - | 220 ns | - | Non-Inverting | 50 ns | - | 70ns | 35 ns | - | 70ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | 200V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() IRS2330DJPBF Infineon Technologies | 5481 | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | Half-Bridge | 0.8V 2.2V | 500 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | - | - | - | - | - | 2W | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IRS2330DJPBF | - | 1 | Not Qualified | 620V | 500mA | - | - | - | - | - | 2W | 200mA | - | 700 ns | - | Inverting | 50 ns | - | 125ns | 55 ns | - | 80ns 35ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | 6 | - | 0.7 μs | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.7 μs | - | 600V | - | 3.59mm | - | 16.66mm | 16.66mm | - | No SVHC | RoHS Compliant | - |