- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Halogen Free | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRS2330DSPBF Infineon Technologies | 4000 | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Half-Bridge | 0.8V 2.2V | 500 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | 75Ohm | - | - | - | 8542.39.00.01 | 1.6W | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | NOT SPECIFIED | IRS2330DSPBF | - | - | Not Qualified | 620V | 500mA | 15V | - | - | - | 4mA | 1.6W | 200mA | - | 700 ns | Inverting | 50 ns | - | 80ns | 35 ns | - | - | 80ns 35ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | 6 | - | 0.7 μs | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.7 μs | - | 600V | - | 2.35mm | - | 18.0848mm | 7.5946mm | - | No SVHC | RoHS Compliant | - | ||
![]() IR25603PBF Infineon Technologies | 41980 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | - | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 625mW | 10V~15.6V | DUAL | - | NOT SPECIFIED | - | 12V | - | NOT SPECIFIED | IR25603 | - | 1 | Not Qualified | 100mV | 25mA | - | - | - | - | 5mA | - | 260mA | - | - | RC Input Circuit | - | - | 80ns | 40 ns | - | - | 80ns 45ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 180mA 260mA | - | - | - | 600V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21952SPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Half-Bridge, Low-Side | 0.6V 3.5V | 330 ns | - | -55°C~150°C TJ | Tube | 1996 | - | e3 | - | Obsolete | 2 (1 Year) | 16 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1W | 10V~20V | DUAL | GULL WING | 260 | 2 | 15V | 1.27mm | 30 | IRS21952SPBF | - | - | Not Qualified | 20V | 500mA | 15V | - | - | - | 400μA | 1W | 500mA | - | 330 ns | Non-Inverting | 330 ns | - | 25ns | 25 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 3 | - | - | 0.5A | N-Channel MOSFET | 500mA 500mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | - | 9.9568mm | 3.9878mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() IR2117STR Infineon Technologies | 5850 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side | 6V 9.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2117S | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.2 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | - | - | 600V | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() 1EDN7512GXTMA1 Infineon Technologies | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-WDFN Exposed Pad | YES | - | - | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | EiceDriver™ | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 4.5V~20V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.95mm | NOT SPECIFIED | - | S-PDSO-N6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 6.5ns 4.5ns | HALF BRIDGE BASED MOSFET DRIVER | Single | 1 | - | 0.025 μs | - | N-Channel MOSFET | 4A 8A | NO | 0.025 μs | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() IRS21271PBF Infineon Technologies | 29 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side | 0.8V 2.5V | 150 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | 125Ohm | - | - | - | - | 1W | 9V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | IRS21271PBF | - | - | - | - | 600mA | - | - | - | - | 120μA | 1W | 200mA | 120μA | 200 ns | Non-Inverting | 150 ns | - | 130ns | 65 ns | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.2 μs | 0.6A | IGBT, N-Channel MOSFET | 290mA 600mA | YES | 0.2 μs | - | 600V | - | 5.33mm | - | 10.92mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2332DJPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | Half-Bridge | 0.8V 2.2V | 500 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | 75Ohm | - | - | - | - | 2W | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IRS2332DJPBF | - | 1 | Not Qualified | 620V | 500mA | - | - | - | - | - | 2W | 200mA | - | 700 ns | Inverting | 50 ns | - | 125ns | 55 ns | - | - | 80ns 35ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | 6 | - | 0.7 μs | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.7 μs | - | 600V | - | 3.59mm | - | 16.66mm | 16.66mm | - | No SVHC | RoHS Compliant | - | ||
![]() IR21141SSPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | 24-SSOP | Half-Bridge | 0.8V 2V | 440 ns | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | 1.5W | 11.5V~20V | - | - | - | - | - | - | - | IR21141SSPBF | - | 2 | - | 620V | 3A | - | - | 20V | 11.5V | 2.5mA | 1.5W | 1A | 2.5mA | 660 ns | Non-Inverting | 440 ns | - | 24ns | 7 ns | - | - | 24ns 7ns | - | Independent | 2 | - | - | - | IGBT | 2A 3A | - | - | - | 600V | - | 1.75mm | - | 8.2mm | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() IR21362PBF Infineon Technologies | 11977 | - | Datasheet | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | 28-PDIP | Half-Bridge | 0.8V 3V | 550 ns | - | -40°C~150°C TJ | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | 1.5W | 11.5V~20V | - | - | - | - | - | - | - | IR21362PBF | - | 3 | - | - | 350mA | - | - | 20V | 11.5V | - | 1.5W | 200mA | - | - | Inverting, Non-Inverting | 550 ns | - | 190ns | 75 ns | - | - | 125ns 50ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() IR2104STR Infineon Technologies | 2000 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | 0.8V 3V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2104S | R-PDSO-G8 | - | Not Qualified | - | - | 15V | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 100ns 50ns | - | Synchronous | 2 | - | - | 0.36A | IGBT, N-Channel MOSFET | 210mA 360mA | YES | - | - | 600V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() 2EDL05I06BFXUMA1 Infineon Technologies | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 1.1V 1.7V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | EiceDriver™ | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | Tin (Sn) | - | - | - | 600mW | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | - | 15V | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 500mA | - | 1 | - | - | - | - | 500mA | 600μA | 600 ns | Non-Inverting | - | Halogen Free | - | - | - | - | 48ns 24ns | - | Independent | 2 | - | - | - | IGBT | 500mA 500mA | - | - | - | 600V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2336JPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount, Through Hole | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | - | 1 | 15V | 1.27mm | - | IRS2336JPBF | S-PQCC-J32 | - | Not Qualified | - | 350mA | - | - | - | - | - | 2W | 350mA | - | 750 ns | Inverting | 750 ns | - | 190ns | 75 ns | INVERTED | STANDARD | 125ns 50ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | 6 | - | 0.75 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | 0.75 μs | - | 600V | - | 4.06mm | - | 16.66mm | 16.66mm | - | No SVHC | RoHS Compliant | - | ||
![]() IR2110STR Infineon Technologies | 11 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Half-Bridge | 6V 9.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 3.3V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | IR2110S | R-PDSO-G16 | - | Not Qualified | - | - | 15V | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 25ns 17ns | - | Independent | 2 | - | 0.15 μs | 2.5A | IGBT, N-Channel MOSFET | 2A 2A | YES | - | - | 500V | - | - | - | 10.3mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() IR2118STR Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side | 6V 9.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2118S | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.2 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | - | - | 600V | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() IR2153STR Infineon Technologies | 800 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 10V~15.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | IR2153S | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | RC Input Circuit | - | - | - | - | - | - | 80ns 45ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | 600V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() IR21362STRPBF Infineon Technologies | 5613 | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 28-SOIC | Half-Bridge | 0.8V 3V | 550 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | 1.6W | 11.5V~20V | - | - | - | - | - | - | - | IR21362SPBF | - | 3 | - | - | 350mA | - | - | 20V | 11.5V | - | 1.6W | 200mA | - | - | Inverting, Non-Inverting | 550 ns | - | 190ns | 75 ns | - | - | 125ns 50ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IR2110-1PBF Infineon Technologies | 150 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm), 13 Leads | - | 14 | 14-PDIP | Half-Bridge | 6V 9.5V | 10 ns | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | 1.6W | 3.3V~20V | - | - | - | - | - | - | - | IR2110-1PBF | - | 2 | - | - | 2A | - | - | 20V | 10V | 340μA | 1.6W | 2.5A | 340μA | 150 ns | Non-Inverting | 10 ns | - | 35ns | 25 ns | - | - | 25ns 17ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 2A 2A | - | - | - | 500V | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() IR22141SSTRPBF Infineon Technologies | 15103 | - | Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | 24-SSOP | Half-Bridge | 0.8V 2V | 440 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 3 (168 Hours) | - | - | 60Ohm | - | 125°C | -40°C | - | 1.5W | 11.5V~20V | - | - | - | - | - | - | - | IR22141SSPBF | - | 2 | - | - | 3A | - | - | 20V | 11.5V | 2.5mA | 1.5W | 1A | 2.5mA | 660 ns | Non-Inverting | 440 ns | - | 24ns | 7 ns | - | - | 24ns 7ns | - | Independent | 2 | 330μA | - | - | IGBT | 2A 3A | - | - | - | 1200V | - | 1.8542mm | - | 8.4836mm | 5.588mm | No | - | RoHS Compliant | - | ||
![]() IR21084STR Infineon Technologies | 4875 | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | 0.8V 2.9V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR21084S | R-PDSO-G14 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 150ns 50ns | - | Independent | 2 | - | 0.3 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() 2EDN7524RXUMA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | EiceDriver™ | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | NOT SPECIFIED | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | 25 ns | Non-Inverting | - | - | - | - | - | - | 5.3ns 4.5ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | SOURCE | - | 1.04mm | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | - |