- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Halogen Free | Rise Time | Fall Time (Typ) | Min Output Voltage | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR4427STR Infineon Technologies | 2500 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2.7V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 6V~20V | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | IR4427S | - | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 15ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 2.3A 3.3A | NO | - | - | - | - | - | 1.75mm | 4.89mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() 2EDN7424RXUMA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Low-Side | 0.8V 2.3V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | EiceDriver™ | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 4.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 6.4ns 5.4ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 4A 4A | NO | - | - | - | - | - | 1.04mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() IR11671ASPBF Infineon Technologies | 22415 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | 65 ns | - | Tube | 2006 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 125°C | -40°C | 970mW | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 18V | 12V | - | - | - | - | - | - | - | 80 ns | - | - | 125ns | 30 ns | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 5mm | 4mm | - | No SVHC | RoHS Compliant | - | ||
![]() IR2151PBF Infineon Technologies | 6900 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | Half-Bridge | - | - | -40°C~150°C TJ | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | 1W | 10V~20V | - | - | - | - | - | - | 106kHz | - | IR2151PBF | - | - | 2 | - | - | 250mA | - | 20V | - | - | - | 1W | - | 5mA | - | RC Input Circuit | - | - | - | 120ns | 70 ns | - | 80ns 40ns | - | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | 125mA 250mA | - | - | - | 600V | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() IR2011STR Infineon Technologies | 88 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side or Low-Side | 0.7V 2.2V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IR2011S | - | - | 2 | Not Qualified | - | 1A | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 35ns 20ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | - | - | 1A | - | N-Channel MOSFET | 1A 1A | YES | - | - | 200V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() IR21362JTRPBF Infineon Technologies | 3914 | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | 44-PLCC, 32 Leads (16.58x16.58) | Half-Bridge | 0.8V 3V | 550 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 125°C | -40°C | 2W | 11.5V~20V | - | - | - | - | - | - | - | - | IR21362JPBF | - | - | 3 | - | - | 350mA | - | 20V | 11.5V | - | - | 2W | - | - | - | Inverting, Non-Inverting | 550 ns | - | - | 190ns | 75 ns | - | 125ns 50ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IR2135SPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Half-Bridge | 0.8V 2.2V | 950 ns | 125°C TJ | Tube | 2005 | - | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | 100Ohm | - | - | - | 1.6W | 10V~20V | - | - | - | - | - | - | - | - | IR2135SPBF | - | - | - | - | 300mV | 500mA | - | - | - | - | 100μA | 1.6W | 200mA | - | - | Inverting | 750 ns | 20V | - | 150ns | 70 ns | 10V | 90ns 40ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | 2.3622mm | - | 18.0848mm | 7.5946mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CHL8515CRT Infineon Technologies | 280 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Half-Bridge | 0.8V 1V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | CHL8515CRT | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 10ns 8ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 35V | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 2EDN7523FXTMA1 Infineon Technologies | 1637 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Low-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | EiceDriver™ | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | 25 ns | Inverting | - | - | Halogen Free | - | - | - | 5.3ns 4.5ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | SOURCE | - | 1.73mm | 4.93mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR3103 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | 11-SIP, 9 Leads | - | 9 | 11-SIP | Half-Bridge | 0.8V 2.9V | - | -40°C~150°C TJ | Tube | 2005 | iMOTION™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | 10V~20V | - | - | - | - | - | - | 16kHz | - | IR3103 | - | - | 1 | - | 500V | 700mA | - | 20V | 10V | - | 180mA | 1.4W | 750mA | - | - | Non-Inverting | - | - | - | - | - | - | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | - | - | - | - | 500V | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() IR2110-1 Infineon Technologies | 19 | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm), 13 Leads | - | - | 14-PDIP | Half-Bridge | 6V 9.5V | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.3V~20V | - | - | - | - | - | - | - | - | IR2110-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 25ns 17ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 2A 2A | - | - | - | 500V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2EDN7523RXUMA1 Infineon Technologies | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | Low-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | EiceDriver™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 4.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | 25 ns | Inverting | - | - | - | - | - | - | 5.3ns 4.5ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | SOURCE | - | 1.04mm | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() IR2128PBF Infineon Technologies | 1021 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side or Low-Side | 0.8V 3V | 200 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 125Ohm | - | - | - | 1W | 12V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | IR2128PBF | - | - | - | - | 620V | 500mA | - | - | - | - | 120μA | 1W | 200mA | - | 250 ns | Inverting | 250 ns | - | - | 130ns | 65 ns | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.25 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.2 μs | - | 600V | - | 4.9276mm | - | 10.8966mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2132STR Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | Half-Bridge | 0.8V 2.2V | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | 1.6W | 10V~20V | DUAL | GULL WING | - | 3 | 15V | 1.27mm | - | - | IR2132S | - | R-PDSO-G28 | 3 | - | - | 500mA | 15V | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 80ns 35ns | - | 3-Phase | 6 | 0.85 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.55 μs | - | 600V | - | - | - | 17.9mm | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2EDN8523RXUMA1 Infineon Technologies | 2 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Low-Side | 1.2V 1.9V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | EiceDriver™ | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | 25 ns | Inverting | - | - | - | - | - | - | 5.3ns 4.5ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | SOURCE | - | 1.04mm | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() IR25600PBF Infineon Technologies | 4697 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.7V | 65 ns | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 625mW | 6V~20V | - | - | NOT SPECIFIED | - | 15V | - | - | NOT SPECIFIED | IR25600 | - | - | - | Not Qualified | 20V | 1.5A | 15V | - | - | Dual | 200μA | - | 1.5A | - | - | Non-Inverting | 160 ns | - | - | 35ns | 25 ns | - | 15ns 10ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 2.3A 3.3A | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2110-2PBF Infineon Technologies | 16270 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 14 Leads | - | 14 | 16-PDIP | Half-Bridge | 6V 9.5V | 10 ns | -40°C~150°C TJ | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | 1.6W | 3.3V~20V | - | - | - | - | - | - | - | - | IR2110-2PBF | - | - | 2 | - | - | 2A | - | 20V | 10V | - | 340μA | 1.6W | 2A | 340μA | 150 ns | Non-Inverting | 10 ns | - | - | 35ns | 25 ns | - | 25ns 17ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 2A 2A | - | - | - | 500V | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TDA21106 Infineon Technologies | 100 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Half-Bridge | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2004 | CoreControl™ | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | MATTE TIN | - | - | 800mW | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | NOT SPECIFIED | TDA21106 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | 8mA | - | - | - | - | Non-Inverting | - | - | - | 33ns | 25 ns | - | 20ns 15ns | - | Synchronous | 2 | - | - | 12V | N-Channel MOSFET | 4A 4A | YES | - | - | 45V | - | - | 1.75mm | 5mm | 4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2EDN8523FXTMA1 Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Low-Side | 1.2V 1.9V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | EiceDriver™ | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | 25 ns | Inverting | - | - | Halogen Free | - | - | - | 5.3ns 4.5ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | SOURCE | - | 1.73mm | 4.93mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR21531STR Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 10V~15.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | IR21531S | - | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | RC Input Circuit | - | - | - | - | - | - | 80ns 45ns | - | Synchronous | 2 | - | - | 12V | N-Channel MOSFET | - | YES | - | - | 600V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - |