- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Halogen Free | Input Offset Voltage (Vos) | Rise Time | Fall Time (Typ) | Min Output Voltage | Release Time | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR2233JPBF Infineon Technologies | 3402 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | Half-Bridge | 0.8V 2V | 950 ns | - | 125°C TJ | Tube | 1996 | - | e3 | Active | 3 (168 Hours) | 32 | - | EAR99 | - | 100Ohm | Matte Tin (Sn) | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | - | 3 | 15V | 1.27mm | - | - | IR2233JPBF | S-PQCC-J32 | 6 | - | 20V | 500mA | - | 15V | - | 100μA | 2W | 250mA | - | - | Inverting | 750 ns | 20V | - | - | 150ns | 70 ns | 10V | 700 ns | 90ns 40ns | - | 3-Phase | - | 1 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.95 μs | - | 1200V | - | 4.57mm | 16.66mm | 16.66mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2136SPBF Infineon Technologies | 29 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Half-Bridge | 0.8V 3V | 400 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 3 (168 Hours) | 28 | SMD/SMT | EAR99 | - | 100Ohm | Matte Tin (Sn) | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 1.6W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | IR2136SPBF | - | 6 | - | 620V | 350mA | 15V | - | - | 1.6mA | 1.6W | 200mA | - | - | Inverting | 550 ns | 20V | - | - | 190ns | 75 ns | 10V | 380 ns | 125ns 50ns | - | 3-Phase | - | 0.55 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | YES | 0.55 μs | - | 600V | - | 2.35mm | 18.0848mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() IR21814SPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Half-Bridge | 0.8V 2.7V | 330 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 3 (168 Hours) | 14 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR21814SPBF | - | 2 | - | 620V | 2.3A | - | 15V | - | - | 1W | 1.9A | - | 330 ns | Non-Inverting | 270 ns | 20V | - | - | 60ns | 35 ns | 10V | - | 40ns 20ns | - | Independent | - | - | 2.3A | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | YES | 0.33 μs | - | 600V | - | 1.4986mm | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() IR21834SPBF Infineon Technologies | 1980 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Half-Bridge | 0.8V 2.7V | 220 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 3 (168 Hours) | 14 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR21834SPBF | - | 2 | - | 620V | 2.3A | - | - | - | 1.6mA | 1W | 1.9A | 1.6mA | 330 ns | Inverting, Non-Inverting | 35 ns | 20V | - | - | 60ns | 35 ns | 10V | - | 40ns 20ns | - | Independent | - | - | 2.3A | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | YES | 0.33 μs | - | 600V | - | 1.4986mm | 8.74mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2106STRPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side or Low-Side | 0.8V 2.5V | 30 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2106SPBF | - | - | - | 10V | 600mA | - | 15V | - | 180μA | 625mW | 290mA | 180μA | 300 ns | Non-Inverting | 30 ns | - | - | - | 220ns | 80 ns | - | - | 100ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | 0.3 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2453DSPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | Full-Bridge | 4.7V 9.3V | - | - | -25°C~125°C TJ | Tube | 2005 | - | e3 | Active | 2 (1 Year) | 14 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 10V~15.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 14V | - | - | NOT SPECIFIED | IRS2453DSPBF | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | RC Input Circuit | - | - | - | - | - | - | - | - | 120ns 50ns | - | Synchronous | 1 | - | 0.26A | - | N-Channel MOSFET | 180mA 260mA | - | YES | - | - | 600V | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IRS2011SPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.7V | 20 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2011SPBF | - | 2 | - | 220V | 1A | - | 15V | - | 300μA | 625mW | 1A | 300μA | 80 ns | Inverting | 20 ns | - | - | 200V | 40ns | 35 ns | - | 60 ns | 25ns 15ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | - | - | N-Channel MOSFET | 1A 1A | - | - | - | TRANSIENT; UNDER VOLTAGE | - | - | 1.4986mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2127STRPBF Infineon Technologies | 2500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side | 0.8V 2.5V | 150 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | Active | 2 (1 Year) | 8 | - | EAR99 | - | 125Ohm | Matte Tin (Sn) | - | - | 625mW | 12V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2127SPBF | - | - | - | - | 600mA | - | - | - | 60μA | 625mW | 200mA | 120μA | 150 ns | Non-Inverting | 150 ns | - | - | - | 80ns | 40 ns | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.2 μs | 0.6A | - | IGBT, N-Channel MOSFET | 290mA 600mA | 150°C | YES | 0.2 μs | - | 600V | 125°C | 1.75mm | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2108SPBF Infineon Technologies | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.9V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 2 (1 Year) | 8 | - | EAR99 | Integrated Circuit (IC) | - | Matte Tin (Sn) | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR2108SPBF | - | 2 | - | 20V | 350mA | - | 15V | - | 1.6mA | 625mW | 200mA | 1.6mA | 300 ns | Non-Inverting | 30 ns | - | - | - | 220ns | 80 ns | - | - | 150ns 50ns | - | Independent | - | 0.3 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | YES | - | - | 600V | - | 1.4986mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() IR2085STRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 1W | 10V~15V | DUAL | GULL WING | - | 1 | 12V | - | 500kHz | - | IR2085SPBF | - | - | - | - | 1mA | - | - | - | 5mA | 1W | 1A | 5mA | - | RC Input Circuit | - | - | - | - | 40ns | 20 ns | - | - | 40ns 20ns | - | Independent | 2 | - | 1A | - | N-Channel MOSFET | 1A 1A | 125°C | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | 100V | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() IR2106SPBF Infineon Technologies | 8800 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | Half-Bridge | 0.8V 2.9V | 280 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | Integrated Circuit (IC) | - | Matte Tin (Sn) | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR2106SPBF | - | 2 | - | 620V | 350mA | 15V | - | - | - | 625mW | 200mA | - | 300 ns | Non-Inverting | 300 ns | 20V | - | - | 220ns | 80 ns | 10V | - | 150ns 50ns | - | Independent | - | 0.3 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | YES | - | - | 600V | - | 1.4986mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() IR2132SPBF Infineon Technologies | 1 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Half-Bridge | 0.8V 2.2V | 425 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 3 (168 Hours) | 28 | SMD/SMT | EAR99 | - | 75Ohm | Matte Tin (Sn) | - | - | 1.6W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | IR2132SPBF | - | 3 | - | 20V | 500mA | - | 15V | - | 30μA | 1.6W | 200mA | - | 850 ns | Inverting | 675 ns | 20V | - | - | 125ns | 55 ns | 10V | 425 ns | 80ns 35ns | - | 3-Phase | 6 | 0.85 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.55 μs | - | 600V | - | 2.35mm | 18.0848mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() IR21844SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Half-Bridge | 0.8V 2.7V | 40 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 3 (168 Hours) | 14 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR21844SPBF | - | 2 | - | 620V | 2.3A | - | 15V | 20V | 1.6mA | 1W | 1.9A | 1.6mA | 900 ns | Non-Inverting | 90 ns | 20V | - | - | 60ns | 35 ns | 10V | 270 ns | 40ns 20ns | - | Independent | - | 0.9 μs | 2.3A | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | YES | 0.4 μs | - | 600V | - | 1.4986mm | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() IRS21844SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Half-Bridge | 0.8V 2.5V | 40 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 2 (1 Year) | 14 | - | EAR99 | - | - | Tin (Sn) | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS21844SPBF | - | 2 | - | 620V | 2.3A | - | 15V | - | 1.6mA | 1W | 1.9A | 1.6mA | 900 ns | Non-Inverting | 90 ns | - | - | - | 60ns | 35 ns | - | 270 ns | 40ns 20ns | - | Synchronous | - | 0.9 μs | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | - | 0.4 μs | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2213STRPBF Infineon Technologies | 1000 | - | Datasheet | 12 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Half-Bridge | 6V 9.5V | - | - | 125°C TJ | Tape & Reel (TR) | 1996 | - | e3 | Active | 3 (168 Hours) | 16 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 12V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IR2213SPBF | R-PDSO-G16 | - | Not Qualified | - | - | - | 15V | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 25ns 17ns | - | Independent | 2 | - | 2.5A | - | IGBT, N-Channel MOSFET | 2A 2.5A | - | YES | - | - | 1200V | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() IRS21867STRPBF Infineon Technologies | 4002 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 170 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS21867SPBF | - | 2 | - | - | 4A | - | 15V | - | 120μA | 625mW | 4A | - | 250 ns | CMOS, TTL | 170 ns | - | - | - | 22ns | 18 ns | - | - | 22ns 18ns | - | Independent | - | - | - | - | IGBT, N-Channel MOSFET | 4A 4A | 150°C | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | 600V | 125°C | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2101SPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side or Low-Side | 0.8V 2.5V | 150 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IRS2101SPBF | - | 2 | - | 620V | 600mA | - | 15V | - | 270μA | 625mW | 290mA | 270μA | 220 ns | Non-Inverting | 50 ns | - | - | - | 170ns | 90 ns | - | 150 ns | 70ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2131SPBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Half-Bridge | 0.8V 2.2V | 600 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Active | 3 (168 Hours) | 28 | - | EAR99 | - | 75Ohm | Matte Tin (Sn) | - | 8542.39.00.01 | 1.6W | 10V~20V | DUAL | GULL WING | 260 | 3 | 15V | 1.27mm | - | 30 | IR2131SPBF | - | 6 | - | 620V | 500mA | - | 15V | - | 4.5mA | 1.6W | 250mA | 4.5mA | 2 μs | Inverting | 1.3 μs | - | - | - | 150ns | 100 ns | - | - | 80ns 40ns | - | Independent | - | - | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 1 μs | - | 600V | - | 2.35mm | 18.0848mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() IRS2004SPBF Infineon Technologies | 50000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 150 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | Not For New Designs | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2004SPBF | - | 2 | - | 220V | 600mA | - | 15V | - | 150μA | 625mW | 130mA | 270μA | 160 ns | Non-Inverting | 680 ns | 20V | - | - | 70ns | 35 ns | 10V | 150 ns | 70ns 35ns | - | Synchronous | - | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | 150°C | - | - | TRANSIENT; UNDER VOLTAGE | 200V | 125°C | 1.75mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2ED020I12F2XUMA1 Infineon Technologies | 30 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 36-BSSOP (0.295, 7.50mm Width), 32 Leads | - | 36 | - | Half-Bridge | 1.5V 3.5V | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | EiceDriver™ | e4 | Active | 3 (168 Hours) | 32 | - | EAR99 | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | 1W | 13V~20V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | - | - | - | - | - | - | - | - | - | - | 1W | 2A | - | 195 ns | Inverting, Non-Inverting | - | - | Halogen Free | - | 800ns | 600 ns | - | - | 30ns 50ns | - | Independent | 2 | 0.195 μs | 2A | 15V | IGBT | 2A 2A | - | YES | 0.19 μs | - | 1200V | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free |