- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Thermal Resistance of Package | Mounting Hole Diameter | Package Quantity | Brand | Bridge Type | CCT(K) | Driver Configuration | Driver Type | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Input Logic Compatibility | Logic voltage-VIL, VIH | Manufacturer | Maximum Fall Time | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Rise Time | Maximum Turn-Off Delay Time | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Method | Mounting Orientation | Mounting Styles | MSL | Package | Package Type | Part # Aliases | Peak Output Current | Product Status | Qualification | RoHS | Special Features | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Typical Operating Supply Voltage | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Ingress Protection | Supply Voltage | Output | Pin Count | Termination Style | Number of Outputs | Actuator Type | Operating Frequency | Output Type | Circuit | Switch Function | Configuration | Row Spacing | Note | Operating Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Viewing Angle | Input Type | Mechanical Life | Accuracy | Current - Test | Contact Termination | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Operating Force | Logic Type | Rise Time | Operating Pressure | Pressure Type | Port Style | Port Size | Current - Max | Product Type | Includes | Rise / Fall Time (Typ) | Screening Level | Overtravel | Differential Travel | Maximum Pressure | Flux @ 25°C, Current - Test | Pretravel | Flux @ 85°C, Current - Test | Channel Type | Operating Position | Release Force | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | Finish | Head Diameter | High Side Voltage - Max (Bootstrap) | Overall Length | Product | Key Type | Features | Pin Diameter | Handle Type | Product Category | Height Seated (Max) | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2ED2410EMXUMA1 Infineon Technologies | 10000 |
| Datasheet | Surface Mount | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | PG-TSDSO-24 | - | - | - | - | - | - | - | - | High-Side | - | - | 3000 | - | 0.7V, 2.5V | - | - | - | + 150 C | - | - | Infineon Technologies | - | - 40 C | Yes | - | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2ED2410-EM SP005072940 | - | Active | AEC-Q100 | Details | - | - | 58 V | 3 V | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | EiceDRIVER™ | - | - | - | High-Side | - | - | - | - | - | - | - | - | 3V ~ 58V | - | - | - | - | - | 2 Output | - | - | - | - | - | Non-Inverting | - | - | - | 1.4 A | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 15 us | - | - | - | - | - | - | - | 7µs, 2µs | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 175mA, 1.4A (Typ) | - | - | - | - | IGBT, MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() 1EDN7126GXTMA1 Infineon Technologies | 500 |
| Datasheet | Surface Mount | 10-VFDFN Exposed Pad | PG-VSON-10-4 | - | - | - | - | - | - | - | - | High Side or Low Side | - | - | 4000 | - | - | - | - | - | + 125 C | - | - | Infineon Technologies | - | - 40 C | - | - | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PG-VSON-10 | 1EDN7126G SP005422696 | - | Active | - | Details | - | - | 11 V | 4.2 V | - | - | - | - | -40°C ~ 125°C (TJ) | MouseReel | EiceDRIVER™ | - | - | - | High-Side | - | - | - | - | - | - | - | - | 4.2V ~ 11V | - | 11V | - | 11 | - | 1 Output | - | - | - | - | - | Non-Inverting | - | - | - | 1.5 A | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | 4ns, 4ns | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 1.5A, 1.5A | - | - | - | - | Half-Bridge Drivers | - | - | - | - | - | - | - | ||
![]() 1EDN7116GXTMA1 Infineon Technologies | 500 | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | PG-VSON-10-4 | - | - | - | - | - | - | - | - | High Side or Low Side | - | - | 4000 | - | - | - | - | - | + 125 C | - | - | Infineon Technologies | - | - 40 C | - | - | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PG-VSON-10 | 1EDN7116G SP005405019 | - | Active | - | Details | - | - | 11 V | 4.2 V | - | - | - | - | -40°C ~ 125°C (TJ) | MouseReel | EiceDRIVER™ | - | - | - | High-Side | - | - | - | - | - | - | - | - | 4.2V ~ 11V | - | 11V | - | 11 | - | 1 Output | - | - | - | - | - | Non-Inverting | - | - | - | 2 A | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | 3 ns | - | - | - | - | - | - | - | 3ns, 3ns | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 2A, 2A | - | - | - | - | Half-Bridge Drivers | - | - | - | - | - | - | - | ||
![]() 2EDN7524RXTMA1 Infineon Technologies | In Stock |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | PG-TSSOP-8 | - | - | - | - | - | - | - | - | Inverting/Non-Inverting | Low Side | - | 5000 | 3.3V/CMOS/TTL | 1.1V, 1.98V | - | 10 ns | 20 V | + 150 C | 10 ns | 23 ns | Infineon Technologies | 4.5 V | - 40 C | - | - | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2EDN7524R SP001584364 | 5 A | Active | - | Details | - | - | 20 V | 4.5 V | 12 V | - | - | - | -40°C ~ 150°C (TJ) | MouseReel | EiceDRIVER™ | - | - | - | Low-Side | - | - | - | - | - | - | - | - | 4.5V ~ 20V | - | - | - | - | - | 2 Output | - | - | - | - | - | Non-Inverting | - | - | 0.7 mA | 5 A | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 5.3 ns | - | - | - | - | - | - | - | 5.3ns, 4.5ns | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 5A, 5A | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() 2EDN8524RXTMA1 Infineon Technologies | 34 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | PG-TSSOP-8 | - | - | - | - | - | - | - | - | Inverting/Non-Inverting | Low Side | - | 5000 | 3.3V/CMOS/TTL | 1.1V, 1.98V | - | 10 ns | 20 V | + 150 C | 10 ns | 23 ns | Infineon Technologies | 4.5 V | - 40 C | - | - | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2EDN8524R SP001584368 | 5 A | Active | - | Details | - | - | 20 V | 4.5 V | 12 V | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | EiceDRIVER™ | - | - | - | Low-Side | - | - | - | - | - | - | - | - | 4.5V ~ 20V | - | - | - | - | - | 2 Output | - | - | - | - | - | Non-Inverting | - | - | 0.7 mA | 5 A | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 5.3 ns | - | - | - | - | - | - | - | 5.3ns, 4.5ns | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 5A, 5A | - | - | - | - | IGBT, MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() 2EDL8014GXUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 8-VDFN Exposed Pad | PG-VDSON-8-4 | - | - | - | - | - | - | Full Bridge/Half Bridge | - | Non-Inverting | High and Low Side | - | 6000 | TTL | - | - | - | 17 V | - | - | 54 ns | Infineon Technologies | 8 V | - | Yes | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | 2EDL8014G SP003135756 | 4 A | Not For New Designs | - | Details | - | VDSON EP | - | - | 10 V | Industrial grade | - | - | -40 to 125 °C | Reel | EiceDRIVER™ | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 17V | - | - | - | 8 | - | 2 | - | 1 MHz | - | - | - | - | - | - | 2.9 mA | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 5A, 6A | - | - | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() 2EDL8112GXUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 8-VDFN Exposed Pad | PG-VDSON-8-4 | - | - | - | - | - | - | Full Bridge/Half Bridge | - | Non-Inverting | High and Low Side | - | 6000 | TTL | - | - | - | 17 V | - | - | 54 ns | Infineon Technologies | 8 V | - | Yes | - | - | - | - | - | Tape & Reel (TR) | - | 2EDL8112G SP001655256 | 2 A | Active | - | Details | - | - | - | - | 10 V | - | - | - | -40°C ~ 125°C (TJ) | Reel | EiceDRIVER™ | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 17V | - | - | - | - | - | - | - | 1 MHz | - | - | - | - | - | - | 2.7 mA | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 5A, 6A | - | - | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() 2EDL8013GXUMA1 Infineon Technologies | 30 | - | Datasheet | Surface Mount | 8-VDFN Exposed Pad | PG-VDSON-8-4 | - | - | - | - | - | - | Full Bridge/Half Bridge | - | Non-Inverting | High and Low Side | - | 6000 | TTL | - | - | - | 17 V | - | - | 54 ns | Infineon Technologies | 8 V | - | Yes | - | - | - | - | - | Tape & Reel (TR) | - | 2EDL8013G SP003135748 | 3 A | Not For New Designs | - | Details | - | - | - | - | 10 V | - | - | - | -40°C ~ 125°C (TJ) | Reel | EiceDRIVER™ | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 17V | - | - | - | - | - | - | - | 1 MHz | - | - | - | - | - | - | 2.8 mA | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 5A, 6A | - | - | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() DHP0140N08P5AUMA1 Infineon | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | CSMD | - | - | 27°C/W | - | - | Infineon Technologies | - | - | - | - | - | 4000 | - | - | Infineon | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Reel | OSLON SX | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4V | 90° | - | - | - | 200mA | - | 78 lm/W | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | 53lm (45lm ~ 61lm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon | 0.093 (2.35mm) | - | ||
![]() 2EDN8523RXTMA1 Infineon | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | PG-TSSOP-8 | - | - | - | - | - | Infineon Technologies | - | - | Inverting/Non-Inverting | Low Side | - | 5000 | 3.3V/CMOS/TTL | 1.1V, 1.98V | Infineon | 10 ns | 20 V | - | 10 ns | 23 ns | Infineon Technologies | 4.5 V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 2EDN8523R SP001584366 | 5 A | Active | - | Details | - | - | - | - | 12 V | - | - | - | -40°C ~ 150°C (TJ) | Reel | EiceDRIVER™ | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | 4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.7 mA | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | 5.3ns, 4.5ns | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | ||
![]() 2EDS7165HXUMA1 Infineon | 457 |
| Datasheet | Chassis Mount | 16-SOIC (0.295, 7.50mm Width) | PG-DSO-16-30 | - | - | - | - | - | - | - | - | Half-Bridge | - | 5,000,000 Cycles | - | - | -, 1.65V | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | 240 V | 250 V | -20°C ~ 60°C | - | XC | - | - | - | - | - | - | - | - | - | - | 1.5A (AC), 100mA (DC) | - | 20V | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Screw Terminal | - | Round (Pin Plunger) | - | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | - | - | - | Non-Inverting | 15,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5ns, 4.5ns | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel, P-Channel MOSFET | 1A, 2A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EDN7534GXTMA1 Infineon | 4429 | - | Datasheet | Free Hanging (In-Line) | TSSOP-8 | - | - | - | - | - | - | Infineon Technologies | - | - | Low Side | - | - | 4000 | - | - | Infineon | - | - | + 150 C | - | - | Infineon Technologies | - | - 40 C | - | - | - | - | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | WSON | 2EDN7534G SP005350311 | - | Active | - | - | - | - | 20 V | 4.5 V | - | - | - | - | - | Bulk | AMPMODU Mod IV | - | Active | Receptacle | Low-Side | 38 | Black | 2 | Detent Lock | PMIC - Power Management ICs | Female Socket | - | 0.100 (2.54mm) | - | - | 4.5 → 20V | - | 8 | - | 2 Output | - | - | - | - | - | Non-Inverting | 0.100 (2.54mm) | Contacts Not Included | - | 5 A | - | - | Logic | - | - | - | Crimp | - | - | - | TTL | 8.6 ns | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | - | - | 2 Driver | - | - | - | - | - | - | MOSFET Gate Drivers | - | -- | - | - | Gate Drivers | - | - | ||
![]() 2EDN8534RXTMA1 Infineon | 980 |
| Datasheet | - | DSO-8 | - | - | - | - | - | - | Infineon Technologies | - | - | Low Side | - | - | 5000 | - | - | Infineon | - | - | + 150 C | - | - | Infineon Technologies | - | - 40 C | - | - | - | - | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TSSOP | 2EDN8534R SP005350302 | - | Active | - | - | - | - | 20 V | 8 V | - | - | - | - | - | Cut Tape | - | - | - | - | Low-Side | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | 20V | - | 8 | - | 2 Output | - | - | - | - | - | Non-Inverting | - | - | - | 5 A | - | - | Logic | - | - | - | - | - | - | - | - | 8.6 ns | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | - | - | 2 Driver | - | - | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | Gate Drivers | - | - | ||
![]() 2EDN7434FXTMA1 Infineon | 200 |
| Datasheet | - | DSO-8 | - | - | - | - | - | 1 | Infineon Technologies | - | - | Low Side | - | - | 2500 | - | - | Infineon | - | - | + 150 C | - | - | Infineon Technologies | - | - 40 C | - | - | - | Universal | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | DSO | 2EDN7434F SP005350293 | - | Active | - | - | Easy Fastening (Quick Install) Latch | - | 20 V | 4.5 V | - | - | - | - | - | Cut Tape | - | - | - | - | Low-Side | - | Black | - | - | PMIC - Power Management ICs | - | - | - | - | - | 20V | - | 8 | - | 2 Output | - | - | - | - | - | Non-Inverting | - | - | - | 4 A | - | - | Logic | - | - | - | - | - | - | - | LVTTL | 8.6 ns | - | - | - | - | - | Gate Drivers | Cam & Key Sold Separately | - | - | - | - | - | - | - | - | - | - | - | 2 Driver | - | - | - | 28.0 mm | - | - | MOSFET Gate Drivers | 2 X 4 mm Slot | - | - | Driver Tool-Operated | Gate Drivers | - | 5.0 mm | ||
![]() 2EDN7433BXTSA1 Infineon | In Stock | - | Datasheet | - | - | - | Steel | Steel | - | 6.1 X 2, 6.5 X 12 mm X 2 | 1 | Infineon Technologies | - | - | - | - | - | 3000 | - | - | Infineon | - | - | - | - | - | Infineon Technologies | - | - | - | - | Screw, Weld | Universal | - | - | Tape & Reel (TR) | - | 2EDN7433B SP005349763 | - | Active | - | - | Concealed, Removable | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | Natural | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | Fasteners not included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc-Plated | - | - | 65.0 mm | - | - | - | 5.0 mm | - | Gate Drivers | - | - | ||
![]() 2EDL8123G3CXTMA1 Infineon | 489 |
| Datasheet | Surface Mount | 8-VDFN Exposed Pad | PG-VDSON-8-4 | - | - | - | - | - | Infineon Technologies | - | - | Half-Bridge | - | - | 3000 | - | - | Infineon | - | - | + 125 C | - | - | Infineon Technologies | - | - 40 C | - | - | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | - | - | 17 V | 8 V | - | - | - | - | -40°C ~ 125°C (TJ) | Cut Tape | - | - | - | - | High-Side, Low-Side | - | - | - | - | - | - | - | - | 8V ~ 17V | - | - | - | - | - | 2 Output | - | - | - | - | - | Non-Inverting | - | - | - | 3 A | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45ns, 45ns | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 3A, 5A | - | - | 120 V | - | Driver ICs - Various | - | - | - | - | Infineon | - | - | ||
![]() TLE9180C21QKXUMA1 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EDL8024G3CXTMA1 Infineon | 195 |
| Datasheet | Surface Mount | 8-VDFN Exposed Pad | PG-VDSON-8-4 | - | - | - | - | - | Infineon Technologies | - | - | Half-Bridge | - | - | 3000 | - | - | Infineon | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 17V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45ns, 45ns | - | - | - | - | - | - | - | Independent | - | - | 2 | N-Channel MOSFET | 4A, 5A | - | - | 120 V | - | - | - | - | - | - | Infineon | - | - | ||
![]() 1EDN7126UXTSA1 Infineon | 4500 | - | - | - | PG-TSNP-7 | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | 4500 | - | - | Infineon | - | - | + 125 C | - | - | Infineon Technologies | - | - 40 C | - | - | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | - | - | 11 V | 4.2 V | - | - | - | - | - | Cut Tape | 1EDN7126U | - | - | - | High-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | Non-Inverting | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | Driver ICs - Various | - | - | - | - | Infineon | - | - | ||
![]() 2EDN7534FXTMA1 Infineon | 25 |
| Datasheet | - | Cylinder | -- | - | - | - | - | - | Infineon Technologies | - | - | Low Side | - | - | 2500 | - | - | Infineon | - | - | + 150 C | - | - | Infineon Technologies | - | - 40 C | - | - | - | - | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | DSO | 2EDN7534F SP005350290 | - | Active | - | - | - | - | 20 V | 4.5 V | - | - | - | - | -40°C ~ 105°C | Cut Tape | MediaSensor™ | - | Obsolete | - | Low-Side | - | - | - | - | PMIC - Power Management ICs | - | - | - | 5V | - | 20V | 0.5 V ~ 4.5 V | 8 | Packard, 3 Pin | 2 Output | - | - | Analog Voltage | - | - | Non-Inverting | - | - | - | 5 A | - | - | Logic | - | ±1% | - | - | - | - | - | LVTTL | 8.6 ns | 15 PSI (103.42 kPa) | Absolute | Threaded | -- | - | Gate Drivers | - | - | - | - | - | -- | - | - | - | - | - | - | 2 Driver | - | - | - | - | - | - | MOSFET Gate Drivers | - | Amplified Output, Temperature Compensated | - | - | Gate Drivers | - | - |