- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Topology | Halogen Free | Reference Voltage | Rise Time | Fall Time (Typ) | Min Output Voltage | Release Time | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRS2181SPBF Infineon Technologies | 92 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | 35 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2181SPBF | - | 2 | - | 620V | 2.3A | - | 15V | - | - | - | - | - | 240μA | 625mW | 1.9A | 240μA | 330 ns | Non-Inverting | 35 ns | - | - | - | - | 60ns | 35 ns | - | 220 ns | 40ns 20ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2005STRPBF Infineon Technologies | 3406 | - | Datasheet | 26 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Half-Bridge | 0.8V 2.5V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | - | Active | 2 (1 Year) | - | - | EAR99 | - | - | - | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 70ns 30ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | - | 200V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IR2110PBF Infineon Technologies | 1070 | - | Datasheet | 26 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.620005g | Half-Bridge | 6V 9.5V | 10 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Integrated Circuit (IC) | - | Matte Tin (Sn) | - | - | - | 1.6W | 3.3V~20V | DUAL | - | 250 | 1 | 15V | - | - | 30 | IR2110PBF | - | 2 | - | 20V | 2A | 15V | - | - | - | - | 340μA | - | - | 1.6W | 2.5A | 340μA | 150 ns | Non-Inverting | 10 ns | 20V | - | - | - | 35ns | 25 ns | 10V | - | 25ns 17ns | - | Independent | - | 0.15 μs | 2.5A | - | IGBT, N-Channel MOSFET | 2A 2A | - | YES | - | - | 500V | - | 4.9276mm | - | 20.1676mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() AUIR2085STR Infineon Technologies | 90000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | - | 20 ns | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 625mW | 10V~15V | DUAL | GULL WING | 260 | 1 | 12V | - | 500kHz | 30 | AUIR2085S | - | - | - | - | 1A | - | - | - | - | - | - | - | 5mA | 625mW | 1A | 5mA | - | RC Input Circuit | 40 ns | - | - | - | - | 40ns | 20 ns | - | - | 40ns 20ns | - | Synchronous | 2 | 0.06 μs | 1A | - | N-Channel MOSFET | 1A 1A | 150°C | - | 0.03 μs | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | 100V | 125°C | 1.75mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2111SPBF Infineon Technologies | 3800 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 8.3V 12.6V | 150 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR2111SPBF | - | 2 | - | 620V | 500mA | - | 15V | - | - | - | - | - | 180μA | 625mW | 200mA | 180μA | 950 ns | Non-Inverting | 750 ns | 20V | - | - | - | 130ns | 65 ns | 10V | - | 80ns 40ns | - | Synchronous | - | 0.95 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | - | - | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2ED020I12FIXUMA1 Infineon Technologies | 30000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width), 18 Leads | - | 18 | - | - | Half-Bridge | 0.8V 2V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 3 (168 Hours) | 18 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 14V~18V | - | GULL WING | - | 1 | 2V | - | - | - | 2ED020I12-F | - | 2 | - | 1.7V | 2A | - | - | - | - | - | - | Dual | 3.9mA | - | 1A | - | 105 ns | Inverting | 130 ns | - | - | Halogen Free | - | 20ns | 20 ns | - | - | 20ns 20ns | - | Independent | - | - | 2A | 15V | IGBT, N-Channel MOSFET | 1A 2A | - | YES | 0.13 μs | OVER CURRENT; THERMAL; UNDER VOLTAGE | 1200V | - | 2.45mm | - | 12.8mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2125SPBF Infineon Technologies | 6000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | High-Side | 0.8V 2.2V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 3 (168 Hours) | 16 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 1.25W | 0V~18V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR2125SPBF | - | 1 | - | 18V | 3.3A | - | - | - | - | - | - | - | 1.2mA | 1.25W | 1A | 1.2mA | 270 ns | Non-Inverting | 200 ps | 18V | - | - | 500V | 60ns | 35 ns | 12V | - | 43ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.2 μs | 3.3A | - | IGBT, N-Channel MOSFET | 1.6A 3.3A | - | YES | 0.25 μs | - | - | - | 2.35mm | - | 10.4902mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() IR2112SPBF Infineon Technologies | 100 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | High-Side or Low-Side | 6V 9.5V | 30 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | - | - | - | 125°C | -40°C | - | 1.25W | 10V~20V | - | - | - | - | - | - | - | - | IR2112SPBF | - | 2 | - | 20V | 500mA | 15V | - | 2 | 20V | 10V | - | - | 180μA | 1.25W | 250mA | 180μA | 180 ns | Non-Inverting | 30 ns | 20V | - | - | - | 130ns | 65 ns | 10V | - | 80ns 40ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | - | 600V | - | 2.35mm | - | 10.4902mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() IR1167ASTRPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 2V 2.15V | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2006 | SmartRectifier™ | e3 | - | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | 4Ohm | Matte Tin (Sn) | - | - | - | 970mW | 12V~18V | DUAL | GULL WING | 260 | 1 | 15V | - | 500kHz | 30 | IR1167ASPBF | - | - | - | 200V | 7A | - | - | - | - | - | - | - | 65mA | 970mW | 7A | 65mA | 60 ns | Non-Inverting | 60 ns | - | Flyback | - | - | 180ns | 30 ns | - | - | 18ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 7A | - | N-Channel MOSFET | 2A 7A | - | NO | 0.065 μs | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2186STRPBF Infineon Technologies | 2500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | High-Side or Low-Side | 0.8V 2.5V | 170 ns | - | -40°C~150°C TJ | Cut Tape (CT) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2186SPBF | - | - | - | - | 4A | - | 15V | - | - | - | - | - | 240μA | 625mW | 4A | 240μA | 250 ns | Non-Inverting | 170 ns | - | - | - | - | 38ns | 30 ns | - | - | 22ns 18ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | 4A | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR21094SPBF Infineon Technologies | 1 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Half-Bridge | 0.8V 2.9V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 3 (168 Hours) | 14 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR21094SPBF | - | - | - | 620V | 350mA | - | 15V | - | - | - | - | - | 1mA | 1W | 200mA | 1.6mA | 950 ns | Non-Inverting | 750 ns | 20V | - | - | - | 150ns | 50 ns | 10V | - | 150ns 50ns | - | Synchronous | 2 | 0.95 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | 150°C | YES | - | - | 600V | 125°C | 1.75mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2001SPBF Infineon Technologies | In Stock |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | 150 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Not For New Designs | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IRS2001SPBF | - | 2 | - | 220V | 600mA | - | 15V | - | - | - | - | - | 270μA | 625mW | 130mA | 270μA | 220 ns | Non-Inverting | 160 ns | - | - | - | - | 170ns | 60 ns | - | 150 ns | 70ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 200V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2183STRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | Half-Bridge | 0.8V 2.5V | 220 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2183SPBF | - | - | - | 10V | 2.3A | - | 15V | - | - | - | 1.6mA | - | - | 625mW | 1.9A | 1.6mA | 330 ns | Inverting, Non-Inverting | 180 ns | - | - | - | - | 60ns | 35 ns | - | - | 40ns 20ns | - | Independent | 2 | - | 1.9A | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR4426SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.7V | 65 ns | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | Integrated Circuit (IC) | - | Matte Tin (Sn) | - | - | - | 625mW | 6V~20V | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | IR4426SPBF | - | 2 | - | 20V | 3.3A | 15V | - | - | - | - | - | - | 200μA | 625mW | 2.3A | 200μA | 160 ns | Inverting | 160 ps | - | - | - | - | 35ns | 25 ns | - | 65 ns | 15ns 10ns | - | Independent | - | 0.16 μs | 3.3A | - | IGBT, N-Channel MOSFET | 2.3A 3.3A | - | NO | 0.15 μs | - | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() IR2103STRPBF Infineon Technologies | 2500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | Half-Bridge | 0.8V 3V | 220 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR2103SPBF | - | 2 | - | 620V | 360mA | - | 15V | - | - | - | - | - | 30μA | 625mW | 130mA | - | 60 ns | Inverting, Non-Inverting | 820 ns | 20V | - | - | - | 170ns | 60 ns | 10V | - | 100ns 50ns | - | Independent | - | - | 0.36A | - | IGBT, N-Channel MOSFET | 210mA 360mA | - | YES | - | - | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() IRS2308SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2308SPBF | - | 2 | - | 20V | 600mA | - | 15V | - | - | - | - | - | 1.6mA | 625mW | 290mA | - | 300 ns | Non-Inverting | 220 ns | - | - | - | - | 220ns | 80 ns | - | - | 100ns 35ns | - | Independent | - | 0.3 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR21271STRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | High-Side or Low-Side | 0.8V 3V | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 9V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR21271SPBF | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.25 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.2 μs | - | 600V | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IR2304STRPBF Infineon Technologies | 500 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Half-Bridge | 0.8V 2.3V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | - | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2304SPBF | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 200ns 100ns | - | Independent | 2 | - | 0.13A | - | IGBT, N-Channel MOSFET | 60mA 130mA | - | YES | 0.33 µs | - | 600V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AUIRS2181STR Infineon Technologies | 232 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | 35 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | - | - | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | AU842992 | - | - | - | - | 2.3A | - | 15V | - | - | - | - | - | - | 625mW | 1.9A | - | 330 ns | Inverting | 35 ns | - | - | - | - | 60ns | 35 ns | - | - | 15ns 15ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21271STRPBF Infineon Technologies | 3921 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | High-Side | 0.8V 2.5V | 150 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | 125Ohm | Matte Tin (Sn) | - | - | - | 625mW | 9V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS21271SPBF | - | - | - | - | 600mA | - | - | - | - | - | - | - | 120μA | 625mW | 200mA | 120μA | 200 ns | Non-Inverting | 150 ns | - | - | - | - | 130ns | 65 ns | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.2 μs | 0.6A | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | YES | 0.2 μs | - | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free |