- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Rise Time | Fall Time (Typ) | Release Time | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRS2153DSTRPBF Infineon Technologies | 13 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 625mW | 10V~15.4V | DUAL | GULL WING | 260 | 1 | 14V | - | 100kHz | 30 | IRS2153DSPBF | - | 2 | - | - | 260mA | 14V | - | - | 5mA | 625mW | 260mA | 5mA | - | RC Input Circuit | - | - | 220ns | 80 ns | - | 120ns 50ns | - | Synchronous | - | - | - | - | N-Channel MOSFET | 180mA 260mA | - | - | UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2106SPBF Infineon Technologies | 50000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side or Low-Side | 0.8V 2.5V | 30 ns | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2106SPBF | - | 2 | - | 620V | 600mA | 15V | - | - | 180μA | 625mW | 290mA | 180μA | 300 ns | Non-Inverting | 30 ns | - | 220ns | 80 ns | 200 ns | 100ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | 0.3 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2103SPBF Infineon Technologies | 11850 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 60 ns | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2103SPBF | - | 2 | - | 20V | 600mA | 15V | - | - | 150μA | 625mW | 290mA | 270μA | 820 ns | Inverting, Non-Inverting | 60 ns | 20V | 70ns | 35 ns | 150 ns | 70ns 35ns | - | Independent | - | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR4427SPBF Infineon Technologies | 33 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2.7V | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 6V~20V | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | IR4427SPBF | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 15ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.16 µs | 3.3A | - | IGBT, N-Channel MOSFET | 2.3A 3.3A | NO | 0.15 µs | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IR2106STRPBF Infineon Technologies | 2500 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | 0.8V 2.9V | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | Matte Tin (Sn) | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IR2106SPBF | R-PDSO-G8 | - | Not Qualified | - | - | 15V | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 150ns 50ns | - | Independent | 2 | 0.3 µs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IRS2184STRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 40 ns | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2184SPBF | - | - | - | 10V | 2.3A | 15V | - | - | 1.6mA | 625mW | 1.9A | 1.6mA | 900 ns | Non-Inverting | 90 ns | - | 60ns | 35 ns | - | 40ns 20ns | - | Synchronous | 2 | 0.9 μs | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.4 μs | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21064STRPBF Infineon Technologies | 250 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | High-Side or Low-Side | 0.8V 2.5V | 30 ns | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 14 | - | EAR99 | - | Tin (Sn) | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS21064SPBF | - | - | - | 10V | 600mA | 15V | - | - | 180μA | 1W | 290mA | 180μA | 300 ns | Non-Inverting | 30 ns | - | 220ns | 80 ns | - | 100ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | 0.3 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 8.7376mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2136STRPBF Infineon Technologies | 1000 | - | Datasheet | 12 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | Half-Bridge | 0.8V 3V | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 3 (168 Hours) | 28 | - | EAR99 | - | Matte Tin (Sn) | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | - | NOT SPECIFIED | IR2136SPBF | R-PDSO-G28 | - | Not Qualified | - | - | 12/20V | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 125ns 50ns | - | 3-Phase | 6 | 0.55 µs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | 0.55 µs | - | 600V | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() IR2214SSTRPBF Infineon Technologies | 2 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | Half-Bridge | 0.8V 2V | 440 ns | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 3 (168 Hours) | 24 | - | EAR99 | 60Ohm | Matte Tin (Sn) | - | - | 1.5W | 11.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.65mm | - | NOT SPECIFIED | IR2214SSPBF | - | - | Not Qualified | - | 3A | 15V | - | - | 2.5mA | 1.5W | 1A | 2.5mA | 660 ns | Non-Inverting | 440 ns | - | 24ns | 7 ns | - | 24ns 7ns | - | Independent | 2 | 0.66 μs | - | - | IGBT | 2A 3A | - | 0.66 μs | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | 1200V | 1.8542mm | - | 8.4836mm | 5.588mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21867SPBF Infineon Technologies | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 170 ns | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | NOT SPECIFIED | - | - | 625mW | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IRS21867SPBF | - | 2 | Not Qualified | 20V | 4A | 15V | - | - | 240μA | 625mW | 4A | - | 250 ns | CMOS, TTL | 170 ns | - | 38ns | 30 ns | - | 22ns 18ns | - | Independent | - | - | - | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | 600V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR2136JPBF Infineon Technologies | 98 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | Half-Bridge | 0.8V 3V | 400 ns | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Last Time Buy | 3 (168 Hours) | 32 | - | EAR99 | 100Ohm | Matte Tin (Sn) | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 2W | 10V~20V | QUAD | J BEND | - | 1 | 15V | - | - | - | IR2136JPBF | S-PQCC-J32 | - | - | 10V | 350mA | - | 1 | - | 2.3mA | 2W | 200mA | - | - | Inverting | 550 ns | - | 190ns | 75 ns | - | 125ns 50ns | - | 3-Phase | 6 | 0.55 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | 0.55 μs | - | 600V | 4.572mm | - | 16.66mm | 16.66mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2235JPBF Infineon Technologies | 3402 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | Half-Bridge | 0.8V 2V | 950 ns | 125°C TJ | Tube | 1996 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 3 | 15V | 1.27mm | - | NOT SPECIFIED | IR2235JPBF | S-PQCC-J32 | - | Not Qualified | 300mV | 500mA | 15V | - | - | 100μA | 2W | 200mA | - | - | Inverting | 750 ns | - | 150ns | 70 ns | - | 90ns 40ns | - | 3-Phase | 6 | 1 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | - | 1200V | 4.572mm | - | 16.6624mm | 16.6624mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AUIRS2110S Infineon Technologies | 9960 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Half-Bridge | 6V 9.5V | 35 ns | -40°C~150°C TJ | Tube | 2001 | Automotive, AEC-Q100 | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | - | Tin (Sn) | - | - | 1.25W | 3V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | AUIRS2110S | - | - | - | - | 2.5A | 15V | - | - | - | 1.25W | 2.5A | - | 230 ns | Non-Inverting | 35 ns | - | 40ns | 30 ns | - | 25ns 15ns | - | Independent | 2 | - | - | 15V | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | - | TRANSIENT; UNDER VOLTAGE | 500V | 2.35mm | - | 10.4902mm | 7.5946mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AUIRS2334S Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | Half-Bridge | 0.8V 2.5V | 750 ns | -40°C~150°C TJ | Tube | 2011 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 1.14W | 10V~20V | DUAL | GULL WING | - | - | 15V | 1.27mm | - | - | AUIRS2334S | - | 3 | - | - | 200mA | 15V | - | - | 300μA | 1.14W | 350mA | - | 750 ns | Non-Inverting | 60 ns | - | 125ns | 50 ns | - | 125ns 50ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 200mA 350mA | - | - | - | 600V | 2.64mm | - | 12.98mm | 7.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() IR25604SPBF Infineon Technologies | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.9V | 280 ns | -40°C~150°C TJ | Tube | 1996 | - | - | - | Last Time Buy | 2 (1 Year) | 8 | - | EAR99 | - | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | - | 15V | - | - | - | IR25604SPBF | - | 2 | - | 20V | 350mA | 15V | - | - | 120mA | 625mW | 200mA | - | 300 ns | Non-Inverting | 30 ns | - | 220ns | 80 ns | - | 150ns 50ns | - | Independent | - | - | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21271SPBF Infineon Technologies | 6000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side | 0.8V 2.5V | 40 ns | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | 125Ohm | Matte Tin (Sn) | - | - | 625mW | 9V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS21271SPBF | - | 1 | - | 20V | 600mA | - | - | - | 300μA | 625mW | 200mA | 120μA | 200 ns | Non-Inverting | 80 ns | - | 130ns | 65 ns | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.2 μs | 0.6A | - | IGBT, N-Channel MOSFET | 290mA 600mA | YES | 0.2 μs | - | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2117STRPBF Infineon Technologies | 49513 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side | 6V 9.5V | 105 ns | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2117SPBF | - | - | - | - | 600mA | - | - | - | 340μA | 625mW | 290mA | 340μA | 200 ns | Non-Inverting | 125 ns | - | 130ns | 65 ns | - | 75ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | 0.2 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2101STRPBF Infineon Technologies | 10 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | High-Side or Low-Side | 0.8V 2.5V | 50 ns | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IRS2101SPBF | - | - | - | 10V | 600mA | 15V | - | 270μA | - | 625mW | 130mA | 270μA | 220 ns | Non-Inverting | 50 ns | - | 170ns | 90 ns | - | 70ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2301STRPBF Infineon Technologies | 212 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side or Low-Side | 0.8V 2.9V | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2301SPBF | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 130ns 50ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | 0.3 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IR2110STRPBF Infineon Technologies | 1484 | - | Datasheet | 12 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Half-Bridge | 6V 9.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 3.3V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IR2110SPBF | R-PDSO-G16 | - | Not Qualified | - | - | 15V | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 25ns 17ns | - | Independent | 2 | 0.15 µs | 2.5A | - | IGBT, N-Channel MOSFET | 2A 2A | YES | - | - | 500V | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - |