- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Power Supplies | Input Type | Output Characteristics | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR2130JTRPBF Infineon Technologies | 12005 |
| Datasheet | 18 Weeks | Surface Mount | 44-LCC (J-Lead), 32 Leads | YES | Half-Bridge | 0.8V 2.2V | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | e3 | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 3 | 15V | 1.27mm | NOT SPECIFIED | IR2130JPBF | S-PQCC-J32 | Not Qualified | 15V | Inverting | - | - | - | 80ns 35ns | - | 3-Phase | 6 | 0.85 µs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.55 µs | - | 600V | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() IR2214SS Infineon Technologies | 8324 | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | Half-Bridge | 0.8V 2V | -40°C~150°C TJ | Tube | 1996 | e0 | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 11.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.65mm | NOT SPECIFIED | IR2214SS | - | Not Qualified | - | Non-Inverting | - | - | - | 24ns 7ns | - | Independent | 2 | 660 µs | 2A | - | IGBT | 2A 3A | - | 660 µs | TRANSIENT; OVER CURRENT; THERMAL | 1200V | SOURCE SINK | 1.85mm | - | 5.3mm | Non-RoHS Compliant | ||
![]() IR2110 Infineon Technologies | 24 | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | Half-Bridge | 6V 9.5V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | 3.3V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2110 | R-PDIP-T14 | Not Qualified | - | Non-Inverting | - | - | - | 25ns 17ns | - | Independent | 2 | 0.15 μs | 2.5A | - | IGBT, N-Channel MOSFET | 2A 2A | YES | - | - | 500V | - | 5.33mm | 19.305mm | - | Non-RoHS Compliant | ||
![]() IR2108 Infineon Technologies | 499 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Half-Bridge | 0.8V 2.9V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2108 | R-PDIP-T8 | Not Qualified | - | Non-Inverting | - | - | - | 150ns 50ns | - | Independent | 2 | 0.3 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2127STR Infineon Technologies | 2500 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 3V | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 12V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | IR2127S | R-PDSO-G8 | Not Qualified | - | Non-Inverting | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.25 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.2 μs | - | 600V | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR2121 Infineon Technologies | 68 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Low-Side | 0.8V 2.2V | -40°C~150°C TJ | Tube | 2003 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 12V~18V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | NOT SPECIFIED | IR2121 | R-PDIP-T8 | Not Qualified | - | Non-Inverting | TOTEM-POLE | TRUE | SCHMITT TRIGGER | 43ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.2 μs | 3.3A | - | IGBT, N-Channel MOSFET | 1.6A 3.3A | NO | 0.25 μs | - | - | - | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() IR2130J Infineon Technologies | 1200 | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead), 32 Leads | YES | Half-Bridge | 0.8V 2.2V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | - | 8542.39.00.01 | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 1 | 15V | 1.27mm | NOT SPECIFIED | IR2130J | S-PQCC-J32 | Not Qualified | - | Inverting | TOTEM-POLE | INVERTED | STANDARD | 80ns 35ns | - | 3-Phase | 6 | 0.85 µs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.55 µs | - | 600V | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() IR2125S Infineon Technologies | 20000 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | High-Side | 0.8V 2.2V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 0V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2125S | - | Not Qualified | - | Non-Inverting | - | - | - | 43ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.2 μs | 3.3A | - | IGBT, N-Channel MOSFET | 1.6A 3.3A | YES | 0.25 μs | - | 500V | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() IR2106S Infineon Technologies | 1000 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 0.8V 2.9V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2106S | R-PDSO-G8 | Not Qualified | - | Non-Inverting | - | - | - | 150ns 50ns | - | Independent | 2 | 0.3 µs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR21531 Infineon Technologies | 270 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Half-Bridge | - | -40°C~125°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~15.6V | DUAL | - | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | IR21531 | R-PDIP-T8 | Not Qualified | - | RC Input Circuit | - | - | - | 80ns 45ns | - | Synchronous | 2 | - | - | 12V | N-Channel MOSFET | - | YES | - | - | 600V | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2125 Infineon Technologies | 5 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | High-Side | 0.8V 2.2V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 0V~18V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | NOT SPECIFIED | IR2125 | R-PDIP-T8 | Not Qualified | - | Non-Inverting | TOTEM-POLE | TRUE | SCHMITT TRIGGER | 43ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.2 μs | 3.3A | - | IGBT, N-Channel MOSFET | 1.6A 3.3A | YES | 0.25 μs | - | 500V | - | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() IR2135S Infineon Technologies | 4080 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 0.8V 2.2V | 125°C TJ | Tube | 1996 | e3 | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 3 | 15V | 1.27mm | NOT SPECIFIED | IR2135S | R-PDSO-G28 | Not Qualified | 15V | Inverting | - | - | - | 90ns 40ns | - | 3-Phase | 6 | 1 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | - | 600V | - | - | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() IR2101S Infineon Technologies | 3 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 0.8V 3V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2101S | R-PDSO-G8 | Not Qualified | - | Non-Inverting | TOTEM-POLE | TRUE | SCHMITT TRIGGER | 100ns 50ns | - | Independent | 2 | - | 0.36A | - | IGBT, N-Channel MOSFET | 210mA 360mA | YES | - | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR2235 Infineon Technologies | 300 | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | YES | Half-Bridge | 0.8V 2V | 125°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 3 | 15V | 1.27mm | NOT SPECIFIED | IR2235 | S-PQCC-J32 | Not Qualified | - | Inverting | - | - | - | 90ns 40ns | - | 3-Phase | 6 | 1 µs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 µs | - | 1200V | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() IR2130 Infineon Technologies | 78 | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | Half-Bridge | 0.8V 2.2V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | 8542.39.00.01 | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | NOT SPECIFIED | IR2130 | R-PDIP-T28 | Not Qualified | - | Inverting | TOTEM-POLE | INVERTED | STANDARD | 80ns 35ns | - | 3-Phase | 6 | 0.85 µs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.55 µs | - | 600V | - | - | 37.405mm | 15.24mm | Non-RoHS Compliant | ||
![]() IR2233S Infineon Technologies | 80 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 0.8V 2V | 125°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 3 | 15V | 1.27mm | NOT SPECIFIED | IR2233S | R-PDSO-G28 | Not Qualified | - | Inverting | - | - | - | 90ns 40ns | - | 3-Phase | 6 | 1 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | - | 1200V | - | - | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() IR4427 Infineon Technologies | 20000 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Low-Side | 0.8V 2.7V | -40°C~150°C TJ | Tube | 2004 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 6V~20V | DUAL | - | NOT SPECIFIED | 2 | 15V | - | NOT SPECIFIED | IR4427 | R-PDIP-T8 | Not Qualified | - | Non-Inverting | - | - | - | 15ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.16 µs | 3.3A | - | IGBT, N-Channel MOSFET | 2.3A 3.3A | NO | 0.15 µs | - | - | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2153 Infineon Technologies | 14 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Half-Bridge | - | -40°C~150°C TJ | Tube | 2006 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~15.6V | DUAL | - | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | IR2153 | R-PDIP-T8 | Not Qualified | - | RC Input Circuit | - | - | - | 80ns 40ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | 600V | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2153D Infineon Technologies | 821 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Half-Bridge | - | -40°C~125°C TJ | Tube | 1998 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~15.6V | DUAL | - | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | IR2153D | R-PDIP-T8 | Not Qualified | - | RC Input Circuit | - | - | - | 80ns 45ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | 600V | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2111STR Infineon Technologies | 4390 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 8.3V 12.6V | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2111S | R-PDSO-G8 | Not Qualified | 15V | Non-Inverting | - | - | - | 80ns 40ns | - | Synchronous | 2 | 0.95 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.18 μs | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant |