- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Driver Configuration | Logic voltage-VIL, VIH | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Output Power | Turn On Delay Time | Max Output Voltage | Topology | Halogen Free | Rise Time | Fall Time (Typ) | Min Output Voltage | Release Time | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Isolation | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDL05N06PJXUMA1 Infineon Technologies | 2340 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Half-Bridge | 1.1V 1.7V | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | EiceDriver™ | e3 | - | Active | 3 (168 Hours) | 14 | - | EAR99 | - | - | Tin (Sn) | - | - | 850mW | 10V~25V | DUAL | GULL WING | NOT SPECIFIED | - | 15V | - | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 500mA | - | 15V | - | - | - | 500mA | 600μA | 450 ns | Non-Inverting | - | - | - | - | Halogen Free | - | - | - | - | 48ns 24ns | - | Independent | - | - | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | - | - | - | - | 600V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS4428SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.5V | - | 50 ns | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 625mW | 6V~20V | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | IRS4428SPBF | - | - | 2 | - | 20V | 3.3A | - | 15V | - | 100μA | - | 2.3A | - | - | Inverting, Non-Inverting | - | 50 ns | - | - | - | 25ns | 25 ns | - | - | 25ns 25ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Independent | - | - | - | 0.095 μs | - | - | IGBT, N-Channel MOSFET | 2.3A 3.3A | - | 0.095 μs | TRANSIENT | - | - | 1.5mm | 4.98mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR25607SPBF Infineon Technologies | 1 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | Half-Bridge | 6V 9.5V | - | 125 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 3 (168 Hours) | 16 | - | EAR99 | - | - | - | - | - | 1.25W | 10V~20V | DUAL | GULL WING | - | - | 15V | - | - | - | IR25607SPBF | - | - | - | - | 20V | 2.5A | - | 15V | - | 2.5A | 1.25W | 2A | - | 150 ns | Non-Inverting | - | 20 ns | - | - | - | 35ns | 25 ns | - | - | 25ns 17ns | - | Independent | - | 2 | - | - | - | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | - | - | 600V | - | 2.6375mm | 10.5mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2109SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | 0.8V 2.5V | - | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2109S | - | - | 2 | - | 20V | 600mA | - | 15V | - | 1.6mA | 625mW | 290mA | 1.6mA | 950 ns | Non-Inverting | - | 750 ns | - | - | - | 220ns | 80 ns | - | 200 ns | 100ns 35ns | - | Synchronous | - | - | - | 0.95 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6EDL04I06NTXUMA1 Infineon Technologies | 1000 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | Half-Bridge | 1.1V 1.7V | - | 760 ns | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2001 | EiceDriver™ | e3 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | - | - | Tin (Sn) | - | 8542.39.00.01 | 1.3W | 13V~17.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | - | NOT SPECIFIED | - | 28 | - | - | Not Qualified | - | 240mA | - | 15V | - | - | 1.3W | 375mA | 1.8mA | 800 ns | Non-Inverting | - | 800 ns | - | - | Halogen Free | 100ns | 45 ns | - | - | 60ns 26ns | - | 3-Phase | - | 6 | - | 0.8 μs | - | - | IGBT, N-Channel, P-Channel MOSFET | - | YES | - | - | 600V | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR21364STRPBF Infineon Technologies | 10 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | Half-Bridge | 0.8V 2.5V | - | 50 ns | - | -40°C~150°C TJ | Cut Tape (CT) | 1996 | - | e3 | - | Active | 3 (168 Hours) | 28 | - | EAR99 | - | 100Ohm | Matte Tin (Sn) | - | 8542.39.00.01 | 1.6W | 11.5V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | IR21364SPBF | - | - | - | - | - | 350mA | - | 15V | - | - | 1.6W | 350mA | - | 685 ns | Non-Inverting | - | 125 ns | - | - | - | 190ns | 75 ns | - | - | 125ns 50ns | - | 3-Phase | - | 6 | - | - | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 2.35mm | 18.0848mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2135JPBF Infineon Technologies | 50 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | 44 | - | - | Half-Bridge | 0.8V 2.2V | - | 950 ns | - | 125°C TJ | Tube | 1996 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | EAR99 | - | 100Ohm | Matte Tin (Sn) | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | - | 3 | 15V | 1.27mm | - | - | IR2135JPBF | - | S-PQCC-J32 | 6 | - | 620V | 500mA | - | 15V | - | 100μA | 2W | 200mA | - | - | Inverting | - | 750 ns | - | - | - | 150ns | 70 ns | - | - | 90ns 40ns | - | 3-Phase | - | - | - | 1 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | - | 600V | - | 4.572mm | 16.66mm | 16.66mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21531DSPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | - | 600kHz | 350 ns | - | -40°C~125°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 625mW | 10V~15.4V | DUAL | GULL WING | 260 | 1 | 14V | - | 100kHz | 30 | IRS21531DSPBF | - | - | 2 | - | 625.3V | 260mA | - | 14V | - | 5mA | 625mW | 500mA | 5mA | - | RC Input Circuit | - | 350 ns | - | - | - | 220ns | 80 ns | - | 50 ns | 120ns 50ns | - | Synchronous | - | - | - | - | - | - | N-Channel MOSFET | 180mA 260mA | - | - | UNDER VOLTAGE | 600V | - | 1.4986mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2118STRPBF Infineon Technologies | 100 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | High-Side | 6V 9.5V | - | 105 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2118SPBF | - | - | - | - | - | 600mA | - | - | - | 340μA | 625mW | 290mA | 340μA | 200 ns | Inverting | - | 125 ns | - | - | - | 130ns | 65 ns | - | - | 75ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | - | 1 | - | 0.2 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR11662STRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 540.001716mg | - | Low-Side | 2V 2.15V | 500kHz | 75 ns | - | -25°C~125°C TJ | Tape & Reel (TR) | 2014 | Advanced Smart Rectifier™ | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | 5Ohm | - | - | - | - | 11.4V~18V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR11662SPBF | - | - | - | - | 200V | 1A | - | - | 50mA | - | - | 1A | - | - | Non-Inverting | 970mW | 95 ns | - | Flyback | - | 21ns | 10 ns | - | - | 21ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | Single | Isolated | 1 | - | 0.095 μs | 4A | - | N-Channel MOSFET | 1A 4A | YES | 0.075 μs | - | - | - | 1.4986mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2302PBF Infineon Technologies | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Half-Bridge | 0.8V 2.9V | - | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 1W | 5V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2302PBF | - | - | - | Not Qualified | 620V | 350mA | - | 15V | - | 1.6mA | 1W | 200mA | 1.6mA | 950 ns | Non-Inverting | - | 70 ns | - | - | - | 220ns | 80 ns | - | - | 130ns 50ns | - | Synchronous | - | 2 | - | 0.95 μs | 0.2A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 5.33mm | 10.92mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21094SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Half-Bridge | 0.8V 2.5V | - | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 14 | - | EAR99 | - | - | Tin (Sn) | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS21094SPBF | - | - | 2 | - | 620V | 600mA | - | 15V | - | 1.6mA | 1W | 290mA | 1.6mA | 950 ns | Non-Inverting | - | 750 ns | - | - | - | 220ns | 80 ns | - | 200 ns | 100ns 35ns | - | Synchronous | - | - | - | 0.95 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.5mm | 8.74mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR1166STRPBF Infineon Technologies | 1785 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 540.001716mg | - | Low-Side | 2V 2.15V | - | - | - | -25°C~125°C TJ | Cut Tape (CT) | 2008 | SmartRectifier™ | e3 | - | Obsolete | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | 5Ohm | Matte Tin (Sn) | - | - | 970mW | 11.4V~18V | DUAL | GULL WING | 260 | 1 | 15V | - | 500kHz | 30 | IR1166SPBF | - | - | - | Not Qualified | 200V | 4A | - | - | 65mA | - | 970mW | 1A | 65mA | 80 ns | Non-Inverting | - | 80 ns | - | Flyback | - | 181ns | 44 ns | - | - | 21ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | - | 4A | - | N-Channel MOSFET | 1A 4A | NO | 0.065 μs | - | - | - | 1.4986mm | 4.9784mm | 3.9878mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() IR2112PBF Infineon Technologies | 1220 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 14-Lead PDIP | High-Side or Low-Side | 6V 9.5V | - | 30 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Integrated Circuit (IC) | - | Matte Tin (Sn) | - | - | 1.6W | 10V~20V | DUAL | - | 250 | 1 | 15V | - | - | 30 | IR2112PBF | - | - | 2 | - | 20V | 500mA | 15V | - | - | 180μA | 1.6W | 250mA | 180μA | 180 ns | Non-Inverting | - | 30 ns | 20V | - | - | 130ns | 65 ns | 10V | - | 80ns 40ns | - | Independent | - | - | - | 0.18 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.16 μs | - | 600V | - | 4.9276mm | 20.1676mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() IR2127PBF Infineon Technologies | 10 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | High-Side or Low-Side | 0.8V 3V | - | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Integrated Circuit (IC) | 125Ohm | - | - | - | 1W | 12V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | IR2127PBF | - | - | 1 | - | 20V | 500mA | - | - | - | 120μA | 1W | 250mA | - | 250 ns | Non-Inverting | - | 250 ns | 20V | - | - | 130ns | 65 ns | 10V | - | 80ns 40ns | - | Single | - | - | - | 0.25 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.2 μs | - | 600V | - | 4.9276mm | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() IRS44273LTRPBF Infineon Technologies | 4500 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 29.993795mg | - | Low-Side | 0.8V 2.5V | - | 95 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | µHVIC™ | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | 250mW | 10.2V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS44273 | - | - | 1 | - | 15V | 1.5A | - | - | 170μA | - | - | - | 340μA | - | Non-Inverting | - | 95 ns | - | - | - | 25ns | 25 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | - | - | - | - | - | - | IGBT, N-Channel MOSFET | 1.5A 1.5A | - | - | TRANSIENT; UNDER VOLTAGE | - | SINK | 1.3mm | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2133JPBF Infineon Technologies | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | 44 | - | - | Half-Bridge | 0.8V 2.2V | - | 950 ns | - | 125°C TJ | Tube | 1996 | - | e3 | - | Active | 3 (168 Hours) | 32 | SMD/SMT | EAR99 | - | 100Ohm | Matte Tin (Sn) | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | - | 3 | 15V | 1.27mm | - | - | IR2133JPBF | - | S-PQCC-J32 | 6 | - | 300mV | 500mA | - | 15V | - | 100μA | 2W | 200mA | - | - | Inverting | - | 750 ns | 20V | - | - | 150ns | 70 ns | 10V | - | 90ns 40ns | - | 3-Phase | - | - | - | 1 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | - | 600V | - | 4.572mm | 16.66mm | 16.66mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2118PBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | High-Side | 6V 9.5V | - | 180 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | IR2118PBF | - | - | 1 | - | 620V | 500mA | - | - | - | 50μA | 1W | 250mA | 340μA | 200 ns | Inverting | - | 200 ns | 20V | - | - | 130ns | 65 ns | 10V | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 0.2 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | - | - | 600V | - | 4.9276mm | 10.8966mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AUIRS2113STR Infineon Technologies | In Stock |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | Half-Bridge | 6V 9.5V | - | 35 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | - | - | Tin (Sn) | - | - | 1.25W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | AUIRS2113S | - | - | - | - | - | 2.5A | - | 15V | - | 125μA | 1.25W | 2.5A | - | 230 ns | Non-Inverting | - | 35 ns | - | - | - | 40ns | 30 ns | - | - | 25ns 15ns | - | Independent | - | 2 | - | - | - | 15V | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 2.35mm | 10.4902mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2121PBF Infineon Technologies | 18000 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.2V | - | 200 ns | - | -40°C~150°C TJ | Tube | 2003 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1W | 12V~18V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | IR2121PBF | - | - | 1 | - | 23V | 3.3A | 15V | - | - | 1.1mA | 1W | 1.6A | 2.2mA | 250 ns | Non-Inverting | - | 200 ps | 20V | - | - | 60ns | 35 ns | 10V | - | 43ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 4.5μA | 0.2 μs | 3.3A | - | IGBT, N-Channel MOSFET | 1.6A 3.3A | NO | 0.25 μs | - | - | - | 4.94mm | 10.92mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free |