- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Terminal Position
- Number of Terminations
- ECCN Code
- Output Peak Current Limit-Nom
- Number of Functions
- Supply Voltage
- Built-in Protections
- Package / Case
Attribute column
Manufacturer
Infineon PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Power Dissipation (Max) | Turn Off Delay Time | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Current | Power Dissipation | Max Supply Current | Current - Output | Quiescent Current | Turn On Delay Time | Min Input Voltage | Max Input Voltage | Halogen Free | Output Current per Channel | Drain to Source Voltage (Vdss) | Nominal Input Voltage | Interface IC Type | Driver Number of Bits | Screening Level | Turn On Time | Load Current | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Drain to Source Resistance | Turn Off Time | Built-in Protections | Rds On Max | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS5235-2G Infineon Technologies | 1 | - | Datasheet | Surface Mount | SOIC | - | 20 | 1.4W | 250 μs | Automotive grade | Tape and Reel | - | yes | 3 (168 Hours) | 20 | SMD/SMT | EAR99 | 45mOhm | - | 150°C | -40°C | - | DUAL | GULL WING | - | 2 | 13.5V | - | - | 20 | - | - | - | 28A | - | - | 9/16V | - | - | 2 | - | - | 28V | 4.5V | 3.6mA | - | - | 4mA | 3.5A | - | 250 μs | - | 28V | - | 3.3A | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 2 | AEC-Q100 | - | - | 23A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | - | 7.6mm | No | - | RoHS Compliant | - | ||
![]() ITS640S2 Infineon Technologies | 21835 | - | Datasheet | - | TO-220-7 | NO | 7 | 85W | - | - | - | - | yes | - | 7 | - | EAR99 | 27mOhm | - | 85°C | -30°C | - | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | 3 | - | 1 | Not Qualified | 50A | - | - | - | COMMERCIAL EXTENDED | 5V | - | - | Parallel | - | - | 1.2mA | - | 85W | 1.2mA | 11.4A | - | - | - | - | Not Halogen Free | 4.5A | - | 34V | - | 1 | - | - | 24A | 12.6A | - | 30mOhm | 200 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ITS621L1 Infineon Technologies | 1688 | - | Datasheet | - | TO-220-7 | NO | 7 | 75W | - | - | - | - | yes | - | 7 | - | EAR99 | 80mOhm | - | 85°C | -30°C | - | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | 3 | - | 2 | Not Qualified | 8A | - | - | - | COMMERCIAL EXTENDED | - | - | 16V | Parallel | - | - | 4mA | 10mA | 75W | 4mA | 3.5A | - | - | - | - | Not Halogen Free | 4.4A | 34V | 34V | - | 2 | - | 400 µs | 4.4A | 8.5A | - | 100mOhm | 400 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | 4.4mm | - | 9.9mm | 9.2mm | - | No SVHC | RoHS Compliant | - | ||
![]() ITS410E2 Infineon Technologies | 1999 | - | Datasheet | - | TO-220-5 | NO | 5 | 50W | - | - | - | e3 | yes | - | 5 | - | EAR99 | 190mOhm | TIN | 85°C | -30°C | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | 12V | - | - | 3 | - | 1 | - | 5A | 42V | - | - | COMMERCIAL EXTENDED | - | - | 6V | - | - | - | 1mA | 1.8A | 50W | 1mA | 1.6A | - | - | 4.7V | 42V | Not Halogen Free | 1.8A | 65V | 42V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | 1.8A | 1.8A | - | 220mOhm | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | 4.4mm | - | 9.9mm | 9.2mm | No | No SVHC | RoHS Compliant | - | ||
![]() BTS612N1E3128ANTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 36W | - | - | Tape and Reel | - | - | - | 6 | - | - | - | - | 150°C | -40°C | - | SINGLE | GULL WING | - | 2 | 12V | - | - | - | R-PSSO-G6 | 2 | - | - | - | 34V | - | - | 5V | - | - | - | - | - | 600μA | - | 36W | - | 1.8A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 400 µs | - | 7.5A | - | - | 400 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | - | - | - | - | 9.9mm | - | No | - | RoHS Compliant | - | ||
![]() BTS410E2E3062ANTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 50W | - | - | Tape and Reel | - | no | - | 4 | - | EAR99 | - | - | 150°C | -40°C | - | SINGLE | GULL WING | - | 1 | 12V | - | - | 3 | R-PSSO-G4 | 1 | - | - | - | 42V | 4.5/42V | - | 4.7V | - | - | - | - | - | 1mA | - | 50W | - | 1.6A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | - | 1.8A | - | - | 85 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | 9.9mm | 9.2mm | No | - | RoHS Compliant | - | ||
![]() BTS410F2E3062ANTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 5 | 50W | - | - | Tape and Reel | - | no | - | 4 | - | EAR99 | - | - | 150°C | -40°C | - | SINGLE | GULL WING | - | 1 | 12V | - | - | 3 | R-PSSO-G4 | 1 | - | - | - | 42V | - | - | 4.7V | - | - | - | - | - | 1mA | - | 50W | - | 1.6A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 1.8A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | 9.9mm | 9.2mm | No | - | RoHS Compliant | - | ||
![]() BTS824RNUMA1 Infineon Technologies | 16006 | - | Datasheet | Surface Mount | - | - | 20 | - | - | - | Tape and Reel | - | - | - | 20 | - | EAR99 | - | - | 150°C | -40°C | - | DUAL | GULL WING | - | 2 | 12V | 1.27mm | - | - | - | 4 | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 4.8mA | - | 3.6W | - | 3.7A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 250 µs | - | 19A | - | - | 270 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | 3.5mm | 15.9mm | 11mm | - | - | RoHS Compliant | - | ||
![]() BTS728L2NTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | - | 20 | 3.7W | - | - | Tape and Reel | - | - | - | 20 | - | EAR99 | - | - | 150°C | -40°C | - | DUAL | GULL WING | - | 2 | 12V | - | - | 20 | - | 2 | - | - | - | 43V | - | - | 4.75V | - | - | - | - | - | 3mA | - | 3.7W | - | 5.5A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 6A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | - | 7.6mm | No | - | RoHS Compliant | - | ||
![]() BTS133NKSA1 Infineon Technologies | In Stock | - | Datasheet | Through Hole | TO-220AB | - | 3 | - | - | - | - | - | - | - | 3 | - | EAR99 | - | - | 150°C | -40°C | - | SINGLE | - | - | 1 | - | - | - | - | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 28A | - | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTS436L2GNTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TO-263 | - | - | 75W | - | - | Tape and Reel | e3 | - | - | 4 | - | EAR99 | - | TIN | 150°C | -40°C | - | SINGLE | GULL WING | - | 1 | 12V | - | - | - | R-PSSO-G4 | 1 | - | - | - | - | - | - | 4.75V | - | - | - | - | - | 800μA | - | 75W | - | 8.8A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 200 µs | - | 9.8A | - | - | 250 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | 4.5mm | - | 9.25mm | No | - | RoHS Compliant | - | ||
![]() BTS426L1E3062ANTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 5 | - | - | - | Tape and Reel | - | - | - | 4 | - | - | - | - | 150°C | -40°C | - | SINGLE | GULL WING | - | 1 | 5.6V | - | - | - | R-PSSO-G4 | 1 | - | - | - | 34V | - | - | 5V | - | - | - | - | - | 1.8mA | - | 75W | - | 5.8A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 400 µs | - | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | - | - | - | 4.4mm | 9.2mm | 9.9mm | No | - | RoHS Compliant | - | ||
![]() BTS736L2NTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | - | 20 | 3.8W | - | - | Tape and Reel | - | - | - | 20 | - | - | - | - | 150°C | -40°C | - | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | 2 | - | - | - | 41V | - | - | 4.75V | - | - | - | - | - | 1.6mA | - | 3.8W | - | 4.4A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 7.3A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | - | - | 7.6mm | - | - | RoHS Compliant | - | ||
![]() BTS50070-1TMB Infineon Technologies | In Stock | - | Datasheet | - | TO-220-7 | YES | 7 | - | - | Automotive grade | - | e3 | yes | 1 (Unlimited) | 7 | - | EAR99 | 7mOhm | Tin (Sn) | 150°C | -40°C | - | SINGLE | GULL WING | - | - | 12V | - | - | 3 | - | - | - | 90A | - | - | - | - | - | 1 | - | - | 30V | 5.5V | 1.4mA | - | - | - | - | - | - | - | - | Halogen Free | 12A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | - | 12A | - | - | - | - | - | SINK | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() BTS441RS Infineon Technologies | 21368 | - | Datasheet | Through Hole | TO-220-5 | - | 5 | 125W | - | Automotive grade | - | e3 | - | - | 5 | - | EAR99 | 15mOhm | Matte Tin (Sn) | 150°C | -40°C | - | SINGLE | - | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | 3 | - | 1 | Not Qualified | 65A | - | 43V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | 200 µs | - | 21A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() BTS133E3045ANTMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | NO | - | - | - | - | - | - | - | - | 3 | - | EAR99 | - | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSFM-T3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 100 µs | - | 28A | - | - | 170 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BTS5240G Infineon Technologies | 3500 | - | Datasheet | Surface Mount | SOIC | - | 20 | 1.4W | - | - | Tape & Reel (TR) | - | - | 3 (168 Hours) | 20 | - | EAR99 | 21mOhm | - | 150°C | -40°C | - | DUAL | GULL WING | - | 2 | 12V | - | - | 20 | - | 2 | Not Qualified | 50A | - | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 50A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SOURCE | - | - | - | - | - | 7.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() BTS5434G Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SOIC | - | 28 | 1.7W | - | - | Tape & Reel (TR) | - | - | 3 (168 Hours) | 28 | - | EAR99 | 45mOhm | - | 150°C | -40°C | - | DUAL | GULL WING | - | 4 | 13.5V | 1.27mm | - | 28 | - | 4 | Not Qualified | 23A | - | - | 9/16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9A | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 4 | - | 250 µs | - | 23A | - | - | 250 µs | OVER VOLTAGE; THERMAL; TRANSIENT | - | SOURCE SINK | - | - | - | 2.65mm | 18.1mm | 7.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ITS436L2S Infineon Technologies | 1688 | - | Datasheet | - | TO-220-5 | NO | 5 | 75W | - | - | - | e3 | yes | - | 5 | - | EAR99 | 35mOhm | TIN | 85°C | -30°C | - | SINGLE | THROUGH-HOLE | - | 1 | 12V | - | - | 3 | - | 1 | - | 40A | - | - | - | COMMERCIAL EXTENDED | - | - | 16V | - | - | - | 800μA | 9.8A | 75W | 800μA | 8.8A | - | - | - | - | Not Halogen Free | 9.8A | - | 41V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | 200 µs | 40A | 9.8A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | 4.4mm | - | 10mm | 9.25mm | No | No SVHC | RoHS Compliant | - | ||
![]() TLE7234EM Infineon Technologies | 5200 | - | Datasheet | - | LSSOP | YES | 24 | - | - | Automotive grade | Tape & Reel | e3 | yes | 3 (168 Hours) | 24 | - | EAR99 | 1.6Ohm | Matte Tin (Sn) | 150°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 24 | - | - | - | 1A | - | 5.5V | 3.3/5V | - | 3V | 8 | - | Serial | - | - | 15mA | - | - | - | - | 10μA | - | - | - | Halogen Free | 500mA | - | - | - | 8 | AEC-Q100 | 100 µs | - | 0.5A | 13.5V | - | 100 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | 1.9 Ω | SOURCE SINK | 5.5V | 16V | - | 1.7mm | - | 3.9mm | No | - | RoHS Compliant | - |