- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Terminal Position
- Number of Terminations
- ECCN Code
- Output Peak Current Limit-Nom
- Number of Functions
- Supply Voltage
- Built-in Protections
- Package / Case
Attribute column
Manufacturer
Infineon PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Power Dissipation (Max) | Turn Off Delay Time | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Max Supply Current | Current - Output | Quiescent Current | Turn On Delay Time | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Max Dual Supply Voltage | Interface IC Type | Driver Number of Bits | Fault Protection | Screening Level | Turn On Time | Load Current | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS5434G Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SOIC | - | 28 | 1.7W | - | - | Tape & Reel (TR) | - | - | 3 (168 Hours) | 28 | - | EAR99 | 45mOhm | - | 150°C | -40°C | - | DUAL | GULL WING | - | 4 | 13.5V | 1.27mm | - | - | 28 | - | 4 | Not Qualified | 23A | - | - | 9/16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9A | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 4 | - | - | 250 µs | - | 23A | - | - | 250 µs | OVER VOLTAGE; THERMAL; TRANSIENT | SOURCE SINK | - | - | 2.65mm | 18.1mm | 7.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() BTS5240G Infineon Technologies | 3500 | - | Datasheet | Surface Mount | SOIC | - | 20 | 1.4W | - | - | Tape & Reel (TR) | - | - | 3 (168 Hours) | 20 | - | EAR99 | 21mOhm | - | 150°C | -40°C | - | DUAL | GULL WING | - | 2 | 12V | - | - | - | 20 | - | 2 | Not Qualified | 50A | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 50A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SOURCE | - | - | - | - | 7.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TLE7234E Infineon Technologies | 330 | - | Datasheet | Surface Mount | SSOP | - | 24 | - | - | Automotive grade | Tape & Reel (TR) | - | yes | 3 (168 Hours) | 24 | - | EAR99 | 1.6Ohm | - | 150°C | -40°C | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.635mm | - | NOT SPECIFIED | 24 | - | 8 | Not Qualified | 1A | - | - | 3.3/59/16V | - | - | - | - | - | - | 15mA | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 8 | - | AEC-Q100 | - | - | 0.5A | - | - | - | - | SINK | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTS133E3064 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TO-220-3 | - | 3 | 90W | - | - | - | - | - | - | - | - | - | 40mOhm | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() BTS621L1E3128ANTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 7 | 75W | - | - | Tape and Reel | - | no | - | 6 | - | EAR99 | - | - | 150°C | -40°C | - | SINGLE | GULL WING | - | 2 | 12V | - | - | - | 3 | R-PSSO-G6 | 2 | - | - | - | 34V | - | 5V | - | - | - | - | - | 4mA | - | - | 75W | - | 3.5A | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 400 µs | - | 14A | - | - | 400 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | - | - | - | 9.9mm | - | No | - | RoHS Compliant | - | ||
![]() BTS5240L Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | - | 12 | 1.4W | - | - | Tape & Reel | - | - | 1 (Unlimited) | 12 | - | EAR99 | 25mOhm | - | 150°C | -40°C | - | DUAL | GULL WING | - | 2 | 12V | 1mm | - | - | 12 | - | 2 | - | 11A | - | - | 9/16V | 4.5V | - | - | - | - | - | 1.6mA | - | - | 1.4W | - | 4.1A | - | - | - | - | 6A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 2 | - | - | - | - | 50A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SOURCE | - | - | - | 7.5mm | 6.4mm | No | - | RoHS Compliant | Contains Lead | ||
![]() TLE7238SL Infineon Technologies | 133000 | - | Datasheet | Surface Mount | SSOP | - | 24 | - | - | Automotive grade | Tape & Reel | e3 | yes | 3 (168 Hours) | 24 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 24 | - | - | - | 260mA | - | - | 3.3/5V | 3V | 8 | - | SPI, Serial | - | - | 15mA | - | - | - | - | - | 10A | - | - | Halogen Free | - | - | 52V | - | - | 52V | - | 8 | Over Temperature | AEC-Q100 | 100 µs | - | 0.38A | 13.5V | - | 100 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE SINK | 5.5V | - | 1.75mm | - | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() BTS149 Infineon Technologies | 18 | - | Datasheet | Through Hole | TO-220-3 | - | 3 | 178W | 170 μs | - | - | - | - | - | 3 | - | EAR99 | 14mOhm | - | 150°C | -40°C | - | SINGLE | - | - | - | 12V | 2.54mm | - | - | - | - | 1 | Not Qualified | 40A | 10V | - | - | - | - | - | - | - | - | - | - | - | - | 100μA | 19A | - | 100 μs | - | - | 19A | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IPS021L Infineon Technologies | 10000 | - | Datasheet | Surface Mount | SOT-223 | - | - | 1W | - | - | Bulk | - | - | - | 4 | - | EAR99 | 130mOhm | - | 150°C | -40°C | - | DUAL | GULL WING | - | 1 | 14V | 2.3mm | 1.4A | - | - | R-PDSO-G4 | - | Not Qualified | 1.4A | 35V | - | - | - | 1 | - | On/Off | 6V | 4V | 10mA | - | Low Side | 1W | - | - | - | - | - | - | 1.4A | 900ns | - | 1.3 μs | - | - | - | - | Over Temperature | - | - | - | 4A | - | 150mOhm | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | - | 6.5mm | 3.5mm | - | - | RoHS Compliant | Contains Lead | ||
![]() BTS5231-2GS Infineon Technologies | 133 | - | Datasheet | Surface Mount | SOIC | - | 14 | 900mW | 250 μs | Automotive grade | Cut Tape | - | yes | 3 (168 Hours) | 14 | SMD/SMT | EAR99 | 140mOhm | - | 150°C | -40°C | - | DUAL | GULL WING | - | 1 | 13.5V | - | - | - | 14 | - | - | - | 10A | - | - | 9/16V | - | 2 | - | - | 28V | 4.5V | 3.8mA | - | - | 900mW | 4mA | 1.8A | - | 250 μs | 28V | - | 1.8A | - | - | - | 28V | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 2 | - | AEC-Q100 | - | 3.5A | 16A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | 1.75mm | 8.75mm | 4mm | No | No SVHC | RoHS Compliant | - | ||
![]() TLE7232G Infineon Technologies | 1 | - | Datasheet | Surface Mount | SOIC | - | 24 | - | - | - | Digi-Reel® | - | yes | 3 (168 Hours) | 24 | - | EAR99 | 1Ohm | - | 150°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 24 | - | 8 | - | 1A | - | - | 5V | - | - | 5.5V | Serial | - | - | 3mA | 1A | - | - | 3mA | 240mA | - | - | - | - | 240mA | - | - | - | - | - | - | 8 | - | - | 60 µs | - | 1A | - | - | 60 µs | TRANSIENT; OVER CURRENT; THERMAL | - | - | 2.45mm | - | 15.6mm | 7.6mm | No | - | RoHS Compliant | Contains Lead | ||
![]() BTS500601TEAAUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TO-252 | - | - | - | - | - | - | - | - | - | 4 | - | EAR99 | - | - | 150°C | -40°C | - | SINGLE | GULL WING | - | 1 | - | - | - | - | - | R-PSSO-G4 | 1 | - | - | - | 5V | - | 3.3V | - | - | - | - | - | 12mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 75A | - | - | - | OVER CURRENT; OVER VOLTAGE; UNDER VOLTAGE | SINK | - | - | 2.305mm | 6.5mm | 6.22mm | No | - | RoHS Compliant | - | ||
![]() BTS441T Infineon Technologies | 8862 | - | Datasheet | Through Hole | TO-220-5 | - | 5 | 125W | - | Automotive grade | - | e3 | - | - | 4 | - | EAR99 | 15mOhm | Matte Tin (Sn) | 150°C | -40°C | - | SINGLE | GULL WING | - | 1 | 5V | - | - | - | 4 | R-PSSO-G4 | 1 | - | 65A | - | - | - | - | - | - | - | - | - | 2mA | - | - | 125W | - | 17A | - | - | - | - | 21A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | 200 µs | - | 21A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() BTS141E3045ANTMA1 Infineon Technologies | 17468 | - | Datasheet | - | - | YES | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | - | 150°C | -40°C | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 3 | R-PSSO-G2 | - | Not Qualified | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | 60V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | - | - | 35A | - | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 4.5mm | 9.9mm | 9.2mm | - | - | Non-RoHS Compliant | - | ||
![]() BTS117NKSA1 Infineon Technologies | In Stock | - | Datasheet | Through Hole | TO-220AB | - | 3 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50W | - | 3.5A | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE7230GS Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SSOP | - | 24 | - | - | Automotive grade | Digi-Reel® | - | - | 3 (168 Hours) | 24 | - | EAR99 | 800mOhm | - | 150°C | -40°C | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 24 | - | 8 | Not Qualified | 1A | - | 5.5V | 5V | 4.5V | - | - | - | - | - | 3mA | - | - | - | - | 300mA | - | - | - | - | 300mA | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 8 | - | AEC-Q100 | 60 µs | - | 0.3A | - | - | 60 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | - | 1.75mm | - | 3.9mm | - | - | RoHS Compliant | - | ||
![]() IR3316PBF Infineon Technologies | 4900 | - | Datasheet | Through Hole | TO-220 | - | 5 | 2W | - | - | - | - | - | - | - | - | - | 5.5mOhm | - | 150°C | -40°C | 2W | - | - | - | - | - | - | - | - | - | - | 1 | - | 100A | 26V | - | - | - | - | 26V | - | 26V | 6V | - | 23A | - | 2W | - | 23A | - | - | - | - | 23A | 50μs | - | 100 μs | 26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.51mm | - | 10.668mm | 4.826mm | No | - | RoHS Compliant | - | ||
![]() TLE7239GS Infineon Technologies | 300 | - | Datasheet | Surface Mount | SSOP | - | 24 | - | - | Automotive grade | Tape & Reel (TR) | - | yes | 3 (168 Hours) | 24 | - | EAR99 | 1.6Ohm | - | 150°C | -40°C | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.635mm | - | NOT SPECIFIED | 24 | - | 8 | Not Qualified | 1A | - | - | 3.3/5V | - | - | - | - | - | - | - | - | - | - | 15mA | 130mA | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 8 | - | AEC-Q100 | - | - | 0.38A | - | - | - | - | SINK | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTS707NTMA1 Infineon Technologies | 16375 | - | Datasheet | Surface Mount | - | - | 20 | 3W | - | - | Tape and Reel | - | - | - | 20 | - | - | - | - | 150°C | -40°C | - | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | - | 2 | - | - | - | 58V | - | 5.8V | - | - | - | - | - | 2.2mA | - | - | 3W | - | 1.6A | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 80 µs | - | 2.8A | - | - | 70 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | - | 7.6mm | - | - | RoHS Compliant | - | ||
![]() BTS840S2NUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | - | 20 | 3.8W | - | - | Tape & Reel | - | - | - | 20 | - | EAR99 | - | - | 150°C | -40°C | - | DUAL | GULL WING | - | 2 | 12V | - | - | - | 20 | - | 2 | Not Qualified | - | - | 34V | - | 5V | - | - | - | - | - | 1.2mA | - | - | 3.8W | - | 22A | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 150 µs | - | 24A | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | 3.5mm | 15.9mm | 11mm | - | - | RoHS Compliant | Contains Lead |