- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Terminal Position
- Number of Terminations
- ECCN Code
- Output Peak Current Limit-Nom
- Number of Functions
- Supply Voltage
- Built-in Protections
- Package / Case
Attribute column
Manufacturer
Infineon PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Power Dissipation (Max) | Turn Off Delay Time | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Max Supply Current | Current - Output | Propagation Delay | Turn On Delay Time | Min Input Voltage | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Interface IC Type | Boundary Scan | Driver Number of Bits | Min Dual Supply Voltage | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Drain to Source Resistance | Turn Off Time | Built-in Protections | Nominal Vgs | Output Current Flow Direction | Voltage - Clamping | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ITS436L2 Infineon Technologies | 1999 | - | Datasheet | Surface Mount, Through Hole | TO-220-5 | - | 5 | 75W | - | - | - | - | - | 5 | - | EAR99 | 35mOhm | - | 85°C | -30°C | - | - | ZIG-ZAG | - | - | 1 | 12V | - | - | - | 3 | 1 | - | 40A | - | - | - | COMMERCIAL EXTENDED | - | - | 16V | - | - | - | 800μA | 9.8A | - | - | 800μA | 8.8A | - | - | - | - | - | 9.8A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 1 | - | - | 200 µs | 9.8A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | 4.4mm | - | 10mm | 9.25mm | No | - | RoHS Compliant | - | ||
![]() ITS410E2E3043 Infineon Technologies | 1688 | - | Datasheet | Through Hole | TO-220-5 | - | 5 | 50W | 85 μs | - | - | - | - | 5 | - | EAR99 | 190mOhm | - | 85°C | -30°C | - | - | SINGLE | - | - | 1 | 12V | - | - | - | 3 | 1 | Not Qualified | 5A | 42V | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | 1mA | - | - | - | - | 1.6A | - | 125 μs | 4.7V | 42V | - | 1.8A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 1 | - | - | - | 1.8A | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() BTS141E3064 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TO-220-3 | - | 3 | 149W | - | - | - | - | - | 3 | - | EAR99 | 25mOhm | - | 150°C | -40°C | - | - | SINGLE | - | - | - | 12V | 2.54mm | - | - | - | 1 | Not Qualified | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ITS612N1E3230 Infineon Technologies | 1688 | - | Datasheet | Through Hole | TO-220-7 | - | 7 | 36W | - | - | - | - | - | 7 | - | EAR99 | 160mOhm | - | 85°C | -30°C | - | - | SINGLE | - | - | 2 | 12V | - | - | - | 3 | 2 | Not Qualified | 7.5A | 16V | 34V | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | 600μA | - | - | - | 600μA | 3.5A | - | - | - | - | - | 2.3A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 2 | - | - | 400 µs | 4.4A | - | 400 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITS621L1E3220 Infineon Technologies | In Stock | - | Datasheet | Through Hole | TO-220-7 | - | 7 | 75W | - | - | - | - | - | - | - | - | 80mOhm | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 8A | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mA | 3.5A | - | - | - | - | - | 4.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTS410E2E3043 Infineon Technologies | In Stock | - | Datasheet | Through Hole | TO-220-5 | - | 5 | 50W | - | - | - | - | - | 5 | - | EAR99 | 190mOhm | - | 150°C | -40°C | - | - | SINGLE | - | - | 1 | 12V | - | - | - | 3 | 1 | Not Qualified | 12A | - | 42V | - | - | 4.7V | - | - | - | - | - | 1mA | - | - | 50W | 1mA | 1.6A | - | - | - | - | - | 1.8A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 1 | - | - | - | 1.8A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() BTS6460SF Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | - | 36 | - | - | Tape & Reel (TR) | - | - | 3 (168 Hours) | 36 | - | - | 11mOhm | - | 150°C | -40°C | - | - | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | - | NOT SPECIFIED | 36 | 4 | - | - | - | 5.5V | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.6mm | - | - | RoHS Compliant | - | ||
![]() TLE6244X Infineon Technologies | 1 | - | Datasheet | - | - | YES | 64 | 9.6W | - | Tape & Reel (TR) | e3 | no | 3 (168 Hours) | 64 | - | EAR99 | 1Ohm | Matte Tin (Sn) | 150°C | -40°C | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 5V | 0.65mm | - | - | 64 | - | - | - | - | - | 5V | - | - | 18 | - | Serial | - | - | - | - | - | - | 20μA | 1.1A | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 64V | - | 10 µs | 3.3A | - | 10 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | 3mm | 14mm | 14mm | No | - | RoHS Compliant | Lead Free | ||
![]() BTS410F2 Infineon Technologies | In Stock | - | Datasheet | - | TO-220-5 | NO | 5 | 50W | 85 μs | - | e0 | - | - | 5 | - | EAR99 | 190mOhm | TIN LEAD | 150°C | -40°C | - | - | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | 3 | - | Not Qualified | 5.5A | 42V | - | - | - | - | 1 | - | - | 42V | 4.7V | - | - | - | - | 2.1mA | 1.8A | - | 125 μs | - | - | Not Halogen Free | 1.8A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 1.8A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() BTS5440G Infineon Technologies | 100 | - | Datasheet | Surface Mount | SOIC | - | 28 | 1.6W | - | Tape & Reel (TR) | - | - | 3 (168 Hours) | 28 | - | EAR99 | 21mOhm | - | 150°C | -40°C | - | - | DUAL | GULL WING | - | 4 | 12V | 1.27mm | - | - | 28 | 4 | Not Qualified | 10A | - | - | 9/16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 4 | - | - | 200 µs | 50A | - | 220 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SOURCE | - | - | 2.65mm | 18.1mm | 7.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() BTS5241G Infineon Technologies | 500 | - | Datasheet | Surface Mount | SOIC | - | 20 | 1.5W | - | Tape & Reel (TR) | - | - | 3 (168 Hours) | 20 | - | EAR99 | 25mOhm | - | 150°C | -40°C | - | - | DUAL | GULL WING | - | 2 | 13.5V | - | - | - | 20 | 2 | - | 40A | - | - | 9/16V | - | 4.5V | - | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - | - | - | 5.5A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 2 | - | - | - | 3.9A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | - | 7.6mm | No | - | RoHS Compliant | Contains Lead | ||
![]() BTS737S3NUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | - | 28 | 3.7W | - | Tape & Reel | - | - | - | 28 | - | EAR99 | - | - | 150°C | -40°C | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 12V | 1.27mm | - | NOT SPECIFIED | - | 4 | - | - | - | - | - | - | 5V | - | - | - | - | - | 1.6mA | - | - | 3.7W | - | 5A | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 150 µs | 11.1A | - | 250 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | 2.65mm | 18.1mm | 7.6mm | - | - | RoHS Compliant | - | ||
![]() BTS441TS Infineon Technologies | 5520 | - | Datasheet | Through Hole | TO-220-5 | - | 5 | 125W | - | - | e3 | - | - | 5 | - | EAR99 | 15mOhm | Matte Tin (Sn) | 150°C | -40°C | - | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | 3 | 1 | Not Qualified | 65A | - | 43V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 1 | - | - | 200 µs | 21A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ITS640S2S Infineon Technologies | 1203 | - | Datasheet | Through Hole | TO-220-7 | - | 7 | 85W | - | - | - | - | - | 7 | - | EAR99 | 27mOhm | - | 85°C | -30°C | - | - | SINGLE | - | - | 1 | 12V | - | - | - | 3 | 1 | Not Qualified | 50A | - | 34V | - | COMMERCIAL EXTENDED | 5V | - | - | - | - | - | 1.2mA | - | - | - | - | 11.4A | - | - | - | - | - | 4.5A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 1 | - | - | - | 12.6A | - | 200 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTS5241L Infineon Technologies | 6000 | - | Datasheet | Surface Mount | - | - | 12 | 2W | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | 12 | - | EAR99 | 25mOhm | - | 150°C | -40°C | - | - | DUAL | GULL WING | - | 2 | 13.5V | 1mm | - | - | 12 | 2 | - | 40A | - | - | 9/16V | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 2 | - | - | - | 0.7A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | 7.5mm | 6.4mm | No | - | RoHS Compliant | Contains Lead | ||
![]() TLE6236GNTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | - | 28 | 2W | - | - | - | - | - | 28 | - | EAR99 | - | - | 150°C | -40°C | - | - | DUAL | GULL WING | - | 8 | 5V | 1.27mm | - | - | 28 | 8 | - | - | - | 5.5V | - | - | 4.5V | - | - | Serial | - | - | 1.5mA | - | - | 2W | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µs | 0.75A | - | 10 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | 2.65mm | - | 7.6mm | No | - | RoHS Compliant | - | ||
![]() BTS3408GXUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | - | 8 | 880mW | - | Tape and Reel | e3 | - | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 2 | - | - | - | 60V | - | - | 4.5V | - | - | Parallel | - | - | 1.5mA | - | - | 880mW | - | 550mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | 1.75mm | 5mm | 4mm | No | - | RoHS Compliant | - | ||
![]() IPS511G Infineon Technologies | 5 | - | Datasheet | Surface Mount | SOIC | - | 8 | 1W | - | Bulk | - | - | - | 8 | - | EAR99 | 130mOhm | - | 150°C | -40°C | - | 1W | DUAL | GULL WING | - | 1 | 6V | - | 1.4A | - | - | - | - | 1.4A | 35V | - | - | - | - | 1 | 35V | On/Off | 35V | 5.5V | 700μA | 1.4A | High Side | 1W | - | 1.4A | 15 μs | 15 μs | - | - | - | 1.4A | - | - | - | 5.5V | - | - | - | - | - | Over Temperature | - | 5A | 150mOhm | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | RoHS Compliant | Contains Lead | ||
![]() BTS949 Infineon Technologies | 4600 | - | Datasheet | Through Hole | TO-220-5 | - | 5 | 240W | - | - | - | - | - | 5 | - | EAR99 | 14mOhm | - | 150°C | -40°C | - | - | ZIG-ZAG | - | - | 1 | - | - | - | - | - | 1 | - | 220A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 1 | - | - | - | 220A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() IPS1052GPBF Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SOIC | - | 8 | 1.25W | - | - | - | - | - | - | SMD/SMT | - | 160mOhm | - | 150°C | -40°C | - | 1.25W | - | - | - | - | - | - | - | - | - | 2 | - | 500mA | 36V | - | - | - | - | - | 5.5V | On/Off | 5.5V | 4.5V | - | - | Low Side | 1.25W | - | 500mA | - | - | - | - | - | 500mA | 3μs | 36V | 4 μs | 5.5V | 1.1A | - | - | - | - | Over Temperature | - | - | 250mOhm | - | - | 1.7 V | - | 39V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | RoHS Compliant | Lead Free |