- FET Type
- Packaging
- Part Status
- Applications
- Base Part Number
- Delay Time - ON
- ECCN Code
- High Side Driver
- Internal Switch(s)
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Infineon PMIC - OR Controllers, Ideal Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Automotive | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Supply Current (mA) | Maximum Turn-Off Time (ns) | Maximum Turn-On Time (ns) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | PPAP | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Standard Package Name | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn Off Delay Time | Turn-off Time | Turn-on Time | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Temperature Grade | Operating Supply Current | Nominal Supply Current | Output Current | Turn On Delay Time | Current - Supply | FET Type | Seated Height-Max | Rise Time | Fall Time (Typ) | Threshold Voltage | Ratio - Input:Output | Interface IC Type | Internal Switch(s) | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | High Side Driver | Turn Off Time | Delay Time - OFF | Delay Time - ON | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR5001STRPBF Infineon Technologies | 204 | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 ns | - | - | 0°C~85°C | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | -48V Dist Power Systems | - | - | 36V~75V | DUAL | GULL WING | 260 | 1 | 12.5V | - | - | 30 | IR5001SPBF | - | - | - | 12.5V | 3A | - | - | 500μA | 750μA | 5mA | 27 μs | - | N-Channel | - | 700μs | 26 ns | 9.6V | N:1 | - | No | 1 | 900μA | 0.045 μs | 3A | NO | - | - | 27μs | 1.57mm | - | 4.9784mm | 3.9878mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() IR5001SPBF Infineon | In Stock | - | Datasheet | - | - | - | YES | - | 8 | No | EAR99 | Compliant | 8542330001 | INTERNATIONAL RECTIFIER CORP | Gull-wing | International Rectifier | IR5001SPBF | 75 | 85 | 0.75 | 130(Typ) | 27000(Typ) | 36 | 0 | 1 | Surface Mount | 85 °C | PLASTIC/EPOXY | SOP | LEAD FREE, SOIC-8 | SOP8,.25 | 1.5(Max) | 5(Max) | RECTANGULAR | SMALL OUTLINE | 4(Max) | Obsolete | SOIC | 8 | No | 30 | 5.75 | Yes | SOP | SOIC | 14.1 V | 10.2 V | 12.5 V | - | 0.17 µs | 0.045 µs | - | Tube | - | e3 | Obsolete | - | - | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | MOSFET Drivers | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 36/100 V | COMMERCIAL EXTENDED | - | - | - | - | - | N-Channel | 1.72 mm | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 1 | - | - | 3 A | NO | - | - | - | - | - | 4.89 mm | 3.9 mm | - | - | - | ||
![]() IR5001STR Infineon Technologies | 5000 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Cut Tape (CT) | 2005 | e3 | Obsolete | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) | -48V Dist Power Systems, AdvancedTCA® Systems | 8542.39.00.01 | - | 36V~75V | DUAL | GULL WING | 260 | 1 | 12.5V | 1.27mm | - | 30 | IR5001S | - | R-PDSO-G8 | - | - | - | 36/100V | - | - | - | - | - | 500μA | N-Channel | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | No | - | - | 0.045 µs | 3A | NO | 0.17 µs | 130ns | 27μs | - | 1.72mm | 4.89mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() IR5001S Infineon Technologies | 710 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tube | 2005 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | -48V Dist Power Systems | 8542.39.00.01 | - | 36V~75V | DUAL | GULL WING | 260 | 1 | 12.5V | 1.27mm | - | 30 | IR5001S | - | R-PDSO-G8 | - | - | - | 36/100V | - | - | - | - | - | 500μA | N-Channel | - | - | - | - | N:1 | - | No | - | - | 0.045 µs | 3A | NO | 0.17 µs | 130ns | 27μs | - | 1.72mm | 4.89mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() 111-3038PBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tube | 2005 | - | Obsolete | 1 (Unlimited) | - | - | N+1 ORing Controller | - | -48V Dist Power Systems | - | - | 36V~75V | - | - | - | - | - | - | - | - | IR5001SPBF | - | - | - | - | - | - | - | - | - | - | - | 500μA | N-Channel | - | - | - | - | N:1 | - | No | - | - | - | - | - | - | 130ns | 27μs | - | - | - | - | - | - | - |