- Factory Lead Time
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Infineon PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Clamping Voltage | Number of Inputs | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Ratio - Input:Output | Voltage - Load | Max Dual Supply Voltage | Interface IC Type | Driver Number of Bits | Fault Protection | Screening Level | Turn On Time | Input Current | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS3125TFATMA1 Infineon Technologies | 10 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 5V | 2.28mm | - | - | NOT SPECIFIED | - | - | R-PSSO-G2 | 1 | - | 40V | N-Channel | - | - | - | - | 3V | - | - | On/Off | - | - | - | - | - | Low Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 5.5V | - | 1:1 | 31V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 2A | 108m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | Auto Restart | - | 2.5mm | 6.5mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() AUIPS6031 Infineon Technologies | 1688 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2006 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | - | 25W | 25W | SINGLE | - | 250 | 1 | 14V | - | - | - | 30 | AUIPS6031 | - | - | 1 | - | - | N-Channel | 8.9A | - | - | 6/28V | - | - | 36.3V | On/Off | - | - | - | 2.2mA | 16A | High Side | 25W | 8.9A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 20μs | - | 30 μs | 5.5V | - | 1:1 | 36V Max | - | - | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | 550mA | 16A | 46m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart | 16.51mm | - | 10.67mm | 4.83mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AUIPS6041 Infineon Technologies | 500 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2012 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | - | - | - | SINGLE | - | - | 1 | 14V | - | - | - | - | AUIPS6041 | - | - | 1 | - | - | N-Channel | - | - | - | 6/28V | - | - | 36.3V | On/Off | - | - | - | 2.2mA | 7A | High Side | - | 4A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 10μs | - | 10 μs | 5.5V | - | 1:1 | 6V~28V | - | - | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 7A | 110m Ω | - | 20 μs | TRANSIENT; OVER CURRENT | - | - | - | Auto Restart | 16.51mm | - | 10.67mm | 4.83mm | No | - | RoHS Compliant | Lead Free | ||
![]() BTS5234LAUMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | PROFET® | - | yes | Obsolete | 3 (168 Hours) | 12 | EAR99 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 13.5V | 1mm | compliant | - | NOT SPECIFIED | BTS5234 | 12 | - | 2 | Not Qualified | - | N-Channel | - | - | - | - | 4.5V | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 4.5V~28V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 23A | 45m Ω | - | - | OVER VOLTAGE; THERMAL; TRANSIENT | SOURCE SINK | - | - | Auto Restart | - | - | 7.5mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() AUIPS7081 Infineon Technologies | 500 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | TO-220-5 | - | 5 | - | 50 μs | Automotive grade | -40°C~150°C TJ | Tube | 2014 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | 55mOhm | - | - | - | - | - | - | 2.5W | SINGLE | - | - | 1 | 14V | - | - | - | - | IPS7081PBF | - | - | 1 | - | - | N-Channel | 9A | 35V | - | - | - | - | - | On/Off | - | - | - | 2.5mA | - | High Side | 2.5W | 2.3A | Not Required | 4mA | - | Non-Inverting | 45 μs | General Purpose | - | - | - | - | - | 2.3A | - | - | - | 5.5V | - | 1:1 | 6V~35V | - | - | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | 55m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | Auto Restart | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AUIPS6011 Infineon Technologies | 1688 | - | Datasheet | 1 Weeks | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | - | -40°C~150°C TJ | Tube | 2012 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | 11mOhm | - | - | - | - | - | 25W | 25W | SINGLE | - | - | - | - | - | - | - | - | AUIPS6011 | - | - | 1 | - | - | N-Channel | 18A | - | - | 6/28V | - | - | 36.3V | On/Off | - | - | - | 2.2mA | 60A | High Side | 25W | 18A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 80ns | - | 80 ns | 5.5V | - | 1:1 | 36V Max | - | - | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | 11m Ω | - | - | - | - | - | - | Auto Restart | 16.51mm | - | 10.67mm | 4.83mm | No | No SVHC | RoHS Compliant | - | ||
![]() AUIR3330S Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab) | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2012 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 2.5W | 2.5W | SINGLE | GULL WING | 260 | 1 | - | 2.54mm | - | - | 30 | AUIR3330S | - | R-PSSO-G6 | 1 | - | - | N-Channel | 45A | - | - | - | - | - | 36.3V | On/Off | - | - | BRUSH DC MOTOR CONTROLLER | 2μA | 45A | High Side | 2.5W | 45A | Not Required | - | - | - | - | General Purpose | - | - | - | - | - | - | 1.3μs | - | 650 ns | - | - | 1:1 | 6V~18V | - | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | 3m Ω | - | - | - | - | - | - | - | 4.83mm | - | 10.67mm | 11.33mm | - | - | RoHS Compliant | - | ||
![]() BTS3018TCATMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | HITFET® | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | SEATED HGT-NOM; SEATED HGT-CALCULATED | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | - | - | R-PSSO-G2 | 1 | - | - | N-Channel | 6A | - | - | - | 2V | - | - | On/Off | - | - | - | 1.4mA | - | Low Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | Halogen Free | - | - | 60V | - | 10V | - | 1:1 | 60V Max | 60V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 6A | 18m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | 4.5mm | - | 9.25mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AUIPS6121RTRL Infineon | In Stock | - | Datasheet | 23 Weeks | - | - | - | YES | - | - | - | Automotive grade | - | - | 2015 | - | - | - | - | 2 (1 Year) | 4 | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 6V | 1.14mm | - | - | NOT SPECIFIED | - | - | R-PSSO-G4 | - | - | - | - | - | - | 35V | - | 5.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | AEC-Q100 | 150 μs | - | - | - | - | - | 250 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | - | 2.39mm | 6.54mm | 6.095mm | - | - | Non-RoHS Compliant | - | ||
![]() IPS022G Infineon Technologies | 1045 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 130mOhm | - | - | - | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | 1A | - | IPS022G | - | - | 2 | - | - | N-Channel | 1A | 35V | - | - | - | 1 | - | On/Off | - | - | - | 10mA | - | Low Side | 1W | 1A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1A | 900ns | - | 1.3 μs | - | - | 1:1 | 35V Max | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | 130m Ω | 150mOhm | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() IPS1031SPBF Infineon Technologies | 37650 | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | D2PAK | - | - | -40°C~150°C TJ | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Switch | 40mOhm | - | 150°C | -40°C | - | - | 3.1W | 3.1W | - | - | - | - | - | - | - | 4A | - | IPS1031SPBF | - | - | 1 | - | - | N-Channel | 3.3A | 36V | - | - | - | - | 5.5V | On/Off | 5.5V | 4.5V | - | - | 3.3A | Low Side | 3.1W | 18A | Not Required | - | - | Non-Inverting | - | General Purpose | - | 39V | - | - | - | 3.3A | 20μs | - | 15 μs | 5.5V | 6A | 1:1 | 28V Max | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | 32μA | - | - | 40mOhm | 40mOhm | - | - | - | - | - | - | 4.826mm | - | 10.668mm | 9.65mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BTS726L1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | PROFET® | e0 | - | Obsolete | 3 (168 Hours) | 20 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | unknown | - | - | BTS726L1 | - | - | 2 | Not Qualified | - | N-Channel | 3.6A | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 5V~34V | - | - | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 50m Ω | - | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IPS042GTR Infineon Technologies | 1700 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 14V | - | - | - | - | IPS042G | - | R-PDSO-G8 | 2 | Not Qualified | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | Low Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 35V Max | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | 1.1A | 370m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() IPS7091GTRPBF Infineon Technologies | 141 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 2 (1 Year) | 8 | EAR99 | Switch | 80mOhm | - | - | - | - | - | 2.5W | 1.25W | DUAL | GULL WING | - | 1 | 14V | - | - | - | - | IPS7091GPBF | - | - | 1 | - | - | - | 1.5A | 65V | - | - | - | - | 5.5V | On/Off | - | - | - | 2.5mA | 1.5A | High Side | 1.25W | 1.5A | - | - | - | Non-Inverting | - | - | - | 70V | - | - | - | 1.5A | - | - | - | 5.5V | - | - | 6V~35V | - | - | - | Over Temperature | - | 35 μs | - | - | 5A | 80m Ω | 80mOhm | 45 μs | OVER CURRENT; THERMAL | - | - | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | RoHS Compliant | Lead Free | ||
![]() AUIR3316 Infineon Technologies | 1999 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-5 | - | 5 | - | 350 μs | - | -40°C~150°C TJ | Tube | 2010 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | 5.5mOhm | - | - | - | - | - | 2W | 2W | SINGLE | - | - | 1 | 14V | - | - | - | - | AUIR3316 | - | - | - | - | - | N-Channel | 23A | 26V | - | - | - | - | 26V | On/Off | - | - | - | - | 23A | High Side | 2W | 7A | Not Required | - | - | Non-Inverting | 300 μs | General Purpose | 6V | - | 1 | 26V | - | 7A | 80μs | - | 100 μs | 26V | - | 1:1 | 6V~26V | - | - | 1 | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | 5.5m Ω | - | - | TRANSIENT; OVER CURRENT | - | - | - | - | 16.51mm | - | 10.668mm | 4.826mm | No | No SVHC | RoHS Compliant | - | ||
![]() BTT60302EKBXUMA1 Infineon Technologies | 2268 | - | Datasheet | 20 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | - | Last Time Buy | 3 (168 Hours) | 14 | EAR99 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 28V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G14 | 2 | - | - | N-Channel | - | - | 36V | - | 8V | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 5V~36V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 70 μs | - | - | 4A | 32m Ω | - | 70 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | - | 1.7mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IPS7091PBF Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | - | -40°C~150°C | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | Switch | 80mOhm | TIN | - | - | - | - | 2.5W | 1.25W | SINGLE | - | - | 1 | 14V | - | - | 5A | - | IPS7091PBF | - | - | 1 | - | 35V | - | 5A | 65V | - | - | - | - | 5.5V | - | 5.5V | 4V | - | 2.5mA | 1.5A | High Side | 1.25W | 1.5A | - | - | - | Non-Inverting | - | - | - | 70V | - | - | - | 1.5A | 7μs | - | 6 μs | 5.5V | - | - | 6V~35V | - | - | - | - | - | - | 40μA | - | 5A | 80m Ω | 80mOhm | - | OVER CURRENT; THERMAL | - | - | - | - | 9.02mm | - | 10.668mm | 4.826mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() IPS1021PBF Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | 3 | TO-220AB | - | - | -40°C~150°C TJ | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 20mOhm | - | 150°C | -40°C | - | - | 25W | 25W | - | - | - | - | - | - | - | 13.5A | - | IPS1021PBF | - | - | 1 | - | - | N-Channel | 13.5A | 36V | - | - | - | - | - | On/Off | 5.5V | 4.5V | - | - | - | Low Side | 25W | 13.5A | Not Required | - | - | Non-Inverting | - | General Purpose | - | 36V | - | - | - | 13.5A | 30μs | - | 30 μs | 5.5V | 6A | 1:1 | 28V Max | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | 32μA | - | - | 20mOhm | 25mOhm | - | - | - | - | - | - | 9.02mm | - | 10.6426mm | 4.826mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLE824523SAAUMA1 Infineon Technologies | 34 | - | Datasheet | 26 Weeks | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | 36 | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 36 | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | not_compliant | - | NOT SPECIFIED | - | - | - | 4 | - | - | N-Channel | 1.5A | - | - | - | - | 2 | - | SPI | - | - | - | - | - | High Side or Low Side | - | 1.6A | 4.75V~5.25V | - | 8mA | - | - | Relay, Solenoid Driver | - | - | - | - | Halogen Free | - | - | - | - | - | - | 1:2 | 8V~17V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | AEC-Q100 | - | - | - | - | 250m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | 8V | 17V | Slew Rate Controlled, Status Flag | - | 3.5mm | 15.9mm | 11mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() BTS52352GXUMA1 Infineon Technologies | 86560 | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | PROFET® | - | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2 | 13.5V | - | unknown | - | - | BTS5235 | - | - | 2 | - | - | N-Channel | - | - | - | - | 4.5V | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 4.5V~28V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 23A | 45m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | Auto Restart, Status Flag | - | - | - | 7.6mm | - | - | - | - |