- Factory Lead Time
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Infineon PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Voltage | Interface | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Halogen Free | Output Current per Channel | Ratio - Input:Output | Voltage - Load | Fault Protection | Screening Level | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ITS410E2HKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-5 Formed Leads | - | - | - | - | -30°C~85°C TA | Tube | 2006 | PROFET® | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | 50W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 12V | - | unknown | - | NOT SPECIFIED | ITS410E2 | 3 | R-PZFM-T5 | 1 | Not Qualified | N-Channel | 1.8A | - | 42V | 4.7V | - | On/Off | 1mA | - | High Side | 50W | 1.6A | Not Required | Non-Inverting | General Purpose | Not Halogen Free | - | 1:1 | 4.7V~42V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 1.8A | 190m Ω | - | 85 μs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IPS5451STRL Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | D2Pak (SMD-220 5-Lead) | - | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | 1.58W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | 18V | - | - | - | On/Off | 3.5mA | - | High Side | 1.58W | 1A | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 5.5V~18V | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 19mOhm | - | - | - | - | - | - | Auto Restart | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() BTS4142NNT Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 3 (168 Hours) | 4 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | 2.3mm | - | - | - | - | - | R-PDSO-G4 | 1 | - | N-Channel | 1.4A | - | 45V | - | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 12V~45V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 1.4A | 150m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | Auto Restart | - | - | 6.5mm | 3.5mm | - | RoHS Compliant | - | ||
![]() ITS621L1HKSA1 Infineon Technologies | 5000 | - | Datasheet | 26 Weeks | Through Hole | Through Hole | TO-220-7 (Formed Leads) | - | 7 | - | - | -30°C~85°C TA | Tube | 2006 | PROFET® | - | yes | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | - | 75W | ZIG-ZAG | - | - | 1 | 12V | - | - | - | - | ITS621L1 | 3 | - | 2 | - | N-Channel | 3.5A | - | 34V | 5V | - | On/Off | 4mA | - | High Side | 75W | 3.5A | Not Required | Non-Inverting | General Purpose | Not Halogen Free | - | 1:1 | 5V~34V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 400 μs | 8.5A | 80m Ω | - | 400 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() IPS1031RTRRPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | D-Pak | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 40mOhm | - | 150°C | -40°C | - | 2.5W | 2.5W | - | - | - | - | - | - | - | 4A | - | IPS1031RPBF | - | - | 1 | - | N-Channel | 3A | 36V | - | - | 5.5V | On/Off | - | 3A | Low Side | 2.5W | 18A | Not Required | Non-Inverting | General Purpose | - | 3A | 1:1 | 28V Max | Current Limiting (Fixed), Over Temperature | - | 70μA | - | - | 40mOhm | - | - | - | - | - | - | - | 2.3876mm | - | 6.7056mm | 7.49mm | No | RoHS Compliant | Lead Free | ||
![]() BTS500701TMBAKSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | TO-220-7 | - | - | - | - | -40°C~150°C TJ | Tube | 2008 | PROFET® | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BTS50070 | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | 1.4mA | - | High Side | - | 12A | Not Required | Non-Inverting | General Purpose | Halogen Free | - | 1:1 | 5.5V~30V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 7m Ω | - | - | - | - | - | - | Auto Restart | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() BTS54220LBBAUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 24-PowerVDFN | YES | 24 | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive | - | yes | Discontinued | 3 (168 Hours) | 24 | - | - | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 4.3V | 0.65mm | - | - | NOT SPECIFIED | - | - | - | 4 | - | N-Channel | 5A | - | 5.5V | 3.8V | - | SPI | - | - | High Side | - | - | 3.8V~5.5V | - | General Purpose | Halogen Free | - | 1:1 | 5.5V~28V | Current Limiting (Fixed), Over Temperature, Over Voltage | AEC-Q100 | - | - | - | 9m Ω | 13.5V | - | - | - | 5.5V | 28V | - | - | 1.05mm | 9.5mm | 6mm | - | ROHS3 Compliant | Contains Lead | ||
![]() BTS5234GXUMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | PROFET® | - | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | - | 1.4W | DUAL | GULL WING | - | 2 | 13.5V | - | - | - | - | BTS5234 | 20 | - | 2 | - | N-Channel | 3.3A | - | - | 4.5V | - | On/Off | - | - | High Side | 1.4W | 3.3A | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 4.5V~28V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 23A | 45m Ω | - | - | OVER VOLTAGE; THERMAL; TRANSIENT | - | - | - | Auto Restart, Status Flag | - | - | - | 7.6mm | No | Non-RoHS Compliant | - | ||
![]() ITS612N1E3230HKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-7 | - | 7 | - | - | -30°C~85°C TA | Tube | 2006 | PROFET® | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | - | 36W | SINGLE | - | - | 2 | 12V | - | unknown | - | - | ITS612N1 | 3 | - | 2 | Not Qualified | N-Channel | 1.8A | - | 34V | 5V | - | On/Off | 600μA | - | High Side | 36W | 3.5A | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 5V~34V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 400 μs | 4.4A | 160m Ω | - | 400 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTS441RSBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-5 | - | 5 | PG-TO220-5-12 | - | -40°C~150°C TJ | Tube | 2003 | PROFET® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | BTS441 | - | - | 1 | - | N-Channel | 17A | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 4.75V~43V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 15mOhm | - | - | - | - | - | - | Status Flag | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISO1H801GXT Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | - | - | - | - | Tape & Reel (TR) | 1999 | ISOFACE™ | - | - | Obsolete | 1 (Unlimited) | 36 | EAR99 | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G36 | 8 | - | N-Channel | - | - | 5.5V | 4.5V | - | Parallel | - | - | High Side | - | - | 4.5V~5.5V | Non-Inverting | Relay, Solenoid Driver | - | - | 1:1 | 15V~30V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 120 µs | 0.415A | 150m Ω | - | 170 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | 15V | 30V | Auto Restart | - | 3.5mm | 15.9mm | 11mm | - | Non-RoHS Compliant | - | ||
![]() BTS500251TADATMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100, Reversave™ | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 13.5V | - | not_compliant | - | NOT SPECIFIED | - | - | R-PSSO-G6 | 1 | - | N-Channel | - | - | - | 8V | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 8V~18V | Over Temperature, Over Voltage, Reverse Battery, Short Circuit | - | - | 550 μs | 30A | 3.9m Ω | - | 550 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | - | 4.5mm | - | 9.25mm | - | Non-RoHS Compliant | - | ||
![]() BTS40K21EJCXUMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100, PROFET® | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | 1 | - | N-Channel | - | - | - | 8V | - | On/Off | - | - | High Side | - | - | Not Required | - | General Purpose | Halogen Free | - | 1:1 | 5V~36V | Current Limiting, Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | 1.5A | 200m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | - | - | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Lead Free | ||
![]() ITS410E2E3043HKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | -30°C~85°C TA | Tube | 2006 | PROFET® | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | 50W | SINGLE | - | - | 1 | 12V | - | - | - | - | ITS410E2 | 3 | - | 1 | - | N-Channel | 1.8A | - | 42V | 4.7V | - | On/Off | 1mA | - | High Side | 50W | 1.6A | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 4.7V~42V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 1.8A | 190m Ω | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | - | - | - | - | No | RoHS Compliant | - | ||
![]() BTS54220LBEAUMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-PowerVDFN | - | 24 | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive | e3 | - | Discontinued | 3 (168 Hours) | 24 | - | - | Matte Tin (Sn) | - | - | SEATED HGT-NOM | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 4.3V | 0.65mm | not_compliant | - | NOT SPECIFIED | - | - | - | 4 | - | N-Channel | 5A | - | 5.5V | 3.8V | - | SPI | 125μA | - | High Side | - | - | 3.8V~5.5V | - | General Purpose | Halogen Free | - | 1:2 | 5.5V~28V | Current Limiting (Fixed), Over Temperature, Over Voltage | AEC-Q100 | - | - | - | 9m Ω | 13.5V | - | - | - | 5.5V | 28V | - | - | 1mm | 9.5mm | 6mm | - | ROHS3 Compliant | Contains Lead | ||
![]() BTS410F2NKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-5 Formed Leads | - | 5 | - | - | -40°C~150°C TJ | Tube | 2003 | PROFET® | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | 50W | ZIG-ZAG | - | - | 1 | 12V | - | - | - | - | BTS410F2 | 3 | - | 1 | - | N-Channel | 1.6A | - | 42V | 4.7V | - | On/Off | 1mA | - | High Side | 50W | 1.6A | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 4.7V~42V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 1.8A | 190m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() BTS452TT Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | - | PG-TO252-5 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | miniPROFET® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | BTS452 | - | - | 1 | - | N-Channel | 1.8A | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 6V~52V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 150mOhm | - | - | - | - | - | - | Auto Restart | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BTS5241LNTMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | - | 12 | PG-DSO-12-2 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | PROFET® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 150°C | -40°C | - | - | 2W | - | - | - | - | - | - | - | - | - | BTS5241 | - | - | 2 | - | N-Channel | 5.7A | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 4.5V~28V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 19mOhm | - | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() BSP76E6433NT Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TO-261-4, TO-261AA | - | - | SOT-223 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | HITFET® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | 1.4A | - | - | - | - | On/Off | - | - | Low Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 42V Max | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 150mOhm | - | - | - | - | - | - | Auto Restart | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTS949NKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Through Hole | TO-220-5 Formed Leads | - | 5 | - | - | -40°C~150°C TJ | Tube | 2000 | HITFET® | - | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | 240W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | BTS949 | - | - | 1 | Not Qualified | N-Channel | 19A | - | - | - | - | On/Off | - | - | Low Side | 240W | 19A | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 60V Max | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 220A | 14m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |