- Factory Lead Time
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Infineon PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Switch Type | Clamping Voltage | Halogen Free | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Ratio - Input:Output | Voltage - Load | Fault Protection | Dual Supply Voltage | Hold Current | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Drain to Source Resistance | Turn Off Time | Built-in Protections | Nominal Vgs | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ITS621L1E3220HKSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | TO-220-7 | - | 7 | PG-TO220-7-230 | - | -30°C~85°C TA | Tube | 2006 | PROFET® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 85°C | -30°C | - | - | 75W | - | - | - | - | - | - | - | - | - | ITS621L1 | - | - | 2 | - | - | N-Channel | 3.5A | - | - | - | - | On/Off | - | - | 4mA | - | High Side | 75W | 3.5A | Not Required | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5V~34V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() BTS711L1NT Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100, PROFET® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 3.6W | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | N-Channel | - | - | - | - | - | On/Off | - | - | 8mA | - | High Side | 3.6W | 1.7A | Not Required | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5V~34V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 165m Ω | - | - | - | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLE75242EMHXUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | PG-SSOP-24 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | - | NOT SPECIFIED | - | - | - | 8 | - | - | N-Channel | - | - | - | - | - | SPI | - | - | - | - | High Side or Low Side | - | - | 3V~5.5V | - | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | - | 1:8 | 3V~28V | Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 1 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IPS1011STRLPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | D2PAK | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 10mOhm | - | 150°C | -40°C | - | 3.1W | 3.1W | - | - | - | - | - | - | - | 18A | - | IPS1011SPBF | - | - | 1 | - | - | N-Channel | 6.5A | 5.5V | - | - | - | On/Off | - | - | - | - | Low Side | 3.1W | 85A | Not Required | - | Non-Inverting | General Purpose | 36V | - | 6.5A | - | - | - | - | - | 1:1 | 28V Max | Current Limiting (Fixed), Over Temperature | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 4.826mm | - | 10.668mm | 11.303mm | No | - | RoHS Compliant | Lead Free | ||
![]() BTS56033LBAAUMA1 Infineon Technologies | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 24-PowerVDFN | - | 24 | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | - | - | Discontinued | 3 (168 Hours) | 24 | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | - | 1 | 4.3V | - | - | - | - | - | - | - | 6 | - | - | N-Channel | - | - | 5.5V | 3.8V | - | SPI | - | - | 125μA | - | High Side | - | - | 3.8V~5.5V | - | - | General Purpose | - | Halogen Free | - | - | - | - | - | - | 2:3 | 5.5V~28V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | - | - | 39m Ω, 110m Ω | 13.5V | - | - | - | - | - | 5.5V | 28V | Slew Rate Controlled | - | 1mm | 9.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ITS640S2SHKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-7 (Formed Leads) | - | - | - | - | -30°C~85°C TA | Tube | 2006 | PROFET® | - | - | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | - | - | - | - | 85W | SINGLE | - | - | 1 | 12V | - | unknown | - | - | ITS640S2 | 3 | R-XSFM-T7 | 1 | Not Qualified | - | N-Channel | 4A | - | 34V | 5V | - | On/Off | - | - | 1.2mA | - | High Side | 85W | 11.4A | Not Required | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5V~34V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 12.6A | 27m Ω | - | - | 200 μs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IR6210S Infineon Technologies | 600 | - | Datasheet | - | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | -40°C~150°C TJ | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IR6210S | - | - | 1 | - | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5V~35V | Current Limiting (Fixed), Over Temperature | - | - | - | - | 200m Ω | - | - | - | - | - | - | - | - | Status Flag | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IR3313STRLPBF Infineon Technologies | 18 | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 5 | D2Pak (SMD-220 5-Lead) | - | -40°C~150°C | Cut Tape (CT) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5.5mOhm | - | 150°C | -40°C | - | 2W | 2W | - | - | - | - | - | - | - | 23A | - | IR3313SPBF | - | - | 1 | - | 37V | - | 23A | 32V | - | - | 32V | On/Off | - | - | - | 23A | High Side | 2W | 23A | - | - | Non-Inverting | - | - | - | 23A | - | - | - | 32V | - | - | 6V~32V | Over Temperature | - | - | - | - | 5.5mOhm | - | - | - | - | - | - | - | - | - | 4.826mm | - | 10.668mm | 11.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() BTS6163DNT Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | - | PG-TO252-5-11 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, PROFET® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150°C | -40°C | - | - | 59W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | - | High Side | 59W | 5.5A | Not Required | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5.5V~62V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BTS6143DNT Infineon Technologies | In Stock | - | - | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | - | PG-TO252-5-11 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, PROFET® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150°C | -40°C | - | - | 59W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | - | High Side | 59W | 8A | Not Required | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5.5V~38V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 8mOhm | - | - | - | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLE7235SEXUMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | no | Obsolete | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | TLE7235 | 20 | R-PDSO-G20 | 8 | Not Qualified | - | N-Channel | 280mA | - | 5.5V | 3V | - | SPI | - | - | - | - | High Side or Low Side | - | - | 3V~5.5V | - | - | General Purpose | - | - | - | - | - | - | - | - | 1:8 | 9V~16V | Open Load Detect, Over Temperature | - | - | 100 μs | 0.41A | 850m Ω, 1.6 Ω | 13.5V | - | 100 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SOURCE SINK | 5.5V | 16V | - | - | 2.65mm | - | 7.6mm | - | - | RoHS Compliant | - | ||
![]() TLE4247EL30XUMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | Bipolar | - | 12V | - | - | - | On/Off | - | - | - | - | High Side | - | - | Not Required | - | - | Relay, Solenoid Driver | - | Halogen Free | - | - | - | - | - | - | 1:1 | 3V~30V | Over Temperature | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLE75620ESTXUMA1 Infineon Technologies | 3707 | - | Datasheet | 26 Weeks | - | Surface Mount | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 8 | - | - | N-Channel | - | - | - | - | - | SPI | - | - | - | - | High Side or Low Side | - | - | 3V~5.5V | - | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | - | 1:8 | 3V~28V | Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 1 Ω | - | - | - | - | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IPS521GTR Infineon Technologies | 8500 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 80mOhm | - | - | - | - | - | 1W | DUAL | GULL WING | - | 1 | 6V | - | - | 1.6A | - | IPS521G | - | - | 1 | - | - | N-Channel | 1.6A | - | 35V | 5.5V | - | On/Off | - | - | 600μA | - | High Side | 1W | 1.6A | Not Required | - | Non-Inverting | General Purpose | - | - | 1.6A | - | - | - | - | - | 1:1 | 5.5V~35V | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | 7A | 80m Ω | - | 100mOhm | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | Auto Restart | - | - | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() BTS428L2NT Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | - | PG-TO252-5-11 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | - | - | - | - | - | On/Off | - | - | 800μA | - | High Side | 75W | 5.8A | Not Required | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 4.75V~41V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | Status Flag | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTS5210GNT Infineon Technologies | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, PROFET® | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | - | 3.05W | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | - | - | - | 2 | - | - | N-Channel | - | - | 40V | 5.5V | - | On/Off | - | - | - | - | High Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5.5V~40V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 8.5A | 110m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | 1.75mm | 8.75mm | 4mm | - | - | Non-RoHS Compliant | - | ||
![]() AUIR33401STRL Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab) | - | 7 | D2PAK (7-Lead) | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3mOhm | - | 150°C | -40°C | - | 2W | 2W | - | - | - | - | - | - | - | - | - | AUIR33401S | - | - | 1 | - | - | N-Channel | 33A | 5.5V | - | - | 5.5V | On/Off | 18V | - | - | 33A | High Side | 2W | 33A | Not Required | - | Non-Inverting | General Purpose | - | - | 33A | - | - | - | - | - | 1:1 | 6V~18V | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 3mOhm | - | - | - | - | - | - | - | - | - | 4.826mm | - | 10.668mm | 11.3284mm | No | - | RoHS Compliant | Lead Free | ||
![]() IPS1011PBF Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | 3 | TO-220AB | - | -40°C~150°C TJ | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | Switch | 10mOhm | - | 150°C | -40°C | - | 25W | 25W | - | - | - | - | - | - | - | 18A | - | IPS1011PBF | - | - | 1 | - | 28V | N-Channel | 18A | 36V | - | - | 5.5V | On/Off | 5.5V | 4.5V | - | 18A | Low Side | 25W | 85A | Not Required | - | Non-Inverting | General Purpose | 36V | - | 18A | 50μs | 36V | 70 μs | 5.5V | 18A | 1:1 | 28V Max | Current Limiting (Fixed), Over Temperature | 28V | - | - | - | 10mOhm | - | 10mOhm | - | - | 1.7 V | - | - | - | - | 16.51mm | - | 10.6426mm | 4.82mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BTS443PNT Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | - | PG-TO252-5-11 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, PROFET® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | - | High Side | 42W | 6.2A | Not Required | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5V~36V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 13mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IPS6041STRLPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 5 | D2Pak (SMD-220 5-Lead) | - | -40°C~150°C TJ | Cut Tape (CT) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Switch | 110mOhm | - | 150°C | -40°C | - | 2.5W | - | - | - | - | - | - | - | - | 2.3A | - | IPS6041SPBF | - | - | 1 | - | - | N-Channel | 2.3A | 5.5V | - | - | 5.5V | On/Off | - | - | 2.2mA | 1.3A | High Side | 2.5W | - | Not Required | 2.2mA | Non-Inverting | General Purpose | 39V | - | 2.3A | - | - | - | - | - | 1:1 | 6V~28V | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 110mOhm | - | 110mOhm | - | - | - | - | - | - | Auto Restart | 4.826mm | - | - | 11.3284mm | No | - | RoHS Compliant | Lead Free |