- Factory Lead Time
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Infineon PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Min Input Voltage | Clamping Voltage | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS141TCBUMA1 Infineon Technologies | 100 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | HITFET® | e3 | yes | Active | 3 (168 Hours) | 3 | EAR99 | - | Tin (Sn) | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | NOT SPECIFIED | BTS141 | 4 | R-PSSO-G3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | - | Low Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40 µs | 35A | 25m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | 9.25mm | - | - | ROHS3 Compliant | - | ||
![]() BTS500551TMAATMA1 Infineon Technologies | 81 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | PROFET® | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | REVERSE BATTERY PROTECTION; SEATED HT-CALCULATED; SEATED HGT-NOM | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 12V | - | not_compliant | NOT SPECIFIED | BTS50055 | 3 | R-PSSO-G7 | 1 | - | N-Channel | - | 34V | - | 5V | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5V~34V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 400 µs | 70A | 4.4m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | 4.5mm | - | 9.25mm | - | - | ROHS3 Compliant | - | ||
![]() BSP78HUMA1 Infineon Technologies | 97 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | HITFET® | e3 | yes | Active | 3 (168 Hours) | 4 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 2.3mm | - | NOT SPECIFIED | BSP78 | 4 | R-PDSO-G4 | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | Low Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 42V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 4A | 35m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Auto Restart | - | - | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() BTS4142NHUMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 3 (168 Hours) | 4 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 2.3mm | - | NOT SPECIFIED | BTS4142 | 4 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | 45V | - | - | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 12V~45V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 1.4A | 150m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | - | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() ITS4141NHUMA1 Infineon Technologies | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2001 | miniPROFET® | e3 | yes | Active | 3 (168 Hours) | 4 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 2.3mm | - | NOT SPECIFIED | ITS4141 | 4 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | 45V | - | - | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 12V~45V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 0.7A | 150m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | - | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() BTS840S2 Infineon Technologies | 5600 | - | Datasheet | 18 Weeks | - | Surface Mount | 20-PowerSOIC (0.433, 11.00mm Width) | YES | 20 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | PROFET® | e0 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | 27mOhm | Tin/Lead (Sn/Pb) | - | - | 3.8W | DUAL | GULL WING | 225 | 2 | 12V | - | - | 30 | BTS840S2 | 20 | - | 2 | Not Qualified | N-Channel | 50A | 34V | - | 5V | - | On/Off | 1.2mA | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | Not Halogen Free | 12A | - | - | - | 1:1 | 5V~34V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 150 μs | 24A | 27m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | 3.5mm | 15.9mm | 11mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BTS72002EPAXUMA1 Infineon Technologies | 982 | - | Datasheet | 18 Weeks | - | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 6V~18V | - | Over Current, Over Voltage, Short Circuit, UVLO | - | - | 66.5m Ω | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISP452HUMA1 Infineon Technologies | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -30°C~85°C TA | Tape & Reel (TR) | 1999 | miniPROFET® | e3 | yes | Active | 3 (168 Hours) | 4 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | 2.3mm | - | NOT SPECIFIED | ISP452 | 4 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | 34V | - | 5V | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5V~34V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 0.7A | 160m Ω | - | TRANSIENT | SINK | - | - | - | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() BTS117TCBUMA1 Infineon Technologies | 10000 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | HITFET® | e3 | no | Active | 3 (168 Hours) | 3 | EAR99 | - | Tin (Sn) | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | NOT SPECIFIED | BTS117 | 4 | R-PSSO-G3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | - | Low Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 70 µs | 10A | 80m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | 9.25mm | - | - | ROHS3 Compliant | - | ||
![]() ITS4142NHUMA1 Infineon Technologies | 24000 | - | Datasheet | 14 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2006 | miniPROFET® | e3 | yes | Active | 3 (168 Hours) | 4 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 2.3mm | - | NOT SPECIFIED | ITS4142 | 4 | R-PDSO-G4 | 1 | - | N-Channel | - | 45V | - | - | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 12V~45V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 3A | 150m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | - | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() BTS4140NHUMA1 Infineon Technologies | 4000 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 3 (168 Hours) | 4 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 6V | 2.3mm | - | NOT SPECIFIED | BTS4140 | 4 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | 60V | - | 4.9V | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 4.9V~60V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 0.2A | 1 Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Auto Restart | - | - | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() BTS72002EPCXUMA1 Infineon Technologies | 1980 | - | Datasheet | 18 Weeks | - | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 6V~18V | - | Over Current, Over Voltage, Short Circuit, UVLO | - | - | 66.5m Ω | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BTS70401EPAXUMA1 Infineon Technologies | 250 | - | Datasheet | 18 Weeks | - | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 6V~18V | - | Over Current, Over Voltage, Short Circuit, UVLO | - | - | 19m Ω | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ITS4140NHUMA1 Infineon Technologies | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 4 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 6V | 2.3mm | - | NOT SPECIFIED | ITS4140 | 4 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | 60V | - | 4.9V | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 4.9V~60V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 0.2A | 1 Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Auto Restart | - | - | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() BTS500851TMAATMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | PROFET® | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | REVERSE BATTERY PROTECTION; SEATED HGT -CALCULATED; SEATED HGT-NOM | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 24V | - | not_compliant | NOT SPECIFIED | BTS50085 | - | R-PSSO-G7 | 1 | - | N-Channel | - | 58V | - | 5V | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5V~58V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 400 µs | 11.1A | 7.2m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | 4.5mm | - | 9.25mm | - | - | ROHS3 Compliant | - | ||
![]() BTS500151TADATMA1 Infineon Technologies | 80 | - | Datasheet | 16 Weeks | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab) | YES | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | yes | Discontinued | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 13.5V | - | - | NOT SPECIFIED | - | - | R-PSSO-G6 | 1 | - | N-Channel | - | - | - | 8V | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5.5V~28V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 700 µs | - | - | 700 µs | OVER CURRENT; OVER VOLTAGE; UNDER VOLTAGE; TRANSIENT | SINK | - | - | 4.5mm | - | 9.25mm | - | - | ROHS3 Compliant | - | ||
![]() AUIPS1011S Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | -40°C~150°C TJ | Tube | 2014 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | 10mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 3.1W | SINGLE | GULL WING | 260 | 1 | 14V | 2.54mm | - | 30 | AUIPS1011S | - | R-PSSO-G2 | 1 | - | N-Channel | 6.5A | - | 6/28V | - | 5.5V | On/Off | - | 6.5A | Low Side | 3.1W | 6.5A | Not Required | Non-Inverting | General Purpose | - | 39V | - | - | - | - | - | 6V | 1:1 | 36V Max | 1 | Current Limiting (Fixed), Over Temperature | - | - | 10m Ω | 700 μs | TRANSIENT; OVER CURRENT; THERMAL | - | - | 2.39mm | - | 6.73mm | 6.22mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AUIPS6031S Infineon Technologies | 788 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 5 | - | -40°C~150°C TJ | Tube | 2012 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 3.1W | 3.1W | SINGLE | GULL WING | 260 | 1 | 14V | - | - | 30 | AUIPS6031S | - | R-PSSO-G4 | 1 | - | N-Channel | 3.1A | - | 6/28V | - | 36.3V | On/Off | 2.2mA | 16A | High Side | 3.1W | 3.1A | Not Required | Non-Inverting | General Purpose | -300mV | - | 5.5V | - | - | 20μs | 30 μs | - | 1:1 | 36V Max | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | 16A | 46m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Auto Restart | 4.83mm | - | 10.67mm | 11.33mm | No | - | RoHS Compliant | - | ||
![]() BSP75NHUMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | HITFET® | e3 | yes | Active | 3 (168 Hours) | 4 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 2.3mm | - | NOT SPECIFIED | BSP75 | 4 | R-PDSO-G4 | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | Low Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 20 µs | 0.7A | 430m Ω | 20 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Auto Restart | - | - | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() BTT60201ERAXUMA1 Infineon Technologies | 6878 | - | Datasheet | 18 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, PROFET® | - | - | Active | 3 (168 Hours) | 8 | - | - | - | IT ALSO OPERATE WITH 3.8 TO 5 V SUPPLY | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 36V | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | 1 | - | N-Channel | - | 48V | - | 5V | - | On/Off | - | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 5V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 7A | 20m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - |