- Factory Lead Time
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Infineon PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Min Input Voltage | Max Input Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Screening Level | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSP452HUMA1 Infineon Technologies | 396 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | miniPROFET® | e3 | yes | Active | 3 (168 Hours) | 4 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | 2.3mm | - | NOT SPECIFIED | BSP452 | 4 | R-PDSO-G4 | 1 | - | N-Channel | - | - | 34V | - | 5V | - | On/Off | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 5V~34V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 0.7A | 160m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; UNDER VOLTAGE | SINK | - | - | - | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() BTS141 Infineon Technologies | 7 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | Automotive grade | -40°C~150°C TJ | Tube | 1998 | HITFET® | e3 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 12V | 2.54mm | not_compliant | NOT SPECIFIED | BTS141 | - | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | - | On/Off | - | Low Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 60V Max | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 12A | 25m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BTS133 Infineon Technologies | 21835 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | Automotive grade | -40°C~150°C TJ | Tube | 2008 | HITFET® | e3 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 12V | 2.54mm | not_compliant | NOT SPECIFIED | BTS133 | - | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | - | On/Off | - | Low Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 60V Max | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 28A | 40m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTS117 Infineon Technologies | 21835 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | Automotive grade | -40°C~150°C TJ | Tube | 1998 | HITFET® | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | TIN (SN) | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 12V | 2.54mm | - | NOT SPECIFIED | BTS117 | - | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | - | - | - | - | - | On/Off | - | Low Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 60V Max | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 70 µs | 10A | 80m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BTS500251TADATMA2 Infineon Technologies | 100 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, Reversave™ | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 13.5V | - | - | NOT SPECIFIED | - | - | R-PSSO-G6 | 1 | - | N-Channel | - | - | - | - | 8V | - | On/Off | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 8V~18V | - | Over Temperature, Over Voltage, Reverse Battery, Short Circuit | - | 550 µs | 25A | 3.9m Ω | 550 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | 4.5mm | - | 9.25mm | - | - | ROHS3 Compliant | - | ||
![]() TLE7244SL Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | compliant | NOT SPECIFIED | TLE7244 | 24 | R-PDSO-G24 | 8 | Not Qualified | N-Channel | - | - | 5.5V | 3.3/55V | 3V | - | SPI | - | Low Side | - | - | 3V~5.5V | - | Relay, Solenoid Driver | - | - | - | - | - | - | 1:2 | 4.5V~5.5V | 8 | Open Load Detect, Over Temperature | AEC-Q100 | 50 μs | 0.29A | 800m Ω | 50 μs | TRANSIENT; OVER CURRENT; THERMAL | SOURCE | - | - | 1.75mm | - | 3.9mm | - | - | RoHS Compliant | - | ||
![]() BTS3408G Infineon Technologies | 2000 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | HITFET® | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | compliant | NOT SPECIFIED | BTS3408 | 8 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | - | 60V | 4.5/18V | 4.5V | - | On/Off | - | Low Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 4.5V~60V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | AEC-Q100 | 8 μs | 0.55A | 480m Ω | 8 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Auto Restart, Status Flag | - | 1.75mm | 5mm | 4mm | - | - | RoHS Compliant | - | ||
![]() AUIPS1041RTRL Infineon Technologies | 177 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | 80mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | SINGLE | GULL WING | 260 | 1 | 14V | 2.29mm | - | 30 | AUIPS1041R | - | - | 1 | - | N-Channel | 1.5A | - | - | 6/28V | - | 5.5V | On/Off | 2.2A | Low Side | - | 2.2A | Not Required | Non-Inverting | General Purpose | - | - | - | 7μs | 10 μs | 6V | 1:1 | 6V~28V | 1 | Current Limiting (Fixed), Over Temperature | - | - | - | 80m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | 2.39mm | - | 6.73mm | 6.22mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AUIPS7111S Infineon Technologies | 4252 | - | Datasheet | 19 Weeks | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | Automotive grade | -40°C~150°C TJ | Tube | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | SINGLE | GULL WING | 260 | 1 | 28V | - | compliant | 30 | AUIPS7111S | - | R-PSSO-G4 | 1 | - | N-Channel | - | - | 50V | - | 8V | - | On/Off | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 8V~50V | - | Current Limiting (Fixed), Over Temperature | - | 50 µs | - | 6m Ω | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | 5.084mm | - | 9.08mm | - | - | RoHS Compliant | - | ||
![]() AUIR3313S Infineon Technologies | 2700 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | Automotive grade | -40°C~150°C TJ | Tube | 2006 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | SINGLE | GULL WING | 260 | 1 | 14V | - | compliant | 30 | AUIR3313S | - | R-PSSO-G4 | 1 | Not Qualified | N-Channel | - | - | 32V | 6/26V | 6V | - | On/Off | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 6V~32V | 1 | Current Limiting (Adjustable), Over Temperature | - | 80 µs | - | 5.5m Ω | 200 µs | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | 4.83mm | - | 9.08mm | - | - | RoHS Compliant | - | ||
![]() AUIPS1031STRL Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 3.1W | SINGLE | GULL WING | 260 | 1 | 14V | 2.54mm | - | 30 | AUIPS1031S | - | - | 1 | - | N-Channel | 3.3A | - | 28V | 6/28V | 6V | - | On/Off | - | Low Side | 3.1W | 3.3A | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 36V Max | 1 | Current Limiting (Fixed), Over Temperature | - | - | - | 40m Ω | 200 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | 9.08mm | No | - | RoHS Compliant | Lead Free | ||
![]() AUIPS7125R Infineon Technologies | 14278 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | YES | - | - | -40°C~150°C TJ | Tube | 2009 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 28V | - | compliant | NOT SPECIFIED | AUIPS7125R | - | R-PSSO-G4 | 1 | Not Qualified | N-Channel | - | - | 50V | 28V | 6V | - | On/Off | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 60V Max | 1 | Current Limiting (Fixed), Over Temperature | - | 30 µs | - | 24m Ω | - | TRANSIENT; OVER CURRENT | SINK | - | - | 2.52mm | 6.54mm | 6.095mm | - | - | RoHS Compliant | - | ||
![]() AUIPS6031R Infineon Technologies | 19999 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | YES | - | - | -40°C~150°C TJ | Tube | 2012 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 14V | - | compliant | NOT SPECIFIED | AUIPS6031R | - | R-PSSO-G4 | 1 | Not Qualified | N-Channel | - | - | 28V | 6/28V | 6V | - | On/Off | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 36V Max | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | 25 µs | 16A | 46m Ω | 45 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | 2.52mm | 6.54mm | 6.095mm | - | - | RoHS Compliant | - | ||
![]() AUIPS72211R Infineon Technologies | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | YES | - | Automotive grade | -40°C~150°C TJ | Tube | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 28V | - | compliant | NOT SPECIFIED | AUIPS72211R | - | R-PSSO-G4 | 1 | Not Qualified | N-Channel | - | - | 60V | 6/60V | 6V | - | On/Off | - | High Side | - | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 6V~60V | 1 | Current Limiting (Fixed), Over Temperature | - | - | - | 30m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | - | 2.39mm | 6.54mm | 6.095mm | - | - | RoHS Compliant | - | ||
![]() BTT60101ERBXUMA1 Infineon Technologies | 3006 | - | Datasheet | 18 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, PROFET® | - | - | Active | 3 (168 Hours) | 14 | - | - | - | ALSO HAS NOM SUPPLY FROM 8V TO 36V AND EXTENDED SUPPLY FROM 5V TO 48V | - | - | DUAL | GULL WING | - | 1 | 28V | - | - | - | - | - | - | 1 | - | N-Channel | - | - | 36V | - | 5V | - | On/Off | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 5V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 9A | 10m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TLE8102SGAUMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | - | - | - | Last Time Buy | 3 (168 Hours) | 12 | EAR99 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1mm | - | NOT SPECIFIED | TLE8102 | 12 | - | 2 | Not Qualified | N-Channel | - | - | 5.5V | - | 4.5V | - | SPI | - | Low Side | - | - | - | - | General Purpose | - | - | - | - | - | - | 1:1 | 4.5V~5.5V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | 50 µs | 6.5A | 180m Ω | 50 µs | TRANSIENT; THERMAL | SOURCE SINK | - | - | - | 7.5mm | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() ITS4130QEPDXUMA1 Infineon Technologies | 2182 | - | Datasheet | 20 Weeks | - | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | PROFET® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 4 | - | N-Channel | - | - | - | - | - | - | On/Off | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 8V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 130m Ω | - | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ITS4040DEPDXUMA1 Infineon Technologies | 2115 | - | Datasheet | 20 Weeks | - | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | N-Channel | - | - | - | - | - | - | On/Off | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 8V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 40m Ω | - | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ITS4141DBUMA1 Infineon Technologies | 800039 | - | Datasheet | 8 Weeks | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | YES | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2006 | miniPROFET® | e3 | no | Active | 3 (168 Hours) | 4 | EAR99 | - | Tin (Sn) | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 15V | - | not_compliant | NOT SPECIFIED | ITS4141 | 4 | R-PSSO-G4 | 1 | Not Qualified | N-Channel | - | - | 45V | - | - | - | On/Off | - | High Side | - | - | Not Required | Non-Inverting | General Purpose | - | - | - | - | - | - | 1:1 | 12V~45V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 0.7A | 150m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | 2.35mm | 6.5mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() AUIPS7121RTRL Infineon Technologies | 34 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | - | -40°C~150°C | Tape & Reel (TR) | 2009 | - | e3 | - | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 24mOhm | Tin (Sn) | - | 2.5W | 2.5W | SINGLE | GULL WING | - | - | 28V | - | - | - | AUIPS7121R | - | R-PSSO-G4 | 1 | - | N-Channel | 60A | 60V | - | 28V | - | 60V | On/Off | 3.8A | High Side | 2.5W | 3.8A | Not Required | Non-Inverting | General Purpose | 6V | 60V | 3.8A | - | - | 60V | 1:1 | 6V~60V | 1 | Current Limiting (Fixed), Over Temperature | - | - | - | 24m Ω | - | - | - | - | 2.3876mm | - | 6.7056mm | 7.49mm | No | No SVHC | ROHS3 Compliant | Lead Free |