- Factory Lead Time
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Infineon PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Output Configuration | Operating Mode | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Output Current-Max | Ratio - Input:Output | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Screening Level | FET Technology | Power Dissipation-Max (Abs) | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS716GB Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | YES | - | 20 | - | - | Automotive grade | - | - | - | - | - | icon-pbfree yes | - | 3 (168 Hours) | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 4 | 12V | 1.27mm | compliant | NOT SPECIFIED | - | 20 | R-PDSO-G20 | - | Not Qualified | - | 40V | 12V | - | 5.5V | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 4 | - | AEC-Q100 | - | - | 250 μs | 5.3A | - | 270 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | 2.6mm | 7.5mm | 6.4mm | RoHS Compliant | ||
![]() BTS3405G Infineon Technologies AG | 5000 | - | Datasheet | - | - | - | YES | - | 8 | - | - | Automotive grade | - | - | - | - | - | icon-pbfree yes | - | 3 (168 Hours) | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1.27mm | compliant | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 12/28V | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 2 | - | AEC-Q100 | - | - | 38 μs | 0.4A | - | 45 μs | TRANSIENT; OVER VOLTAGE; THERMAL | SINK | - | 1.75mm | 5mm | 4mm | RoHS Compliant | ||
![]() BSP742T Infineon Technologies AG | 2500 | - | Datasheet | - | - | - | YES | - | 8 | - | - | Automotive grade | - | - | - | - | e3 | icon-pbfree yes | - | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | 1.27mm | compliant | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | Not Qualified | - | 34V | 12/24V | - | 5V | - | - | - | - | - | - | 0.8A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | AEC-Q100 | - | - | 140 μs | 1.1A | - | 170 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | 1.73mm | 5mm | 4mm | RoHS Compliant | ||
![]() BTS452R Infineon Technologies AG | 2500 | - | Datasheet | - | - | - | YES | - | 4 | 150°C | -40°C | Automotive grade | - | - | - | - | e3 | icon-pbfree no | - | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | SINGLE | GULL WING | NOT SPECIFIED | 1 | 12V | 1.14mm | not_compliant | NOT SPECIFIED | - | 4 | R-PSSO-G4 | - | Not Qualified | - | 52V | 6/52V | AUTOMOTIVE | 6V | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | AEC-Q100 | - | - | 180 μs | - | - | 200 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE SINK | - | 2.5mm | 6.5mm | 6.22mm | RoHS Compliant | ||
![]() BTF3080EJXUMA1 Infineon Technologies | 3000 | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | PWM | Low Side | - | 3V~5.5V | Non-Inverting | General Purpose | - | 1:1 | 3V~28V | - | - | Over Current, Over Voltage, Short Circuit | - | - | - | - | - | 71m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IRSF3010 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | YES | - | - | - | - | - | -55°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | SINGLE | GULL WING | 260 | 1 | 14V | 2.54mm | - | 40 | IRSF3010 | - | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | Over Temperature, Over Voltage | - | - | - | 0.65 μs | 20A | 53m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL; ZENER CLAMP | SINK | - | 4.69mm | - | 8.79mm | Non-RoHS Compliant | ||
![]() IPS0151 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | NO | - | - | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | SINGLE | - | - | 1 | 14V | - | - | - | IPS0151 | - | R-PSFM-T3 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 35V Max | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | 0.6 μs | 35A | 20m Ω | 2 μs | OVER CURRENT; THERMAL | SINK | - | - | - | - | Non-RoHS Compliant | ||
![]() IPS0551T Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-273AA | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | e0 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | IPS0551T | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | Low Side | ENHANCEMENT MODE | Not Required | Non-Inverting | General Purpose | - | 1:1 | 18V Max | - | - | Current Limiting (Fixed), Over Temperature | - | METAL-OXIDE SEMICONDUCTOR | 2W | - | - | 4.5m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR6224S Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | D2Pak (SMD-220 5-Lead) | - | - | - | - | -40°C~150°C TJ | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR6224S | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 5V~50V | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() IPS5551T Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-273AA | YES | - | - | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | SINGLE | - | - | - | - | 2.54mm | unknown | - | IPS5551T | - | - | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 6V~18V | - | 1 | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | 4.6m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3011L Infineon Technologies | 17 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | - | -55°C~150°C TJ | Tube | 1998 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 14V | 2.3mm | - | 30 | IRSF3011L | - | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | Over Temperature, Over Voltage | - | - | - | 0.25 µs | 16A | - | 0.35 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() IRSF3010S Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | -55°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | SINGLE | GULL WING | 260 | 1 | 14V | 2.54mm | - | 40 | IRSF3010S | - | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | Over Temperature, Over Voltage | - | - | - | 0.65 μs | 20A | 53m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL; ZENER CLAMP | SINK | - | 4.69mm | - | 8.79mm | Non-RoHS Compliant | ||
![]() IRSF3012 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | - | - | - | - | - | - | - | Tube | 1998 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IRSF3012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3011 Infineon Technologies | 16740 | - | Datasheet | - | Through Hole | TO-220-3 | YES | - | - | - | - | - | -55°C~150°C TJ | Tube | 1998 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 14V | 2.3mm | - | 30 | IRSF3011 | - | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | Over Temperature, Over Voltage | - | - | - | 0.25 µs | 16A | - | 0.35 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() IRSF3021L Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | SOT-223 | - | - | - | - | -55°C~150°C TJ | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IRSF3021L | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | 155mOhm | - | - | - | Auto Restart, Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3031LTR Infineon Technologies | 2500 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | SOT-223 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IRSF3031L | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | Low Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 50V Max | - | - | Over Temperature, Over Voltage | - | - | - | - | - | 155mOhm | - | - | - | Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() 98-0268 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR3310S | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 6V~28V | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | 5.5m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR3310STRL Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR3310S | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 6V~28V | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | 5.5m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 98-0383 Infineon Technologies | In Stock | - | - | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | D2Pak (SMD-220 5-Lead) | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR3311S | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 6V~28V | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR3311STRL Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | D2Pak (SMD-220 5-Lead) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR3311S | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 6V~28V | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | Non-RoHS Compliant |