- Factory Lead Time
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Infineon PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Screening Level | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR3311STRR Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | D2Pak (SMD-220 5-Lead) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR3311S | - | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | 9mOhm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR3310STRR Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR3310S | - | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | 5.5m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IPS024G Infineon Technologies | 1559 | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IPS024G | - | - | 4 | - | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 35V Max | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | 135mOhm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3031 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | - | - | - | - | -55°C~150°C TJ | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IRSF3031 | - | - | 1 | - | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | - | Over Temperature, Over Voltage | - | - | - | 155m Ω | - | - | - | Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3021 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | - | - | - | - | -55°C~150°C TJ | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IRSF3021 | - | - | 1 | - | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | 155m Ω | - | - | - | Auto Restart, Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() IR6210STRL Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR6210S | - | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5V~35V | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | 200m Ω | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() IR6216S Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | - | -40°C~150°C TJ | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | SINGLE | GULL WING | 225 | 1 | 14V | - | - | 30 | IR6216S | - | R-PSSO-G4 | 1 | Not Qualified | N-Channel | 35V | - | 5V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5V~35V | - | 1 | Current Limiting (Fixed), Over Temperature | - | - | 10A | 200m Ω | - | OVER CURRENT; THERMAL; ZENER CLAMP | SOURCE | Status Flag | 4.8mm | - | - | Non-RoHS Compliant | ||
![]() IRSF3011LTR Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 1998 | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 14V | 2.3mm | - | 30 | IRSF3011L | - | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | - | Over Temperature, Over Voltage | - | 0.25 µs | 16A | - | 0.35 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() IR6224 Infineon Technologies | 5500 | - | Datasheet | - | Through Hole | TO-220-5 | - | - | - | - | -40°C~150°C TJ | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR6224 | - | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5V~50V | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | 80m Ω | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3031L Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | - | - | - | -55°C~150°C TJ | Tube | 1998 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IRSF3031L | - | - | 1 | - | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | - | Over Temperature, Over Voltage | - | - | - | 155m Ω | - | - | - | Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3021LTR Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | SOT-223 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IRSF3021L | - | - | 1 | - | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | 155mOhm | - | - | - | Auto Restart, Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() IR6226S Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | - | -40°C~150°C TJ | Tube | 2000 | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | SINGLE | GULL WING | 225 | 1 | 14V | - | - | 30 | IR6226S | - | R-PSSO-G5 | 1 | Not Qualified | N-Channel | 35V | - | 5V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5V~35V | - | 1 | Current Limiting (Fixed), Over Temperature | - | - | 20A | 80m Ω | - | TRANSIENT; OVER CURRENT; THERMAL | SOURCE | Status Flag | 4.8mm | - | - | Non-RoHS Compliant | ||
![]() IPS0151STRL Infineon Technologies | 7200 | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | D2PAK | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IPS0151S | - | - | 1 | - | N-Channel | - | - | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 35V Max | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | 20mOhm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3012L Infineon Technologies | In Stock | - | - | - | Surface Mount | TO-261-4, TO-261AA | - | - | - | - | - | Tube | 2017 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IRSF3012L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR3312STRL Infineon Technologies | 825 | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR3312S | - | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | 15m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR3312STRR Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IR3312S | - | - | 1 | - | N-Channel | - | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | 15m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BTS710336ESAXUMA1 Infineon Technologies | 2 | - | Datasheet | 26 Weeks | - | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | SPI | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 3.1V~28V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 22.5m Ω | - | - | - | Status Flag | - | - | - | - | ||
![]() TLE7231G Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | YES | - | 14 | Automotive grade | - | - | - | - | icon-pbfree yes | - | 3 (168 Hours) | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | compliant | NOT SPECIFIED | - | 14 | R-PDSO-G14 | - | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 4 | - | AEC-Q100 | 60 μs | 0.5A | - | 60 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | 1.75mm | 8.75mm | 4mm | RoHS Compliant | ||
![]() BTS432E2NKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | Tube | - | - | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | - | 3 | R-PZFM-T5 | - | Not Qualified | - | 42V | - | 4.5V | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 300 µs | 44A | - | 80 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | - | - | - | - | Non-RoHS Compliant | ||
![]() TLE7237GSFUMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | TLE7237 | - | - | 8 | - | N-Channel | - | - | - | SPI | High Side or Low Side | 3V~5.5V | - | General Purpose | 3:8 | 9V~28V | - | - | Open Load Detect, Over Temperature | - | - | - | 900m Ω, 1.6 Ω | - | - | - | - | - | - | - | - |