- Factory Lead Time
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Infineon PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Halogen Free | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Ratio - Input:Output | Voltage - Load | Max Dual Supply Voltage | Driver Number of Bits | Min Dual Supply Voltage | Fault Protection | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Max Junction Temperature (Tj) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Rds On Max | Output Current Flow Direction | Supply Voltage1-Min | Features | On-State Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS3125EJXUMA1 Infineon Technologies | 300 | - | Datasheet | 18 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | HITFET® | - | - | Active | 2A (4 Weeks) | 8 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | 1 | - | 40V | N-Channel | - | - | - | - | 3V | - | PWM | - | - | Low Side | - | - | 3V~5.5V | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 5.5V | - | 1:1 | 31V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 10.5A | 80m Ω | - | - | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | Auto Restart | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ITS4100SSJNXUMA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230 μs | - | -40°C~125°C TJ | Cut Tape (CT) | 1999 | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | 200mOhm | Tin (Sn) | - | - | - | 1.5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | - | - | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | N-Channel | 2A | 34V | - | - | - | - | On/Off | 500μA | - | High Side | - | - | Not Required | - | - | - | 170 μs | General Purpose | Halogen Free | - | - | - | - | 13.5V | - | 1:1 | 5V~34V | - | 1 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | 2A | 70m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | - | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BTS70041EPPXUMA1 Infineon Technologies | 10 | - | Datasheet | 18 Weeks | - | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, PROFET® | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | N-Channel | - | - | - | - | - | - | On/Off | - | - | High Side | - | - | 3.1V~28V | - | - | - | - | General Purpose | - | - | - | - | - | 13.5V | - | 1:1 | 3.1V~28V | - | - | - | Over Current, Over/Under Voltage | - | - | - | 4.4m Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AUIPS2041LTR Infineon Technologies | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | 8 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | - | Not For New Designs | 2 (1 Year) | 4 | EAR99 | 100mOhm | Matte Tin (Sn) | - | - | - | 1W | DUAL | GULL WING | 260 | 1 | 14V | 2.3mm | - | - | 30 | AUIPS2041L | - | - | 1 | - | - | N-Channel | 1.4A | - | - | - | - | 5.5V | On/Off | - | 1.4A | Low Side | 1W | 1.4A | Not Required | - | - | Non-Inverting | 4 μs | General Purpose | - | - | 900ns | - | 600 ns | 6V | - | 1:1 | 60V Max | - | 1 | - | Current Limiting (Fixed), Over Temperature | - | - | - | 100m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | - | 1.7mm | - | 6.7mm | 3.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BTS5012SDAAUMA1 Infineon Technologies | 1567 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | PROFET® | e3 | no | Active | 3 (168 Hours) | 4 | EAR99 | - | Tin (Sn) | REVERSE BATTERY PROTECTION | - | - | - | SINGLE | GULL WING | - | 1 | 12V | - | - | - | - | BTS5012 | 4 | R-PSSO-G4 | 1 | - | - | N-Channel | - | - | - | - | - | - | On/Off | 1.4mA | - | High Side | - | 8A | Not Required | - | - | Non-Inverting | - | General Purpose | Halogen Free | - | - | - | - | 20V | - | 1:1 | 5.5V~20V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 12A | 12m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | - | - | - | Auto Restart | - | - | - | - | 6.22mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TLE6225GXUMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | - | - | - | Not For New Designs | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | 2.5W | DUAL | GULL WING | - | 4 | 12V | 1.27mm | - | - | - | TLE6225 | - | - | 4 | - | - | N-Channel | 350mA | - | 32V | - | - | - | On/Off | 1mA | - | Low Side | 2.5W | 350mA | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | 1:1 | 4.5V~32V | - | - | - | Open Load Detect, Over Temperature, Over Voltage | - | 10 μs | 0.75A | 1.7 Ω | - | - | - | 10 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.6mm | No | - | ROHS3 Compliant | - | ||
![]() BTS3142DATMA1 Infineon Technologies | 2000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | HITFET® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | - | 59W | SINGLE | GULL WING | - | 1 | - | 2.3mm | - | - | - | BTS3142 | 4 | R-PSSO-G2 | 1 | - | 42V | N-Channel | 4.6A | - | - | - | - | - | On/Off | - | - | Low Side | 59W | 4.6A | Not Required | - | - | Non-Inverting | - | General Purpose | Halogen Free | - | - | 42V | - | 42V | - | 1:1 | 42V Max | 42V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 45A | 23m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | 2.5mm | 6.5mm | 6.22mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() BTS3104SDLATMA1 Infineon Technologies | 1 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | HITFET® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | - | 1W | SINGLE | GULL WING | - | 1 | 13.5V | 2.28mm | - | - | - | BTS3104 | 4 | R-PSSO-G2 | 1 | - | - | N-Channel | 2A | - | - | - | 8V | - | On/Off | 10μA | - | Low Side | 1W | 2A | Not Required | - | - | Non-Inverting | - | General Purpose | Halogen Free | - | - | 60V | - | 10V | - | 1:1 | 60V Max | 60V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 2.5A | 104m Ω | - | - | - | 200 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | 2.5mm | 6.5mm | 6.22mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TLE7244SLXUMA2 Infineon Technologies | 5286 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | - | 24 | - | 8 | Not Qualified | - | N-Channel | 290mA | - | - | - | 3V | - | SPI | 5mA | - | Low Side | - | 290mA | 3V~5.5V | - | 10μA | - | - | Relay, Solenoid Driver | Halogen Free | - | - | 54V | - | - | - | 1:2 | 4.5V~5.5V | 54V | - | - | Open Load Detect, Over Temperature | - | 50 μs | 0.29A | 800m Ω | - | - | - | 50 μs | TRANSIENT; OVER CURRENT; THERMAL | 1.7 Ω | - | - | - | - | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE7233GXUMA1 Infineon Technologies | 34 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | yes | Not For New Designs | 3 (168 Hours) | 24 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | TLE7233 | 24 | - | 4 | - | - | N-Channel | 390mA | - | - | - | - | - | SPI | 5mA | - | Low Side | - | 390mA | 3V~5.5V | - | 10A | - | - | General Purpose | Halogen Free | - | - | 54V | - | - | - | 1:4 | 4.5V~5.5V | 54V | - | - | Open Load Detect, Over Temperature | - | 60 μs | - | 1 Ω | - | - | - | 60 μs | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IPS511GTR Infineon Technologies | 6530 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 15 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 130mOhm | - | - | - | - | 1W | DUAL | GULL WING | - | 1 | 6V | - | - | 1.4A | - | IPS511G | - | - | 1 | - | - | N-Channel | 1.4A | 35V | - | - | - | 35V | On/Off | 700μA | 1.4A | High Side | 1W | 1.4A | Not Required | 15 μs | - | Non-Inverting | 7 μs | General Purpose | - | 1.4A | - | 50V | - | - | 1.4A | 1:1 | 5.5V~35V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 5A | 130m Ω | - | 150°C | 150mOhm | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart | 130mOhm | 1.75mm | - | 4.98mm | 3.99mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() BTS70021EPPXUMA1 Infineon Technologies | 248 | - | Datasheet | 18 Weeks | - | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 13.5V | - | 1:1 | 6V~18V | - | - | - | Over Current, Over Voltage, Short Circuit, UVLO | 1 | - | - | 2.6m Ω | - | 150°C | - | - | - | - | - | - | - | - | 1.15mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE7239SLXUMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | TLE7239 | 24 | - | 8 | - | - | N-Channel | 260mA | - | - | - | 3V | - | SPI | - | - | High Side or Low Side | - | - | 3V~5.5V | - | 10A | - | - | General Purpose | Halogen Free | - | - | 52V | - | - | - | 1:8 | 9V~16V | 52V | - | - | Open Load Detect, Over Temperature | - | 100 μs | 0.38A | 900m Ω, 1.6 Ω | 13.5V | - | - | 100 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SOURCE SINK | 4V | - | - | - | 1.75mm | - | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() AUIPS2031R Infineon Technologies | 19999 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2009 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | 45mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 2.5W | SINGLE | GULL WING | 260 | 1 | 28V | 2.29mm | - | - | 30 | AUIPS2031R | - | R-PSSO-G2 | 1 | - | - | N-Channel | 2.3A | - | - | 6/50V | - | 5.5V | On/Off | - | 2.3A | Low Side | 2.5W | 2.3A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 6V | - | 1:1 | 60V Max | - | 1 | - | Current Limiting (Fixed), Over Temperature | - | 5 μs | - | 45m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | - | 2.39mm | - | 6.73mm | 6.22mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLE8108EMXUMA1 Infineon Technologies | In Stock | - | Datasheet | 27 Weeks | Surface Mount | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | 24 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | TLE8108 | 24 | - | 8 | - | - | N-Channel | 400mA | - | - | - | - | - | SPI | - | - | Low Side | - | 500mA | - | - | - | - | - | Relay, Solenoid Driver | Halogen Free | - | - | 50V | - | - | - | 1:2 | 4.5V~5.5V | 50V | - | 41V | Open Load Detect, Over Temperature | - | 50 μs | - | 800m Ω | - | - | - | 50 μs | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | - | - | 1.7mm | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AUIR3320STRL Infineon Technologies | 800 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab) Variant | - | 5 | - | 140 ns | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | 3.3mOhm | - | - | - | - | 2W | SINGLE | - | - | - | - | - | - | - | - | IR3320 | - | - | 1 | - | 26V | N-Channel | 45A | - | - | - | - | 26V | On/Off | 6mA | 45A | High Side | 2W | 45A | Not Required | - | - | Non-Inverting | 140 ns | General Purpose | - | 45A | 100μs | - | 100 μs | 26V | - | 1:1 | 6V~26V | - | - | - | Current Limiting (Adjustable), Over Temperature | 2 | - | - | 3.3m Ω | - | - | - | - | - | - | - | - | - | - | 4.83mm | - | 10.67mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BTF3050TEATMA1 Infineon Technologies | 5000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | 329.988449mg | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 4 | - | 100mOhm | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | - | - | R-PSSO-G4 | 1 | - | 40V | N-Channel | 3A | - | - | - | 3V | - | On/Off | 2.5mA | - | Low Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | Halogen Free | - | - | 40V | - | 5.5V | - | 1:1 | 40V Max | 40V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 3A | 40m Ω | - | - | - | 30 μs | OVER VOLTAGE; THERMAL; TRANSIENT | - | SINK | - | Slew Rate Controlled | - | - | - | - | 6.22mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() BTF60702EKVXUMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, PROFET® | e3 | yes | Last Time Buy | 3 (168 Hours) | 14 | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 28V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G14 | 2 | - | - | N-Channel | - | - | - | - | 8V | - | On/Off | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 36V | - | 1:1 | 5V~36V | - | - | - | Open Load Detect, Over Temperature, Over Voltage | - | 70 μs | 2.3A | 120m Ω | - | - | - | 70 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | 1.7mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TLE8718SAAUMA4 Infineon Technologies | In Stock | - | Datasheet | 27 Weeks | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | Automotive | e3 | - | Active | 3 (168 Hours) | - | EAR99 | - | Tin (Sn) | - | 8542.39.00.01 | - | 3W | - | - | NOT SPECIFIED | - | - | - | not_compliant | - | NOT SPECIFIED | - | - | - | 18 | - | - | N-Channel | - | - | - | - | - | - | Serial | 18mA | - | Low Side | - | - | - | - | - | - | - | General Purpose | Halogen Free | - | - | 60V | - | - | - | 1:18 | 4.5V~5.5V | 60V | - | 50V | Over Temperature, Short Circuit, UVLO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AUIPS72211RTRL Infineon Technologies | 585 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | 30mOhm | Tin (Sn) | - | - | 2.5W | 2.5W | SINGLE | GULL WING | - | 1 | 28V | - | - | - | - | AUIPS72211R | - | R-PSSO-G4 | 1 | - | - | N-Channel | - | - | - | 6/60V | - | 65.3V | On/Off | 4mA | 40A | High Side | 2.5W | 20A | - | - | - | Non-Inverting | - | General Purpose | - | - | 800ns | - | 400 ns | 5.5V | - | 1:1 | 6V~60V | - | 1 | - | Current Limiting (Fixed), Over Temperature | - | - | - | 30m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | - | - | 2.39mm | - | 6.73mm | 7.49mm | No | No SVHC | ROHS3 Compliant | Lead Free |