- Optoelectronic Device Type
- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Number of Elements
- Configuration
- HTS Code
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Infineon Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Degree of protection (IP) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material of contact surface | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Power Dissipation (Max) | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | Risk Rank | RoHS | Rohs Code | Samacsys Description | Type of electric connection | Voltage type for actuating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Subcategory | Number of Functions | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Input Type | Optoelectronic Device Type | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Forward Voltage-Max | Current - DC Forward (If) (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILD223T Infineon | In Stock | - | Datasheet | 18 Weeks | Surface Mount | - | - | YES | SURFACE MOUNT | - | 500% | 500% | IP67 | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILD223T | Gold | 2 | - | - | - | - | - | 100 °C | -55 °C | SOIC-8 | Active | -30 - 80 | -5 - 80 | 0.075 W | - | - | - | 4 | 1.33 | Compliant | Yes | Optocoupler DC-IN 2-CH DARL DC-OUT | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | compliant | - | - | SEPARATE, 2 CHANNELS | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.03 A | - | 1.3 V | - | - | 3000 V | 50 nA | 30 V | - | ||
![]() CNY17-3-X007 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | CNY17-3-X007 | - | - | 0 | 0 | 0 | - | - | - | - | - | Active | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 5.54 | - | Yes | - | Spring clamp connection | DC | - | - | - | - | - | Yes | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH6186-4 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVI1050NSPBFHLLA1 Infineon Technologies | 31 |
| Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | - | PVI | - | - | Active | - | - | - | - | - | - | - | 2500Vrms | Photovoltaic | - | 2 | DC | - | 5μA | - | 5V | - | 50 mA | 90μs, 220μs (Max) | - | - | - | - | ||
![]() PVI5033RS-TPBF Infineon Technologies | 4 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | PVI | e3 | - | Active | 4 (72 Hours) | - | Matte Tin (Sn) | 8541.40.80.00 | - | 2 | - | 3750Vrms | Photovoltaic | - | 2 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | 40mA | 2.5ms, 500μs (Max) | - | - | - | ROHS3 Compliant | ||
![]() PVI5033RS Infineon Technologies | 85000 | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | PVI | - | - | Obsolete | 4 (72 Hours) | - | - | 8541.40.80.00 | - | 2 | - | 3750Vrms | Photovoltaic | - | 2 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | 40mA | 2.5ms, 500μs (Max) | - | - | - | Non-RoHS Compliant | ||
![]() PVI1050NS Infineon Technologies | 98680 | - | Datasheet | - | - | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2009 | PVI | - | - | Obsolete | 4 (72 Hours) | - | - | 8541.40.80.00 | - | 2 | - | 2500Vrms | Photovoltaic | - | 2 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | 300μs, 220μs (Max) | - | - | - | Non-RoHS Compliant | ||
![]() PVI1050NS-T Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PVI | - | - | Obsolete | 4 (72 Hours) | - | - | 8541.40.80.00 | - | 2 | - | 2500Vrms | Photovoltaic | - | 2 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | 300μs, 220μs (Max) | - | - | - | Non-RoHS Compliant | ||
![]() PVI5013RS-TPBF Infineon Technologies | 85000 | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | PVI | e3 | - | Last Time Buy | 4 (72 Hours) | - | Matte Tin (Sn) | 8541.40.80.00 | - | 1 | - | 3750Vrms | Photovoltaic | - | 2 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | 5ms, 250μs (Max) | - | - | - | ROHS3 Compliant | ||
![]() PVI5013RS-T Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PVI | e3 | - | Obsolete | 4 (72 Hours) | - | Matte Tin (Sn) | 8541.40.80.00 | - | 1 | - | 3750Vrms | Photovoltaic | - | 2 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | 5ms, 250μs (Max) | - | - | - | Non-RoHS Compliant | ||
![]() PVI5080N Infineon Technologies | 141 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | PVI | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | - | 4000Vrms | Photovoltaic | SINGLE | 1 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | 300μs, 220μs (Max) | - | - | - | Non-RoHS Compliant | ||
![]() PVI5050 Infineon Technologies | 43 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 6 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2017 | PVI-NPbF | e3 | - | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | 1 | - | 2500Vrms | Photovoltaic | SINGLE | 1 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PVI1050 Infineon Technologies | 10 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 6 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2017 | PVI-NPbF | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2 | - | 2500Vrms | Photovoltaic | SEPARATE, 2 ELEMENTS | 1 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PVI5050NS Infineon Technologies | 361 | - | Datasheet | - | - | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | PVI | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | 1 | - | 4000Vrms | Photovoltaic | SINGLE | 1 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | 300μs, 220μs (Max) | - | - | - | Non-RoHS Compliant | ||
![]() PVI5013R Infineon Technologies | 85000 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | PVI | - | - | Obsolete | 1 (Unlimited) | - | - | 8541.40.80.00 | - | 2 | - | 3750Vrms | Photovoltaic | - | 2 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | 5ms, 250μs (Max) | - | - | - | Non-RoHS Compliant | ||
![]() PVI5033R Infineon Technologies | 85000 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | PVI | - | - | Obsolete | 1 (Unlimited) | - | - | 8541.40.80.00 | - | 2 | - | 3750Vrms | Photovoltaic | - | 2 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | 40mA | 2.5ms, 500μs (Max) | - | - | - | Non-RoHS Compliant | ||
![]() PVI5013RS Infineon Technologies | 85000 | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | PVI | - | - | Obsolete | 4 (72 Hours) | - | - | 8541.40.80.00 | - | 2 | - | 3750Vrms | Photovoltaic | - | 2 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | 5ms, 250μs (Max) | - | - | - | Non-RoHS Compliant | ||
![]() PVI5050N Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2015 | PVI | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | - | 4000Vrms | Photovoltaic | SINGLE | 1 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | 300μs, 220μs (Max) | - | - | - | Non-RoHS Compliant | ||
![]() PVI5080 Infineon Technologies | 110 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2017 | PVI-NPbF | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | - | 4000Vrms | Photovoltaic | SINGLE | 1 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PVI5080NS Infineon Technologies | 20 | - | Datasheet | - | - | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2015 | PVI | - | - | Obsolete | 4 (72 Hours) | - | NOT SPECIFIED | - | - | 1 | - | 4000Vrms | Photovoltaic | SINGLE | 1 | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | 300μs, 220μs (Max) | - | - | - | Non-RoHS Compliant |